Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1/32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz):
- Category: Development Board
- Function: Other
-
Supplier: Allied Electronics, Inc.
Description: UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1/32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz):
- Category: Development Board
- Function: Other
-
Supplier: Allied Electronics, Inc.
Description: UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1/32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz):
- Category: Development Board
- Function: Other
-
-
Supplier: Allied Electronics, Inc.
Description: UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1/32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz):
- Category: Development Board
- Function: Other
-
Description: IEC 61189-2-721:2015 outlines a way to determine the relative permittivity and loss tangent (also called dielectric constant and dissipation factor) of copper clad laminates at microwave frequencies (from 1,1 GHz to 20 GHz) using a split post dielectric resonator (SPDR).
-
Supplier: BRIM Electronics, Inc.
Description: dielectric constant, and it is impervious to most chemicals. Permits smaller wall insulation and therefore lighter than comparable insulations designed for the same voltages. Constructions conforms to MIL-W-81381. Std. Color: Natural (Amber). Other colors available to order.
- Approvals: Other
- Nominal Outer Diameter: 0.0210 to 0.0700 inch
- North American (AWG): 16 to 30 AWG
- Rated Voltage: 600 to 1000 volts
-
Supplier: BRIM Electronics, Inc.
Description: Stranded tinned copper conductor, insulated with Silicone Rubber, lacquered glass braid overall. Suitable as a flexible high temperature lead wire. Rated for 600V, 200°C. Resistant to many acids, alkalis & oils and will retain it's physical properties under extreme conditions. Low
- Approvals: Other
- Nominal Outer Diameter: 0.0450 to 0.3900 inch
- North American (AWG): 4 to 26 AWG
- Rated Voltage: 600 to 1000 volts
-
Supplier: CSA Group
Description: IEC 61189-2-721:2015 outlines a way to determine the relative permittivity and loss tangent (also called dielectric constant and dissipation factor) of copper clad laminates at microwave frequencies (from 1,1 GHz to 20 GHz) using a split post dielectric resonator (SPDR).
-
Supplier: Harbour Industries, Inc.
Description: " which define complete physical and electrical characteristics for each MIL-DTL-17 part number including dimensional parameters, dielectric materials, shield constructions, VSWR, and maximum attenuation over various frequency ranges. For complete individual slant sheets, go to
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys, Other
- Cable Jacket: Other
- Cable Shielding: Braid, Foil Braid
- Impedance: 50 to 95 ohms
-
Supplier: Thorlabs, Inc.
Description: you more productive. A direct outcome of this customer focus is our utmost respect for your time. This drives us to question everything we do. It informs our product design, shapes our approach to manufacturing, and provides clarity for our customer service department. We
- Diameter/Width: 12.7 to 50.8 mm
- Mirror Coatings: Protected Gold
- Mirror Materials: Copper, Fused Silica
- Mirror Shape: Round
-
Description: dielectric constant and dielectric loss, is non-toxic, and has a coefficient of thermal expansion compatible with silicon. The excellent properties make these materials ideal for highly concentrated semiconductor substrates and electronic device packaging. The most common
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: Thorlabs, Inc.
Description: you more productive. A direct outcome of this customer focus is our utmost respect for your time. This drives us to question everything we do. It informs our product design, shapes our approach to manufacturing, and provides clarity for our customer service department. We
- Diameter/Width: 7 to 102 mm
- Mirror Coatings: Bare Aluminum, Bare Gold, Protected Gold, Silver
- Mirror Materials: Copper, Fused Silica, UV Grade Fused Silica, Zerodur?
- Mirror Shape: Elliptical, Rectangular / Square, Round
-
Supplier: HAVE, Inc.
Description: and flaccid, yet maintains a high degree of durability. Each oxygen-free copper conductor is insulated with a unique low k constant, foam polypropylene dielectric that lowers the capacitance and extends the bandwidth of the cable. Low noise is achieved though tight and precision
-
Supplier: Quiktron, Inc.
Description: -independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology?
- Application: Audio
- Cable Length: 1.5 ft
- Connector Type: Other
-
Supplier: Quiktron, Inc.
Description: -independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology?
- Application: Audio
- Cable Length: 100 ft
- Connector Type: Other
-
Supplier: Quiktron, Inc.
Description: -independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology?
- Application: Audio
- Cable Length: 18 ft
- Connector Type: Other
-
Supplier: Quiktron, Inc.
Description: -independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology?
- Application: Audio
- Cable Length: 6 ft
- Connector Type: Other
-
Description: , boron, and copper. Typical Features Low density Low thermal expansion Good thermal shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by
- Material Type: Boron Nitride
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn FEP ribbon cable reduces crosstalk, compared to PVC constructions. It provides hi-fidelity and dense signal transmission with low dielectric constant. Its low coefficient of friction and excellent abrasion resistance provide a unique non-adhesive and self
- North American (AWG): 28 AWG
- Number of Conductors: 9 to 64 #
- Operating Temperature: -65 to 200 C
- Product Category: Bulk Cable
-
Supplier: Wiremax
Description: Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with
- Cable Insulation: Teflon?
- North American (AWG): 26 AWG
- Rated Voltage: 18 kilovolts
- Standards / Approvals: RoHS
-
Supplier: Wiremax
Description: Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with
- Cable Insulation: Teflon?
- North American (AWG): 26 AWG
- Rated Voltage: 20 kilovolts
- Standards / Approvals: RoHS
-
Supplier: Wiremax
Description: Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with
- Cable Insulation: Teflon?
- North American (AWG): 20 AWG
- Rated Voltage: 30 kilovolts
- Standards / Approvals: RoHS
-
Supplier: Wiremax
Description: Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with
- Cable Insulation: Teflon?
- North American (AWG): 18 AWG
- Rated Voltage: 30 kilovolts
- Standards / Approvals: RoHS
-
Supplier: Thermal Wire and Cable LLC
Description: particularly in harsh environments. This conductor exhibits exceptional high temperature resistance and stress crack resistance with a high flex life. In addition, Teflon PFA offers high dielectric strength, a low loss dielectric constant, low loss factors, and extremely high
- Cable Insulation: Other
- North American (AWG): 2 AWG
- Number of Conductors: 1 #
- Operating Temperature: 200 C
Find Suppliers by Category Top
Featured Products Top
-
Provides optimal signal transmission and receipt for antennae and other electronics Performs in a large variety of usage temperatures, some up to 350oF Does not absorb water Available in custom densities to meet specific dielectric constant and loss tangent (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
T-113 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
The semiconductor industry is constantly looking for new ways to improve the performance of its products. Even though (read more)
Browse Electrolytes Datasheets for Umicore Metal Deposition Solutions -
products for use as dielectric material in radio frequency (RF) communication systems such as radomes, antennas and others. Located on land, sea and in the air, these (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time. Roll Forming Stamping Embossing Press Braking (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
conventional cutters. Just snap it on the tube, close the gate and turn. The cutter wheel automatically tightens as you turn the AutoCut – no knobs to twist. The cutter wheel is spring loaded to provide a constant cutting pressure, so you'll never accidentally crimp the tubing. For extra (read more)
Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners -
Knowles Precision Devices
High Q, Ultra-Low ESR, X8G Dielectric Capacitors for Automotive Applications
The AEC-Q200 Ultra-Low ESR X8G range offers a very stable X8R High Q material system that provides excellent low loss performance. The range is tested and approved to automotive specification AEC-Q200. Optimized for lowest possible ESR, the electrode system provides low metal (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
Systek UVF 100 is a high performance 2 in 1 copper electroplating system for the build-up of IC substrate redistribution layers (RDL). The process is the latest addition to the Systek family of IC substrate manufacturing solutions. Systek UVF 100 is a pattern plating bath (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
such as sheets, rods, tubes, gears, liners, wire and cable insulations, and films that better withstand demanding operational conditions. It improves processability via extrusion molding, injection molding and compression molding. It also demonstrates a lower dielectric constant than standard PEEK (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
-
Layout and Physical Design Guidelines for Capacitive Sensing
of material given identical testing condi- ? ? A o r C = tions. This is because the dielectric constant of window d glass is higher than the dielectric of acrylics. Numerous specifications for a particular acrylic or type of glass Another related concern is the proximity of a button to exist
More Information Top
-
Influence of temperature on MWCNT bundle, SWCNT bundle and copper interconnects for nanoscaled technology nodes
… is capacitance of per unit length, W, h, t are width, height and thickness copper interconnects and s is separation between two interconnects as per interconnects geometry shown in Fig. 4. e is dielectric constant for copper interconnect and it is …
-
Performance and analysis of temperature dependent multi-walled carbon nanotubes as global interconnects at different technology nodes
ε is dielectric constant for copper inter- connect and it is technology dependent.
-
1D Copper Nanostructures: Progress, Challenges and Opportunities
The time dependence of surface plasmon resonances of copper nanorods has been reported.[122] The effective medium dielectric constant for copper nanorods in methanol was calculated on the basis of Gans’ theory with the nominal dielectric constant of the medium and …
-
High-density, end-to-end optoelectronic integration and packaging for digital-optical interconnect systems (Invited Paper)
Optical links do not require printed wiring boards (PWB) that are composed of specialized and expensive material designed to minimize loss tangent and dielectric constant for copper data transmission lines.
-
Modeling of Photonic Band Gap Crystals and Applications
On the other hand the absorption is higher for aluminum and smaller for copper due to the higher (lower) value of the imaginary part of the dielectric constant for aluminum ( copper ).
-
Phenomenological studies of optical properties of Cu nanowires
Since the Drude model in Eq. (2) may not provide an accurate model of empirical dielectric constant data for copper over a wide frequency range, a combination of at least one more dispersion model dielectric functions is suggested to be added …
-
Optical studies of dilute CuNi alloys
Briefly we have found the dielectric constant ep for pure copper , and its changes on alloying & = E, - E,. The real and imaginary parts of E have been broken into several contributions, the changes in the region below the interband threshold …
-
MRS Online Proceedings Library - Low Dielectric Constant Polymers For On-Chip Interlevel Dielectrics With Copper Metallization - Cambridge Journals Online
• Low Dielectric Constant Polymers For On-Chip Interlevel Dielectrics With Copper MetallizationLow Dielectric Constant Polymers For On-Chip Interlevel Dielectrics With Copper Metallization .
-
Low dielectric constant materials
THE NEED FOR COPPER AND LOW DIELECTRIC CONSTANT (LOW ε) MATERIAL Scaling down the feature sizes in microelectronic circuits has proven efficient in improving circuit per- formance and increasing yield at lower cost per func- tiononchip.
-
Integration Challenges for Low Dielectric Constant Materials
2 The Need for Copper and Low Dielectric Constant (Low k) Material .