-
Supplier: OMEGA Engineering, Inc.
Description: • Compact Fan Heater for Increased Heat Output • Built-In Overheat Protection • DIN Rail Mountable • Maintains
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.2500 to 0.4000 kW
- Maximum Air Flow: 32 SCFM
-
Supplier: Eldon Enclosures
Description: Large heater to be fixed preferably in vertical position to prevent condensation. Mounting clip for 35 mm DIN rail (EN60715).
- AC Voltage Required: 110 to 250 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0150 kW
- Maximum Operating (Sheath) Temperature: -40 to 158 F
-
Supplier: Eldon Enclosures
Description: Large heater to be fixed preferably in vertical position to prevent condensation. Mounting clip for 35 mm DIN rail (EN60715).
- AC Voltage Required: 110 to 250 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0450 kW
- Maximum Operating (Sheath) Temperature: -40 to 158 F
-
-
Supplier: Eldon Enclosures
Description: Large heater to be fixed preferably in vertical position to prevent condensation. Mounting clip for 35 mm DIN rail (EN60715).
- AC Voltage Required: 110 to 250 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0750 kW
- Maximum Operating (Sheath) Temperature: -40 to 158 F
-
Supplier: Eldon Enclosures
Description: Small semiconductor heater to be fixed in vertical position to prevent condensation. Mounting clip for 35 mm DIN rail (EN60715).
- AC Voltage Required: 120 to 240 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0300 kW
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: OMEGA Engineering, Inc.
Description: • Compact Enclosure Fan Heater in PTC Technology • Compact Fan Heater in PTC Technology • Heating Power Adjusts to Ambient
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater
- Maximum Operating Temperature: 140 F
-
Supplier: Pfannenberg
Description: : Anodized aluminum FEATURES Flexible Mounting Options Unit can be connected to a standard DIN rail without tools using the included snap fastener. Heat Distribution Our larger FLH 250 and FLH 400 Heaters include a fan to help circulate the heat in larger
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0450 to 0.1500 kW
-
Supplier: DBK USA, Inc.
Description: Features Power (600 - 700W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU Directive 2002/95/EC) CQC (China Quality Certification Centre) approved
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater, Enclosure Heater
- Heating Capacity: 0.6000 kW
- Maximum Air Flow: 23.53 to 29.42 SCFM
-
Supplier: DBK USA, Inc.
Description: Features Power (300 - 350W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU Directive 2002/95/EC) CQC (China Quality Certification Centre) approved
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater, Enclosure Heater
- Heating Capacity: 0.3000 kW
- Maximum Air Flow: 23.53 to 29.42 SCFM
-
Supplier: DBK USA, Inc.
Description: Features Power (450 - 520W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU Directive 2002/95/EC) CQC (China Quality Certification Centre) approved
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater, Enclosure Heater
- Heating Capacity: 0.4500 kW
- Maximum Air Flow: 23.53 to 29.42 SCFM
-
Supplier: Pfannenberg
Description: : Anodized aluminum FEATURES Flexible Mounting Options Unit can be connected to a standard DIN rail without tools using the included snap fastener. Heat Distribution Our larger FLH 250 and FLH 400 Heaters include a fan to help circulate the heat in larger
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater, Forced Air Heater
- Heating Capacity: 0.2500 to 0.4000 kW
- Maximum Air Flow: 29 to 94 SCFM
-
Supplier: Galco Industrial Electronics
Description: Fan Heater, 250W, 230VAC, DIN Rail
-
Supplier: Galco Industrial Electronics
Description: Fan Heater, 250W, 120VAC, DIN Rail
-
Supplier: DBK USA, Inc.
Description: Features high power output (300 - 800 W) to size ratio light weight easy to fit screw terminals for easy wiring Dual power feature separate fan operation possible Options Filter Assembly* Fixings - 35mm DIN Rail Clip (EN 50022) *Typical power reduction of 10% when 30 PPI filter fixed.
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
- Heating Capacity: 0.3000 to 0.8000 kW
- Maximum Air Flow: 20.59 SCFM
-
Supplier: Hammond Manufacturing Company Inc.
Description: : Fan Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection class: 1 (tested for grounding at 1250 V) Protection: IP44 Approval: UL Recognized Component, cUL Recognized Component,CE
- Heater Type: Enclosure Heater
- Heating Capacity: 0.4000 kW
- Maximum Operating Temperature: 360 F
-
Supplier: Pfannenberg
Description: Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum FEATURES Easy Mounting Options Unit can be
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0100 to 0.0300 kW
-
Supplier: OMEGA Engineering, Inc.
Description: • Compact DIN Rail, Panel Mount or Foot-Mounted Enclosure Fan Heater • Maintains Minimum Operating Temperatures in Enclosures • Helps to Prevent Failure of
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater
- Maximum Operating Temperature: 140 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: ) Thermostat Range: 32 - 140 degrees Fahrenheit Heating Element: PTC - Semiconductor/resist or Housing: Plastic, rated UL94-VO Connection: 3 pole terminal, AWG 14 max (2.5 mm2) Mounting: Clip for 35mm DIN rail Protection Class: II (Double Insulated) Protection Type: IP20 Approval: UL
- Heater Type: Enclosure Heater
- Heating Capacity: 0.5500 kW
- Maximum Operating Temperature: 250 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: resistor, self regulating surface temperature Heating Body: Anodized extruded aluminum Connection: Push-type terminals for stranded and solid wire 3 x AWG 20 AWG 16 (0.5 - 1.5 mm2 Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection Class: I, test
- Heater Type: Enclosure Heater
-
Supplier: Hammond Manufacturing Company Inc.
Description: @239°F/115°C 30w @284°F/140°C Connection: Connecting cable 11.8" Mounting: Din rail 35mm profile Protection class: IP20 Approval: UL Recognized Component, cUL Recognized Componet, CE
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0100 kW
-
Supplier: L-com, Inc.
Description: L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions.
- Depth: 8 inch
- Features: Ventilated
- Length / Height: 18 inch
- Mounting: DIN Rail Mounting
-
Supplier: Pfannenberg
Description: : Aluminum metal FEATURES Surface Mountable Unit can be direct mounted within the enclosure without the need for DIN rails. Precise Temperature Control Easy to read built in thermostat allows our heater to be set without tools to the precise temperature
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater, Forced Air Heater
- Heating Capacity: 0.1250 to 0.8000 kW
- Maximum Air Flow: 16 to 26 SCFM
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.6000 kW
-
Supplier: Ralston Metal Products Limited
Description: 10-30 Watt COMPACT HEATERS Compact heater with PTC (Positive Temperature Coefficient) technology • Maintains minimum operating temperatures in enclosures • Helps prevent failure of electronic componentss caused by condensation and corrosion • Heating power adjusts to ambient
- AC Voltage Required: 110 to 240 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0100 to 0.0300 kW
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Ralston Metal Products Limited
Description: the heater from overheating. Features • Compact Size • Wide Voltage Range • Heating Power Adjusts To Ambient Temperature • Quick Connect Wiring • DIN Rail Mountable
- AC Voltage Required: 120 to 240 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0150 to 0.1000 kW
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater, Forced Air Heater
- Heating Capacity: 0.7000 kW
-
Supplier: Ralston Metal Products Limited
Description: 100-400 Watt Heaters Versatile Prevention of Condensation in Enclosures Features • Flat, compact design • Overheat protection built in • Heavy duty aluminum housing • External connectors for easy wiring • DIN rail mountable
- AC Voltage Required: 230 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.1000 to 0.4000 kW
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Ralston Metal Products Limited
Description: 250-400 Watt Heaters Features • Overheat protection built in • External connectors • Heavy duty aluminum housing • High life expectancy • Compact design • DIN rail mountable
- AC Voltage Required: 120 to 230 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.2500 to 0.4000 kW
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: STEGO
Description: designed for wall fixing. For fixing on the bottom of the enclosure the fan heater DCR 030 is recommended. High DC heating performance Integrated adjustable thermostat or hygrostat Small hysteresis Integrated switch module Panel or DIN rail mounting Optical indicator
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.6000 kW
-
Supplier: STEGO
Description: ) Connection PE AWG 18 to 14 (0.75 to 2.5 mm²) Mounting clip for 35 mm DIN rail, EN 60715 for heating body sizes 3.2 x 1.9" and 4.7 x 2.4"; screw mounting with 2 mounting brackets for all heating body sizes, optional sideways mounting
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater, Space Heater
- Heating Capacity: 0.0500 to 0.2000 kW
-
Supplier: RS Components, Ltd.
Description: These compact fan heaters from Stego prevent the formation of condensation and provide even temperature within the enclosure. The small size makes them suitable for enclosures with a high component density. Integrated tamper proof, pre-set thermostat. Fast and easy tool free
- AC Voltage Required: 230 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.4000 kW
- Maximum Air Flow: 26.47 SCFM
-
Supplier: RS Components, Ltd.
Description: These compact fan heaters from Stego prevent the formation of condensation and provide even temperature within the enclosure. The small size makes them suitable for enclosures with a high component density. Integrated tamper proof, pre-set thermostat. Fast and easy tool free
- AC Voltage Required: 230 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.4000 kW
- Maximum Air Flow: 26.47 SCFM
-
Supplier: RS Components, Ltd.
Description: These compact fan heaters from Stego prevent the formation of condensation and provide even temperature within the enclosure. The small size makes them suitable for enclosures with a high component density. Integrated tamper proof, pre-set thermostat. Fast and easy tool free
- AC Voltage Required: 120 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.4000 kW
- Maximum Air Flow: 31.77 SCFM
-
Supplier: RS Components, Ltd.
Description: These compact fan heaters from Stego prevent the formation of condensation and provide even temperature within the enclosure. The small size makes them suitable for enclosures with a high component density. Integrated tamper proof, pre-set thermostat. Fast and easy tool free
- AC Voltage Required: 230 volts
- Heater Type: Enclosure Heater
- Heating Capacity: 0.2500 kW
- Maximum Air Flow: 26.47 SCFM
-
Supplier: Eaton Corporation
Description: ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION CONTACTOR/DIN RAIL MOUNTING OPEN ENCLOSURE 3 POLE(S) LOAD LUG TERMINAL TYPE
- Overload Relay Type: Bimetallic Thermal Relay
Find Suppliers by Category Top
Featured Products Top
-
The modular enclosure system is versatile and suitable for various applications in control, industrial IoT, and standalone settings. It features push-in terminals for easy installation and reflow soldering, saving time and increasing efficiency. Custom modifications are easily accommodated (read more)
Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Modular DIN rail enclosures for TH35, TH15 and G32 rails - 1 to 12 module sizes DIN rail enclosures manufactured and supplied by OKW lock reliably on to EN 60715 standard top hat TH35, TH15 and G32 type DIN rails. OKW DIN rail boxes are available in sizes from 1 (read more)
Browse Industrial Enclosures Datasheets for OKW Enclosures, Inc. -
and a QR code for access to the latest technical documentation. Thanks to their modular/compact housing, they can be installed in either enclosures or industrial panels by clipping on an omega (DIN) rail. This generation of wide operating range universal power supplies integrates new functions (read more)
Browse Power Supplies Datasheets for DigiKey -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
OKW’s RAILTEC SUPPORT open PCB holders for TH35, TH15 and G32 DIN rails are now available in light gray as standard. They are part of OKW’s RAILTEC C range of DIN rail enclosures for automation, Industry 4.0/Smart Factory, building and safety technology, and HVAC systems (read more)
Browse Industrial Enclosures Datasheets for OKW Enclosures, Inc. -
sensitive electronics. Several models of high-performance fan heaters and compact PTC heaters are available, and all models are DIN rail mountable. >> Browse Electrical Enclosure Heaters (read more)
Browse Humidity Controllers Datasheets for Kooltronic, Inc. -
PRODUCT DETAILS OVERVIEW Enclosure Heaters, CS 028 Series (read more)
Browse Fans and Blowers (industrial) Datasheets for Galco Industrial Electronics -
-SAFE PTC HEATER CSF 060| 50 W TO 150 W The CSF 060 is a touch-safe heater for use in enclosures. The design of the heater utilizes natural convection which results in a circulating current of warm air. The surface temperatures on the accessible side surfaces of the housing (read more)
Browse Industrial Heaters Datasheets for STEGO -
The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other features: – 230 V AC (50/60 Hz) – Nominal current: 16A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse AC Power Connectors Datasheets for Finder S.p.A. con unico socio
More Information Top
-
WIEGMANN Radiant Enclosure Heater,10-1/5 in. L - Enclosure Heaters - 1ZHC3|EHG150 - Grainger Industrial Supply
Enclosure Heaters ⢠Anodized, extruded aluminum body 35mm DIN rail clip countHeaters maintain minimum temperatures in enclosures and help prevent condensation.
-
WIEGMANN Radiant Enclosure Heater,30W,4 in. L - Enclosure Heaters - 1ZHB7|EHG030 - Grainger Industrial Supply
Enclosure Heaters ⢠Anodized, extruded aluminum body 35mm DIN rail clip countHeaters maintain minimum temperatures in enclosures and help prevent condensation.
-
Complete thermal management systems from one source
Complementary products available in the Switchtec range of thermal control devices are the TRT series of Din rail mount thermostats, RAC series anti condensation heaters and the CLG series enclosure lighting.
-
Outdoor enclosure heaters protect against temperature fluctuations
The heaters can be easily installed by simply snapping-on to DIN Top Hat Rails or by screwing into the punched frame sections of the outdoor enclosure .
-
HVL 031 SERIES | Stego | Enclosure Heaters | Product Catalog Search Results | Galco Industrial Electronics
Enclosure Heaters , HVL 031 Series Operating Voltage: 230 VAC, Nominal Voltage: 240 VAC, Mounting: DIN Rail , Heating Capacity: 400 Watts, Mounting Position: Horizontal, Heating Element: High Performance Cartridge, Integral Fan, Approvals: UL;cUL;CE;VDE, Operating Temp Range (F): -49~158, Environmental Rating: IP20, Protection Class: I (Grounded), RoHS, Picture No.: STGO_HEAT_HVL_031_200w-400w .
-
Stego | Enclosure Heaters | Product Catalog Search Results | Galco Industrial Electronics
Enclosure Heaters , CS 028 Series Operating Voltage: 120 VAC, Nominal Voltage: 120 VAC, Mounting: DIN Rail , Heating Capacity: 150 Watts, Mounting Position: Vertical, Heating Element: PTC Resistor, Integral Fan, Max.
-
Plant Maintenance Product | AutomationDirect's STEGO Enclosure Heater and Enclosure Lighting provide air circulation | Plant Services
Electronic hygrostats are designed to sense relative humidity and activate the enclosure heater at a setpoint to help prevent the formation of condensation within the enclosure . Available in two models (120VAC and 230 VAC), the DIN rail -mountable electronic hygrostats feature adjustable relative humidity setpoints (40% to 90% RH), high switching capacity and a visual function display.
-
03060.9-01 - Stego - Enclosure Heaters | Galco Industrial Electronics
The CS 030 was designed as a stationary unit for the bottom of an enclosure . For panel or DIN rail mounting, the CS 130 fan heater is recommended.
-
Stego | Accessories | Product Catalog Search Results | Galco Industrial Electronics
Enclosure Heaters , CS 028 Series Operating Voltage: 120 VAC, Nominal Voltage: 120 VAC, Mounting: DIN Rail , Heating Capacity: 150 Watts, Mounting Position: Vertical, Heating Element: PTC Resistor, Integral Fan, Max.
-
Stego | Accessories | Product Catalog Search Results | Galco Industrial Electronics
Enclosure Heaters , CS 028 Series Operating Voltage: 120 VAC, Nominal Voltage: 120 VAC, Mounting: DIN Rail , Heating Capacity: 150 Watts, Mounting Position: Vertical, Heating Element: PTC Resistor, Integral Fan, Max.