-
Supplier: Retsch, Inc.
Description: The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control
- Equipment Types: Disk Attrition Mill
- Feed: Continuous
- Industry or Material Processed: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Pharmaceutical / Cosmetics, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Other
- Process Type: Dry
-
Supplier: Retsch, Inc.
Description: The Vibratory Disc Mill RS 200 is suitable for the extremely quick, loss-free and reproducible grinding of medium-hard, hard, brittle and fibrous materials to analytical fineness. Grinding sets made from hardened hardened steel, tungsten carbide, agate, zirconium oxide and steel for grinding
- Equipment Types: Disk Attrition Mill
- Feed: Batch
- Industry or Material Processed: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Power / Coal & Coke, Other
- Process Type: Dry
-
Supplier: Seedburo Equipment Company
Description: The Lab Mill 3303 is a disc type mill for grinding of grains, peas, maize, soybeans and other products with low fat content. Typical sample size 5-50g. This mill is approved for sample preparation for oven and NIR moisture tests. Adopted by AACC, standard No. 55-30, to determine wheat
-
-
Supplier: Seedburo Equipment Company
Description: The Lab Mill 3303 is a disc type mill for grinding of grains, peas, maize, soybeans and other products with low fat content. Typical sample size 5-50g. This mill is approved for sample preparation for oven and NIR moisture tests. Adopted by AACC, standard No. 55-30, to determine wheat
-
Supplier: Pallmann Industries
Description: Free-flowing Powders from Film Waste The ”ORIGINAL PALLMANN” Precision Knife Mill, type PS allows the processing of film in form of rolls, edgings as well as other loose material. The pulverized powder is used for floor coverings and for the production of pressed sheets
- Equipment Types: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Feed: Continuous
- Industry or Material Processed: Chemicals / Fertilizers, Food Processing / Grain, Polymers
- Process Type: Dry
-
Supplier: Pallmann Industries
Description: Free-flowing Powders from Film Waste The ”ORIGINAL PALLMANN” Precision Knife Mill, type PS allows the processing of film in form of rolls, edgings as well as other loose material. The pulverized powder is used for floor coverings and for the production of pressed sheets
- Equipment Types: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Feed: Continuous
- Industry or Material Processed: Chemicals / Fertilizers, Food Processing / Grain, Polymers
- Process Type: Dry
-
Supplier: Bepex International LLC
Description: The Bepex Rubber Chopper is typically used in the tire, plastics and adhesives industries. Its heavy-duty design can shred blocks of rubber and plastic in seconds at extremely high torque. Customization is facilitated by various orifice plate sizes, cutoff knife speeds, main shaft speeds, and hammer
- Equipment Types: Shredder / Knife / Disc Mill
- Feed: Batch
- Industry or Material Processed: Other
- Process Type: Dry
-
Supplier: Alexanderwerk, Inc.
Description: The PGS 300 is the most powerful flexible grater/shredder made by Alexanderwerk. Depending on the raw material and the working cylinder, the PGS 300 will process the material at a throughput rate of between 1,000 and 4,000 kg/hr.
- Equipment Types: Shredder / Knife / Disc Mill
- Feed: Continuous
- Industry or Material Processed: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Process Type: Dry, Wet
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: The premium model of the FRITSCH Disk Mill for efficient fine grinding of hard-brittle to medium-hard solids: Even safer due to the automatic locking of the collecting vessel and grinding chamber, even easier to operate due to the convenient motor-driven grinding gap adjustment with digital gap
- Equipment Types: Shredder / Knife / Disc Mill
- Feed: Batch, Continuous
- Industry or Material Processed: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Process Type: Dry
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For comminution of dry sample material with soft to medium-hard consistency, for fibrous materials or cellulosic materials as well as for sample preparation according to RoHS. Max. feed size: 70 x 70 mm Areas of application For the comminution of plastics, rubber, leather, fabric, fibres, wood,
- Equipment Types: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Feed: Batch
- Industry or Material Processed: Chemicals / Fertilizers, Food Processing / Grain, Wood / Pulp & Paper, Polymers, Power / Coal & Coke, Waste / Recycling
- Process Type: Dry
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For pre-crushing of dry, soft to medium-hard or fibrous materials and plastics. Max. feed size: 120 x 85 mm Areas of application For the preliminary comminution of plastics, rubber, films, leather, fabrics, fibres, wood, leaves, roots, animal fodder, grain, corn, peat, tobacco paper, cardboard,
- Equipment Types: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Feed: Batch
- Industry or Material Processed: Chemicals / Fertilizers, Food Processing / Grain, Wood / Pulp & Paper, Polymers, Power / Coal & Coke, Waste / Recycling
- Process Type: Dry
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Suitable for comminution of extremely heterogeneous samples. Max. feed size: 120 x 85 mm Areas of application The Cutting Mill Combination can comminute samples of up to 2 litres in one step from 30 mm down to a final fineness of < 500 µm. A representative portion for analysis is available within 5
- Equipment Types: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Feed: Batch
- Industry or Material Processed: Chemicals / Fertilizers, Food Processing / Grain, Wood / Pulp & Paper, Polymers, Power / Coal & Coke, Waste / Recycling
- Process Type: Dry
-
Supplier: Union Process, Inc.
Description: The ultimate in bead milling versatility, combining the advantages of small media and circulation grinding. Features/Benefits Operates in either circulation or continuous mode Discs can be either hardened steel, 440C stainless steel, plastic, or zirconium oxide
-
Supplier: Union Process, Inc.
Description: side discharge. A series of specially shaped agitating arms and diverter discs are mounted along the longitudinal axis of the agitator shaft. This engineering design makes it possible to use smaller grinding media, operate at higher shaft RPM, and increase residence time of the material to be
-
Supplier: Union Process, Inc.
Description: at any time during the grinding cycle Compact design No special foundation needed . . . with the Added Features Necessary to Accomplish Bead Milling Additional advantages of the SDM design are: Specially designed shaft and Delta Discs configured
-
Supplier: Union Process, Inc.
Description: 90° for media discharge and fast cleaning. Jacketed for cooling (or heating). Quick disconnects for cooling water. Model 1-SDM The Model 1-SDM is designed for grinding media ranging from 0.25mm to 2mm. The 1-SDM has a shaft with special UP Delta Discs
-
Supplier: NETZSCH Premier Technologies LLC
Description: mill is equipped with differing rotor and stator variations and can be operated as any of the following mill types: Pin Mill, Blast Mill, Beater Mill or Attrition Disc Mill. One design variant with 2 housing doors can be used either as a single rotor or a counter-rotating pin mill
- Equipment Types: Impact Mill / Crusher / Breaker
- Feed: Batch, Continuous
- Industry or Material Processed: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Mining / Ores / Minerals, Paints / Adhesives, Wood / Pulp & Paper
- Process Type: Dry
-
Supplier: Custom Milling & Consulting, Inc.
Description: double mechanical seal Spirally-cut chamber cooling jacket SMP-45 Liter - Non-XP Large screen separation for media sizes down to 0.1mm and as large as 4.0mm – contact factory for even finer screen offerings Unique Fluidizer & Fluidizer “D” milling discs
- Equipment Types: Ball / Media Mill
-
Supplier: NETZSCH Premier Technologies LLC
Description: , fast cleaning and maintenance Separate drives for grinding disc and classifier wheel Highest finenesses at maximum throughput achievable with only one classifier wheel Even loading of classifier wheel through rotationally symmetrical construction of the machine
- Equipment Types: Impact Mill / Crusher / Breaker
- Feed: Batch, Continuous
- Industry or Material Processed: Abrasives / Ceramics, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Wood / Pulp & Paper, Other
- Process Type: Dry
-
Supplier: Serfilco, Ltd.
Description: purity, pre-washed sulfurfree, pulverized activated carbon with 7 micron depth filtration for long life. All non-metallic with PE end caps, polyolefin green net and PP core. Maximum operating temperature 150°F. For 3 gpm continuous or 1.5 gpm batch transfer treatment per each 10" length
-
Supplier: FLSmidth
Description: various abrasive materials such as cement, limestone, bentonite, fly ash, copper concentrate, barite and other pulverized or granular materials. The SK V2 valve is compatible in dilute-, two-phase or dense-phase applications. Three different actuators are available: Motor, air cylinder and
- Valve Type: Diverter Valves
-
Supplier: FLSmidth
Description: for 400°F Max. temperature Body -Durable cast iron construction. Disc -The internal mechanism works on the sliding disc and port principle. Hardened seats and discs resist abrasion and are lapped to maintain a positive seal at the closed port. Motor
- Valve Type: Diverter Valves
-
Supplier: FLSmidth
Description: . Engineered for 50 psig and 200°C maximum temperature, this rugged valve is well-suited for various abrasive materials such as cement, limestone, bentonite, fly ash, copper concentrate, barite and other pulverized or granular materials. The SK V2 valve can be used in dilute, two-phase or
- Valve Type: Diverter Valves
Find Suppliers by Category Top
More Information Top
-
Fracture specialists: crushers on the ACHEMA 2012
Became three novelties on the diesjährigen ACHEMA as the presented the premium line: - the jaw crushers PULVERISETTE 1-rotor-rapid mill PULVERISETTE 14 (s. section 2) PULVERISETTE 13, disc mill (s. section 3), became Furthermore also the imported planet-mono mill PULVERISETTE …
-
ENGINEERING DEVELOPMENT OF THE SALT CYCLE PROCESS.
Iler Disc Pulverizer .
-
ACHEMA‐Nachbericht: comminution technique on the ACHEMA 2015
The disc mills are used for fine grinding of soft to hard materials with a Mohs hardness until 8.
-
Dictionary polymer sciences
Disc mill .
-
Dictionary laboratory Laboratory Dictionary
… bead mill Ø grinding cup grinding jar Ø grinding balls grinding of ball Ø mixing mill mixer mill Ø grinding centrifugal to pestling mill mortar grinder mill Ø pulverizing mill pulverizer Ø rotor mill mill Ø disc mill plate mill shearing, disc …
-
Dictionary laboratory
centrifugal grinding mill disc mill plate mill, disc mill cutting mill .
-
The Effect of pin and Attrition Milling on Starch Damage Wheat in Hard Flours
The effect of the Vermahlung of durum wheat flours with Stift‐ and disc mills on the damage to the starch.
-
THE MAKING OF DOLOMITE BRICK AND A STUDY OF THEIR PROPERTIES
After thoroughly mixing the constituents by putting them through the disc pulverizer , suf- ficientwater was added to make them moldable.
-
Optimized insert of annular gap ball mills for wet vermahlung
By pin or hole disc mills , the bandwidth of the local energy input with different abrasion behavior a gröûere follows necessarily and plunging effect.
-
Conditioning of Dry Lignite for Continuous fairy thing with a Slurry pump into Novel Pressurized of Gasifiers
Subsequently, these briquettes in a disc mill to the desired size are comminuted.