-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES Full Duplex 100Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS 1000 / 1001 / 1002 Side-Band Link Management with UCS
- Form Factor: Module
- Full Duplex: Yes
- Primary Network: 10Base-T
- Rack Mountable: Yes
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: 100Base-TX
- Primary Port Connectors: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Full Duplex 10Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS 1000/1001/1002 Side-Band Link Management with
- Form Factor: Module
- Full Duplex: Yes
- Primary Network: 10Base-T
- Primary Port Connectors: ST Single Mode, ST Multimode
-
-
Supplier: Black Box
Description: Converts 10/100/1000BASE-TX to 1000BASE-FX. Built-in, broadcast storm control, flow control and CRC error checking. Completely compatible with IEEE802.3/802.3u auto-negotiation function.
- Form Factor: Module
- Primary Network: Multimode Fiber
- Primary Port Connectors: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: temperature operation ranges are included selectively in the Hardened factory-floor and Premium-rated outdoor models. This selection of models and fiber port types offers the best price-to-value ratio for each user and installation. Where a Media Converter might have been
- Form Factor: Module
- LED Indicator: Yes
- Primary Port Connectors: RJ-45
- Rack Mountable: Yes
-
Supplier: Moxa Inc.
Description: Introduction IMC-P101 series Ethernet-to-fiber media converters provide Ethernet media conversion from 10/100BaseT(X) to 100BaseFX (with SC or ST connectors). The converters are classified as power source equipment (PSE), and when used in this way provide up
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: 10Base-T, 100Base-TX
- Primary Port Connectors: RJ-45, SC Multimode, ST Multimode
-
Supplier: LEMO USA, Inc.
Description: The LEMO SERBAL™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x) • Hybrid with (see the 3K.93C series) 2 fibre optic contacts 2 signal contacts 2 power contacts and ground
- Form Factor: Module
- Primary Network: Single Mode Fiber, Other
- Primary Port Connectors: BNC
- Secondary Network: Single Mode Fiber, Other
-
Supplier: Moxa Inc.
Description: supply eliminates the need for external power transformer Introduction The PTC-101 Ethernet-to-fiber media converters convert from 10/100BaseT(X) to 100BaseFX. Models are available with either SC, ST, or LC connectors. The PTC-101 converters eliminate the need for
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: 10Base-T, 100Base-TX
- Primary Port Connectors: RJ-45, SC Multimode, ST Multimode
-
Supplier: Electro Standards Laboratories
Description: The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Network: Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Network: Single Mode Fiber
-
Supplier: LEMO USA, Inc.
Description: The LEMO SHACK™ is a conversion unit from SMPTE cable to single mode optical fibres. Description: • SC, ST, FC or LC fibre optic (single-mode) • Hybrid with (see the 3K.93C series) 2 fibre optic contacts 2 signal contacts 2 power
- Form Factor: Module
- Primary Network: Single Mode Fiber
- Primary Port Connectors: SC Single Mode, ST Single Mode, Other
- Secondary Network: Single Mode Fiber
-
Supplier: Omnitron Systems Technology, Inc.
Description: , Gigabit Ethernet, SONET (OC-3/12/48), SDH (STM-1/4/16), 1x/2x/4x/8x Fibre Channel and Common Public Radio Interface (CPRI). The iConverter xFF supports multimode and single-mode dual fiber; and single-mode single-fiber SFP transceivers. SFPs allow adaptability to
- Form Factor: Module
- Primary Network: OC-3 Multimode, OC-12 Multimode
-
Supplier: Electro Standards Laboratories
Description: of Electro Standards Laboratories' rugged community of media converters. The unit features ESD protection circuitry on the USB I/O connector. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. Model 4165 can be
- Form Factor: Module
- Primary Network: Multimode Fiber
- Primary Port Connectors: ST Multimode
- Secondary Network: Other
-
Supplier: Black Box
Description: Extend a copper-based network via fiber a maximum distance of 80 km. Fully compliant with IEEE802.3, IEEE802.3U, 10/100/1000BASE-TX, 1000BASE-FX standards. Quick and easy installation.
- Form Factor: Module
- Primary Port Connectors: RJ-45
-
Network Media Converters - Copper to Fiber Media Converter, 10/100BASETX to 100BASEFX SFP -- LHC210ASupplier: Black Box
Description: Extend copper-based, high-speed network via fiber cable to maximum distance of 60km through use of SFPs. Compliant with IEEE802.3, IEEE802.3U, 10/100BASETX, 100BASEFX. Operation status can be locally monitored through set of diagnostic LEDs.
- Form Factor: Module
- Primary Network: 100Base-TX, 100Base-FX
- Primary Port Connectors: RJ-45
-
Supplier: Omnitron Systems Technology, Inc.
Description: , Gigabit Ethernet, SONET (OC-3/12/48), SDH (STM-1/4/16), 1x/2x/4x/8x Fibre Channel and Common Public Radio Interface (CPRI). The iConverter xFF supports multimode and single-mode dual fiber; and single-mode single-fiber SFP transceivers. SFPs allow adaptability to
- Form Factor: Module
-
Supplier: Black Box
Description: Bring fiber to the desktop more conveniently and at a lower cost than installing fiber NICs. Black Box® Multipower Miniature Media Converters make it easy to bring fiber to the desktop.
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Multimode Fiber
- Primary Port Connectors: RJ-45
-
Supplier: Electro Standards Laboratories
Description: The desktop Model 4662 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface
- Form Factor: Module
- Primary Network: Other
- Primary Port Connectors: Other
- Secondary Network: Multimode Fiber, Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint T1/E1 media converter provides standard T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber conversion and can be used to extend the demarcation point between service provider and networking equipment. T1/E1 media converters operate in
- Form Factor: Module
- Primary Network: Other
- Primary Port Connectors: RJ-45
- Secondary Port Connectors: BNC
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber. No manual configuration is required with the plug-and-play FlexPoint 10FL/2. Connect the fiber and coax cables and
- Form Factor: Module
- Primary Network: 10Base-2
- Primary Port Connectors: BNC
- Secondary Port Connectors: ST Single Mode, ST Multimode
-
Supplier: Advantech
Description: The IMC-723 series enables user to convert coaxial media to single-mode fiber and extend the distance of data transmissions over access networks up to 40km. The series supports premises networking application to convert the incoming circuit to
- Form Factor: Module
- Primary Network: Single Mode Fiber
- Primary Port Connectors: Other
- Primary Port Maximum Cable Distance: 40000 m
-
Supplier: Advantech
Description: The IMC-723 series enables user to convert coaxial media to single-mode fiber and extend the distance of data transmissions over access networks up to 40km. The series supports premises networking application to convert the incoming circuit to
- Form Factor: Module
- Primary Network: Single Mode Fiber
- Primary Port Connectors: Other
- Primary Port Maximum Cable Distance: 40000 m
-
Supplier: Advantech
Description: The IMC-721I series converts the 1.544Mbps T1/J1 and 2.048Mbps E1 traffic from conventional copper-based interfaces over regular fiber optics for long distance transmission up to 80km. The IMC-721I-T1MUX and IMC-721I-E1MUX are double wide media converter for IMC-71x
- Form Factor: Module
- Primary Network: Multimode Fiber
- Primary Port Connectors: Other
- Primary Port Maximum Cable Distance: 5000 m
-
Supplier: Advantech
Description: The IMC-721I series converts the 1.544Mbps T1/J1 and 2.048Mbps E1 traffic from conventional copper-based interfaces over regular fiber optics for long distance transmission up to 80km. The IMC-721I-T1MUX and IMC-721I-E1MUX are double wide media converter for IMC-71x
- Form Factor: Module
- Primary Network: Multimode Fiber
- Primary Port Connectors: Other
- Primary Port Maximum Cable Distance: 5000 m
-
Supplier: Moxa Inc.
Description: Three-Way Communication The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150
- Form Factor: Module
- Full Duplex: Yes
- Primary Network: RS232/422/485
- Primary Port Connectors: DB-9
-
Supplier: SFCable.com
Description: The Gigabit Media Converter SC/SM 15Km is a media converter designed to convert 1000BASE-LX/LH fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-LX/LH standards, the
- Primary Network: Other
- Primary Port Maximum Cable Distance: 15000 m
- Secondary Network: Single Mode Fiber
- Secondary Port Maximum Cable Distance: 15 km
-
Supplier: SFCable.com
Description: TheGigabit Media Converter SC/MM MC200CM is designed to convert 1000BASE-SX fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-SX standards, the MC200CM is designed for use with
- Primary Network: Other
- Secondary Network: Multimode Fiber
-
Supplier: TRENDnet Inc.
Description: Mini-GBIC port accommodates Multi or Single modes and up to 80km distances with TEG-MGBS80 at Gigabit speed 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP management Functions as a stand alone converter or with the TFC-1600 fiber chassis
- Form Factor: Module
- Primary Network: 1000Base-T
- Primary Port Connectors: RJ-45
- Secondary Network: Other
-
Supplier: S.I. Tech, Inc.
Description: Transmission: Up to 3300 ft. (1 Km) with suitable graded index fiber optic cable Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL INPUT/OUTPUT FOR TRANSMITTER
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Other
- Primary Port Connectors: Other
-
Supplier: L-com, Inc.
Description: The L-com FOACEXAVIUSB3FMMLC series is an USB to fiber optic converter for medical and commercial building applications, with wide temperature range between -10C to 60C and a LC connection interface. The L-com FOACEXAVIUSB3FMMLC is an economical USB
- Primary Network: 100Base-TX, Multimode Fiber
-
Supplier: Patton Electronics Co.
Description: Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Network: 10Base-T, 10Base-FL, 100Base-TX, 100Base-FX, Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N784-001-SC 10/100 Multimode Media Converter, is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X
- Form Factor: Module
- Primary Network: 100Base-T
- Primary Port Connectors: RJ-45
- Secondary Port Connectors: Other
-
Supplier: Versitron, Inc.
Description: Able to transmit and receive over one fiber, this product can cut your cable bill in half! So, if you need to keep the costs of fiber cable down, this product could be your answer. AND this product can accommodate either 10base or 100base networks or both--making it a
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Network: 10/100Base-TX
-
Supplier: MilesTek Corporation
Description: 10/100 COPPER TO FIBER (ST/MM) CONVERTER - MilesTek PART NUMBER 90-30113 (FT-801) The NCPT3-2133 is Fast Ethernet Bridge 100Base-FX fiber to 10/100Base-TX shielded twisted pair (STP) converter. It supports selectable for half-duplex and full-duplex
-
Supplier: Henrich Electronics, Inc.
Description: Industrial 10/100BaseT(X) to 100BaseFX Media Converters The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Network: 10Base-T, 100Base-T, 100Base-TX, Other
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed new BACNET to multimode fiber 2110-BAC and BACNET to single mode fiber 2110-BAC-SM products to meet new BACNET specification used for building energy management and control network applications. These are suitable for meeting new government building regulations to (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed a new Fiber Optic Bit-Driver®, Model #2563, which supports RS-232/422/485 in one media converter. Model #2563 is available with various options and features such as: Multimode or Single mode Fiber Full Duplex RS232 and RS422 Half Duplex RS (read more)
Browse Serial Data Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. introduces CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added Various Field Bus products. The following CAN Bus (Controller Area Network) to Fiber Media Converter is available from S.I. Tech. CAN Bus is commonly used in various vehicles (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Omnitron iConverter T3/E3 - media converter - 44.736 Mbps | Softchoice
• T3 ( DS3 ) or E3 coax to fiber media converter .
-
http://www.cisco.com/en/US/prod/collateral/video/ps8806/ps8900/ps8901/7017704A.pdf
Prisma DS3/E3/STS-1 LineTerm modular media converters install in any Prisma MediaCenter chassis or in an unmanaged MediaCPE Chassis.* To effectively double fiber capacity, choose a single-strand fiber version Prisma DS3 /E3/STS-1 LineTerm Media Converter .
-
Media Converters (.pdf)
Although today’s converters support many different data communication protocols—including Ethernet, T1/E1/J1, DS3 / E3, and ATM, in this paper, we’re examining only the most common media converter family—copper- to - fiber Ethernet.
-
Chipset delivers TDM over Ethernet | News | The Engineer
EthernetPlus is designed for use in a wide range of fibre access equipment, including fibre-to-the-business (FTTB) and fibre - to -the-home (FTTH) optical network terminals (ONTs), Ethernet media converters , broadband SONET aggregation platforms, and a variety of Ethernet customer … Applications for EthernetPlus include a range of T1/E1, DS3 /E3, ISDN, high-speed data and management services.
-
Transition Stand-Alone - media converter | Softchoice
• Media converter The DS3 -T3/E3 and STS-1 copper to fiber network interface device (NID) provides a solution for those users that need to extend DS3 connections over fiber.
-
IMC iMcV DS3/E3/STS-1 - media converter - 52 Mbps | Softchoice
• Media converter • up to 24.9 miles The iMcV- DS3 /E3/STS-1 coax-to- fiber converter provides a transparent conversion from coaxial circuits to fiber optics.
-
IMC iMcV DS3/E3/STS - LineTerm - media converter - 52 Mbps | Softchoice
• Media converter • up to 1.2 miles The iMcV- DS3 /E3/STS-LineTerm converter is perfect for service providers and enterprise campus networks utilizing DS3/E3/STS … … module includes one pair of BNC connectors and one pair of ST or SC fiber optic connectors.
-
ANDA Extends EtherReach | Light Reading
LAS VEGAS -- ANDA Networks, the leader in carrier-class solutions for fiber and copper-based access networks, announced today the EtherReach(TM) Series 2118 and 2210, the latest additions to the EtherReach(TM) 2000 product family. … for NxT1/E1 on the current EtherReach 2108 and the new EtherReach 2118, and DS3 /E3 interfaces on … … the new EtherReach 2118 and 2210 each include two 10/100BaseT subscriber interfaces, or can be configured to support one 10/100BaseT and one 100FX SFP connection for reaching customers within a high rise or to eliminate the need for additional external media converters .
-
Next Generation Intelligent Optical Networks
… ODP: optical diverse protection; open distributed processing ODSI: optical domain service interconnect ODU: optical data unit ODU-k: optical channel data unit-k O–E: optical to electrical conversion OEIC: opto … … equipment manufacturer OEO: optical–electrical–optical converter OFA: optical fiber amplifier OH: overhead OLC … … monitoring; path monitoring PMC: polarization mode coupling PMI: payload missing indication PMD: physical medium dependant; polarization mode … … at 1.544 mbps T3: a digital carrier facility used to transmit a ds3 signal at 45 …
-
NAVSEA gigabit optical MAN prototype history and status
The commercial system was de- signed for telecommunications use to transparently connect up to 36 DS3 's (44.736 Mb/s, B3ZS line code) over a dis- tance of 1 150 km with single mode fiber . The commercial system can operate with up to 25 repeaters and still meet sys- tern performance requirements. … access field generator, emitter-coupled logic (ECL) to transistor-transis- tor-logic (TTL) converters , MAC control circuitry … Media Access Control Circuit.