-
Supplier: Low Energy Systems, Inc.
Description: Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities.
- AC Voltage Required: 120 volts
- Heater Type: Water Heater
- Heating Capacity: 1.4 kW
-
Supplier: Low Energy Systems, Inc.
Description: Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities.
- AC Voltage Required: 120 volts
- Heater Type: Water Heater
- Heating Capacity: 1.4 kW
-
Supplier: Low Energy Systems, Inc.
Description: Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities.
- AC Voltage Required: 120 volts
- Heater Type: Water Heater
- Heating Capacity: 1.4 kW
-
-
Supplier: Low Energy Systems, Inc.
Description: Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities.
- AC Voltage Required: 120 volts
- Heater Type: Water Heater
- Heating Capacity: 1.4 kW
-
Supplier: Terra Universal, Inc.
Description: Small, stylish cleaner is big on value Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing Contains all solid-state circuitry Includes contemporary Noryl™ plastic base and smoked plastic cover The Mini
- Application / Operation: General Cleaning / Surface Prep, Container / Bottle Cleaning, Degreasing
- Automation: None - Manual
- Cleaning Process / Operation: Aqueous Cleaning, Hot Water Cleaning
- Internal Depth / Height: 10.5 inch
-
Supplier: Pressure Washers Direct
Description: Heat Your Own Water For Thorough Cleaning •Achieve a 100° Fahrenheit rise in water temperature Professional Duty Triplex Plunger Pump •Long lasting pump by General runs longer & is easy to rebuild High Temperature Limit Switch •Keeps
- Driver / Power Source: Electric Motor
- Features: Hot Water / Steam
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: Gaumer Process
Description: Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent
- Applications: Process Waters
- Fuel / Energy Source: Electric
- Maximum Operating (Sheath) Temperature: 1400 F
- Watt Density: 2 to 90 W/in²
-
Supplier: Thermon, Inc
Description: Caloritech™ CX Replacement Boiler Flange Heaters are registered Caloritech™ quality replacements for boilers of the highest commercial grade available anywhere. Replacement boiler flange heaters are available in a range of sizes and styles to suit the requirements of different boiler
- AC Voltage Required: 208 to 600 volts
- Applications: Process Waters
- Fuel / Energy Source: Electric
- Heater Type: Other
-
Supplier: Gaumer Process
Description: Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil fuel. Natural
- AC Voltage Required: 4160 volts
- Applications: Process Waters
- Fuel / Energy Source: Electric
- Heater Type: Other
-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Passivated Incoloy Sheath 10" long Teflon® Insulated lead wires Brass Fitting Epoxy Seal at Lead End, 266°F (130°C) Standard, 194°F (90°C) UL Rating
- AC Voltage Required: 120 to 480 volts
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater
- Watt Density: 29 to 223 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel
- AC Voltage Required: 240 to 480 volts
- Applications: Process Waters
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location 44" mica insulated 842°F (450°C) Lead Wires 1" Diameter Heater Sheath Incoloy Sheath Standard
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder and reflow surface mount processes. By employing state-of-the-art technologies
- Fuel / Energy Source: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: connections and is available in 304 SS. The safety high limit trip point for the heater is 99°C (210°F). The 201 x 145 x 89 mm (7.9 x 5.7 x 3.5") enclosure is made of ABS plastic and is water resistant.
- AC Voltage Required: 120 to 240 volts
- Applications: Process Waters
- Fuel / Energy Source: Electric
- Maximum Operating (Sheath) Temperature: 210 F
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a
- AC Voltage Required: 240 to 480 volts
- Applications: Clean Water Heating, High Purity Waters, Process Waters
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 240 V / 12 kW Silver w/Dots Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 12 kW
- Phase: Single Phase
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 12kW Black 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 15 kW
- Phase: Single Phase
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 18kW Silver 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 18 kW
- Phase: Single Phase
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 10kW Silver 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 10 kW
- Phase: Single Phase
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a
- AC Voltage Required: 240 to 480 volts
- Applications: Clean Water Heating, High Purity Waters, Process Waters
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
-
Supplier: Process Technology
Description: Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications.
- AC Voltage Required: 208 to 600 volts
- Applications: High Purity Waters
- Fuel / Energy Source: Electric
- Heating Capacity: 12 to 144 kW
-
Supplier: Process Technology
Description: Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles Watt densities up to 40 watts/square inch
- AC Voltage Required: 120 to 240 volts
- Applications: Clean Water Heating, Other
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater
-
Supplier: Infinity Fluids Corp.
Description: ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging
- AC Voltage Required: 120 to 480 volts
- Applications: Clean Water Heating, High Purity Waters, Process Waters
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
-
Supplier: Process Technology
Description: Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal
- AC Voltage Required: 100 to 480 volts
- Applications: Clean Water Heating, Other
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater, Over-the-Side Heater
-
Supplier: MOKON
Description: surfaces. Where many of our competitors supply carbon steel and cast iron systems, only Mokon provides the Hydrotherm with stainless steel components including a stainless steel pump, heater canister and pump suction manifold. The Hydrotherm meets NFPA 79 (National Fire Protection Association
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
-
Supplier: MOKON
Description: The Mokon Minitherm water system is designed to surpass today’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
-
Supplier: Infinity Fluids Corp.
Description: heaters on the market. From 12 Volts to 600 Volts, from 50 watts to 500,000 watts, Infinity CRES heaters are the solution to all of your challenging applications. This patented product was developed around the CRES electric heater design and placed into a flow housing
- AC Voltage Required: 120 to 480 volts
- Applications: Clean Water Heating, High Purity Waters, Process Waters
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
-
Supplier: Infinity Fluids Corp.
Description: Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than
- AC Voltage Required: 120 to 480 volts
- Applications: Clean Water Heating, High Purity Waters, Process Waters
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
-
Supplier: Infinity Fluids Corp.
Description: , when compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature
- AC Voltage Required: 208 to 480 volts
- Applications: Clean Water Heating, High Purity Waters, Process Waters
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
-
Supplier: Process Technology
Description: Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications FEATURES PTFE heating elements are in direct contact with the DI water for maximum efficiency and fast response. Capable of temperatures
- AC Voltage Required: 600 volts
- Applications: High Purity Waters
- Fuel / Energy Source: Electric
- Heating Capacity: 24 to 312 kW
-
Supplier: OMEGA Engineering, Inc.
Description: • Non-Metallic (CPVC) Pipe Body • 1.5 - 3 kW • 120 and 240V, Single Phase • General Purpose Terminal Enclosure • INCOLOY Sheath Elements (75 W/In 2 ) • Integral Thermostat (60 - 190°F) • Integral Automatic Cutout (Set at 195°F)
- AC Voltage Required: 120 to 240 volts
- Applications: Other
- Fuel / Energy Source: Electric
- Heating Capacity: 1.5 to 3 kW
-
Supplier: RS Components, Ltd.
Description: Over-the-side heater elements with a choice of sheath materials for use in open vats or vessels. Primarily designed for use in water (see note). Easily wired robust and spacious terminal box with integral earthing terminal Tank Heater Type = Over the Side Power Rating = 3
- AC Voltage Required: 220 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 3 kW
-
Supplier: RS Components, Ltd.
Description: Over-the-side heater elements with a choice of sheath materials for use in open vats or vessels. Primarily designed for use in water (see note). Easily wired robust and spacious terminal box with integral earthing terminal Tank Heater Type = Over the Side Power Rating = 3
- AC Voltage Required: 220 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 3 kW
-
Supplier: RS Components, Ltd.
Description: Explosion proof aquarium heaters are used for heating water in domestic fish tanks and industrial small water tanks to maintain temperatures between 20-34deg C. The heaters are made from explosion proof glass for added protection and are supplied with
- AC Voltage Required: 220 to 240 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 0.2000 kW
-
Supplier: RS Components, Ltd.
Description: BSP Maximum Working Pressure = 12 bar Thread Size = 1/2in Thread Standard = BSP Product Depth = 254mm Type = Unvented Water Storage Heater Product Height = 360mm
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 3 kW
Find Suppliers by Category Top
Featured Products Top
-
INDIRECT ELECTRIC WATER BATH HEATER Benefits of Electric Water Bath Heaters (read more)
Browse Water Heaters Datasheets for Gaumer Process -
tank: A lightproof, soundproof tank of salt water in which a person floats as a form of deep relaxation (read more)
Browse Temperature Controllers Datasheets for Tempco Electric Heater Corporation -
Electric immersion heaters are commonly used in tank and pressure vessel heating applications, where there is a requirement to maintain liquid temperature to a certain controlled set point. Typical applications include: antifreeze protection on refueling water storage tanks, oil (read more)
Browse Immersion Heaters Datasheets for Thermon, Inc -
temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large petrochemical containers as well as large water containers that require fast heat up time (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
A custom vacuum pump manufacturer that serves many industries contacted Tempco regarding a special project. The project required that the water within a reservoir tank be maintained at a minimum temperature of 40°F. The required wattage for the insulated tank was calculated based on a (read more)
Browse Cartridge Heaters Datasheets for Tempco Electric Heater Corporation -
like O-rings and gaskets in combination with the use of temperature and condensation control equipment such as heater, thermostat, breather and/or desiccant pack allowed electric actuator manufacturers to safely add more electronic inside the actuator enclosure. This improvement allowed the use of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
, so they came to the right heater manufacturer. To effectively dry fabric quickly, the heater radiation must be at an ideal energy level to energize water molecules. The peak absorption of water is approximately 2.9 microns. Medium-wave heaters have emitted wavelengths ranging from 1 (read more)
Browse Radiant Heaters Datasheets for Tempco Electric Heater Corporation -
installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug’s thermal actuator will sense the water temperature and snap open when the engine is shut down and temperatures are close to freezing. This allows (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
More Information Top
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 20] 2...
Ariston mini tank electric water heaters in 2.5, 4 and 6 gallon models; .
-
States > Kentucky > State > Proposed Regulations > 2012 Documents > July 1‚ 2012 > [2012 KY Proposed ky-20120701-0030-0002851] 815 KAR 20 - Proposed Amen...
Ariston mini tank electric water heaters in 2.5, 4 and 6 gallon models.
-
States > Kentucky > State > Proposed Regulations > 2013 Documents > Plumbing > May 1‚ 2013 > 815 KAR 20:020 - Parts or materials list
Ariston mini tank electric water heaters in 2.5, 4 and 6 gallon models; .
-
Bosch GL8Ti Ariston Pro Ti Electric Mini-Tank Water Heater at PlumberSurplus.com
Bosch GL8Ti Ariston Pro Ti Electric Mini - Tank Water Heater .
-
Bosch GL2.5Ti Ariston Pro Ti Electric Mini-Tank Water Heater at PlumberSurplus.com
Bosch GL2.5Ti Ariston Pro Ti Electric Mini - Tank Water Heater .
-
Stiebel Eltron SHC 4.0 Mini-Tank Electric Water Heater with T&P, 4 Gallons, 120 Volts at PlumberSurplus.com
Stiebel Eltron SHC 4.0 Mini - Tank Electric Water Heater with T&P, 4 Gallons, 120 Volts .
-
http://www.plumbersurplus.com/pdf/01430.pdf
MINI - TANK ELECTRIC WATER HEATERS • EASY INSTALLATION .
-
Delta 523-WFHGMHDF Single Handle Centerset Lavatory Faucet, Chrome at PlumberSurplus.com
Stiebel Eltron SHC 4.0 Mini - Tank Electric Water Heater with T&P, 4 Gallons, 120 Volts .
-
http://www.plumbersurplus.com/pdf/10512.pdf
The use of a small electric mini - tank water heater (4-6 gallon size) should be used for this application and designed so the pump will circulate the water through the mini-tank and the building's hot water return loop only.
-
http://www.plumbersurplus.com/pdf/06263.pdf
mini - tank electric water heaters chauffe-eau électriques à miniréservoir calentadores de agua eléctricos de minitanque .