-
Supplier: Micro Sensor Co., Ltd.
Description: Used For Chemical, Oil and Gas, Pulp and Paper, Electric Power, Metallurgy, Energy, Food and Beverage, Medical and Health, General Process Industries MDM7000-GP/AP Smart Gauge/Absolute Pressure Transmitter has high precision and excellent long-term stability. The advanced
- Accuracy: 0.1000 to 0.2000 ±% FS
- Media: Gas
- Pressure Reading: Absolute, Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Chromalox
Description: , with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature control in a space saving package. The system can be used with most types of heat transfer oils such as Paratherm®,
- Area Classification: Class 1 Division 2
- Discharge Pressure: 100 psi
- Enclosure rating: NEMA 12, NEMA 4
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Lube USA, Inc.
Description: Motor driven gear pump for continuous micro-volume lubrication
- Application: General Purpose
- Capacity: 0.4755 gallons
- Features: Adjustable Volume, Pressure Gauge
- Feed Type: Single Line / Single Point
-
-
Supplier: Lube USA, Inc.
Description: Twin discharge ports capable of continuous and cyclic lubrication
- Application: General Purpose
- Features: Adjustable Volume, Pressure Gauge
- Feed Type: Single Line / Single Point
- Lubrication Flow Rate: 4.40E-5 to 0.0158 GPM
-
Supplier: Lube USA, Inc.
Description: Continuous pump with small discharge volume
- Application: General Purpose
- Capacity: 0.5283 to 2.11 gallons
- Features: Adjustable Volume, Pressure Gauge
- Feed Type: Single Line / Single Point
-
Supplier: Lube USA, Inc.
Description: Automatic intermittent pump with years of proven success and reputation
- Application: General Purpose
- Capacity: 0.4755 to 0.7925 gallons
- Features: Adjustable Volume, Pressure Gauge
- Feed Type: Single Line / Single Point
-
Supplier: KTR Corporation
Description: Product features Oil-level indicators with and without temperature indication Oil-level indicator with electronic level control indication Electric control as opener (KOO) or as closer (KOS) All oil-level indicators only for operation without pressure (max. 0.4
- Material Temperature Range: 68 to 176 F
-
Description: 1. Description PST-006 pressure transmitter uses the world advanced level silicone piezo-resistance and electric ceramic core measurement technology. PST-006 series products have the stainless steel housing, simple and pretty appearance, with the characteristics of anti-overloading,
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current
- Operating Temperature: -40 to 257 F
- Pressure Reading: Gauge
-
Supplier: Bijur Delimon International
Description: Application HyperFormance™ Air/Oil Lubricating System delivers high-efficiency lubrication and cooling for high-speed spindles and other surfaces requiring accurate oil deliveries. The advanced design delivers precise amounts of lubricant and eliminates residual drift of "oil
- Application: General Purpose
- Capacity: 0.0581 gallons
- Delivery Method: Metered Quantity
- Features: Adjustable Volume, Pressure Switch, Pressure Gauge, Integral Filter
-
Supplier: Pressure Washers Direct
Description: Frame •Built to last job after job •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray
- Driver / Power Source: Electric Motor, Combustion Engine
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 5000 psi
-
Supplier: Pressure Washers Direct
Description: Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 3.0 HP Baldor Electric Motor •Single phase, 220 volt; draws 12 amps •Includes 20 amp GFCI on a 23 foot, 12 gauge power cord
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 2.0 HP Baldor Electric Motor •Single phase, 110 volt; draws 17.3 amps •Includes 20 amp GFCI on a 23 foot, 12 gauge power cord
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 1.5 HP Baldor Electric Motor •Single phase, 110 volt; draws 13.7 amps •Includes 15 amp GFCI on a 23 foot, 12 gauge power cord
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance
- Features: Multistage Compressor, 2 Stage, Integral Filter
- Flow Capacity: 18 SCFM
- Horse Power: 5 HP
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance
- Features: Multistage Compressor, 2 Stage, Integral Filter
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Lubrication Style: Lubricated
-
Supplier: Reznor
Description: safety fan guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heater Type: Space Heater
- Heating Capacity: 28.43 kW
- Maximum Air Flow: 2000 SCFM
-
Supplier: Gilson Company, Inc.
Description: maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg).
-
Supplier: Gilson Company, Inc.
Description: maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg).
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance
- Features: Multistage Compressor, 2 Stage, Integral Filter
- Flow Capacity: 47.3 to 58.4 SCFM
- Horse Power: 15 to 20 HP
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR
- Features: Integral Filter
- Flow Capacity: 7.3 SCFM
- Horse Power: 1.5 HP
- Lubrication Style: Lubricated
-
Supplier: Electric Generators Direct
Description: Portable Emergency Generator •Energizes mission-critical appliances - except central a/c Electric Start •Start the generator with the press of a button (battery included) Generac OHV® Engine •Splash type lubrication for improved engine life Low Oil
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Phase: AC Single Phase Power
- Portability: Portable
-
Supplier: DEPRAG, Inc.
Description: meters - satellite dishes - electric windows - TV’s switches - dish washers - computers - lamps - clothes washers - contactors - video cassettes - CD-players - relays - batteries - ovens - oil pressure switches - shower heads - air volu me gauges - electric shavers
-
Supplier: General Pump
Description: 60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure
- Discharge Size: 0.3750 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 3400 psi
- Maximum Discharge Flow: 3 GPM
-
Supplier: General Pump
Description: 60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure
- Discharge Size: 0.3750 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 2700 psi
- Maximum Discharge Flow: 3 GPM
-
Supplier: General Pump
Description: 60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure
- Discharge Size: 0.3750 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 2700 psi
- Maximum Discharge Flow: 2.1 GPM
-
Supplier: General Pump
Description: 60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure
- Discharge Size: 0.3750 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 2500 psi
- Maximum Discharge Flow: 3.3 GPM
-
Supplier: Gilson Company, Inc.
Description: maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg).
-
Supplier: CECOR
Description: x 10” cleanout door with 1-1/4” drain port is flush-to-bottom of tank for easy cleaning. Clean out door and filter lid are secured with ½” wing nuts for secure seal, yet easy opening and closing. Combination Sump Sharks have a pressure gauge for each tank. Standard TW
-
Supplier: CECOR
Description: x 10” cleanout door with 1-1/4” drain port is flush-to-bottom of tank for easy cleaning. Clean out door and filter lid are secured with ½” wing nuts for secure seal, yet easy opening and closing. Combination Sump Sharks have a pressure gauge for each tank. Standard TW
-
Supplier: CECOR
Description: overflowing when full. All CECOR Sump Sharks have a vacuum pressure gauge so the operator can see what is going on inside the tank. A Sump Shark sure beats a pail and shovel. When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of
-
Supplier: CECOR
Description: overflowing when full. All CECOR Sump Sharks have a vacuum pressure gauge so the operator can see what is going on inside the tank. A Sump Shark sure beats a pail and shovel. When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of
-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Application: General Purpose
- Capacity: 0.4755 to 3.17 gallons
- Delivery Method: Spray
- Features: Low Level Safety Switch, Pressure Switch, Pressure Gauge
-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Application: General Purpose
- Capacity: 0.4755 to 3.17 gallons
- Delivery Method: Spray
- Features: Low Level Safety Switch, Pressure Switch, Pressure Gauge
-
Supplier: Bijur Delimon International
Description: industries. The FluidFlex low pressure dispensing system easily adapts to any industrial process or machine type that requires a controlled flow of fluid during operation. The air-actuated system dispenses a wide range of fluids - from water-based coolants to viscous lubricants including
- Application: General Purpose
- Capacity: 1 to 5 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch, Pressure Gauge, Integral Filter
-
Description: /level gauge accessible from front for easy oil change Mounting base includes integral fork truck pockets for easy transportation and positioning Automatic V-belt tensioning with belt replacement indicator Factory assembled and factory warranted including Electric
- Air Flow Rate: 145 to 1600 SCFM
- Design Configuration: Positive Displacement / Rotary Lobe
- Drive Options: Belt Drive
- Environment: Clean Air / Gas
-
Description: Maintenance friendly noise enclosure with easy access including: Quiet operation 67-75 dB(A) @ 1m Sparkproof composite cooling fan Instrument panel Oil drain/level gauge accessible from front for easy oil change Mounting base includes integral fork truck
- Air Flow Rate: 85 to 950 SCFM
- Design Configuration: Positive Displacement / Rotary Lobe
- Drive Options: Belt Drive
- Environment: Clean Air / Gas
-
Description: • Miscellaneous Processing Features/Benefits: • Proven Performance • Reliable leak protection/reduction of leak points • Glycerin-filled pressure gauge for protection against system shock • Oil level gauge with thermometer for
- Flow: 2 to 15.6 GPM
- Operating Pressure: 3002 psi
- Power Source: Electric Motor
- Unit Weight: 360 lbs
-
Description: Handling Equipment • Lumber and Wood • Miscellaneous Processing Features/Benefits: • Proven Performance • Reliable leak protection/reduction of leak points • Glycerin-filled pressure gauge for protection against system shock
- Flow: 0.9000 to 9.6 GPM
- Operating Pressure: 3002 psi
- Power Source: Electric Motor
- Total Power: 20 HP
-
Supplier: Alfa Laval Inc.
Description: standard shell is fitted with three ½ inch sockets for mounting of safety valve, draining valve, temperature sensor or pressure gauge. A standard outlet tube for mounting of sensor (hydrostatic or electric temperature sensor) for the control valve and additional sensors is also
- Applications: Oil Heating / Cooling, Marine / Shipboard
- Connection Type: Flange
- Maximum Working Pressure: 435 psi
- Primary Exchanger Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
oils, insulating oils, lubricating oils, transmission fluids, vacuum pump oils. Quick Payback, Continued Savings: Low Temp and Pressure Switches will automatically recirculate oil: these redundant components insure safe, clean, reusable quench oil (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
-free piston compressor on the market, the LZ meets all your compressed air needs and then some. The LZ oil-free piston compressors come with a full range with: different power options: 7- 10 hp pressure levels: 4 - 10 bar electric potential options: 230 / 400 / 460 Learn the advantages Chat With Us (read more)
Browse Air Compressors Datasheets for Atlas Copco Compressors -
: Air as Bearing System AERZEN high-speed turbo blowers feature a simple yet effective construction and functional principle. Instead of oil or other lubricants, our high-speed turbo blowers use air in their bearing system to ensure increased reliability and help customers reduce their energy (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Gaumer Process is an innovative and leading designer and manufacturer of electric process heaters and engineeered systems for Power Generation, Oil & Gas, Refinery, Petrochemical, Pulp & Paper, Marine and Mining industry. Gaumer Process is a electric heater (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
up less floor area and fits through smaller openings than oil or gas-fired units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
discharge in reverse osmosis membrane systems High-pressure fluid control in desalination processes Precise flow regulation in critical industrial applications With its outstanding precision, durability, and adaptability, the TRC250 Precision Electric Control Valve stands as the preferred choice for engineers and manufacturers seeking high-quality fluid control solutions. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Later on, bigger, explosion-proof enclosures rated NEMA 7 and 9 were used, allowing electric valve actuator to be installed in various hazardous locations such as oil fields, chemical plants or gas pipelines. See blog about NEMA RATINGS The development of high quality, long lasting sealing solutions (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Customer Metroval specified Rotork intelligent IQ3 multi-turn electric actuators, as well as CP and GP pneumatic actuators, to control plug and butterfly valves on an FPSO, which will operate in the LIBRA oil fields in the Atlantic Ocean’s Santos Basin. The FPSO operating at the site is (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Dry measuring cell without the use of oils for pressure transmission (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
CR4 - Thread: Converting Auto to run to NG or LNG instead of gasoline
Tanks, High pressure stainlesss steel lines, high pressure oil filled gauge , electric shut off valve[ to computer] manual shut off valves, 1 per tank and one master, I had an ECO Fuel electronic computer about the size of a cig pack on …
-
CR4 - Thread: How to Convert a 1940 6 volt Ford to 12 volt
Why do the electric fuel, oil pressure and temperature gauges on the late 30's and up Fords work on 12 volts?
-
Designing an electric vehicle conversion
The fuel level, engine temperature, and oil pressure gauges are not used in an electric vehicle conversion.
-
Effect of Temperature on the Moisture Sorption Isotherms and Water Activity Shift of Two Dehydrated Foods
The vapor pressure manometer (VPM) used to measure the a, of the salts was similar to the one described by Lewicki et al. (1978), except a transducer piezo- electric pressure gauge was used in place of the oil manometer as described by …
-
Use of rotary film evaporators for the concentration and distillation of heat-labile substances as illustrated by the distillation of the technical base of ami...
film evaporator; 2) reservoir for the initial solution; 4) tank for the still residue; 7) trap; 8) ~-2MG vacuum p~p; 9) type PMSM-I,7 electric motor; i0) oil trap; ii) pressure gauge for the heating steam; 14, 15, 16) valves.