-
Supplier: Golden Collar Technology Co., Ltd .
Description: Jinshiling is a manufacturer of PTFE Bulkhead Male Connector, which is a ptfe pipe Compression Fittings. Due to its high chemical resistance, high and low temperature capability, resistance to weather, electrical and thermal insulation, and lowest coefficient of friction, PTFE
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Material Type: Thermally Insulating
- Features: Thermoset / Crosslinked
-
Supplier: Newark, An Avnet Company
Description: BULKHEAD FITTING
-
Supplier: Newark, An Avnet Company
Description: 1 INCHALUM.BULKHEAD FITTING
-
-
Supplier: Newark, An Avnet Company
Description: 3 INCH ZINC BULKHEAD FITTING
-
Supplier: Newark, An Avnet Company
Description: 1 INCH BULKHEAD FITTING ALUM.
-
Supplier: Utmel Electronic Limited
Description: Right Angle 75Ohm Thru Hole Bulkhead Fitting BNC Conn; jack; Solder Term Nickel
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: Festo Corporation
Description: Solid-metal brass, nickel-plated Attractively priced metal push-in fitting Robust Operating medium compressed air, vacuum
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Fitting, Stainless Steel, Bulkhead
-
Supplier: Radwell International
Description: BULKHEAD CONNECTOR, SERIES KR, 16 X G1/2 SPL, ONE-TOUCH FITTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Douglas Electrical Components
Description: shielding and frequency range. Douglas’s engineering team will work with you to integrate hermetically sealed coax connectors or wire into the bulkhead fitting. Our SMA bulkhead feedthroughs are a popular choice for signal and data transmission in high-frequency applications.
- Electrical Feedthrough Type: Coaxial
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
-
Supplier: Douglas Electrical Components
Description: JacketSeal™ sealed electrical feedthroughs provide a liquid/fluid/water-tight sealing solution where a true hermetic seal is not required. Sealed electrical feedthroughs are commonly used applications that require mild water blocking or sealing to IP-67, IP-68, NEMA, and
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Douglas Electrical Components
Description: Locking nut O-rings (Viton and Nitrile standard) FAQ Are push-through assemblies available with different bulkhead fittings? Yes. Douglas Electrical can customize the bulkhead housing to meet the size and installation method of your choice. Contact us today with the
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set to prevent
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: OMEGA Engineering, Inc.
Description: These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or vacuum
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
- Feedthrough Mount: Threaded Mount
-
Supplier: Shaw Moisture Meters
Description: dewpoint meter and dewpoint sensor are housed inside the cabinet protecting them from the elements. Electrical connections are through 1 x STB 16 gland (mains) and 3 x M13 glands (signal lines) to terminal rail. Pneumatic connections to 3 x ¼” NPT bulkhead fittings with a choice
-
Supplier: icotek GmbH
Description: Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted with CONFIX FWS
- Conduit Size: 0.38976399 to 2.1259854 inch
- Temperature Rating: -40 to 275 F
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
Find Suppliers by Category Top
Featured Products Top
-
, weather resistance, and electrical insulation make it an ideal choice for corrosive chemicals, ultra-pure liquids, and high-temperature applications. We supply transparent and natural (read more)
Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
surface Excellent electrical insulation Low moisture absorption and good weather resistance (read more)
Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
American made conduit from 100% domestically sourced materials Maintaining consistent adherence to Build America, Buy America – BABA regulations, saving time and streamlining projects from start to finish Made in the USA Liquatite® electrical conduit for (read more)
Browse Conduit Fittings Datasheets for Electri-Flex Company -
support vacuum and positive pressure applications and can be designed with NPT threads, radial O-ring seals, bulkhead fittings, and other custom mechanical interfaces. They allow secure transmission of power and signal in, out, and within transformer equipment. Connector-to-wire feedthroughs with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
traditional NPT designs, although it requires greater wall thickness in the mating bulkhead to properly withstand the applied loads. Metric thread configurations utilizing similar sealing methods are also available. Douglas Electrical Components manufactures SAE hermetic feedthroughs for a (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-through solutions for demanding environments. Delivered pre-wired and fully tested, these feedthroughs enable seamless, drop-in installation while supporting virtually any (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
SEPARATION AND EXTRACTION OF PLUTONIUM IN MIXED WASTE
Electrical bulkhead fittings inside the glovebox Figure 2.2 .
-
Combustion Experiments in a Zero-Gravity Laboratory > Combustion Experimentation Aboard the Space Transportation System
Electrical continuity from instrumentation, ignition devices, fractional electric motors, etc., which are part of any experiment, will be implemented by electrical bulk- head fittings mounted on a service panel which comprises part of the chamber wall.
-
Active variable buoyancy control system for MBARI's ROV
Electrical con- nections are made to the control valve block through an additional electrical bulkhead fitting in the reservoir housing.
-
AIR LEAKAGE RATE STUDIES ON THE C.S.E. CONTAINMENT VESSEL.
Multipin electrical fittings , bulkhead type with O-ring seals between the fitting and mounting flange.
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Structural Design and Sizing of a Metallic Cryotank Concept (AIAA 2013-1844)
Items omitted from this trade study included a LH2 vent, a recirculation line, anti-vortex baffles, and bulkhead fittings for electrical and instrumentation lines.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6455/1/G_J_Sweers_Thesis_2010.pdf
Electrical Bonding - Bulkhead Fitting Installation .
Indicates content that may require registration and/or purchase.