Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: John Crane, Inc.
Description: John Crane styles 894, 1336 and 1340 are cost-effective graphite general-service packing constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of fluids at moderate to high temperatures, pressures and shaft speeds. These
- Alternate Shaft or Rubbing Speed: 2250 ft/min
- Construction: Multi-Braid or Lattice
- Cross Section: Square Cross Section
- Material Classification: Graphite
-
Supplier: John Crane, Inc.
Description: John Crane C1065 (Chemlon Graphite Fiber) and C1070 combine the chemical-resistant and low-friction generation characteristics of continuous PTFE filament yarns with the superior heat dissipation and self-lubricating properties of graphite. An excellent choice for chemical resistance,
- Alternate Shaft or Rubbing Speed: 4300 ft/min
- Construction: Multi-Braid or Lattice
- Cross Section: Square Cross Section
- Lubrication: Polytetrafluoroethylene (PTFE)
-
Supplier: John Crane, Inc.
Description: G57, G58 and G58I are high-purity, high-strength interlace braided flexible graphite packings designed to handle a wide range of fluids. These packings feature superior chemical compatibility. They have self-lubricating and heat-dissipating properties, making them ideal for use
- Alternate Shaft or Rubbing Speed: 4000 ft/min
- Construction: Multi-Braid or Lattice
- Cross Section: Square Cross Section
- Material Classification: Graphite
-
-
Supplier: John Crane, Inc.
Description: John Crane styles 1625G, 1626, 1635G and N1635 are the ultimate in packing, offering the ability to perform in both high temperatures and a full range of chemical services. These packings meet the demands of today’s high-performance requirements. Constructed of the highest quality
- Alternate Shaft or Rubbing Speed: 4000 ft/min
- Construction: Multi-Braid or Lattice
- Cross Section: Square Cross Section
- Lubrication: Graphite, Mineral Oil
-
Supplier: Palmetto, Inc.
Description: Graphite filament packing with graphite coating. Same as 1550, but with graphite coating.
-
Supplier: Phelps Industrial Products
Description: - Carbon, a high purity graphite;PTFE; and high temperature inert Lubricant. This unique packing has a graphite content of over 50%. The end result of this high graphite content is longer wear, better heat transfer, and a broad pH range. Less than 50% PTFE in the yarn
- Alternate Shaft or Rubbing Speed: 4912 ft/min
- Construction: Braid-Over-Core
- Cross Section: Square Cross Section
- Cross Sectional Size: 0.1250 to 1.25 inch
-
Supplier: Darco Southern, Inc.
Description: Compression type packings are the oldest and still the most common means of controlling fluid loss in mechanical equipment. Made from relatively soft, pliant materials, they find major use in rotary, centrifugal and reciprocating pumps, valves, expansion joints, and many other types of
- Loose Packing: Yes
- Material Classification: Graphite
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2105 is braided from flexible high density pure graphite, and is not a man-made carbon/graphite fiber. This compression packing has an excellent high and low temperature operating ability. This braided packing can be ran dry in pumps and withstand dramatic
- Alternate Shaft or Rubbing Speed: 3000 to 3500 ft/min
- Construction: Braid-Over-Core
- Cross Section: Square Cross Section
- Cross Sectional Size: 0.1250 to 1 inch
-
Supplier: Phelps Industrial Products
Description: Phelps 2105 is a pure flexible graphite braided packing that was developed as a direct result of Style 2110. This packing has excellent high and low temperature operating ability. Style 2105 can be ran dry in pumps and withstand extremely high pressure and temperatures in
- Cross Section: Square Cross Section
- Cross Sectional Size: 0.1250 to 1 inch
- Lubrication: Graphite
- Material Classification: Graphite
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2075 compression packing is Centerlock® braided from synthetic yarn . The high temperature lubricant is uniformly dispersed throughout the yarn and thoroughly treated with Graphite. while the lubricant helps in lowering frictional heat and enhance sleeve life,
- Alternate Shaft or Rubbing Speed: 1700 ft/min
- Construction: Other
- Cross Section: Square Cross Section
- Cross Sectional Size: 0.1250 to 1 inch
-
Supplier: Hi-Tech Seals, Inc.
Description: Braided packing is used to seal gaps and to fill gland space. The compressive force generated by tightening of the gland produces a radial pressure providing the sealing effect. Seventy percent of the wear on the braided packing occurs on the outer two packing’s. The inner three
- Construction: Multi-Braid or Lattice, Square-Braid
- Cross Section: Square Cross Section
- Lubrication: Graphite
- Material Classification: Lead
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: moulded rings in a dry version or impregnated according to their intended application. Packing tools such as packing extractors, packing knives and packing cutting equipment. The New Generation of packings: K95 - Made of flexible graphite. Use: up to 300 bar
-
Supplier: Palmetto, Inc.
Description: Flexible graphite with carbon corners. Excellent universal packing in power plants for pumps and valves.
-
Supplier: Palmetto, Inc.
Description: Flexible graphite. Very good all-around high temperature packing for pumps and valves. (contains no wire)
-
Supplier: Palmetto, Inc.
Description: Flexible graphite with PTFE & lube.
-
Supplier: KC Seals, Inc.
Description: packing with our most common being PTFE and Graphite. K.C. Seals has been supplying high performance seals to North America and overseas for the past 20 years. From our organically grown beginnings, we’ve managed to grow the business into a trustworthy name when sourcing sealing
-
Supplier: FTL Technology
Description: Graphite rings are die formed, heavily compressed rings of graphite, and can be an exceptional substitute for many types of metal O-ring. Applicable in a wide range of industries such as Food, Pharmaceuticals and Steel, Graphite Rings can be custom made to specific requirements
- Material Classification: Graphite
- Preformed Ring: Yes
-
Supplier: Darco Southern, Inc.
Description: This versatile sheet is used for high temperature applications. It also offers excellent chemical resistance.
- Material Classification: Graphite
- Operating Temperature: Up to 4532 F
-
Supplier: FTL Technology
Description: FTL Technology has a selection of compression packings which have been specifically designed to meet the demands of food, beverage, chemical and pharmaceutical industries. These specialised braids make use of the FDA-compliant properties of PTFE, with fibers and lubricants which eliminate
- Lubrication: Silicone
- Material Classification: Graphite, Polytetrafluoroethylene (PTFE)
- Operating Pressure: 218 to 14504 psi
- Operating Temperature: -328 to 536 F
-
Supplier: FTL Technology
Description: FTL Technology has provided compression packing solutions for all kinds of industries and applications, with the expertise and experience to recommend the most suitable pump and valve packing for any given application. Wherever your operational challenges lie, from wear resistance and
- Lubrication: Mineral Oil, Silicone, Other
- Material Classification: Acrylic, Carbon, Cotton, Graphite, Polytetrafluoroethylene (PTFE), PTFE / Graphite
- Operating Temperature: -328 to 2012 F
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Darco Southern, Inc.
Description: Compression type packings are the oldest and still the most common means of controlling fluid loss in mechanical equipment. made from relatively soft, pliant materials, they find major use in rotary, centrifugal and reciprocating pumps, valves, expansion joints, and many other types of
- Loose Packing: Yes
- Lubrication: Graphite
- Material Classification: Other
- Specialty Application: Valve Packing
-
Supplier: Gardico, Inc.
Description: Used to seal shafts for rotating machinery AVAILABLE MATERIALS: Flax/ramie with petroleum lube Synthetic with petroleum, graphite lube Synthetic with PTFE suspensoid, PTFE lube Expanded PTFE with graphite Interlock braid. PTFE with
-
Supplier: Triangle Pump Components, Inc.
Description: Triangle Pump Components carries the top brand name in Utex® 838 style packing for general service applications. Die-formed packing, for extreme service or high temperature conditions, is manufactured by Triangle Pump Components from the highest grade braided packing material.
- Material Classification: Graphite, Polytetrafluoroethylene (PTFE), Other
-
Supplier: Daemar Inc.
Description: Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
- Cross Sectional Size: 0.1250 inch
- Lubrication: Graphite
-
Supplier: Daemar Inc.
Description: Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
- Cross Sectional Size: 0.1250 inch
- Lubrication: Graphite
-
Supplier: Daemar Inc.
Description: Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi
- Cross Sectional Size: 0.5000 inch
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Daemar Inc.
Description: Graphite filament packing impregnated with graphite dispersion. For severe service applications where leakage must be held to a minimum. Excellent chemical resistance. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF
- Cross Sectional Size: 0.4375 inch
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Accuris
Description: PACKING MATERIAL, GRAPHITIC, WIRE REINFORCED
-
Supplier: Accuris
Description: PACKING; FLAX, GRAPHITE - COATED, WATERPROOF, HYDR
-
Supplier: Accuris
Description: PACKING MATERIAL,GRAPHITIC,B RAIDED YARN (METRIC)
-
Supplier: Accuris
Description: PACKING MATERIAL, GRAPHITIC OR CARBON BRAIDED YARN
-
Supplier: Gardico, Inc.
Description: Expanded PTFE (Teflon) Conforms easily, very high density when compressed. pH 0-14, temp -400 to +500o F, pressure to 1450 psi Graphited yarn over inconel High temperature, high pressure steam applications. pH 2-12, temp to 1200o F, pressure to 2500 psi
-
Supplier: RS Components, Ltd.
Description: High performance valve and pump packing for high pressure, high temperature applications . Offers excellent sealing and operational reliability for both original equipment manufacture and plant users . Suitable for a wide range of chemical media including steam, oils, grease and many acids
- Alternate Shaft or Rubbing Speed: 3937 ft/min
- Material Classification: Graphite
- Operating Pressure: 4061 psi
- Operating Temperature: -328 to 806 F
-
Supplier: RS Components, Ltd.
Description: High performance valve and pump packing for high pressure, high temperature applications . Offers excellent sealing and operational reliability for both original equipment manufacture and plant users . Suitable for a wide range of chemical media including steam, oils, grease and many acids
- Alternate Shaft or Rubbing Speed: 3937 ft/min
- Material Classification: Graphite
- Operating Pressure: 4061 psi
- Operating Temperature: -328 to 806 F
-
Supplier: RS Components, Ltd.
Description: High performance valve and pump packing for high pressure, high temperature applications . Offers excellent sealing and operational reliability for both original equipment manufacture and plant users . Suitable for a wide range of chemical media including steam, oils, grease and many acids
- Alternate Shaft or Rubbing Speed: 3937 ft/min
- Material Classification: Graphite
- Operating Pressure: 4061 psi
- Operating Temperature: -328 to 806 F
Find Suppliers by Category Top
Featured Products Top
-
forgings use expensive zirconium pieces in the packing. Since Pyroid® Pyrolytic Graphite is anisotropic, the thickness direction of the plate actually insulates against heat migration. This attribute isolates the zirconium from the high heat and enhances the life of this material (read more)
Browse Materials Processing Services Datasheets for MINTEQ® International Inc, Pyrogenics Group -
Zatkoff Seals & Packings is excited to announce our Integrated Gasket Solutions! Combining the power of scanners, a knife cutter, and other manufacturing technologies, we are able to replicate parts out of a sample of unknown materials and (read more)
Browse Rapid Prototyping Services Datasheets for Zatkoff Seals & Packings
Conduct Research Top
-
No 6 Cement Mill Gearbox Input Pinion Bearing
' was on the Drive Motor Bearings. The Bearings had been leaking oil, so new sealing gland was fitted and the only gland packing available was Graphite based so this was used. It was agreed to purchase new bearings for the Input Shaft (24148 C the problematic axial bearing and 23052 C the gear load bearing
More Information Top
-
Graphite Yarn - Graphite Yarn Manufacturers, Suppliers
[ Related Keywords : Carbon Yarn Graphite Filled, Braided Packing, braided graphite packing , graphite gland packing ] .
-
Guidelines to achieve seals with minimal leak rates for HWR-NPR coolant system components
7.2.2 Expanded Graphite Packing .
-
ISA CNTRL VALVES - Control Valves
“Enviro-Seal” Packing System with Graphite Packing .
-
Electrogenerative oxidation of model alcohols at packed bed anodes
In the Pt- graphite packed bed cell, a Teflon Swagelok tube fitting was mounted in the flat polypropylene plate at the rear of the packed bed (the side facing away from the cathode).
-
Valve Handbook, Third Edition > Valve Selection Criteria
Conversely, harder packings—such as graphite packings —are unique in that maximum radial force provides a seal closer to the packing guides rather than in the middle of the packing.
-
Mathematical analysis and experimental results of applying enhanced-surface-area packed-bed electrodes in electrogenerative sulfur dioxide oxidation
Lyke, S.E. and Langer, S.H., "Oxidation of Sulfur Dioxide in Sulfur-Modified Platinum- Graphite Packed -Bed Electrodes", .[ Electrochem Sot., 138, 1682(1991a).
-
graphite - a Bioconductor package to convert pathway topology to gene network
The graphite package is available as part of the Bioconductor software suite.
-
Handbook of Chlor-Alkali Technology
Graphite Packings .
-
$90-$100 Pump Accessories - Pumps - Grainger Industrial Supply
• Compression Packing Seal, -, Flexible Graphite Packing , Square (In.) 1/4, Length 25 ft., Shiny Gray Color, Ambient Temp.
-
$60-$70 Pump Accessories - Pumps - Grainger Industrial Supply
• Compression Packing Seal, -, Flexible Graphite Packing , Square (In.) 1/2, Length 5 ft., Shiny Gray Color, Ambient Temp.