-
Supplier: Vlier
Description: Vlier’s precisely engineered components include our knurled head swivel pad clamps, which offer finger-tight clamping with an easy-to-grip knurled head. These components hold parts with off-angle surfaces securely without marring or damaging the surfaces. Their hardened bearing
- Clamping Mechanism: Screw
- Type: Rocker Clamp
-
Supplier: Jergens, Inc.
Description: Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales
- Body Material: Steel, Other
- Clamp Straps: Strap Only
-
Supplier: Reid Supply
Description: V-Blocks are attachments to grip-master vises to securely hold round or oval shapes. The hardened and ground steel material can be easily attached and adjusted. . The 566 Dual-Vee Magnetic V-Block suits the numerous requirements of machinists. Used for general shop use and
-
-
Supplier: Reid Supply
Description: V-Blocks are attachments to grip-master vises to securely hold round or oval shapes. The hardened and ground steel material can be easily attached and adjusted. . V-Blocks come in a variety of styles to suit the numerous requirements of machinists. They are intended for general
-
Supplier: Reid Supply
Description: V-Blocks are attachments to grip-master vises to securely hold round or oval shapes. The hardened and ground steel material can be easily attached and adjusted. . Starrett V-Blocks come in a variety of styles to suit the numerous requirements of machinists. They are for general
-
Supplier: Reid Supply
Description: V-Blocks are attachments to grip-master vises to securely hold round or oval shapes. The hardened and ground steel material can be easily attached and adjusted. . Steel V-Block attachment Grip-Master Screwless Vise. The Notched pad securely holds rounded
-
Supplier: Maryland Brush Company, Inc.
Description: . The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal
- Applications: Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation
- Mounting: None / Handheld
- Outer Diameter (OD): 6 inch
- Products / Materials Worked: Metalworking, Automotive / Paint
-
Supplier: Jergens, Inc.
Description: : Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits
- Body Material: Steel, Other
- Clamp Straps: Strap Only
- Clamping Mechanism: Screw
-
Supplier: Mile-X Equipment, Inc.
Description: “Smart" Charger even recognizes battery condition when not in use, and keeps your battery ready to go. The 14.4 V PowerLubers balanced design and padded grip make this tool comfortable and easy to use. • The new, heavy-duty 14.4 Volt PowerLuber gives you the power to lubricate just
-
Supplier: Mile-X Equipment, Inc.
Description: in less than one hour. The “Smart" Charger even recognizes battery condition when not in use, and keeps your battery ready to go. The 14.4 V PowerLubers balanced design and padded grip make this tool comfortable and easy to use. • The new, heavy-duty 14.4 Volt Power
-
Description: be pulled together and positioned during assembly or prior to welding Supplied complete with an alloy shackle that allows for pulling 180º High force screw threads Hardened steel jaws The clamps are attached by turning the screwed threaded axle When
- Maximum Load Capacity: 1.65 to 5.5 tons
- Product Type: Clamp
Find Suppliers by Category Top
Featured Products Top
-
steel, carburized and hardened to Rc 58/60 Stainless Pads - High strength and protection against corrosion Delrin Pads - Non-marring and non-absorbing Carbide Pads - Solid carbide for high wear resistance (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSerts workholding grippers offer many advantages over traditional clamping systems including exceptional clamping stability, no need for pre-machining or dovetailing workpieces, vibration dampening (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSert workholding inserts offer many advantages over traditional clamping systems: (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
teeth at different angles to maximize the pull down effect and prevent lifting of the workpiece. The serrations are designed for steel, hardened steel/titanium, and aluminum workpieces. TG GripSert workholding inserts offer many advantages over traditional clamping systems including (read more)
Browse Vise Jaws Datasheets for Imao-Fixtureworks -
Low Cost High Value Levelers are available in both stud styles and socket styles, with or without a .125 inch (neoprene) elastomer bonded to the pad bottom for non-skid support. Steel and Stainless Steel Vlier HI-VALUE Stud Style Steel (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
sockets are made of zinc-plated, hardened steel and are high-visibility yellow to help locate them in low light conditions. A durable carrying case houses all components (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
-hand operation. Forged upper and lower hooks with latches standard Impact-resistant, all-steel frame, gear case and cover. Hardened link-type alloy steel load chain for strength and long wear. Free wheeling feature allows (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
spaces. Rugged Design Impact resistant stamped steel frame and gear cover withstands repeated rigorous use. Built to Last Zinc plated hardened steel chain provides strength and longer chain life, translating to (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
welded construction Can be used to lift a plate from the horizontal to vertical position and vice versa through 180º Clamp jaws and pads are manufactured from high-tensile steel Fitted with a hold open and lock closed lever. To initiate the self actuating force, a (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
result. The 8C minimizes this problem because it gives a worker viable options for four specific applications. Durability is another plus for the 8C. The solid metal sockets grip nuts firmly. The stamped steel handle is 17" long and 1/2" thick. The ratcheting mechanism has few parts and the (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Conveying technique
… drive assembly, which motor, pump, oil container and combines control for a building block , is provided with … … none allow such large useful loads and working speeds how this is possible by two-cable gripper . For protection against wear, cables must be guided in the upper cross member through cable sleeves or conductive rollers of hardened steel .
-
Material flow technique
… drive assembly, which motor, pump, oil container and combines control for a building block , is provided with … … none allow such large useful loads and working speeds how this is possible by two-cable gripper . - Must for protection against wear cables are guided in the upper cross member through cable sleeves or conductive rollers of hardened steel .
-
Cutting Tool Technology
… qf/af); Ap =Pad area (m );pr =Oil pressure in the recess of the pad (Pa); h=Film … Once held in the robot’s gripper , the finished hard-turned/-ground part, is manipulated into the desired … Until relatively recently, the application of HSM by milling of hardened die and mould steels was consid- ered something of a ‘black-art’.
-
Mountaineering Equipment - Harnesses, Karabiners and Anchors
Despite modem climbing harnesses being padded and comfortable, studies have shown that prolonged free hanging rapidly leads … Originally produced from steel , this loop of metal with a sprung gate in the circumference provides an … A modern lightweight age- hardened aluminium alloy karabiner. … been achieved through trial and error for karabiners, cams, friction brakes and rope grippers , but now finite …
-
Deep Water Offshore Jacket Removal
… as the first jacket section is removed. the lift point (a can with pad ears or eyes … 00) No data on lamellar tearing nor infoamation about the steel grade was found. MECHANICAL GRIPPER After the grout has hardened , slings can be attached and the lifting can commence.
-
Modular magazine for suitable handling of microparts in industry
… naked eye, a roet IjEEhE adjustment pin finger � . holding pin Fig. 5: Gripper for handling work … . contact pads . … non-abrasive plmstics resistant to many acids and alkalis (e.g. Peek), stainless steel or alumininm are … … for the manufacturing processes of insertion and removal, cleaning, inspection and assembly (Uv- hardened adhesive). ne requirements …
-
ZASMHBA0003417
However, it is not uncommon to have several hundred contoured pads on a machine of this type … The space available within the gripper unit that determines the maximum possible size of profile is referred … It is more difficult to modify a hardened tool after heat treating if additional tapped holes or … The softer steel dies provide a tougher substrate resistant to brittle fracture and easily repaired.
-
Numerical Solution of Thin‐walled Tube Bending Springback with Exponential Hardening Law
steel research int. For the same purpose the bend mould and guiding pad and other equipment were modelled as rigid … In this method, the guide pad, the bending mould, and the gripper were removed and the tube … … major influencing factors on the springback of a bending tube obeying an exponential hardening law are the …
-
Glossary of Forging Terms
Also known as work hardening . … the dies of a mechanical upsetter to ensure firm clamping of the workpiece in the gripper dies. … — A gage or pattern made in a die department, usually from sheet steel ; used to check … Tooling pad — See Chucking lug.
-
Glastechnische manufacture errors
… bubbles 164, hydrostatic 164, 204, 224 - and gas solubility 206 -, radial 545 pressure fractions 577 compressive strength 36, 48, 58, 445, 553 pressure pulse 555 pressure booklet pads 434 pressure booklet distributor … … noble metal vessels 307 stainless steel 166 effect, spannungsoptischer 105 … … 33 separation inclination 312 separation temperature 34 separation operations 313 withdrawal 364 withdrawal grippers 408, 409 withdrawal … … glass containers 420,421,437,444 glass components volatile 514 glass formation 387 -, cured 582 -, optical 66 …