-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Bore Diameter (if applicable): 16 mm
- Design Units: Metric
- Face Width: 28 mm
- Gear Features: Anti-backlash, Ground Teeth, Integral Rack and Rail
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Design Units: Metric
- Face Width: 28 mm
- Gear Features: Anti-backlash, Ground Teeth, Integral Rack and Rail
- Gear Type: Pinion
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These
- AGMA Quality Rating: AGMA 8
- Axis Drive Force: 636 lbs
- Gearing Configuration: Helical Tooth
- Ground Teeth: Yes
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These
- AGMA Quality Rating: AGMA 8
- Axis Drive Force: 854 lbs
- Gearing Configuration: Helical Tooth
- Ground Teeth: Yes
-
Supplier: Rotork plc
Description: Double-acting and spring-return configurations • Heavy-duty hydraulic actuators with cast iron bodies and torque output to 3,400 Nm (30,000 lbf.in) • Electro less nickel-plated cylinders for corrosion resistance • Valve mounting dimensions per ISO 5211 DIN
- Acting Type: Single Acting, Double Acting
- Actuator Action: Direct Acting
- Actuator Torque: 30000 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: HardwareSource, Inc.
Description: Used for full sized doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb (7/8" movement) so that the hinge side edge of the door does not need to be rounded.<./li> Includes
-
Supplier: Acme Packaging Systems, an ITW Company
Description: Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effecti ve products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a
- Banding / Strapping Thickness: 0.0200 to 0.0350 inch
- Banding / Strapping Width: 0.7500 inch
- Material: Steel
- Power: Manual Tools
-
Supplier: Dynapar Corp.
Description: resolvers. Since the brush and slip ring are life limiting components and can be a source of noise in harsh environments, the transformer coupled units enhance reliability and performance. The industry-standard Size 11 resolver series has its own precision bearing system, making
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Operating Temperature: Up to 311 F
- Sensor Technology: Resolver
-
Supplier: Hymark/Kentucky Gauge
Description: . Moving carrier, precision rack and pinion, and cables are built in an aluminum profile for protection and easy retrofit on existing conveyors. Height adjustable table legs allow for easy setup with any saw and punching machine. Features • Position
-
Supplier: PHD, Inc.
Description: Series 1000-8000 Rotary Actuators are a rugged line for pneumatic or hydraulic service. These units have a wide range of rotations, options, and shaft configurations allowing them to be configured for most rotary applications. Standard rotations range up to 450° with torques to 31,800 in-lb.
- Actuator Style: Rack and Pinion (Single) / Helical, Rack and Pinion (Double & Four Piston) / Helical, Multi-Motion (Linear & Rotary)
- Operating Pressure Range: 20 to 1500 psi
- Operating Temperature: -20 to 180 F
- Rotation Angle: 45°, 90°, 180°, 270°, 360°, >360°, Other
-
Supplier: Rotomation, Inc.
Description: Very durable with floating pistons and bearing-supported rack Shaft 3/4" diameter keyed or special size up to 35mm Various shaft orientations and rotation angles up to 730 degrees Optional hydraulic service or heavy duty construction Optional washdown protection
- Actuator Style: Rack and Pinion (Single) / Helical, Rotary Vane (Double)
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Linear Stroke: 0.5000 to 12 inch
-
Supplier: Rotomation, Inc.
Description: Very durable with floating pistons and bearing-supported rack Billions of standard possible configurations readily available Various shaft orientations and rotation angles up to 730 degrees Optional hydraulic service or heavy duty construction Optional
- Actuator Style: Rack and Pinion (Single) / Helical, Rotary Vane (Double)
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Linear Stroke: 0.5000 to 12 inch
-
Supplier: Rotomation, Inc.
Description: Very durable with floating pistons and bearing-supported rack Shaft 1" or 1-1/8" diameter keyed or special size up to 35mm Various shaft types and rotation angles up to 730 deg. Optional hydraulic service or heavy duty construction Optional washdown protection
- Actuator Style: Rack and Pinion (Single) / Helical, Rotary Vane (Double)
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Linear Stroke: 0.5000 to 12 inch
-
Supplier: BUG-O Systems, Inc.
Description: CIR-O machines are lightweight, heavy-duty, multipleuse circular drives. Each of the three sizes of machines has a positive rack and pinion drive and infinitely variable speed control which provides smooth, accurate travel in all positions. The carriage provides a
- Gearing Configuration: Straight Tooth
- Integral Rack and Rail: Yes
- Preload: Mechanical Preload
-
Machine Fences, Stops, and Guides - Kentucky Gauge Heavy Duty Automatic Stop / Pushing System -- PDESupplier: Hymark/Kentucky Gauge
Description: . Moving carrier, precision rack and pinion, and cables are built in an aluminum profile for protection and easy retrofit on existing conveyors. Height adjustable table legs allow for easy setup with any saw and punching machine. Features • Position
-
Supplier: Hymark/Kentucky Gauge
Description: . The system also features a servo motor with a precision rack and pinion to ensure fast, accurate positioning with no backlash. Adjustable table legs allow for easy setup with any available saw, drill, ironworker and punching machine. Features • Precision linear steel
-
Supplier: Hymark/Kentucky Gauge
Description: . The system also features a servo motor with a precision rack and pinion to ensure fast, accurate positioning with no backlash. Adjustable table legs allow for easy setup with any available saw, drill, ironworker and punching machine. Features • Precision linear steel
-
Supplier: Barksdale Control Products
Description: Barksdale's patented Series II valve provides an optimal solution by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of a rack and pinion pilot actuator, all in one integrated package. With the ability to handle high
- Actuation: Manual / Hand, Pilot Operated
- Flow (Cv): 0.9500 to 21
- Media: Air, Hydraulic Fluid
- Media Temperature: -40 to 250 F
-
Description: adjustment is standard. Easy adjustment for different sheet widths. Rack and pinion leg drive. Designed for ease of maintenance. Designed for greater sheet width range. Complies with ASME standards. Hand wheel lockout. Motorized leg
- Maximum Load Capacity: 3 to 15 tons
- Product Type: Lifter
-
Supplier: Ryobi Technologies, Inc.
Description: 5 Speed Selections for various drilling applications Integrated work light Exactline laser alignment system Accepts mortising attachments Heavy duty induction motor for long lasting performance Locking Depth Stop for repetitive applications Rack and pinion
-
Supplier: Patten CAT
Description: Forwarder Highlights: Powerful Cat engines and four-speed powershift transmission provide optimum speed for load and ground conditions resulting in faster cycle times and reduced fuel consumption. Heavy-duty frames, structures and center oscillation extend machine
- Horsepower: 173 HP
- Operating Weight: 38000 lbs
- Type: Other
-
Supplier: Patten CAT
Description: Forwarder Highlights: Powerful Cat engines and four-speed powershift transmission provide optimum speed for load and ground conditions resulting in faster cycle times and reduced fuel consumption. Heavy-duty frames, structures and center oscillation extend machine
- Horsepower: 274 HP
- Operating Weight: 50900 lbs
- Type: Other
-
Supplier: Patten CAT
Description: Forwarder Highlights: Powerful Cat engines and four-speed powershift transmission provide optimum speed for load and ground conditions resulting in faster cycle times and reduced fuel consumption. Heavy-duty frames, structures and center oscillation extend machine
- Horsepower: 125 HP
- Operating Weight: 27000 lbs
- Type: Other
-
Supplier: Patten CAT
Description: Forwarder Highlights: Powerful Cat engines and four-speed powershift transmission provide optimum speed for load and ground conditions resulting in faster cycle times and reduced fuel consumption. Heavy-duty frames, structures and center oscillation extend machine
- Horsepower: 174 HP
- Operating Weight: 36000 lbs
- Type: Other
-
Supplier: Koike Aronson/Ransome, Inc.
Description: either water or down draft cutting tables for use with this plasma and oxy fuel system. Engineering drawing packages for cutting tables are also available. The Versagraph Millennium plasma and oxy fuel cutting machine utilizes heavy duty 22KG per meter (optional 37KG per
-
Supplier: BUG-O Systems, Inc.
Description: The DC Speed Weaving Kit combines a DC-IV drive unit and a Speed Weaver II for those straight line welding applications that require oscillation. Rack and pinion drive along with heavy duty rigid rail and magnets make all-position operation possible.
- Welding Accessories: Weaver / Oscillator
-
Supplier: Cole-Parmer
Description: adjustment on one eyepiece. Use top only, bottom only, or top and bottom illumination. Heavy-duty rack and pinion focusing features a slip clutch to protect focus mechanism. Tension adjustment eliminates focus drift. Frame is constructed of cast aluminum with gray
- Total Magnification: 40 X
-
Supplier: Jet Edge
Description: The Jet Edge Low Rail Gantry waterjet cutting machine features a gantry bridge traveling on a floor-mounted rack and pinion drive system. The gantry, comprised of two machined end-trucks which support the main cross-axis beam and deck, provides the platform for the
- Machine Mounting: Floor / Skid
- Multiple Nozzles: Yes
- Process / Operation: Cutting / Sectioning
-
Supplier: IKO International, Inc.
Description: Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy. For applications that require high load capacity, the CRWG-H features a heavy duty raceway to handle
- Additional Material Specifications: Corrosion Resistant
- Guide / Bearing Assembly: Yes
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Guide / Rail Information: Crossed Roller Rail
-
Supplier: MultiCam, Inc.
Description: HSK-63 automatic tool changer 4-position, 32 mm gang drill bank Heavy-duty, all-steel gusseted and stress-relived box frame construction High-speed, high-torque digital AC servo drives Hardened helical rack & pinion on all axes Heavy duty 35 mm
- Features: Tool Changer
- Frame Construction: Gantry
- Maximum Speed: 3000 in/min
- Number of Axes: 3-axis
-
Supplier: Rotolok Valves, Inc.
Description: Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and
- Actuation: Manual / Hand, Electric, Pneumatic
- Media: Powder / Solids, Other
- Number of Ports/Ways: 1
- Primary Material of Construction: Stainless Steel
-
Supplier: Parco Scientific Company
Description: Coated optics for crisp image and superior resolution Illumination and stand are great for examining opaque or translucent specimens Heavy-duty rack and pinion focusing with slip clutch and tension adjustment Includes a 75mm frosted stage plate
- Application: Biological / Life Science
- Eyepiece Style: Binocular
- Grade: Student
- Total Magnification: 7.5 to 35 X
-
Supplier: Mark-10 Corporation
Description: , as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator
- Test Applications: Fatigue / Cyclic, Tensile
- Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: , as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator
- Test Applications: Fatigue / Cyclic, Tensile
- Type: Test Grip / Clamp
-
Supplier: RS Components, Ltd.
Description: , abrasion, dust absorption, water wash and extremes of temperature. Penetrates deeply for internal protection of open gears, wire ropes, racks and pinions, crown wheels and cams and driving mechanisms in the Construction, Shipyard, Docks and Marine,
- Applications / Function: Machine / Gears
- Chemistry / Constituents: Specialty / Other
- Features: Specialty
Find Suppliers by Category Top
Featured Products Top
-
maintenance of vehicles, boats and aircraft, you can combine our shelving, mini-racking and heavy-duty drawers for optimal storage of any type of part. Follow us on: (read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
SPIROL International Corporation is pleased to announce the release of a new highly versatile, heavy duty Installation Machine. The Model PMH is ideally suited for low to moderate volume levels of production that require insertion forces up to 1,500 lbs (6.7 k (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
vehicles, boats and aircraft, you can combine our shelving, mini-racking and heavy-duty drawers for optimal storage of any type of part. Follow us on: Facebook (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
overachiever with a low profile The Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment (read more)
Browse Drawer Slides Datasheets for bisco industries -
upon request. Features: Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and (read more)
Browse Hose Reels Datasheets for Hannay Reels -
ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
are perfectly suited to large tools and our workstations have been specially designed to create a more ergonomic work environment. For vehicle maintenance, our heavy-duty mobile cabinet is ideal for transporting tools. As well as 10 different heights to choose from, the heavy-duty (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
suited to large tools and our workstations have been specially designed to create a more ergonomic work environment. For vehicle maintenance, our heavy-duty mobile cabinet is ideal for transporting tools. As well as 10 different heights to choose from, the heavy-duty drawers can hold 400 (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
space with multi-level shelving. For maintenance of industrial vehicles, our heavy-duty toolboxes ensure work can be carried out efficiently and safely. Our drawers boast the best durability on the market and support a vast range of accessories for optimal organization. We have a solution for (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc.
More Information Top
-
:: New Materials Zone ::
Its features, including heavy duty rack and pinion drives, motored post assembly contribute to the robustness of the machine as well as positional accuracy whilst cutting at high speeds.
-
Hydraulic manipulator design, analysis, and control at Oak Ridge National Laboratory
RACK & PINION Heavy duty gear design is madefrom through hardened chromealloy steelfor maximum strengthand shock resistanceand long,dependable operation.
-
Fin Tube Removal Tool Peels Fin, Bevels Tube In One Step
It has a heavy - duty rack and pinion feed mechanism for rapid insertion into the tube and also backs off quickly.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2552.pdf
• Heavy - duty steel rack and pinion construction and aluminum die-cast housing.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
• Heavy - duty steel rack and pinion construction and aluminum die-cast housing.
-
Hardware - Grainger Industrial Supply
• Hydraulic, Door Closer, Extra Heavy Duty Closer Performance, Rack and Pinion , Door Handing Non-Handed, Arm Type Friction Hold, Mounting Style Open Arm, Housing Height 3 In. to 5 In., Satin Finish, Max.
-
cnc metal cutting machine - offers from cnc metal cutting machine manufacturers, suppliers, exporters & wholesalers
CNC Plasma cutting machine Both-side heavy duty guiding rails, rack & pinion driving, industrial design, advanced ...
-
MATS REPORT: Race truck inspires new rack and pinion steering on Freightliner models | Today's Trucking
According to Jonathan Randall, director of product marketing, the idea of using rack and pinion steering on heavy - duty trucks came from Freightliner engineers working with Pikes Peak Freightliner Century Class S/T racer Mike Ryan. " .
-
Falcon FXA Cutting Gantry Offers Rugged Performance In A Low-Cost Package
With a heavy - duty gantry, rack -and- pinion drives, digital AC drive amplifiers and AC brushless motors, the Falcon FXA brings solid performance and durability to small shops or first-time buyers.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-1286.pdf
• Heavy - duty self-lubricating powdered-metal rack -and- pinion , aluminum die-cast housing, and zinc chromate-plated steel mounting bracket and handle.