Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JC Cherry, Inc.
Description: Power Feedthrough Tubular Electrical Isolator Coaxial Electrical Feedthrough Tubular Isolator Feedthrough Connectors
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior Aerospace welded metal bellows firewall feedthroughs are used to seal penetrations while still allowing for axial motion. The all metal construction allows for operation in extreme temperature environments where conventional feedthroughs will fail. These feedthroughs use
- Feedthrough Type: Electrical
- Temperature Range: 427 C
-
Supplier: Douglas Electrical Components
Description: No more bent pins, mismatched connector sets, miswired harnesses, false readings due to contact resistance or special order delays: OptiSeal is delivered prewired, pretested and ready-to-install. Fiber optic feedthroughs and connectors are available from Douglas Electrical Components as a
- Feedthrough Mount: Flange Mount:, Threaded Mount, Nut Mount
- Feedthrough Type: Electrical
- Mounting Diameter: 2.75 inch
- Temperature Range: -40 to 177 C
-
-
Supplier: Douglas Electrical Components
Description: No more bent pins, mismatched connector sets, miswired harnesses, false readings due to contact resistance or special order delays: OptiSeal is delivered prewired, pretested and ready-to-install. Fiber optic feedthroughs and connectors are available from Douglas Electrical Components as a
- Feedthrough Mount: Threaded Mount, Nut Mount
- Feedthrough Type: Fiber Optic
- Mounting Diameter: 1 inch
- Temperature Range: -40 to 177 C
-
Description: Qnnect, formerly Hermetic Solutions Group has your feedthrough terminal needs covered, including standard, threaded body, and 50-Ohm for your microwave applications. These products can include compression, matched, 50-Ohm seals; flanged/flangeless eyelets and machined/threaded bodies.
- Feedthrough Mount: Other
- Feedthrough Type: Electrical
-
Supplier: BellowsTech, an MW Industries company
Description: Edge welded bellows act as a flexible seal when designed as a mechanical feedthrough, allowing movement of a tool within a sealed environment under vacuum or positive pressure. Linear and angular motion for “wobble stick” applications is also available. Metal bellows are also
- Feedthrough Mount: Flange Mount
- Feedthrough Type: Mechanical
-
Description: For more than 40 years, Qnnect, formerly Hermetic Solutions Group has provided unique manufacturing solutions for implantable medical components used in government approved devices that are helping thousands of patients. Our standard hermetic implantable connectors utilize materials
- Feedthrough Mount: Other
- Feedthrough Type: Electrical
- Temperature Range: -55 to 85 C
-
Supplier: Douglas Electrical Components
Description: Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough. Connector configurations on both atmospheric and vacuum
- Feedthrough Mount: Threaded Mount, Nut Mount
- Feedthrough Type: Electrical
- Temperature Range: -40 to 177 C
- Vacuum Rating: 760 torr
-
Supplier: CoorsTek
Description: , industrial equipment, and consumer appliances. FEEDTHROUGHS CoorsTek provides custom ceramic-to-metal feedthrough assemblies for passing energy or materials between the outside and inside of hermetically-sealed chambers. These feedthroughs combine electrical insulation
- Feedthrough Mount: Flange Mount
- Feedthrough Type: Electrical, Fluid
-
Description: Withstanding high pressure alone is a challenge - one that becomes more complex when elevated temperatures are added to the mix. Increased exposure time to these hostile environments adds yet a further complication. Qnnect, formerly Hermetic Solutions Group patented hydrophobic diamond
- Feedthrough Mount: Flange Mount:, Threaded Mount, Nut Mount
- Feedthrough Type: Electrical
- Temperature Range: -65 to 300 C
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER hermetically sealed adapters are used where ingress or loss of liquid, air or gas for various reasons is a key characteristic. Features Wide temperature range Hermetically sealed feed-through
- Adapter Style: Straight Jack-Jack
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, ELECTRICAL, SERIES SMA, FEEDTHROUGH, HERMETIC
-
Description: Using Kryoflex® polycrystalline ceramic, Qnnect, formerly Hermetic Solutions Group manufactures high-pressure, high-temperature (HPHT) hermetic connectors and feedthroughs that perform reliably despite these environmental challenges. The controlled CTE and chemical bonding
-
Supplier: Accuris
Description: CAPACITORS, FIXED, CERAMIC DIELECTRIC, NON-HERMETICALLY SEALED, FEED-THROUGH
-
Supplier: Accuris
Description: CAPACITORS, FIXED, CERAMIC DIELECTRIC, NON-HERMETICALLY SEALED, FEEDTHROUGH
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, ELECTRICAL, COAXIAL, RADIO FREQUENCY, SERIES SMA, (SOCKET CONTACT) FEEDTHROUGH, HERMETIC
-
Supplier: Senior Aerospace Metal Bellows
Description: Using a bellows design to provide a hermetic seal, the rotary feedthrough provides for rotary motion through a pressure boundary with zero leakage. This is suitable for use with gasses, liquids or vapor. The bellows construction provides leak tightness to 1 × 10-9 std cc/sec He
- Feedthrough Mount: Flange Mount
- Feedthrough Type: Fluid
- Temperature Range: -40 to 149 C
-
Supplier: Vulcan Electric Co.
Description: instrumentation. In addition to the matching alloy construction, each feedthrough is engineered and manufactured to ensure hermetic integrity and electrical isolation over an extensive range of operating conditions and temperatures including cryogenic temperatures. Exceptional
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Sensed Temperature: -452 to 842 F
-
Supplier: Douglas Electrical Components
Description: Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough. Connector configurations on both atmospheric and vacuum
- Feedthrough Mount: Threaded Mount
- Feedthrough Type: Electrical
- Mounting Diameter: 1 inch
- Temperature Range: -40 to 177 C
-
Supplier: Fredericks Company - Televac
Description: Pyrex® Uranium Nonex Quartz Our in-house technical capabilities that lead to statistical precision and high repeatability include: Glass lathe fabrication Multi-head high-speed forming Freehand glass forming Hermetic
- Feedthrough Type: Electrical
-
Supplier: AVX Corporation
Description: Chassis Mount Broadband Feedthrough Filters AVX Chassis Mount Feedthrough Filters are designed for high reliability applications. These applications have diverse requirements, including the need for a long operating life in medical, space, or military systems to avoid the prohibitive
-
Supplier: APITech
Description: API's line of miniature solder-in filters are hermetically sealed on one end for through-hole sealing between compartments, allowing it to be soldered into a package, bracket, or bulkhead while maintaining hermetically. The high-temperature construction meets military requirements for
- Package / Mounting: Bulkhead Mount
-
Supplier: Richardson RFPD
Description: SMA Female Straight Bulkhead Feedthrough Hermetically Sealed Adapter.
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors HERMETIC SEAL FEEDTHROUGH
- Frequency Range: Up to 6 GHz
- Gender: Male / Plug
- Geometry: Straight
- Voltage Rating: 250 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors HERMETIC SEAL FEEDTHROUGH
- Frequency Range: Up to 26.5 GHz
- Gender: Male / Plug
- Geometry: Straight
- Voltage Rating: 250 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors HERMETIC SEAL FEEDTHROUGH
- Frequency Range: Up to 26.5 GHz
- Gender: Female / Jack
- Geometry: Straight
- Voltage Rating: 250 volts
-
Supplier: Oren Elliott Products, Inc.
Description: Can be used to couple across a thin barrier, making a perfectly hermetically sealed rotary feedthrough No contact, so no wear Serves as a wear-free slip clutch - under overload, the magnetic coupling simply slips to the next position. In the MXC OEP magnetic couplings, this slip is
- Angular Misalignment: 10 degrees
- Axial Misalignment: 0.0100 inch
- Bore Diameter: 0.2362 to 0.3125 inch
- Coupling Diameter: 0.5000 to 1 inch
-
Supplier: Palomar Technologies, Inc
Description: is performed at high temperatures to create hermetic seals for electrical feedthroughs and electronic components.. Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Applications
- Application: Brazing / Soldering, Curing, Industrial, Other
- Computer Interface: Yes
- Configuration: Top Loading
- Controller Type: Programmable
-
Supplier: Palomar Technologies, Inc
Description: sensitive electrical circuit components. Applications Automotive diodes CPV solar cell modules EMI filters Fiber optic devices Flip chips GaN MMICs Hearing aid amplifiers Hermetic feed-throughs Implantable
- Application: Brazing / Soldering, Curing, Industrial, Other
- Computer Interface: Yes
- Configuration: Top Loading
- Controller Type: Programmable
-
Supplier: Palomar Technologies, Inc
Description: Fiber optic devices Flip chips GaN MMICs Hearing aid amplifiers Hermetic feed-throughs Implantable medical devices Laser pump diodes LED lamps and heaters Microwave packages Miniature crystals MMICs Oscillators Pacemakers Power modules Pressure sensors Resistor networks RF amplifiers
- Application: Brazing / Soldering, Curing, Other
- Configuration: Top Loading
- Controller Type: Programmable
- Height: 483 mm
-
Supplier: Palomar Technologies, Inc
Description: Fiber optic devices Flip chips GaN MMICs Hearing aid amplifiers Hermetic feed-throughs Implantable medical devices Laser pump diodes LED lamps and heaters Microwave packages Miniature crystals MMICs Oscillators Pacemakers Power modules Pressure sensors Resistor networks RF amplifiers
- Temperature Range: 842 F
-
Description: /manganese /tungsten paints. This one-of-a-kind formulation, developed and manufactured entirely in-house, allows for a hermetic ceramic to metal bond in a brazed assembly. After the metallization paint is sintered into the ceramic at high temperatures, it is plated with nickel and gold paint
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Description: /manganese /tungsten paints. This one-of-a-kind formulation, developed and manufactured entirely in-house, allows for a hermetic ceramic to metal bond in a brazed assembly. After the metallization paint is sintered into the ceramic at high temperatures, it is plated with nickel and gold paint
-
Supplier: RS Components, Ltd.
Description: Abbatron Smith High-Voltage Insulators are ideal for high-voltage, high-temperature stand off and/or feed-through applications. They are not intended for high-vacuum or hermetically sealed use, nor with heavy shear loads. Each model is highly reliable and excellent quality. Flange
- Insulator Type / Application: Other
- Material: Other
-
Supplier: TE Connectivity
Description: Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Feedthrough, Flange Operation/Applicatio n Shielded : No
- Applications: Residential / General-Purpose
- Device Type: Receptacle / Outlet
- Mounting Style: Panel Mounted
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
The QUADconnector™ has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high temperature resistance (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
contain a hermetic wiring feedthrough and temperature-resistant epoxy at their end, ensuring reliable end-to-end protection. Highly Customizable Lake Shore temperature probes are made-to-order with a wide range of configuration options available. These (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
and is available in hermetic receptacle and Bulkhead feedthrough versions. With a standard profile screw coupling connector, the parts are intermateable with NATC (NASA Thread Coupling) connectors. The 8DS Series III also has a unique anti-decoupling mechanism to ensure the plug and receptacle (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis
Conduct Research Top
-
Hermetic Feedthroughs Safeguard Mission-Critical Electronics
From automotive electronic control units to weather satellites and defense systems, electronics failures can bring communications and critical functions to a sudden halt. Experts specializing in electronics failure analysis can list a host of reasons for various malfunctions, but one of the most
-
The six challenges of specifying and procuring hermetic feedthroughs for space simulation
The purpose of this white paper is to share the details and knowledge that engineers at Douglas Electrical have gained over the years regarding the specification and sourcing of hermetic seals and feedthroughs used in space simulation vacuum chamber applications. Having worked with most major space
-
New Cryogenic Feedthrough Improves Ease-Of-Use
Epoxy-based hermetic feedthroughs have worked well in cryogenic systems for years. But the design modifications needed to operate in these extremely cold temperatures increased the size of the feedthrough and limited your mounting options. We recently eliminated these issues with an entirely new
-
Why Consider Ceramic Feedthroughs
Ceramic feedthroughs are ceramic-to-metal fabrications that are utilized to transmit electrical signals, high currents/gases/fluids, or high voltages from between external sources to a hermetically-sealed chamber.
-
When Wire Feedthroughs Make Sense
cost, impose unnecessary mechanical design constraints and trigger electrical problems. So what's the alternative? Wire feedthroughs hermetically sealed with epoxy.
-
Meeting Feedthrough Challenges on the A-3 Test Stand
The purpose of this paper is to share the experience and knowledge that engineers at NASA and Douglas Electrical have gained regarding the specification of hermetic seals and feedthroughs used in engine test stand vacuum chamber applications. This paper looks specifically at the experience
-
Moisture-resistant sealing materials for downhole HPHT electrical feedthrough packages
Downhole logging tools and electrical circuits are packaged in a hermetically-sealed metal enclosure, which is either sealed and pressurized, or filled with fluid, to protect the circuits from downhole corrosive environment and humidity. The sealed tool enclosure uses an electrical feedthrough
-
Lean Initiative Enables U.S. Manufacturer to Stay Competitive, and Stay Onshore
The purpose of this white paper is to share the details and knowledge that engineers at Douglas Electrical have gained over the years regarding the specification and sourcing of hermetic seals and feedthroughs used in space simulation vacuum chamber applications. Having worked with most major space
More Information Top
-
Mechanics and Physics of Precise Vacuum Mechanisms
187 8.2 Geometry of Nut-Screw Coupling of Linear-Motion Hermetic Feedthrough . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Chip-scale packaging for bioelectronic implants
Third, a high-density hermetic feedthrough is described that will enable long-term deployment of state-of-the-art neural interface arrays.
-
Microelectronic Retinal Prosthesis: III. A New Method for Fabrication of High-Density Hermetic Feedthroughs
Index Terms— hermetic feedthrough , implant, vision prosthe- sis.
-
Characterization of 63Sn37Pb and 80Au2OSn solder sealed optical fiber feedthroughs subjected to repetitive thermal cycling
Index Terms—80Au20Sn, FEM, fiber-optic, helium leak, her- metic feedthrough , intermetallic, Kovar™, SEM/EDX, 63Sn37Pb, solder.
-
Implantable Titanium Feedthrough Reliability
Inherent factors affecting any type of hermetic feedthrough are the interface bonds and the relative coefficients of linear thermal expansion of materials.
-
A large-format imager for the SkyMapper Survey Telescope
The two custom 640 pin hermetic feedthrough sub- plates shown in Figure 9 allow connection to the CCD’s inside the vacuum jacket.
-
Hermeticity lifetime of a 63Sn37Pb solder sealed optical fiber feedthrough
A nonlinear finite element analysis of the hermetic feedthrough joint using the steady statecreepmateriallaw for63Sn37Pbwas performedfortwothermal cycles (see Figure 4) with variable step loading.
-
Correction for Thermal EMFs in Thermocouple Feedthroughs - Nasa Tech Briefs :: NASA Tech Briefs
Expensive thermocouple-alloy multipin hermetic feedthrough connectors are no longer necessary.