-
Description: This standard applies to the measurement of bulk properties of high-purity germanium as they relate to the fabrication and performance of germanium detectors for gamma-rays and X-rays. Such germanium is monocrystalline and has a net concentration of fewer than
-
Description: Establishes uniform procedures for measurement and analysis in the determination and reporting of bulk properties relevant to the fabrication and performance of germanium radiation detectors.
-
Supplier: Accuris
Description: TEST PROCEDURES FOR HIGH-PURITY GERMANIUM CRYSTALS FOR RADIATION DETECTORS
-
-
Description: IEC 61435:2013(E) is applicable to high-purity germanium crystals used for radiation detectors for gamma-rays and X-rays. Such germanium is monocrystalline and has a net concentration of fewer than 1011 electrically active impurity centers per cm3. This International
-
Supplier: Accuris
Description: NUCLEAR INSTRUMENTATION - HIGH-PURITY GERMANIUM CRYSTALS FOR RADIATION DETECTORS - MEASUREMENT METHODS OF BASIC CHARACTERISTICS
-
Supplier: CSA Group
Description: IEC 61435:2013(E) is applicable to high-purity germanium crystals used for radiation detectors for gamma-rays and X-rays. Such germanium is monocrystalline and has a net concentration of fewer than 1011 electrically active impurity centers per cm3. This International
-
Description: IEC 61275:2013 is applicable to a portable or transportable photon spectrometry assembly using a high purity germanium (HPGe) detector to survey, in situ, generally at 1 m above ground level, areas in the environment for discrete radionuclides. This standard specifies for
-
Supplier: CSA Group
Description: IEC 61275:2013 is applicable to a portable or transportable photon spectrometry assembly using a high purity germanium (HPGe) detector to survey, in situ, generally at 1 m above ground level, areas in the environment for discrete radionuclides. This standard specifies for
-
Supplier: CSA Group
Description: would trigger a predetermined emergency response to reduce existing radiation risks[12]. Due to the uncertainty associated with the results obtained with this test method, test samples requiring more accurate test results can be measured using high-purity germanium (HPGe
-
Supplier: ASTM International
Description: (Tl) detectors as compared to High Purity Germanium (HPGe) detectors. General information on radioactivity and the measurement of radiation has been published (11 and 12). Information on specific application of gamma-ray spectrometry is also available in the
-
Supplier: ASTM International
Description: C1490. The user of this standard must have at least a basic understanding of the software used for modeling. Instructions or further training on the use of such software is beyond the scope of this standard. 1.3 The focus of this guide is the use of response models for high-purity
-
Supplier: ASTM International
Description: professional in Guide C1490. The user of this standard must have at least a basic understanding of the software used for modeling. Instructions or further training on the use of such software is beyond the scope of this standard. 1.3 The focus of this guide is the use of response models for
Find Suppliers by Category Top
Featured Products Top
-
Plano Convex Lenses and Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass (Corning HPFS Glass), or JGS1 with excellent mechanical, and chemical rigidness(The lenses in the stock (read more)
Browse Optical Lenses Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Advantages of Hot pressing ALN Aluminum nitride ceramic waferc: – High purity – Electrical insulator – High thermal conductivity – Critical thermal management material (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
optical coatings on optical-quality germanium substrates, these filters will withstand cleaning and handling associated with any high-quality optical component. For your convenience and economy, we offer these filters in two standard sizes: 25 mm and 50 mm dia. However, we can (read more)
Browse Optical Filters Datasheets for Andover Corporation -
/Sensing, Infrared light Emitters & Detectors, gas detections, semiconductors, etc. The filters exhibit high efficiencies when used to isolate emission lines from a source or fluorescent from the background, maximizing the relative ratio of signal to noise. Besides, we also offer (read more)
Browse Optical Bandpass Filters Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
) Materials:BK7 Glass; Calcium Fluoride; Germanium; Ultra-violet grade Fused Silica; Optical glass, BK7,H-K9L, Fused Silica, CDGM,Schott, OHARA, YAG CaF2,Germanium etc. Surface Quality:10-5 Scratch / Dig; 40-20 Scratch / Dig; 40/20(Standard), 10/5(High (read more)
Browse Optical Lenses Datasheets for HG Optronics, Inc. -
-pass anti-reflection, with protective coatings like hard diamond-like carbon (DLC) for harsh environments. Whether off-the-shelf or customized solutions, Hangzhou Shalom EO caters to diverse needs. Explore Packaging Windows for FPA Detectors, Window Assemblies for Thermal Cameras, and IR Neutral Density Filters (Germanium Substrate) for unparalleled optical innovation. (read more)
Browse Optical Windows Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Features: Detection Spectrum 3-5 micron, Compatible with Cooled FPA Detectors Optimized MTF and DRI High Thermal Contrast and Image Resolution Various Lens Kinds: Single FOV/Dual FOV/Continuous Zoom Lens Assemblies Excellent (read more)
Browse Optical Lens Assemblies Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Features: Lens Assemblies For Detection in the Long-Wave Infrared Range Optimized for matching with Uncooled FPA detectors Excellent visibilities in disadvantageous climate (read more)
Browse Ball Lenses Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
analytical chemistry. Particularly, gas chromatography is used for separating and characterizing compounds that may be vaporized without decomposition. The method detects the purity of a substance and separates components from a mixture. Many gas detectors are integrated with gas (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Zero Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Calibration Report for the Plutonium Finishing Plant (PFP) Segmented Gamma Scan Assay System
The source was calibrated on a high purity Germanium detector against an NIST traceable standard in a similar geometry.
-
ISAC and ARIEL: The TRIUMF Radioactive Beam Facilities and the Scientific Program
Fig. 1 Schematic view of the DSL facility, showing the liquid nitrogen-cooled shroud along the beam axis, the target ladder, the Si surface barrier detector telescope, and the high purity germanium detector used to measure Doppler-shifted γ rays .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40217/35823191-MIT.pdf?sequence=2
A high purity germanium detector has a semiconductor structure, in which the basic .
-
Radiation, Ionization, and Detection in Nuclear Medicine
1988) Small area high purity Germanium detectors for the use in energy range 100eV to 100 keV.
-
Dual-energy x-ray absorptiometry using a multielement high-purity germanium detector array: technical considerations
R. Stone, A. Macovski, W. Brody, " High purity germanium detector array," SPIE Conference on DigitalRadiography, Vol. 314, 55-61 (1981).
-
Proceedings of the 2010 Monitoring Research Review: Ground-Based Nuclear Explosion Monitoring Technologies
Surface Passivation of High Purity Germanium Detectors Using Amorphous Hydrogenated Silicon Films .
-
2008 Index IEEE Transactions on Nuclear Science Vol. 55
Design and Optimization of Low-Noise Wide-Bandwidth Charge Preamplifiers for High Purity Germanium Detec- tors ; TNS April 2008 695-702 Zocca, F., see Pullia, A., TNS Dec. 2008 3736-3740 Zorenko, Y., Gorbenko, V., Voloshinovskii, A., Vistovskii, V., Nikl, M., Mi …
-
Radioactive pollution and accumulation of radionuclides in wild plants in Fukushima
Abstract The radionuclide status of wild plants and soil in the Fukushima area was investigated during the period May 2011 to October 2012, using an imaging plate (auto- radiograms) or a high purity germanium detector .
-
Introduction to Radiation Protection
High Purity Germanium detector HTR .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1761 - Radiological Surve...
The4861 GADRAS-PC1 response function has been used to characterize a variety of sodium iodide, cesium iodide,4862 bismuth germanate, and plastic scintillators plus high purity germanium detectors .