Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH SPEED QUAD CHANNEL DIGITAL
- Component Type: Isolator
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH SPEED QUAD-CHANNEL DIGITAL
- Component Type: Isolator
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH SPEED 3-CHANNEL DIGITAL ISO
- Component Type: Isolator
-
-
Supplier: Broadcom Inc.
Description: The quad channel HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns
- Isolation Voltage: 2500 volts
- Mounting Option: Surface Mount
- Operating Temperature: -55 to 125 C
- Optocoupler Input: DC
-
Supplier: Broadcom Inc.
Description: The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100
- Isolation Voltage: 2500 volts
- Mounting Option: Surface Mount
- Operating Temperature: -55 to 125 C
- Optocoupler Input: DC
-
Supplier: Broadcom Inc.
Description: The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100
- Isolation Voltage: 2500 volts
- Mounting Option: Surface Mount
- Operating Temperature: -55 to 125 C
- Optocoupler Input: DC
-
Supplier: Broadcom Inc.
Description: The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100
- Isolation Voltage: 2500 volts
- Mounting Option: Surface Mount
- Operating Temperature: -55 to 125 C
- Optocoupler Input: DC
-
Description: HIGH SPEED DUAL-CHANNEL, BI-DIRE
- Operating Temperature: -40 to 302 F
- Signal Conditioning Type: Signal Isolator
-
Supplier: Utmel Electronic Limited
Description: High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125
- Operating Temperature: -67 F
- Signal Conditioning Type: Signal Isolator
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM344x are four channel, digital isolators based on the Analog Devices, Inc., iCoupler® technology supporting data rates up to 150 Mbps. Combining high speed CMOS and monolithic air core transformer technology, these isolation components provide
- Data Rate: 150000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 16 #
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM344x are four channel, digital isolators based on the Analog Devices, Inc., iCoupler® technology supporting data rates up to 150 Mbps. Combining high speed CMOS and monolithic air core transformer technology, these isolation components provide
- Data Rate: 150000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 16 #
-
Supplier: Richardson RFPD
Description: Quad-Channel Digital Isolators. The ADuM1447 is micropower, 4-channel digital isolator based on the Analog Devices, Inc., iCoupler® technology. Combining high speed, complementary metal oxide semiconductor (CMOS) and monolithic air core transformer
- Data Rate: 2000 kbps
- Device Type / Applications: Isolator
- IC Package Type: QSOP, Other
- Supply Voltage: 3.6V, Other
-
Supplier: Richardson RFPD
Description: Quad-Channel Digital Isolators. The ADuM1440 is micropower, 4-channel digital isolator based on the Analog Devices, Inc., iCoupler® technology. Combining high speed, complementary metal oxide semiconductor (CMOS) and monolithic air core transformer
- Data Rate: 2000 kbps
- Device Type / Applications: Isolator
- IC Package Type: QSOP, Other
- Supply Voltage: 3.6V, Other
-
Supplier: Richardson RFPD
Description: Quad-Channel Digital Isolators. The ADuM1446 is micropower, 4-channel digital isolator based on the Analog Devices, Inc., iCoupler® technology. Combining high speed, complementary metal oxide semiconductor (CMOS) and monolithic air core transformer
- Data Rate: 2000 kbps
- Device Type / Applications: Isolator
- IC Package Type: QSOP, Other
- Supply Voltage: 3.6V, Other
-
Supplier: Richardson RFPD
Description: Quad-Channel Digital Isolators. The ADuM1445 is micropower, 4-channel digital isolator based on the Analog Devices, Inc., iCoupler® technology. Combining high speed, complementary metal oxide semiconductor (CMOS) and monolithic air core transformer
- Data Rate: 2000 kbps
- Device Type / Applications: Isolator
- IC Package Type: QSOP, Other
- Supply Voltage: 3.6V, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: Automotive Grade 0, high-speed, robust-EMC quad-channel digital isolator
- Operating Temperature: -40 to 302 F
-
Supplier: Silicon Labs
Description: Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power
- Data Rate: 10000 to 100000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Number of Devices in Package: 1 #
-
Supplier: Silicon Labs
Description: Features 5 kV, 2.5 kV and 1 kV isolation ratings High integration: up to 6 isolation channels in a single package High-speed operation: DC–150 Mbps Wide operating supply voltage: 2.7-5.5 V Low power
- Data Rate: 10000 to 100000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Number of Devices in Package: 1 #
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM3160 is a USB port isolator, based on Analog Devices, Inc., i Coupler® technology. Combining high speed CMOS and monolithic air core transformer technology, this isolation component provides outstanding performance characteristics and is easily integrated
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 16 #
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Digital Isolators Four Channel, Low Power, High Speed, Digital Isolator
- Data Rate: Over 200000 kbps
- IC Package Type: Other
- Pd: 952 milliwatts
- RoHS Compliant: Yes
-
Supplier: Isobaud, Inc.
Description: Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity
- Application: General Lab and Industrial, Vehicular, Medical / Biomedical
- Digital I/O Channels: 4 #
- Form Factor: Other
- Isolation: Isolated Digital Input, Isolated Digital Output
-
Supplier: Isobaud, Inc.
Description: Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity
- Application: General Lab and Industrial, Vehicular, Medical / Biomedical
- Digital I/O Channels: 2 #
- Form Factor: Other
- Isolation: Isolated Digital Input, Isolated Digital Output
-
Supplier: Isobaud, Inc.
Description: Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity
- Application: General Lab and Industrial, Vehicular, Medical / Biomedical
- Digital I/O Channels: 2 #
- Form Factor: Other
- Isolation: Isolated Digital Input, Isolated Digital Output
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
-
Supplier: VAST STOCK CO., LIMITED
Description: Digital Isolators High SpeedRobust EMC 6ChannelDig Isolator
- Data Rate: Over 100000 kbps
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -55 to 125 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Digital Isolators 3.3V/5V High-Speed Digital
- Data Rate: Over 150000 kbps
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 125 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Digital Isolators High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125
- Data Rate: Over 100000 kbps
- IC Package Type: Other
- Pd: 50 milliwatts
- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The CPC5002 is a dual high speed optical logic isolator with open-drain outputs providing 3750Vrms of galvanic isolation between the inputs and the outputs. Activating the input LED causes the open-drain output to turn on, pulling the voltage of the external pullup resistor
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM1100 is a digital isolator based on Analog Devices Inc., iCoupler® technology. Combining high speed CMOS and monolithic air core transformer technology, this isolation component provides outstanding performance characteristics superior to
- Data Rate: 100000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 8 #
-
Supplier: DigiKey
Description: HIGH SPEED QUAD CHANNEL DIGITAL
- Isolation Voltage: 5000 volts
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 125 C
- Rise Time: 0.0030 µs
-
Supplier: AMETEK Programmable Power
Description: /O Full-featured embedded web interface Compact 1U half-rack form factor The EX1402 adds isolation and high-speed measurement capability to the popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data
- Analog Input Channels: 16 #
- Application: General Lab and Industrial, Medical / Biomedical
- Form Factor: Rack Mount
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL54225 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.25V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB
- Applications: Portable Devices
- Bandwidth: 780 MHz
- Fault-Tolerant Protection: Yes
- Min Operating Current: 0.0230 mA
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: results for high-speed, complex separations as well as maximum sensitivity for trace analysis. The SPD-M30A’s low-volume capillary cell results in minimal sample dispersion for superior peak shape and resolution. The temperature controlled optical compartment of the PDA ensures reduced
- Analysis Method: Analytical Analysis
- Built in Chromatograph: Yes
- Display Options: Digital Readout
- Injection Method: Auto-sampler Injection
-
Supplier: Rochester Electronics
Description: ISO7730-Q1 High Speed, Robust EMC Triple-Channel Digital Isolators
-
Supplier: ValueTronics International, Inc.
Description: -in, multi-format 3.5" disk drive The Agilent 54540C 500 MHz realtime oscilloscopes have the extra performance and features that you need to get an accurate view of the high frequency signals you encounter, whether you do analog or digital design, R&D or manufacturing test. With 32 K
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Custom Digital Speed and Active Speed Sensors Smith Systems Digi-Tran ® Digital Speed Sensors utilize integral active signal conditioning electronics to provide constant amplitude output regardless of exciter speed. These speed sensors can be powered with a wide range of supply (read more)
Browse Speed Sensors Datasheets for Smith Systems, Inc. -
the life of any equipment, as well as transmit this vibration to other adjacent structures giving rise to high frequency noise. Spring isolators are ideal for limiting the transmission of vibration, shock and structure borne noise over a variety of applications – from engine generator (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
same in the absence of data transitions (for example, at power-on). For lower power consumption and high-speed operation with low jitter, the isolator circuits rely on 1.8 V supplies. In comparison, 3.3 V supplies are used for LVDS receivers to support the full common-mode range with an input voltage (read more)
Browse Isolation Transformers Datasheets for DigiKey -
precise digital volume changes at rapid speeds. Jam-Free Operation: Anti-jam design prevents pump blockages, ensuring uninterrupted workflow. Applications: Ideal for fluid dispensing tasks in various industries, including (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
high sensitivity cameras improve imaging in digital microscopy, their clear-cut advantages, and some of the major use cases involved. You’ll also find out the latest details about our brand-new all-in-one camera – the (read more)
Browse CMOS Cameras Datasheets for e-con Systems™ Inc -
Impedance Controlled Coaxial Solution for High Speed Test The DaVinci 112 test socket extends the 'DaVinci’ Series with an innovative solution for testing the most complex functionality of ASICs (Application (read more)
Browse IC Interconnect Components Datasheets for Smiths Interconnect -
Space satellites market is evolving from RF Analog-based payloads providing low speed telecommunication signaling, to a new Digital Transparent Processor architecture for high throughput satellites. This type of architecture increases the demand for rugged and higher speed connectivity (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect -
High-speed circuit design is rapidly moving to include miniaturization and high density as new chip materials and sensors provide highly mobile and remote data acquisition devices. COB, chip on board circuitry offers ruggedized circuits that support military and space designs through to everyday (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
The AD1674JR by Rochester Electronics is a cutting-edge 12-bit analog-to-digital converter (ADC) designed for precision and speed. With a rapid 100 KSPS (kilosamples per second) conversion rate, this device excels in applications demanding high-resolution data acquisition. Key (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Utmel Electronic Limited
Conduct Research Top
-
High Speed and Safety Reinforced Digital Isolator for Endoscope and Medical Imaging Applications
isolation so the sensor won't shock the. patient. The combination of high speed and stringent safety requirements. presents signifi cant challenges to isolation. design and often resulted in expensive solution, e.g. fi ber optics. With latest transformer on fl ex technology. developed by Avago
More Information Top
-
Low-Cost, High-Speed I2C Isolation with Digital Isolators
Finally, when higher speed digital isolators with standard CMOS input levels are used, the circuit tricks using the diode input of the opto-couplers no longer apply.
-
High Frequency (MHz) Resonant Converters
using GaN HEMTs and Novel Planar
Transformer Technology
In addition to this, unlike the previous case, the signals to the SR were provided by considering a single high speed digital isolator HCPL-9030 [125] from Avago technologies instead of two optocouplers TLP117 as shown in fig.63 in order to…
-
Isolation in Digital Power Supplies Using Micro-Transformers
controller configuration, the ADC is integrated inside the controller and the PWM is sent to the primary through high speed digital isolators .
-
Half bridge topology 500 V pulser for ultrasonic transducer excitation.
A commercially available high speed digital isolator and a high speed MOSFET driver were combined to give the possibility to deliver fast driving signals to a high side N-channel MOSFET.
-
Page 5. Semiconductor parts with 901 in root number
High Speed Digital Isolators .
-
Page 2. Semiconductor parts with 092 in root number
High Speed Digital Isolators .
-
Page 4. Semiconductor parts with 902 in root number
High Speed Digital Isolators .
-
Quench detector for superconducting elements of the NICA accelerator complex
The control and reception of ADC data by the micropro cessor is implemented through the digital high speed isolators .
-
A new cycle test system emulating inductive switching waveforms
12 bit reference and measurement values are transmitted via digital high speed isolators to achieve sufficiently high resolution at sample rates as low as 10µs (see Figure 2).
-
Gate drive design considerations for high voltage cascode GaN HEMT
Digital Isolator High speed driver .