-
Supplier: SKF/North America
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that
- Bearing / Housing Features: Plummer Block, Self-aligning Bearing, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 2.95 to 9.45 inch
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical
- Bearing Type: Spherical Roller Bearing
- Housing: Plastic / Polymer
- Nominal Shaft / Bore Size: 0.8661 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: perpendicular to the transducer's top plate. If your application has a web speed over 1000 FPM, please fill out a Critical Speed Analysis form and fax it back to us. UPB and SUPB Tension Transducer Capabilities Install under any standard pillow block bearing
- Application: Web Control
- Category of Device: Sensor / Transducer
- Force / Load Rating: 100 to 5000 lbs
- Force Measured: Tension
-
-
Supplier: SKF/Global
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that
- Bearing / Housing Features: Plummer Block, Self-aligning Bearing, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 2.95 to 9.45 inch
-
Supplier: JTEKT North America, Inc.
Description: The steel production equipment operates in very severe circumstances accompanying high temperatures and splashes of water and scale (waste generating from iron making). Large loads and high-speed rotation are necessary for the bearing used there, and the total potential of not
- Bearing: Bearing Steel (52100), Stainless Steel
- Bearing / Housing Features: Plummer Block
- Bearing Type: Plain Bearing
- Housing: Cast Iron, Pressed Steel, Stainless Steel
-
Supplier: NB Corporation of America
Description: without affecting the shape or length of the bushing, making TOPBALL bearing and linear pillow blocks suitable for miniaturized designs. Adjustable clearance Configure the TOPBALL linear ball bushing bearing to the specific requirements of your application by using its
- Bearing Housing: Flanged, None / Open, Rectangular, Pillow Block
- Bearing Length: 0.5630 to 6.93 inch
- Bearing Type: Bushing, Ball
- Bearing Width: 0.3740 to 6 inch
-
Supplier: Sensor Developments, Inc.
Description: allows for extraneous loads up to 9000lbs/40kN and overturning moments up 18,000in-lbs/2030Nm to be reacted through the housing. Its use allows the operator to eliminate pillow block bearings and reduce overall torsional inertia, thereby increasing the overall stiffness of the
- Category of Device: Sensor / Transducer
- Torque Sensor Type: Rotary
-
Supplier: Loren Cook Company
Description: the driven sheave, shaft and bearings. All steel fan components feature a Lorenized® powder coat finish. VAHB bearings are designed and tested specifically for use in air handling applications. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow
- Air Flow Rate: 1000 to 116000 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive, Belt Drive
-
Supplier: Hartzell Air Movement
Description: bearings. Applications are limited by selection point and motor horsepower (see bulletin for details). “H” duty construction incorporates motor mounting platform and pillow block, foot-mounted ball or roller bearings. Available in all sizes. Hartzell offers two types of
- Design Configuration: Axial, Other
- Drive Options: Direct Drive, Belt Drive
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
As strong as a tree: bionic design makes igus plastic pillow blocks robust New igubal® pillow blocks are a maintenance-free, economically effective alternative to classic cast iron housing bearings January 5, 2022 (read more)
Browse Pillow Block Bearings Datasheets for igus® inc. -
Hicksville, New York - Quality Bearings & Components - QBC announces new pillow blocks featuring both locking collar and set screw types. These pillow blocks, identified as the BBXBLK-HCP... and (read more)
Browse Pillow Block Bearings Datasheets for Quality Bearings & Components -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
to eliminate Abbe offset error. The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement (read more)
Browse Calibration and Reference Standards Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Quality Bearings & Components (QBC) is a stocking distributor of the world's leading bearings and linear motion products manufactureres. Standard catalog items offered include pillow blocks, 4-bolt flange mounting blocks, 2-bolt flange mounting blocks, and the paired ball bearing inserts (read more)
Browse Insert Bearings Datasheets for Quality Bearings & Components -
HI-EX® bushes) Stiffer bearing materials Engineered Solutions High burnishable seat bearings Big diameter flanged bushes Close gap (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Proprietary filled PTFE tape liner High load capacity Good chemical resistance Machinable bearing surface High rotational speed capacity Very good friction and wear properties Excellent contamination resistance (read more)
Browse Plastic Bearings Datasheets for GGB -
, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB (read more)
Browse Industrial Coatings Datasheets for GGB -
ports are B.S.P. type G threads according to ISO 22811 • full torque available over complete speed range • immediately reversible • high starting torque • no counterpressure necessary when (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited
More Information Top
-
Pillow Block Bearings
Cylindrical-roller pillow block bearings produce low friction and allow for high - speed .
-
Engineers' Illustrated Thesaurus
M-Tapered-sleeve Timken bearing mounted in a self-align. ing pillow block ; non expansion type; used for higher speeds and shock loads (Medart); one nonexpansion type bearing should be used as an anchor bearing and the balance of bearings should be…
-
Raction Motor Bearing(Insulating Coating On Outer Race) from Xiamen Smark Imp. & Exp. Co., Ltd., China
CO., LTD.; XIAMEN SMARK BEARING MANUFACTURING CO., LTD.,; ZHEJIANG BAMA BEARING MANUFACTURING CO., LTD.,; LUOYANG SMARK BEARING INDUSTRY CO., LTD.,; CHANGZHOU GUOHAI BEARING CO., LTD.,.at present,we're competitive in providing super-high precision Spindle bearing, Ball screw support bearings, dental bearings, Pillow Block , EMQ precision deep groove ball bearing , thin-section angular contact ball bearing, full-filled cylindrical roller bearing, Slewing bearing, Motorcycle Connecting rod bearing, Water-pump bearing and gearbox bearing etc., and our bearings are widely used on Robot, Main-shaft, ball screw, high -precision Turnable machinary, High- speed Textile machinary, Petroleum(mud pump machinary), Oil…
-
Mud-Pump Bearing from Xiamen Smark Imp. & Exp. Co., Ltd., China
CO., LTD.; XIAMEN SMARK BEARING MANUFACTURING CO., LTD.,; ZHEJIANG BAMA BEARING MANUFACTURING CO., LTD.,; LUOYANG SMARK BEARING INDUSTRY CO., LTD.,; CHANGZHOU GUOHAI BEARING CO., LTD.,.at present,we're competitive in providing super-high precision Spindle bearing, Ball screw support bearings, dental bearings, Pillow Block , EMQ precision deep groove ball bearing , thin-section angular contact ball bearing, full-filled cylindrical roller bearing, Slewing bearing, Motorcycle Connecting rod bearing, Water-pump bearing and gearbox bearing etc., and our bearings are widely used on Robot, Main-shaft, ball screw, high -precision Turnable machinary, High- speed Textile machinary, Petroleum(mud pump machinary), Oil…
-
Oil-drilling Bearing from Xiamen Smark Imp. & Exp. Co., Ltd., China
CO., LTD.; XIAMEN SMARK BEARING MANUFACTURING CO., LTD.,; ZHEJIANG BAMA BEARING MANUFACTURING CO., LTD.,; LUOYANG SMARK BEARING INDUSTRY CO., LTD.,; CHANGZHOU GUOHAI BEARING CO., LTD.,.at present,we're competitive in providing super-high precision Spindle bearing, Ball screw support bearings, dental bearings, Pillow Block , EMQ precision deep groove ball bearing , thin-section angular contact ball bearing, full-filled cylindrical roller bearing, Slewing bearing, Motorcycle Connecting rod bearing, Water-pump bearing and gearbox bearing etc., and our bearings are widely used on Robot, Main-shaft, ball screw, high -precision Turnable machinary, High- speed Textile machinary, Petroleum(mud pump machinary), Oil…
-
Turbulence-Turbine Interaction: The Basis for the Development of the TurbSim Stochastic Simulator
…X), side-to-side or lateral (Y), and vertical (Z) velocities measured by a triad of orthogonal accelerometers of an inertial measurement unit (IMU) attached to the top of the forward low- speed shaft bearing or pillow blocks are presented in the … transient event, the velocities (particularly those in the fore-aft direction) were reasonably high because of the…
-
Laboratory Performance Tests for Antifriction Bearing Greases
Two hundred watt electric cartridge heaters F, two per pillow block , supply heat to the lower test bearing test bearings at elevated ambient tem- peratures, are Beacon additions to the original SKF design. .... The higher speed has been used for special investigations only, and no data are presented herein for this speed.
-
Low Wind Speed Turbine Developments in Convoloid Gearing: Final Technical Report, June 2005 - October 2008
When pressure is applied to the cylinder, the Convoloid gearbox is rotated around the main shaft (supported by pillow block bearings ) introducing a twist on that shaft. .... By tying the high speed shafts together and keeping the involute gearbox fixed, the twist induces a torque to the system.
-
high precision bearings ( Page 3 ) - offers from high precision bearings manufacturers, suppliers, exporters & wholesalers
• Pillow Block Bearing . .... • High Speed Dome Camera .
-
Journal of Aircraft > Shaft power transmission systems for fixed- wing, vstol, gem, and hydrofoil vehicles
In high power transmitting systems with high misalignment requirements, it may be impossible to use a power transmission system with bending in the shafting, be- cause of excessive bearing loading due to bending reactions. .... 3) In adding together the total number of components of systems A and B, at any given speed , the systems with shaft bending (type A) have fewer total components (i.e., pillow blocks , flexible couplings, adapter joints) and therefore better reliability and…