-
Supplier: MP Pumps, Inc.
Description: HTO80 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It
- Discharge Size: 1.25 to 1.5 inch
- Maximum Discharge Flow: 85 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: HTO300 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It
- Discharge Size: 2.5 to 3 inch
- Maximum Discharge Flow: 500 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: HTO120 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It
- Discharge Size: 1.5 to 2 inch
- Maximum Discharge Flow: 195 GPM
- Pump Type: Centrifugal Pumps
-
-
Supplier: MP Pumps, Inc.
Description: HTO180 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 320 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: KSB AG
Description: Design Multistage, vertical (horizontal installation upon request)high-pressur e centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family houses
- Horsepower: 2.95 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 52.39 GPM
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications:
- Horsepower: 509 HP
- Maximum Discharge Pressure: 827 psi
- Maximum Discharge Flow: 4.45 to 96.86 GPM
- Power Source: AC Powered
-
Supplier: Travaini Pumps USA
Description: operating temperatures - at shaft seals and bearings. High efficiency. Minimal product heat loss - is assured since no cooling water is used. Quiet operation and long service life. Easy maintenance back pull-out design allows bearing housing and rotating element removal without
- Discharge Size: 1.26 inch
- Power Source: None, Pump Only
-
Supplier: Goulds Water Technology, a xylem brand
Description: The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot
- Pump Type / Application: Sump Pumps, Water Pumps
-
Supplier: Sulzer Ltd.
Description: . Applications Low pressure unit charge Atmospheric or Vacuum Bottoms High temperature Oil Sands processing with abrasive resistant coatings Boiler Feed booster Seawater booster for critical services High-temperature vacuum bottoms Low
- Discharge Size: 1 to 16 inch
- Maximum Discharge Pressure: 3460 psi
- Maximum Discharge Flow: 4 to 22000 GPM
- Power Source: AC Powered
-
Supplier: Dupont Molykote
Description: including rotary and reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: Petroleum / Mineral Oil
- Flash Point: 500 F
- Type: Specialty / Other
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized
- Maximum Discharge Pressure: 5802 psi
- Maximum Discharge Flow: 5.63 GPM
- Power Source: AC Powered
- Pump Type / Application: Condensate Pumps, Water Pumps
-
Supplier: KSB AG
Description: Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain
- Maximum Discharge Pressure: 8122 psi
- Maximum Discharge Flow: 15.85 GPM
- Power Source: AC Powered
- Pump Type / Application: Condensate Pumps, Water Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging High-temperature effluent pumps are ideal for boiler blow-down sump pits and transformer vaults. Maximum liquid - Horsepower: 0.5000 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Type Of Pump: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging High-temperature effluent pumps are ideal for boiler blow-down sump pits and transformer vaults. Maximum liquid - Horsepower: 0.3333 HP
- Maximum Discharge Flow: 50 GPM
- Power Source: AC Powered
- Type Of Pump: Centrifugal Pumps
-
Supplier: Dupont Molykote
Description: including rotary and reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: Petroleum / Mineral Oil, Synthetic / Semi-synthetic, PAO / Polyalphaolefin
- Flash Point: 445 F
- Type: Specialty / Other
-
Supplier: EBARA Pumps Americas Corporation
Description: concentration of solids up to 30 percent. Durable construction extends wear life in corrosive environments and decreases wear on the pump ultimately lowering operating and maintenance costs. Enclosed high-chrome iron impeller – Longer lasting, higher efficiency pumping
- Discharge Size: 2 to 6 inch
- Horsepower: 7.5 to 30 HP
- Maximum Discharge Pressure: Up to 323 psi
- Maximum Discharge Flow: Up to 1200 GPM
-
Supplier: Crane Pumps & Systems
Description: coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil
- Discharge Size: 0.5000 inch
- Horsepower: 0.2500 to 5 HP
- Maximum Discharge Flow: 2.7 to 4.3 GPM
- Type Of Pump: Turbine Pumps, Centrifugal Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: from collecting on outer seal face during pump operation Two single row, deep groove ball bearings enclosed with high temperature grease-containing special anti-corrosion additive Standard impeller is nitride hardened 410 stainless steel to 56HRC; optional 316SS impeller
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2000 GPM
- Pump Type / Application: Dewatering Pumps, Submersible Pumps
-
Supplier: Crane Pumps & Systems
Description: All purpose centrifugal pump designed to B75.1 specifications, heavy duty service for liquid ranging from water and light hydrocarbons to heavy slurries. 14 sizes available with high temperature ranges to 600 degrees Fahrenheit. Applications: Chemical, Petrochemical
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 1000 GPM
- Media Temperature: 600 F
- Type Of Pump: Centrifugal Pumps
-
Supplier: Dupont Molykote
Description: including rotary and reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is
- Applications: Compressors / Piston Pumps
- Chemistry / Constituents: Ester / Diester
- Density / Specific Gravity (@15.6°C, 60°F): 0.9470 specific gravity
- Flash Point: 550 F
-
Supplier: Dupont Molykote
Description: including rotary and reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is
- Applications: Compressors / Piston Pumps
- Chemistry / Constituents: Mineral Oil
- Density / Specific Gravity (@15.6°C, 60°F): 0.8630 specific gravity
- Flash Point: 440 F
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure
- Discharge Size: 6 inch
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 200 to 2300 GPM
- Power Source: Gasoline / Diesel Engine
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure
- Discharge Size: 4 inch
- Maximum Discharge Pressure: 99 psi
- Maximum Discharge Flow: 60 to 925 GPM
- Power Source: Gasoline / Diesel Engine
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure
- Discharge Size: 6 inch
- Maximum Discharge Pressure: 127 psi
- Maximum Discharge Flow: 500 to 2600 GPM
- Power Source: Gasoline / Diesel Engine
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure
- Discharge Size: 12 inch
- Maximum Discharge Pressure: 71 psi
- Maximum Discharge Flow: 1100 to 6000 GPM
- Power Source: Gasoline / Diesel Engine
-
Supplier: Cole-Parmer
Description: seal offers increased life expectancy for high temperature application Armstrong Gold Series - Pump Less Volute kits enable you to upgrade and renew circulators manufactured by others, to gain the benefits of Armstrong quality, service, and performance, along with the above
- Type Of Pump: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: seal offers increased life expectancy for high temperature application Armstrong Gold Series - Pump Less Volute kits enable you to upgrade and renew circulators manufactured by others, to gain the benefits of Armstrong quality, service, and performance, along with the above
- Type Of Pump: Centrifugal Pumps
-
Supplier: Chromalox
Description: 0.475 (12.1 mm) dia. Steel Sheath Heating Elements High Temperature Centrifugal Pump - Rated to 650°F (343°C) Electronic Digital Temperature and Process Control Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard
- Area Classification: Class 1 Division 2
- Discharge Pressure: 100 psi
- Enclosure rating: NEMA 12, NEMA 4
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Gusher Pumps
Description: The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes. FEATURES Capacities to 6000 GPM Heads to 750 Feet Temperatures to 500ƒ
- Type Of Pump: Centrifugal Pumps
-
Supplier: Wacker Neuson SE
Description: and volute, this durable trash pump offers a long, trouble-free service life. This high performance pump is an ideal choice where ever larger volumes of water need to be moved. Mixed flow impeller design produces high volume and head for increased pump capacity.
- Discharge Size: 2 to 8 inch
- Maximum Discharge Pressure: 214 to 346 psi
- Maximum Discharge Flow: 172 to 3500 GPM
- Type of Pump: Trash Pumps
-
Supplier: Taco Comfort Solutions
Description: cartridge design allow operation in systems up tol 300°F. Bearing lubricant is isolated from the effects of the system fluid temperature. The Taco Cartridge pumps are the only in-line pumps having a centrifugal lubrication system. A dip stick is provided to check the
- Type of Pump: Circulation Pumps
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F
- Area Classification: Nonhazardous, Class 1 Division 1, Class 1 Division 2
- Connection Size: 3 inch
- Discharge Pressure: 150 psi
- Enclosure rating: NEMA 12, NEMA 4, NEMA 7
-
Supplier: Caterpillar Oil & Gas
Description: Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump
- Application: Industrial
- Displacement: 34.49 liters
- Engine Type: Internal Combustion
- Fuel Type: Diesel
-
Supplier: Paratherm — Heat Transfer Fluids
Description: 700°F for 500 hours. Less degradation means less maintenance and longer fluid life. Low Temperature Startup Centrifugal pumps are generally specified around the fluid viscosity at the desired operating temperature (usually less than 2 cps). Capacity falls off
- Applications: Process Equipment, Specialty
- Density / Specific Gravity (@15.6°C, 60°F): 0.9586 specific gravity
- Flash Point: 300 F
- Function: Heat Transfer Fluid, Hot Oil / Thermal Oil
-
Description: -flooded air compressors, water injected air compressors, oil-free air compressors, compressors for handling hazardous gases (gas compressors), compressors for handling oxygen, compressors for handling acetylene, high pressure compressors (over 40 bar/4 MPa), compressors for
Find Suppliers by Category Top
Featured Products Top
-
HZMR Multistage Centrifugal Pumps DICKOW®-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZA Multi-Stage Centrifugal Pump, Centrifugal Pumps Type HZ/HZA HZ/HZA-pumps are applied in industrial and municipal water supply, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HOT OIL CIRCULATION PUMPS SERIES NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
PDF Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Heat Transfer Fluid experiences 1/2 the amount of fluid degradation when maintained at 700°F for 500 hours. Less degradation means less maintenance and longer fluid life. LOW TEMPERATURE STARTUP Centrifugal pumps are generally specified around the fluid viscosity at the desired (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
. Class I, II and III constructions are available at standard conditions. For Class IV construction, please consult the factory. Additional Series 12 Centrifugal Plug Fan features: Heavy industrial-duty construction High-temperature construction in three standard ranges (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
committed to leading the markets we serve through superior technology and operational excellence. Our products are engineered to provide low power consumption, reduced operating temperatures, and increased reliability and efficiency. Our designs address the needs of everything from large-frame turbomachinery to small, high-speed turbochargers, electric submersible pumps to subsea pumping equipment, compressors to gearboxes (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings
More Information Top
-
New products
9 Sihi Pumps Inc. is offering a new energy efficient ZTN Horizontal, single-stage centrifugal pump specifically designed to handle high temperature mineral or synthetic oils and other media at up to 640 F (320 C) without the need for external pump …
-
Gas Turbine Driven Centrifugal Pumps for High Pressure Water Injection
vi”bration~ high oil temperature , excessive ex- hcrizontal split-case centrifugal pumps .
-
Modelling and theoretical analysis of a high temperature heat pump system with two-stage centrifugal compressor
Keywords: High temperature heat pump system, Two-stage centrifugal compressor, Oil field waste water, System simulation model, Coefficient of performance, Theoretical study .
-
Recent Advancement on Material Science and Manufacturing Technologies
If there is no high temperature alarm sent, considering the oil temperature is normal, the centrifugal pump is started to provide pressured water for the ultra-high pressure pump.
-
Machine Design and Manufacturing Engineering II
The monitoring objects are the pressure of centrifugal pump outlet and ultra- high pressure pump outlet, the temperature of lubricating oil of crankshaft, speed of motor (inverter frequency) in order to ensure safe and stable working of the system.
-
Artificial Lifting of Deep Wells (A Report Of The Mid-Continent District Study Committee On Artificial Lifting Of Deep Wells)
T h e present limiting mechanical factor in electrical centrifugal pumping equipment i s the life of the electrical cable which i s affected by temperature and by high oil and g a s pressures.