Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Philatron Wire & Cable
Description: Philatron provides high voltage cables from 2,000 to 35,000 volts
- Product Type: Industrial / Instrumentation and Control, Multiconductor Cable
- Rated Voltage: 2 to 35 kilovolts
-
Supplier: Hi-Tech Controls, Inc.
Description: This cable is employed as a highly flexible high-current cathode cable for electroplating drum systems and as a wearing cable in the chemical industry. Special feature: Despite the extremely thick wearing jacket, the highly flexible conductor enables good contact when
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Jacket: Other
- North American (AWG): 1 to 2 AWG
-
Description: (EM’s), Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive one meter long shielded coaxial cables. The unit has remote 0-10Vdc = 0-100% rated
- DC Input Voltage: 24 volts
- DC Output Current: 6.00E-4 amps
- DC Output Power: 2.4 watts
- DC Output Voltage: 0.0 to 4000 volts
-
-
Description: Spellman’s SL150kV rack mount high voltage power supply is designed for scientific and industrial OEM applications requiring 150kV at 1200 watts in a compact cable connected standard sized rack. Models are available in positive, negative or reversible polarity. The
-
Supplier: General Cable
Description: operations. Low-Voltage Power Cable 600 V / 2000 kV Type RHH/RHW-2/USE-2 and XHHW-2 single conductor constructions for maximum performance and reliability. Medium-Voltage Industrial Cable 2.4 kV – 35 kV Proven cable solutions for a wide range of industrial
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Aluminum and Aluminum Alloys, Copper and Copper Alloys
- Cable Insulation: Polyethylene (PE)
- Cable Jacket: Polyethylene (PE), Polyvinyl Chloride (PVC)
-
Supplier: Accuris
Description: CABLE, POWER, ELECTRICAL, HIGH VOLTAGE
-
Supplier: BRIM Electronics, Inc.
Description: BRIM CHVä eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables, and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Length: 250 to 1000 ft
- North American (AWG): 10 to 26 AWG
-
Supplier: TE Connectivity
Description: Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Conductor Stranding : High Strand Count Conductor Power Cable Wire Color : WT Wire & Cable
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- North American (AWG): 2 AWG
- Operating Temperature: -65 to 200 C
-
Description: equipment that use new energy instead of old energy as power. Generally speaking, new energy connectors are used to transmit high-current signals, but some of them are also used to transmit control signals at the same time. New energy connectors have high requirements for metal
- Applications: Commercial, Industrial
- Current Rating: 2 to 10 amps
- Device Type: Plug / Inlet
- Operating Temperature: 50 to 150 C
-
Supplier: Sonel Test
Description: with paper-oil insulation (PILC). Cable sheath testing with direct voltage is also possible. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist). Features Extremely compact high-power
-
Supplier: Sonel Test
Description: Test the condition of the cables with VLF or DC slow voltage The S-24 VLF high voltage insulation tester is a compact, robust and portable kit for testing medium voltage cables according to IEEE400, IEC 60502-2, CENELEC HD 620 and 621 and DIN VDE 0276/620
-
Supplier: Sonel Test
Description: Test the condition of the cables with VLF or DC slow voltage The S-36VLF high voltage insulation tester is a compact, robust and portable kit for testing medium voltage cables according to IEEE400, IEC 60502-2, CENELEC HD 620 and 621 and DIN VDE 0276/620 and
-
Supplier: Sonel Test
Description: MV and HV insulation under full control The S-120DC device is a universal high voltage tester. It is extremely durable, but also lightweight, compact and easy to carry due to its transport case on wheels. Capacitive objects, such as shielded power cables, will be
-
Supplier: Consolidated Electronic Wire & Cable
Description: +105°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Tray cable applications Audio intercom Security systems Special Features UL tray cable rated Excellent weather
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid, Foil / Copper Tape
- North American (AWG): 18 AWG
- Operating Temperature: -20 to 105 C
-
Supplier: Consolidated Electronic Wire & Cable
Description: +105°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Tray cable applications Audio intercom Security systems Special Features UL tray cable rated Excellent weather
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid, Foil / Copper Tape
- North American (AWG): 20 AWG
- Operating Temperature: -20 to 105 C
-
Supplier: Consolidated Electronic Wire & Cable
Description: ) Mylar/aluminum foil shield, 100% coverage, foil facing out with stranded tinned copper drain Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300 volts Applications Power limited circuits Industrial
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid, Foil / Copper Tape
- North American (AWG): 22 AWG
- Operating Temperature: -20 to 105 C
-
Supplier: Consolidated Electronic Wire & Cable
Description: ) Mylar/aluminum foil shield, 100% coverage, foil facing out with stranded tinned copper drain Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300 volts Applications Power limited circuits Industrial
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid, Foil / Copper Tape
- North American (AWG): 20 AWG
- Operating Temperature: -20 to 105 C
-
Description: within prescribed paths, reducing noise and interference signatures. The MI1.5PN24 low output ripple specification makes it ideal for use with pulsers in Mass Spectrometry applications. This module is packaged in a shielded metal enclosure and the high voltage output is provided via
- DC Input Voltage: 24 volts
- DC Output Power: 9.75 watts
- DC Output Voltage: 300 to 1500 volts
- Type: High Voltage Power Supply
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- International (mm2): 35 mm2
- Number of Conductors: 1 #
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- International (mm2): 10 mm2
- Number of Conductors: 1 #
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- International (mm2): 4 mm2
- Number of Conductors: 1 #
-
Description: Superseded by 400-2001. Procedures and recommended test voltage values for acceptance and maintenance high-direct-voltage testing of shielded power cable systems are set forth. They apply to all types of shielded, insulated power cable. The aim is to provide
-
Supplier: SAE International
Description: This SAE Standard provides the minimum requirements for high power two conductor jumper cable plug and receptacle for truck-trailer jumper cable systems. It includes the test procedures, design, and performance requirements. This document covers receptacles rated at more
-
Supplier: SAE International
Description: This SAE Standard provides the minimum requirements for high-power, two-conductor jumper cable plug and receptacle for truck-trailer jumper cable systems. It includes the test procedures, design, and performance requirements. This document covers receptacles rated 12 VDC nominal
-
Supplier: HiTek Power Ltd.
Description: The Series MSRZ is a range of high stability, reversible source power supply modules for precision mass spectrometry applications. The Series MSRZ has a fast reversible output voltage, low ripple, and excellent repeatability. The modules provide reliable operation even in short
- Type: High Voltage Power Supply
-
Supplier: HiTek Power Ltd.
Description: The Series MSRF is a range of high stability, reversible source power supply modules for precision mass spectrometry applications. The Series MSRF has a very fast reversible output voltage, medium ripple and excellent repeatability. The modules provide reliable operations even
- Type: High Voltage Power Supply
-
Supplier: Nex Flow Air Products Corp.
Description: for the connection of the ionizing units. No long high-voltage cables are required, as the power pack can be installed in the immediate vicinity of the ionizing unit. The power pack EN 92 Ex has been approved for operating the ionizing bars EI Ex T
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 7000 to 8000 volts
- Input Frequency: 50 to 60 Hz
- Type: High Voltage Power Supply, DC Power Supply
-
Supplier: HiTek Power Ltd.
Description: The Series MSP is a range of high stability, unipolar source power supply modules for precision mass spectrometry applications. The Series MSP can be supplied either as a positive or negative output voltage module to order. These modules provide reliable operation even in short
- Type: High Voltage Power Supply
-
Supplier: HiTek Power Ltd.
Description: The Series MSRL is a range of high stability, reversible source power supply modules suitable for precision applications. The Series MSRL has a latched output voltage polarity that can only be changed when the output voltage has been set to zero. These modules provide
- Type: High Voltage Power Supply
-
Supplier: Philatron Wire & Cable
Description: Cords Heavy Duty Trucking Cables and Hoses High and Medium Voltage Cables Multi-Conductor Control Cables Portable Power Generator Cable Stage Lighting Cable (Outdoor and Indoor)Submersible Pump Cable
- Cable Shielding: No Shielding
- Product Category: Bulk Cable
-
Supplier: GES Electronic & Service GmbH
Description: very high voltages and high current Oil-tight sockets available Rugged housing Premium Insulation material High quality contacts for up to 100 tsd. mating cycles Typical Applications High voltage power supplies Accelerator systems Cable
- Contact Size (AWG): 8 to 14 AWG
- Current Rating: 80 amps
- Geometry: Straight
- Number of Contacts: 1 #
-
Supplier: Belden Inc.
Description: Connection cable to power MACH100, MACH4000 and DRAGON MACH4000 switches with high voltage power supply, length 3m, Side A: IEC 60320 C13 socket, Side B: NBR 14136 connector (Brazil)
- Application: Cordage
-
Description: may be connected in “Y” or “DELTA”. Any line to line or line to neutral voltage desired may be selected by choosing the appropriate output transformer tap. All necessary interconnecting cables and a three phase oscillator are included in all three phase combinations. A cabinet is not
-
Supplier: GES Electronic & Service GmbH
Description: -assembly Protective shield feasible Rugged housing Premium insulation material High quality contacts for up to 100 tsd. mating cycles, silver or gold Typical Applications High voltage power supplies Electrostatic filters Mass spectrometers
- Contact Size (AWG): 14 to 22 AWG
- Current Rating: 30 amps
- Geometry: Straight
- Number of Contacts: 1 #
-
Description: Superseded by 400-1991. This guide lists the various field test methods that are currently available or under development with guidance on how to perform each test. The guide covers shielded, insulated power cable systems rated 5 kV through 500 kV unless these voltages are
Find Suppliers by Category Top
Featured Products Top
-
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom high voltage power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
increases, auto manufacturers are seeking advanced insulation materials to ensure high-voltage charging cables perform safely and reliably at high temperatures. In addition, PEV cables need to be lightweight to offset the load of the power systems, such as batteries and electric motors, and to (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
VMI specializes in custom high voltage power supplies. VMI supplies innovative solutions to our customers specifications. Work directly with the engineers at VMI to design a power supply to your specification. We pride ourselves on our customer service, and the fact that our engineers (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
40 years of experience in high voltage design, specializing in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. All of VMI’s products are made and 100 percent tested at our facility in Visalia, California, USA. (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
HIGH VOLTAGE POWER DISTRIBUTION UNIT Whether you’re designing an electric vehicle (EV) for the road or manufacturing an off-highway electric vehicle, you need solutions to reliably deliver power (read more)
Browse Power Distribution Units (PDU) Datasheets for Littelfuse, Inc. -
Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. All three offer operating voltage ratings of 120 V, 50% hgher than the standard versions. They also offer exceptionally (read more)
Browse Datasheets for Coilcraft, Inc. -
VMI offers High Voltage Power Supplies Custom Designed to meet your project requirements. With a full staff of engineers and technicians, we are here to assist you throughout the production process — from design development to production (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Voltage and Current Programming Voltage and Current Monitoring Low Ripple Other standard HV power supplies include CRT and (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
and all of our products are made and 100% tested at our facility in Visalia, California, USA. About VMI... VMI specializes in high voltage diodes, optocouplers, power supplies (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Flooded Cable / Connector Water Blocking and Reterminating at Sea
Field application of breakthrough BONDiT TM technology proves effective in reterminating flooded cable/connector assemblies in offshore oil field for immediate deep-water redeployment. A flooded high voltage power cable on a 1250 meter deployment for pile driving on a new Shell Oil platform
-
Test the High-voltage Output of a Solar Farm Before Go-live
connection was required - so our high-voltage experts were called in to help. Power generators, inverters, a loadbank and a 33 kV transformer were connected to the high-voltage cables of the solar farm - mirroring the eventual connection to the local transmission network.
-
Cooling Employees in Challenging Conditions
underground high-voltage. power cables. Many of these older cables contain. PCB's and lead, so they must be handled with care.
-
AFLAS (R) Fluoroelastomers Outperform XLPE Wire for EV Cable
Electric vehicles use high-voltage cables to transmit electrical power to the charging port, battery, engine and other internal components. The automotive industry requires these cables to be lightweight to improve vehicle efficiency and all-electric range.
-
Wireless Temperature Measurement in Power System
Sometimes there are accidents or fire in Power system, caused by faulty of system and insulation aging, over load, and bad contact. For guarding against the accident or fire by this reason, application of power system high voltage wireless temperature measurement has been researched. It can provide
-
Measurement of Water Vapor in Sulphur Hexafluoride, SF6
Sulphur hexafluoride, SF6, is a non-toxic, inert, insulating and cooling gas of high dielectric strength and thermal stability. Due to its high dielectric strength, it is particularly suited for application in high power circuit breakers as well as in high-voltage cables, transformers
-
Protection for EOS for IEEE1394 Lines With TPD4S1394
to electrical overstress damage when exposed to a combination of high-voltage cable power and a faulty cable or connector system that allows data (TPx) and cable power (Vp) connections to engage before the cable ground (Vg) connection. This set of circumstances is known as a "Late-Vg" event. Though
-
Caging Transformer: EMI Still An Important Design Issue (.pdf)
of electromagnetic energy if poorly constructed or improperly integrated into the equipment. Thus, it should come as no surprise that power transformers, which handle high voltages and currents and produce strong electromagnetic fields, have the ability to deliver energy into the surrounding environment.
More Information Top
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
High voltage power cables that operate at voltages above about 3000 V are provided with graphite semiconducting screens at the surface of the conductor and on the outside surface of the insulation.
-
Material Science and Engineering Technology
Abstract—The super high voltage generator, the stator winding of which is made of high voltage power cable , can be connected to the power grid directly.
-
Polymer nanocomposites reinforced with multi‐walled carbon nanotubes for semiconducting layers of high‐voltage power cables
4 Masuda M, Ogata A, Nitta M and Tani T, A study of volume resistivity for high voltage power cable semiconducting layer, in Proc 5th Int Conf on Properties and Applications of Dielectric Materials, Seoul, .
-
Ormen Lange Long Step-out Power Supply
Even though there are several combined power and control umbilicals previously installed there is no track record on the long step out distance and the water depth in combination with the High Voltage power cable and the field splices.
-
Xlpe High Voltage Cable - Xlpe High Voltage Cable Manufacturers, Suppliers
Xlpe Insulated High Voltage Power Cable .
-
The calculation of the steady-state temperature field and rated ampacity of 10 kV XLPE power cables--《Journal of Baoji University of Arts and Sciences(Natural ...
… The current-carrying capability of electric power cables is mainly determined by several parameters,including cable constructions,laying conditions,the surrounding environment,so the calculation of the steady-state temperature field and ampacity of high voltage power cables is of great significance …
-
IEEE Guide for Field Testing and Evaluation of the Insulation of Shielded Power Cable Systems Rated 5 kV and Above - Redline
[B37] Gulski, E., Cichecki, P., Wester, F. J. , Smit, J. J. , Bodega, R., Hermans, TJWH, Seitz, P.P., Quak, B, & de Vries, F., ‚On-site testing and PD diagnosis of high voltage power cables ,‛ IEEE Transactions on Dielectrics and Electrical …
-
IEEE Guide for the Selection, Testing, Application, and Installation of Cables having Radial-Moisture Barriers and/or Longitudinal Water Blocking - Redline
Alternatively, thin metal- plastic laminates have foundfoils are finding application as moisture barriers in low, medium, high, and extra- high voltage power cables .