-
Supplier: Web Seal Inc.
Description: O-rings provide reliable leak-free seals and simple installation. O-rings are an ideal, cost-effective solution for many sealing situations. An O-ring is a donut-shaped ring of molded, flexible material with a round cross-section that can be either solid or hollow.
- O-ring Sizes: "AS568" standard sizes (001-475), British Standard metric sizes, Other
-
Supplier: Aero Rubber Company, Inc.
Description: Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded Extruded and Spliced (hot
- O-ring Features: FDA Approved or 3A Sanitary Classification, AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), Other
- Synthetic Rubber Materials (Thermosets): Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: ROW, Incorporated
Description: TFE-O-SIL silicone, Viton™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines the best qualities of two materials, FEP or PFA on the outside with its
- Cross-section: 0.0630 to 1.25 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), Other
- Synthetic Rubber Materials (Thermosets): Silicone Rubber (SiR)
-
-
Supplier: ROW, Incorporated
Description: TFE-O-SIL silicone, Viton™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines the best qualities of two materials, FEP or PFA on the outside with its
- Cross-section: 0.0630 to 1.25 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), Other
- Synthetic Rubber Materials (Thermosets): Fluoroelastomer (FKM)
-
Supplier: ROW, Incorporated
Description: TFE-O-SIL silicone, Viton™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines the best qualities of two materials, FEP or PFA on the outside with its
- Cross-section: 0.0630 to 1.25 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), Other
- Synthetic Rubber Materials (Thermosets): Silicone Rubber (SiR)
-
Supplier: ROW, Incorporated
Description: TFE-O-SIL silicone, Viton™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines the best qualities of two materials, FEP or PFA on the outside with its
- Cross-section: 0.0630 to 1.25 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), Other
- Synthetic Rubber Materials (Thermosets): Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Web Seal Inc.
Description: O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped. Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations. Especially useful in 3-D applications
-
Supplier: Tompkins Industries, Inc.
Description: Forged steel sea o-ring adapters - plug
- Application: Hydraulic Fitting
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel sea o-ring adapters - plug
- Application: Hydraulic Fitting
- English Size: 0.8750 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Trelleborg Sealing Solutions Americas
Description: This encapsulated O-Ring is produced from silicone or fluorocarbon with a seamless FEP jacket. These seals can solve sealing problems due to their chemical resistance coupled with elastic properties and low friction. Available to ISO 3601, AS 568 and BS 4518 and other standards including
- Outside Diameter (OD): 0.3031 inch
-
Supplier: Diamond Chain Company
Description: Diamond Chain's Hollow Pin series chains are built to ASME / ANSI B29.27 standards and are used for conveyor applications.
- Chain Material: Steel / Hardened Steel
- Chain Type: Roller Chain
- Features: O-ring Chain
- Strand Configuration: Single, Double
-
Supplier: Megadyne Americas
Description: Hollow Belts Material: PUW, themoplastic polyurethane elastomer, shore hardness 85A, 32D Temperature range 0° to 80° C Hollow Yellow Belts allow the user to join belts quickly and reliably, with a high tensile aluminum connector. Excellent belt for light duty conveying and transfer
- Belt Material: Polyurethane / Urethane
- Features: Hollow Belt
- Reinforcement: None
-
Supplier: Tompkins Industries, Inc.
Description: 12MOR Plug
- Category: Adapter
- Material: Stainless Steel
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: 08MOR Plug
- Category: Adapter
- English Size: 0.7500 inch
- Material: Stainless Steel
- Size: English
-
Supplier: Web Seal Inc.
Description: O-rings provide reliable leak-free seals and simple installation. O-rings are an ideal, cost-effective solution for many sealing situations. An O-ring is a donut-shaped ring of molded, flexible material with a round cross-section that can be either solid or hollow.
-
Supplier: Fenner Drives
Description: Light-duty applications - no welding is required
- Belt Material: Other
- Cross Sectional Diameter: 0.3125 inch
- Features: Hollow Belt
- Reinforcement: None
-
Supplier: Fenner Drives
Description: Light-duty applications - no welding is required
- Belt Material: Other
- Cross Sectional Diameter: 0.2500 inch
- Features: Hollow Belt
- Reinforcement: None
-
Supplier: Kitz Micro Filter Corporation
Description: Housing Polyethylene O-Ring FKM,Slicon,EPDM,FEP encapsulated FKM Maximum Operation Pressure 0.40MPa(25?)
- Filter Medium Material: Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.0050 to 0.1000 µm
- Industry Use: Other
- Maximum Pressure: 58.01 psi
-
Supplier: Titus Company (The)
Description: dimension to carry a considerable flow of compressed air. A wide selection of straight joints, T or L joints allows for airlines of whatever length and shape. To complete the equipment we supply a number of outlet plates of various dimensions and shapes. The Teseo Modular aluminum Pipework System is
-
Supplier: F.N. Sheppard & Co.
Description: Thermoplastic urethane is very user friendly. It allows for quick splicing with the means of heat welding the belt ends. Belting is available in open-ended rolls (standard rolls 100-500 ft.) or cut and welded to your exact length required.
- Belt Material: Polyurethane / Urethane
- Cross Sectional Diameter: 0.1250 to 0.7500 inch
- Features: Hollow Belt, Open-ended Roll
- Length: 1200 to 6000 inch
-
Supplier: Hymark/Kentucky Gauge
Description: Low profile ring encoder Contactless magnetic sensing Resolution up to 18 bit SSI output Robust design with IP68 protection Hollow shaft diameter Ø80mm (Ø95 on request)
- Encoder Technology: Magnetic
- Features: Hollow Shaft
- Operating Temperature: -13 to 185 F
-
Supplier: Lika Electronic
Description: Low profile ring encoder Contactless magnetic sensing Absolute, resolution up to 18 bit SSI output Robust design with IP68 protection Hollow shaft diameter Ø80mm Robotics
- Accuracy: 540 arcsec
- Diameter or Width: 4.65 inch
- Electrical Output and Interface: SSI
- Encoder Output Codes: Binary, Gray
-
Supplier: SAE International
Description: This specification covers sealing rings, commonly called hollow metal O-rings, made from corrosion and heat resistant steel.
-
Supplier: Brother International Corporation
Description: boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two
- Continuous Torque: 5384 In-lbs
- Gearbox Ratio: 60 : 1
- NEMA Frame Size: 55 #
- Other Output Power: 3 HP
-
Supplier: Brother International Corporation
Description: boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two
- Continuous Torque: 279 In-lbs
- Gearbox Ratio: 120 : 1
- NEMA Frame Size: 15 #
- Other Output Power: 0.0667 HP
-
Supplier: Brother International Corporation
Description: boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two
- Continuous Torque: 238 In-lbs
- Gearbox Ratio: 30 : 1
- NEMA Frame Size: 25 #
- Other Output Power: 0.2500 HP
-
Supplier: Victaulic Co. of America
Description: 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, CHEMICAL, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING HOLLOW BALL, END SEAL FLUOROELASTOMER O-RING INCLUSIONS
- Actuation: Manual / Hand
- Media: Air, Gasoline / Diesel Fuel
- Media Temperature: 20 to 300 F
- Pressure Rating: 300 psi
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures) Female
- Application: Spray Drying
- Maximum Flow: 121 to 604 GPH
- Maximum Pressure: 5000 psi
- Media: Chemicals, Water, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Latch Features Replaces standard quarter turn provided with enclosure Unique no-crevice design ideal for food and beverage applications 316L stainless steel construction Red, silicon O-Ring Sold individually Latch Key Features
-
Supplier: Hammond Manufacturing Company Inc.
Description: Latch Features Replaces standard quarter turn provided with enclosure Unique no-crevice design ideal for food and beverage applications 316L stainless steel construction Red, silicon O-Ring Sold individually Latch Key Features
-
Supplier: Victaulic Co. of America
Description: 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING END SEAL EPDM O-RING, HOLLOW BALL INCLUSIONS
- Actuation: Manual / Hand
- Media: Air, Water
- Media Temperature: -30 to 230 F
- Pressure Rating: 300 psi
-
Supplier: Victaulic Co. of America
Description: 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END SEAL NITRILE O-RING, HOLLOW BALL INCLUSIONS
- Actuation: Manual / Hand
- Media: Air, Gasoline / Diesel Fuel
- Pressure Rating: 300 psi
- Valve Size: 0.5000 inch
-
Supplier: Allied Electronics, Inc.
Description: Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow
- Current Rating: 5 amps
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow
- Current Rating: 5 amps
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow
- Current Rating: 5 amps
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow
- Current Rating: 5 amps
- Geometry: Straight
-
Supplier: Cone Drive Gearing Solutions
Description: solution for your application. Proven Reliability Double-enveloping worm gearing provides high torque capacity, high efficiency, quiet and smooth running, and high torsional rigidity. Factory filled with synthetic gear oil, double oil seals and O-rings provide IP65
-
Supplier: ASTM International
Description: practices are given as follows: Sections Practice A - Tube Sheet and O-Ring Leak Test for Hollow Fiber 6 to 9 Devices Practice B - Vacuum Test for Spiral Wound Devices 10 to 12 Practice C - Dye Test for Spiral Wound and Tubular Devices 13 to 18 1.4 This standard does not purport to
-
Supplier: Kitz Micro Filter Corporation
Description: 0.01um Materials Body ABS Trigger Polypropylene Nozzle Polyamide Filter case Polyarylate Filter media Polypropylene Plug Polyamide O-ring Fluoro Rubber
- Style / Actuation: Pistol Grip
-
Supplier: Kitz Micro Filter Corporation
Description: 80c? Particle Retention 0.01um Materials Body Polypropylene Triger Polypropylene Nozzle Polypropylene Filter case Polyarylate Filter media Polypropylene Plug Polypropylene O-ring Fuloro Rubber
- High Volume: Yes
- Style / Actuation: Pistol Grip
-
Supplier: EKSMA OPTICS
Description: combination of axicons and spherical lenses can be used to convert a parallel laser beam into a thick-walled hollow "pipe" of light or to produce an annular focus. Precision and standard grade axicons Made of BK7 or UVFS Range of cone apex angles: 140o to 179o Coated axicons or
- Diameter / Length: 25.4 to 30 mm
- Lens Type: Cylindrical Lens
- Materials: BK7 Glass, UV Grade Fused Silica
- Surface Flatness: λ/4
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: screw into it and O-ring will seal the base to make the product have waterproof function and the vent plug can self-breathable all the time. Here is a link show how to install surfing board vent plug https://www.youtube. com/watch?v=wgt4K8e0 fPU
- Fits NPT Size: 1 1/2 NPT, Other
- Material: Other
-
Supplier: Oil-Rite Corp.
Description: of the centerline measurement. The gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. An aluminum spacer and Buna O-ring are supplied on each bolt. The bolts should be torqued to 90 in-lbs.
- Device Classification: Level Gauge
- Material Temperature Range: 225 F
- Maximum Operating Pressure: 125 psi
-
Supplier: ASTM International
Description: -fiber devices, feed or concentrate leakage, or both, into the permeate stream by leaks through the tube sheet and past the tube sheet O-ring are possible. "Leaks" caused by broken fibers are not covered by these practices. 1.2.2 With spiral-wound devices, leaks may occur through damage of
-
Supplier: ASTM International
Description: : 1.2.1 With hollow-fiber devices, feed or concentrate leakage, or both, into the permeate stream by leaks through the tube sheet and past the tube sheet O-ring are possible. “Leaks” caused by broken fibers are not covered by these practices. 1.2.2 With spiral-wound devices
-
Supplier: ASTM International
Description: Leaks: 1.2.1 With hollow-fiber devices, feed or concentrate leakage, or both, into the permeate stream by leaks through the tube sheet and past the tube sheet O-ring are possible. “Leaks” caused by broken fibers are not covered by these practices. 1.2.2 With spiral
-
Supplier: Waterman Industries, Inc.
Description: is commonly used on many similar valves. Continuous ring cover packing, designed with a hollow center for added resilience, is used to make an easy-sealing valve. A solid bronze nut is standard. A brass washer and O-ring combine to make a dependable stem seal. Covers RED TOP
-
Description: Description A non-contact high performance off-axis absolute rotary encoder designed for integration into space-constrained applications. Hollow ring, true absolute functionality, high speed operation and high degree of IP protection make this encoder suitable for many applications.
- Accuracy: 360 arcsec
- Encoder Technology: Magnetic
- Maximum Mechanical Shaft Speed: 10000 rpm
- Maximum Update Rate: 4 kHz
Find Suppliers by Category Top
Featured Products Top
-
SPIROL International Corporation is pleased to announce the release of a new innovative lightweight product to achieve precision alignment. SPIROL's new Series GD100 Ground Hollow Dowels are designed to be a direct replacement for Ground Solid Dowels (read more)
Browse Dowel Pins Datasheets for SPIROL -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
"O"-Ring Motorcycle Chain "O"-Ring Chain "X"-Ring (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
poured to reach a specific height of 1 cm. For smaller samples, proportionately smaller areas (25 and 10 cm2) can be tested. Description The Gurley-Cobb Sizing Tester consists of a hollow metal cylinder or ring (100, 25 or 10 cm2 inside area); a metal base plate with a (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
Membrane for gas drying and dehumidifying FORBLUE™ sunsep™ is a gas dryer/humidi?er with a highly moisture-selective membrane. The module is simply structured with hollow (read more)
Browse Compressed Air Dryers Datasheets for AGC Chemicals Americas, Inc. -
purge for axis cleanliness Large hollow shaft of 53 mm ISO class 1 clean room compatibility Several options available such as modular external hard stop, wooble kit, wafer vacuum, connectors support, etc. Toothless motor technology (zero cogging) for high (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
series) MT20 MT28 MT40 MT56 MT80 MT112 MT160 MT224 MT315 MT450 hollow pin conveyor chains (MC (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Journal of Spacecraft and Rockets > Review of static seals for cryogenic systems
The hollow O - rings enjoy wider use than the solid configurations due to the built-in spring effect.
-
Valve Handbook, Third Edition > Valve Selection Criteria
Hollow O - ring .
-
Mechanical considerations and design skills.
There are hollow metal C-shaped rings and hollow O - rings with communication to the gas or liquid they are attempting to seal, that use the pressure they are attempting to seal to give an added sealing force to the sealing surface.
-
Nanoimprint lithography with ≤60 nm overlay precision
The wafer chuck is divided into two zones, inner and outer, by a hollow O - ring .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024862843] Guid...
HOLLOW FIBERS O RING .
-
CR4 - Thread: Engineers a dying breed?
… using rubber extrusions and joining the ends together, I grabbed some silicone rubber adhesive (RTV) and, with a crude fixture to hold the ends together after applying it, I was able to produce some " hollow o - rings " of the correct …
-
O-rings - special Dossier: O-rings | Techniques of the Ingénieur
Annular metallic massif seals at that for hollow metallic O - rings clearly less fine circular section or (figure ovoid 22 of surface.
-
O-ring - special Dossier: O-ring | Techniques of the Ingénieur
Annular metallic massif seals at that for hollow metallic O - rings clearly less fine circular section or (figure ovoid 22 of surface.
-
The thermal conductivity of CFC alternatives HFC-125 and HCFC-141b in the liquid phase
The pressure vessel made from SUS304 was sealed with a silver-plated hollow metal O - ring (3), and the four electrical leads were brought out through the Conax (1).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
As stated on page 3-18 in the Millstone Unit 2 LRA, the reactor vessel closure head and shell flanges are sealed by inner and outer hollow metallic O - rings .