Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Bore Size: 1.5 to 5 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
- Cylinder Style: Tie-rod
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Bore Size: 3.75 to 8 inch
- Cylinder Action: Single
- Cylinder Configuration: Telescopic
- Stroke: 35.5 to 279 inch
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Bore Size: 1.5 to 2.75 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
- Stroke: 12 to 24 inch
-
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Bore Size: 1 to 8 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the
- Body Material: Stainless Steel
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Mounting Options: Clevis, Threaded
-
Supplier: Bansbach Easylift®
Description: Height adjustment by hydraulic pump – A clever alternative not only for beds! With the new Bansbach hydraulic pump, the height of a great variety of applications can be adjusted by simply pumping. The pump can be completely operated without external
- Cylinder Configuration: Simple
- Rated Load/Force: 2248 lbs
- Stroke: 3.15 to 15.75 inch
-
Supplier: Reid Supply
Description: General Purpose Single Acting Hydraulic Cylinders produce a linear force using pressurized hydraulic fluid to transfer power from fluid pressure to the piston and into the rod. These cylinders have a maximum operating pressure of 10,000 psi and included coupler. .
- Cylinder Action: Single
- Rated Load/Force: 8800 lbs
- Stroke: 0.3000 inch
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various industries that rely on
-
Supplier: Zinko Hydraulic Jack
Description: Ram, 2 ton 3 Multiple application for many different fields that require single-acting cylinder job service.
-
Supplier: Atos North America
Description: position transducer is well protected against shocks or external dirt, and maintenance is reduced to a minimum. Derived from cylinders series CK according to ISO 6020-2 Integral position transducers: Magnetosonic analog or digital, Magnetostrictive, Potentiometric and Inductive
- Body Material: Steel
- Bore Size: 1.57 to 7.87 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Atos North America
Description: CH big bore cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 250 to 400 mm Strokes up to 5000 mm 7 standard mounting styles
- Body Material: Steel
- Bore Size: 9.84 to 15.75 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Atos North America
Description: CC cylinders have engineered double acting construction, designed to suit the requirements of industrial heavy duty applications: top reliability, high performances and long working life. Bore sizes from 50 to 320 mm Rods with rolled threads 6 standard mounting
- Body Material: Steel
- Bore Size: 1.97 to 12.6 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Atos North America
Description: CK cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 25 to 200 mm Up to 3 rod diameters per bore Strokes up to 5000 mm
- Body Material: Steel
- Bore Size: 0.9843 to 7.87 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon steel,
- Body Material: Steel
- Bore Size: 2.5 to 9.75 inch
- Cylinder Action: Single
- Cylinder Configuration: Telescopic
-
Supplier: Zinko Hydraulic Jack
Description: Ram, 10 ton 2 Multiple application for many different fields that require single-acting ram job service.
-
Supplier: Zinko Hydraulic Jack
Description: Ram, 10 ton 8 Ideal for use in shop, agricultural, automotive/truck service and construction maintenance.
-
Supplier: Zinko Hydraulic Jack
Description: Ram, 10 ton 4 Multiple application for many different fields that require single-acting ram job service.
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon steel,
- Body Material: Steel
- Bore Size: 2.5 to 9.75 inch
- Cylinder Action: Double
- Cylinder Configuration: Telescopic
-
Supplier: Reid Supply
Description: General Purpose Single Acting Hydraulic Cylinders produce a linear force using pressurized hydraulic fluid to transfer power from fluid pressure to the piston and into the rod. These cylinders have a maximum operating pressure of 10,000 psi and included coupler. .
- Cylinder Action: Single
- Operating Pressure: 3000 psi
- Rated Load/Force: 2355 lbs
- Stroke: 1 inch
-
Supplier: Reid Supply
Description: General Purpose Single Acting Hydraulic Cylinders produce a linear force using pressurized hydraulic fluid to transfer power from fluid pressure to the piston and into the rod. These cylinders have a maximum operating pressure of 10,000 psi and included coupler. .
- Cylinder Action: Single
- Operating Pressure: 3000 psi
- Rated Load/Force: 12066 lbs
- Stroke: 0.6250 inch
-
Supplier: Reid Supply
Description: General Purpose Single Acting Hydraulic Cylinders produce a linear force using pressurized hydraulic fluid to transfer power from fluid pressure to the piston and into the rod. These cylinders have a maximum operating pressure of 10,000 psi and included coupler. .
- Cylinder Action: Single
- Operating Pressure: 3000 psi
- Rated Load/Force: 279 lbs
- Stroke: 0.2200 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Bore Size: 4 inch
- Shaft Diameter: 2 inch
- Stroke: 18 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Bore Size: 4 inch
- Shaft Diameter: 1.25 inch
- Stroke: 16 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Bore Size: 4 inch
- Shaft Diameter: 1.75 inch
- Stroke: 48 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting O-Ring Boss Ports Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 3 Year Warranty Standard Color is BLACK
- Bore Size: 4 inch
- Shaft Diameter: 2 inch
- Stroke: 30 inch
-
Supplier: Bansbach Easylift®
Description: Not only gas spring components are used for this cylinder adjustment variation but additionally our gas spring technology. The Z-Cylinder is a combination of hydraulic adjustment cylinder and gas traction spring. The Z-Cylinder variation allows the system to be
- Body Material: Stainless Steel
- Cylinder Action: Single
- Cylinder Configuration: Simple
- Cylinder Style: Smooth Body
-
Supplier: Bansbach Easylift®
Description: By accessing components from the Bansbach gas spring production, a large variety of cylinders can be offered. The E-Cylinder requires an additional guide. The E-Cylinder alone is not designed to absorb side forces. Product features: max. weight 600 kg per system
- Body Material: Stainless Steel
- Cylinder Action: Single
- Cylinder Configuration: Simple
- Cylinder Style: Smooth Body
-
Supplier: Aggressive Hydraulics Inc.
Description: 300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
- Body Material: Steel
- Bore Size: 4 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Aggressive Hydraulics Inc.
Description: 400 Series Cylinders All 400 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
- Body Material: Steel
- Bore Size: 3 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Aggressive Hydraulics Inc.
Description: 100 Series Cylinders All 100 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
- Body Material: Steel
- Bore Size: 1.5 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Aggressive Hydraulics Inc.
Description: 200 Series Cylinders All 200 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
- Body Material: Steel
- Bore Size: 3.5 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator
- Body Material: Steel
- Bore Size: 1 to 16 inch
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Bimba Manufacturing Company
Description: Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this line of
- Bore Size: 1.5 to 8 inch
- Cylinder Action: Single, Double
- Mounting Options: Clevis, Double-end Mount, Flange, Foot, Face Mount, Rear Mount
- NFPA Mounting: Yes
-
Supplier: International Hydraulics
Description: 5" Bore, 8" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500
- Bore Size: 5 inch
- Cylinder Style: Welded
- Rated Load/Force: 58900 lbs
- Shaft Diameter: 2.5 inch
-
Supplier: Cylinders & Valves, Inc.
Description: 0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303
- Body Material: Stainless Steel, Other
- Bore Size: 0.5000 inch
- Cylinder Action: Single, Double
- Cylinder Configuration: Simple
Find Suppliers by Category Top
Featured Products Top
-
SERIES BASIC OIL CYLINDER VEHICLE OIL CYLINDER METALLURGY HYDRAULIC CYLINDER (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
low friction, compact form and simple installation. Piston Seals or Piston Rings are used in hydraulic cylinders for fluid sealing. They are internal to the cylinder head and seal against the cylinder bore, preventing fluid from flowing across (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Trelleborg Sealing Solutions Americas -
Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces within the cylinder. Hydraulic (read more)
Browse O-rings Datasheets for Trelleborg Sealing Solutions Americas -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
If your operation grinds to a halt, nothing else matters. That’s why actuators and cylinders are so essential – you have to get them right and you have to rely on them working 24/7. Today’s hydraulic and pneumatic options are anything but reliable. More and (read more)
Browse Linear Actuators Datasheets for U.S. Tsubaki Power Transmission, LLC -
failure These units are fully primed and have a baked enamel finish The cylinders in hydraulic units are machine grade with return lines. Photos Video (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Micro-Hydraulics: The Small Power Pack With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke (read more)
Browse Hydraulic Cylinders Datasheets for Bansbach Easylift® -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
hydraulic equipment. We offer high-quality products and services, reasonable costs, and timely delivery. The table below outlines our primary processes and capabilities: Precision Machining Process Capabilities (read more)
Browse CNC Machining Services Datasheets for Impro Industries USA, Inc.
Conduct Research Top
-
USING HYDRAULIC CYLINDERS IN HIGH TEMPERATURE ENVIRONMENTS
USING HYDRAULIC CYLINDERS IN HIGH TEMPERATURE ENVIRONMENTS... Hydraulic cylinders are typically designed to operate in environments below 180° F. But, if the application requires a hotter environment, what can you do? This white paper will discuss causes of high temperature, issues related to high
-
Hydraulic Cylinders
High performance and durability have made Temposonics the in-cylinder position sensor standard in the fluid power industry since their introduction in 1975. Our innovative modular design allows customers to easily replace the sensing element and electronics without breaking the cylinder's
-
Application Report: Hydraulic Cylinders Reconditioned with Low-Cost Honing System - Machine Pays for Itself in Less Than a Year
of this old axiom when it acquired a Sunnen HTA horizontal tube hone to repair and recondition hydraulic cylinders. The tube hone allowed Air Hydro to bring previously farmed honing work back in-house, helping it regain control of job turnaround times and save the company thousands in outsourcing costs
- LVDTs for Position Sensing in Hydraulic Cylinders
-
Pressure Monitoring of Hydraulic Cylinder in Luffing System
In recent years, with the rapid development of science and technology in China, as well as people's higher pursuit of safety, environmental protection, intelligence and other aspects, we have higher requirements for monitoring and control for related operation and manufacturing processes in rail
-
Hydraulic Cylinder Rod Travel is Slower Than Normal--Do I find the Problems with a Pressure Gauge or Flow Meter?
The single, most common problem with a hydraulic system is that the actuator (cylinder or hydraulic motor) slows down progressively as the oil temperature increases. There seems to be some confusion as to whether the problem is related to pressure, or flow, so let's clear the matter up.
-
Caster Segment Clamping Cylinder Upgrade
An electric arc furnace steel processor was experiencing hydraulic cylinder failure on the segment clamp circuit. New cylinders were failing in 3-8 weeks.
-
Implenting RFID with Tie-Rod Cylinders
The shutdown timing is critical, and the maintenance manager wants to make sure everything goes smoothly. Hydraulic cylinders are a critical part of the process, and during the shutdown, the manager has to replace a hydraulic cylinder's rod end wiper and seal to ensure continual future performance.
More Information Top
-
Oil hydraulic system
The indications for the practice The frictional force are a projecting criterion for judgment of the quality of hydraulic cylinders .
-
Advances in Manufacturing Technology
The Application of Ultrasonic Flaw Detection Technology in the Hydraulic Cylinder Production Process .
-
Oil hydraulic system
Firm font W. hunger, Lohr: hydraulic cylinder mechanism 415.
-
Encyclopedia of Lubricants and Lubrication
Hydraulic cylinder (allowance/ clearance .
-
Social Robotics
With respect to the common walking robot, the particular design of the hydraulic cylinders does not let neglect the weight of the legs in terms of static stability.
-
Fluid Dynamic and Mechanical & Electrical Control Engineering
… D. Xu and G.Q. Huang Simulation Analysis on Four Corners Leveling System of FRP Products Hydraulic Press J. Yu, Q.L. Yan, G.Q. Huang and J.P. Li Simulation and Analysis on Main Synchronized Hydraulic Cylinder of Huge Hydraulic Press …
-
Intelligent Robotics and Applications
Based on the shield mechanical optimization model, the law of force transmission for hydraulic cylinders of the thrust system has been analyzed in more detail and the result could provide a theoretical foundation and support for the design of shield tunneling ma …
-
Fluid technique in motor vehicles
Become in motor vehicles e.g. hydraulic or pneumatic braking systems, hydraulic steering supports, hydraulic or pneumatic dampers, hydrodynamic transducer, hydraulic cylinder and hydraulic pumps or - motors used for the most different applications.