Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor’s 300hp (223 kW) Hydraulic Test Center is designed for a facility with a larger machine size mix or predominately mining equipment and large excavators. Increased capacity is needed primarily for hydraulic pumps where a smaller bench may not perform well.
- Operation: Hydraulic
-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor’s 200hp (149 kW) Hydraulic Test Center is designed for a facility that has predominately a small to medium size machine mix.
- Operation: Hydraulic
-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor’s 450hp (225 kW) Hydraulic Test Center, like the 400hp Test Center, is designed for facilities that intend to service components from predominately larger machine size mixes or predominately mining machines and large excavators with components coming from many different
- Operation: Hydraulic
-
-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor’s 400hp (298 kW) Hydraulic Test Center is designed for facilities that intend to service components from a predominately larger machine size mix or predominately mining machines and large excavators with components coming from many different manufacturers. It may require
- Operation: Hydraulic
-
Supplier: SAE International
Description: Communicate the process of accurately measuring sound power levels of positive displacement hydraulic pumps commonly used in ground vehicle steering systems. This recommended practice defines the pump mounting (pulley, belt tension, isolation), operating conditions (fluid, speed, temperature
-
Supplier: Staubli Corporation
Description: Designed for very frequent and intensive use, i.e. up to 10,000 unpressurized connections, THL quick couplings ensure a consistent and reliable mechanical connection. They are also completely leak-tight: sealing is metal to metal between the product and customer interface, so no seal is needed.
- Category: Hose Fitting, Quick Coupler, Coupling
- Connection: Threaded
- Metric Size: 2.5 mm
- Size: Metric
-
Supplier: Accuris
Description: HYDRAULIC PUMP AIRBORNE NOISE BENCH TEST (STABILIZED TYPE)
-
Supplier: Carver, Inc.
Description: The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene and other thermoplastic resins. The procedure is in conformance with ASTM Method D 4703 Procedure C (formerly D1928
- Actuation: Hydraulic, Manual
- Clamping Force: 12 tons
- Daylight / Opening: 0.0 to 10 inch
- Machine Orientation: Vertical
-
Supplier: Staubli Corporation
Description: Hydraulic couplings SBA connection of hydraulic components on static and dynamic test benches connections of pumps, cylinders and directional control valves The anti-pollution generation A design that eliminates residual dead internal
- Category: Hose Fitting, Quick Coupler, Coupling
- Connection: Threaded
- Metric Size: 8 to 15 mm
- Size: Metric
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR DETERMINATION OF UNVEGETATED ROLLED EROSION CONTROL PRODUCT (RECP) ABILITY TO PROTECT SAND FROM HYDRAULICALLY-INDUCE D SHEAR STRESSES UNDER BENCH-SCALE CONDITIONS
-
Supplier: Flexbar Machine Corporation
Description: Test Force Control: Hydraulic Dashport System Results Display: Analog Dial Gage Vertical Capacity: 6.7in. Throat Depth: 6.6in. Height: 30.0in. Width: 8.50in Depth: 20.0 in. Shipping Weight: 220lbs. Model No. 16232, Bench Top Hardness Tester.
-
Supplier: Staubli Corporation
Description: Specially designed for high pressure pulsating or vibrating hydraulic lines. Features Road making and building equipment: hydraulic driven machinery, quick tool change, moles. Aeronautics: test benches, endurance testing, launch pads and launch platforms
- Category: Hose Fitting, Quick Coupler, Coupling
- Connection: Threaded
- Metric Size: 8 to 33 mm
- Size: Metric
-
Supplier: Continental Hydraulics
Description: . They’re ideal for industrial applications requiring moderate fluid volume and flow rate. Low Profile Power Units are the perfect choice for demanding industrial applications where heat buildup is unlikely, and compact installation is a must. Typical Applications - Test Benches -
- Features: Fluid Temperature Gauge, Fluid Sight Level
- Flow: 11 GPM
- Operating Pressure: 3000 psi
- Power Source: Electric Motor
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be used for the reference indicator, the device under test, a fine adjust, an isolation
- Calibrator Style: Fixed
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Description: This second edition cancels and replaces the first edition (ISO 7642:1983), of which certain values have been altered, the previous clause 8 deleted and references updated. Specifies test methods for type approval testing of the overrun brakes that relate to mechanically and
-
Supplier: Cole-Parmer
Description: Hydraulic, bench mount
- Type Of Pump: Other
-
Supplier: ASTM International
Description: 1.1 This index test method establishes the guidelines, requirements and procedures for evaluating the ability of unvegetated Rolled Erosion Control Products (RECPs) to protect soil (sand) from hydraulically induced shear stress in a bench-scale apparatus. 1.2 This index
-
Supplier: AMETEK Spectro Scientific
Description: , hydraulic fluids and coolants. The SpectrOil M/N-W uses the time-tested and reliable rotating disc electrode (RDE) technique to measure quantities of dissolved and suspended fine particles in natural or synthetic petroleum based products and coolants. It was tested and
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Condition Monitor / Fault Detector
- Technology: Optical / Laser
-
Description: When our customers have components that break down or start to malfunction, we have specialized equipment to test, dismantle, repair, rebuild and test to specification. These components include the whole range of pneumatic and hydraulic machinery such as cylinders, pumps,
- Capabilities: Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives, Complete Machine / System
- Location: North America, United States Only, Northeast US Only
- Services: Bench (Off-site), Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Component Remanufacturing / Rebuild, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting,
-
Supplier: CSA Group
Description: This second edition cancels and replaces the first edition (ISO 7642:1983), of which certain values have been altered, the previous clause 8 deleted and references updated. Specifies test methods for type approval testing of the overrun brakes that relate to mechanically and
-
Supplier: SAE International
Description: This SAE Standard specifies the dimensional requirement of a range of high pressure pipes for use in the bench testing and setting of fuel injection pumps. Only dimensions and requirements affecting the hydraulic characteristic of the pipes are defined. Other requirements, such
-
Supplier: SAE International
Description: This SAE Standard specifies the dimensional requirement of a range of high pressure pipes for use in the bench testing and setting of fuel injection pumps. Only dimensions and requirements affecting the hydraulic characteristic of the pipes are defined. Other requirements, such
-
Supplier: SAE International
Description: This SAE Standard specifies the dimensional requirement of a range of high pressure pipes for use in the bench testing and setting of fuel injection pumps. Only dimensions and requirements affecting the hydraulic characteristic of the pipes are defined. Other requirements, such
-
Description: Specifies a method of bench brakes their control devices in order to dertermine their suitability for use on trailed vehicles. Applies to assisted mechanical braking devices, using either compressed air or hydraulic fluid under pressure, for mounting on trailed vehicles. Annex A
-
Supplier: Omtec Corporation
Description: 24x60 24x72 24x96 30x96 30x48 30x60 30x72 36x36 36x48 36x60 36x72 36x96 Optional: Power Rail Electric Hydraulic Adjustable 6” or 12” Hand Crank Hydraulic Adjustable 6” or 12” Seatia™ CR-4985
- Ergonomic Design: Yes
- Length: 24 to 36 inch
- Options / Features: Adjustable Height
- Type: Assembly / Test Bench
-
Supplier: jbj Techniques Limited
Description: These hydraulic piston motors have a high starting torque. Due to the low amount of revolving mass, the rotational direction can be quickly changed a feature very important in many test benches; when performing vibration tests on motorcycle forks or when testing
- Motor Type: Radial Piston
- Operating Pressure: 3626 psi
- Operating Speed: 150 to 650 rpm
- Operating Torque: 33850 to 170973 In-lbs
-
Supplier: jbj Techniques Limited
Description: These hydraulic piston motors have a high starting torque. Due to the low amount of revolving mass, the rotational direction can be quickly changed a feature very important in many test benches; when performing vibration tests on motorcycle forks or when testing
- Motor Type: Radial Piston
- Operating Pressure: 2031 to 4569 psi
- Operating Speed: 5 to 600 rpm
- Operating Torque: 1.33 to 10257 In-lbs
-
Supplier: ASTM International
Description: hydraulically-applie d erosion control products (HECPs) on seed germination in a controlled environment. 1.3 This test method utilizes bench-scale testing procedures and shall not be interpreted as indicative of field performance. 1.4 This test method is not
-
Supplier: ASTM International
Description: hydraulically-applie d erosion control products (HECPs) on seed germination in a controlled environment. 1.3 This test method utilizes bench-scale testing procedures and shall not be interpreted as indicative of field performance. 1.4 This test method is not
-
Supplier: ASTM International
Description: 1.1 This practice establishes the guidelines, requirements, and procedures for obtaining rainfall runoff of unvegetated rolled and hydraulic erosion control products (RECPs and HECPs) during bench-scale conditions from simulated rainfall to be sent out for acute ecotoxicity
-
Description: stage significantly reduces the destructive force of erosion and cavitation. A wide range of soft goods and valve trim materials, including ceramic option, allow for media specific regulator selection. Ideal for use in high pressure hydraulic test benches and injection valve
- Number of Ports/Ways: 2
- Pressure Rating: 10000 psi
- Valve Size: 0.2500 to 0.3750 inch
- Valve Type: Pressure Relief Valves, Regulators
-
Supplier: Omtec Corporation
Description: Table Mat Standard Sizes 24x48 24x60 24x72 24x96 30x96 30x48 30x60 30x72 36x36 36x48 36x60 36x72 36x96 Optional: Power Rail Electric Hydraulic Adjustable 6” or 12” Hand Crank Hydraulic Adjustable 6” or 12” Seatia™ CR-4985
- Ergonomic Design: Yes
- Length: 24 to 36 inch
- Options / Features: Adjustable Height, Back Shelf / Riser
- Type: Assembly / Test Bench
-
Supplier: Unidex, Inc.
Description: MHW Series workbenches are self-contained lifting systems with a manually operated foot pedal and hydraulic system to lift the bench top to the desired height. Each pedal down-stroke raises the work surface approximately one inch. A toe release lever controls the rate of descent.
- Ergonomic Design: Yes
- Length: 60 inch
- Load Capacity: 500 lbs
- Options / Features: Adjustable Height, Storage Bin(s), Storage Cabinet(s), Storage Drawer(s), Other
-
Supplier: Unidex, Inc.
Description: EHW Series workbenches are specially designed to handle heavier loads. They feature an electric hydraulic lift system and hand-operated toggle switch control.
- Ergonomic Design: Yes
- Length: 60 inch
- Load Capacity: 1000 lbs
- Options / Features: Adjustable Height, Storage Bin(s), Storage Cabinet(s), Storage Drawer(s), Other
-
Supplier: Omtec Corporation
Description: 36x96 Optional: Electric Hydraulic Adjustable 6” or 12” Hand Crank Hydraulic Adjustable 6” or 12” Height Adjustable Flat Screen Monitor Arm Seatia™ CR-4985
- Ergonomic Design: Yes
- Length: 24 to 36 inch
- Options / Features: Adjustable Height, Back Shelf / Riser, Light(s)
- Type: Assembly / Test Bench
-
Supplier: HydraCheck Inc.
Description: To test a hydraulic pump for leakage, you must consider three things: convenience, safety, and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with
- Liquid Volumetric Flow Rate: 0.2000 to 150 GPM
- End Fittings: Threaded
- Mounting Type: In-line
- Operating Pressure: 3500 to 5000 psi
-
Supplier: Unidex, Inc.
Description: AHW Series workbenches feature an air/oil hydraulic lift system and offer instant height adjustment with the touch of a hand-operated toggle switch. An infinite range of height adjustments is available within the stroke distance. A blocking valve braking system provides firm support with no
- Ergonomic Design: Yes
- Length: 60 inch
- Load Capacity: 500 lbs
- Options / Features: Adjustable Height, Storage Bin(s), Storage Cabinet(s), Storage Drawer(s), Other
-
Supplier: HydraCheck Inc.
Description: To test a hydraulic pump for leakage, you must consider three things: convenience, safety and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with
- Liquid Volumetric Flow Rate: 0.2000 to 150 GPM
- End Fittings: Threaded
- Mounting Type: In-line
- Operating Pressure: 3500 to 5000 psi
-
Supplier: CSA Group
Description: Specifies a method of bench brakes their control devices in order to dertermine their suitability for use on trailed vehicles. Applies to assisted mechanical braking devices, using either compressed air or hydraulic fluid under pressure, for mounting on trailed vehicles. Annex A
-
Supplier: BINDER Inc.
Description: Temperature range 60 °C (140 °F) to 230 °C (446 °F) Robust, space-saving small unit with hydraulic-mechanical control and adjustable ventilation Hydro-mechanical thermostat Timer 0 to 120 min Optional independent temperature safety device class 1 (DIN 12880) 2 chrome-plated racks included
- Application: Drying, Sterilizing
- Atmosphere: Air / Oxidizing
- Capacity: 0.9900 cubic feet
- Controller Type: Programmable
-
Description: Manual Tests 26 A4.1 Acceptable Visual Analysis 26 A4.2 Acceptable Manual Test 26 A4.3 Other Strength Tests 27 A4.4 Drying Test 27 B. Sloping and Benching 28 B1 Scope and Application 28 B2
-
Supplier: Gefran
Description: example) on test benches or on waterjet cutting machines. State-of-the-art electronics provides a wide range of output signals in current and in voltage, and the innovative digital “Auto-Zero & Span” function provides quick and easy automatic adjustment of zero after installation with
- Electrical Output: Analog Current
- Media: Hazardous
- Pressure Reading: Gauge
- Working Pressure Range: 14504 to 72519 psi
-
Supplier: Gefran
Description: example) on test benches or on waterjet cutting machines. State of the art components and high precision machining make the TPH the ideal product for all above requirements, where is needed the non-amplified transducer with mV/V output
- Accuracy: 0.1000 ±% FS
- Device Category: Sensor, Transducer
- Media: Hazardous
- Operating Temperature: -22 to 248 F
-
Supplier: CANNON Instrument Company
Description: 15 °C to 100 °C (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes
- Accuracy: 0.0100 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Kinematic Viscosity Range: 0.3000 to 6000 cSt
-
Supplier: CANNON Instrument Company
Description: (cSt) and 6,000 mm²/ (cSt) from 15 °C to 100 °C (with available TE cooler). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel
- Accuracy: 0.0100 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
-
Supplier: CANNON Instrument Company
Description: test, then computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index). Common applications include gear oils, automatic transmission fluids, torque and tractor fluids, industrial and automotive hydraulic oils, industrial lubricants,
- Display & Special Features: Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature
- Industry / Application: Automotive, Specialty / Other
-
Workbenches and Workstations (Industrial) - 5,000 LB. CAPACITY KENNEDY SERIES WORKBENCHES -- HKD3672Supplier: C & C Lift Truck, Inc.
Description: America's Easiest to Assemble Benches - Tighten 2 screws on each leg and you are DONE. Available with adjustable leg, manual crank and hydraulic lift - contact dealer for more information. 180° Front Radius Ergonomic Edge.
- Length: 72 inch
- Width: 36 inch
-
Supplier: CANNON Instrument Company
Description: and testing process for low temperature viscosity of gear oils and ATF, as well as ASTM D8210. Allows for unattended operation. Environmentally-frie ndly Peltier thermoelectric cooling does not require hazardous fluids. Small footprint conserves bench space and allows installation of
- Display & Special Features: Laboratory / Benchtop (Batch)
- Dynamic Viscosity Range: 9000 to 150000 cps
- Industry / Application: Petroleum / Oil & Gas, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
's ProMetric® Imaging Colorimeter, FPD Conoscope Lens, and TrueTest™ Software into its Display Bench to evaluate displays as they are actually used and experienced by users. In this Case Study, you will learn about: How Radiant's display test & measurement equipment is (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
amount of revolving mass, the rotational direction can be quickly changed a feature very important in many test benches; when performing vibration tests on motorcycle forks or when testing the adjustment of wing flaps on aircrafts. The components can perform up to 50 rotational direction (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Cell Culture chamber can be placed on a lab bench, or be placed inside an Incubator or a Workstation, while the Gas Controller remains outside. The Cell Culture Chamber has removable shelving and can accommodate microtiter well plates, small flasks and petri dishes. For customers who (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Baker -
& Calibration Bench Micrometer Service Training Seminar/Courses Styli & Probe Repair Master Ring Gage Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Long (read more)
Browse Test Equipment and Instrument Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The greatest possible insight into the performance of a sealing system is gained through functional testing under the most realistic possible application conditions. Freudenberg Sealing Technologies’ Engineering Service Centers have state-of-the-art dynamic test benches at their disposal (read more)
Browse Engineering Design Services Datasheets for Freudenberg Sealing Technologies
Conduct Research Top
-
Monitoring the Hydraulic Power Unit of a Hydraulic Test Bench
Comprehensive condition monitoring of the hydraulic power unit. The aim is to monitor the wear in the hydraulic system and the running time of the pumps in order to optimise them. Limit violations are to be detected early by automated alarm management.
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ Systems
CAS DataLoggers helped design, assemble & program a real-time DAQ system for valve condition monitoring in a test bench setup for an Ohio manufacturer.
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
More Information Top
-
Advances in Material Science, Mechanical Engineering and Manufacturing
Optimization Design and Simulation Research of Hydraulic Test Bench .
-
Hydraulic Equipment and Support Systems for Mining
508 Hydraulic Test Bench Design on Travel Drive System of Platform Lorry .
-
Equipment Manufacturing Technology
The hydraulic test bench ’s control system outputs switch quantities and analogue quantities by DAQ card.
-
Controlling the properties of polycarbonate during processing with the object of extending the service life of machine parts
The changes in the supermolecular structure and mechanical character- istics of the polycarbonate under cyclic loading on an hydraulic test bench are examined.
-
A New Energy Recycle Test Bench for Hydraulic Winches
Design of Multi-Functional Hydraulic Test Bench .
-
Test results for edge-notched pipe specimens within framework of experimental substantiation of the leak-before-break phenomenon
The aim of the present work is discussion of the main results of tests conducted according to the requirements [16] using a pneumatic- hydraulic test bench , which provides loading of vessels up to 700 mm in diameter and up to 2000 mm …
-
test bench - offers from test bench manufacturers, suppliers, exporters & wholesalers
Sell Industrial valve hydraulic testing bench YFJ-H type .
-
Sell JWZ type double side valve test bench,valve test bed,valve test equipment
Yongjia Teyou Machinery Co. Ltd. is specialized in producing hydraulic test bench for valve sector.
-
hydraulic valves - offers from hydraulic valves manufacturers, suppliers, exporters & wholesalers
Sell Industrial valve hydraulic testing bench YFJ-H type .
-
Proposed Design Modifications to Reduce Risk of Operating Rotary Field Mowers
Figure 2 shows the experimental driving/braking circuit mounted on a laboratory hydraulic test bench .