Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GE ENERGY Air Filtration
Description: GE’s Aspire ePTFE hydrophilic membranes and laminates can help users reduce costs by eliminating the need for expensive pre-wetting in the applications that require the superior temperature, chemical resistance, and low extractables of PTFE membrane. In addition, the expense to ship pre
- Filter Media: PTFE / Teflon®
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Filter Straw, Hydrophilic with 1.75 inch; 5 Micron. Get fast shipping and volume discounts on Fluid parts.
- Filter Type: Other
- Housing Material: Other
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Hydrophilic Filter with 0.22 Micron, Both Ports 0.091 inch ID (2.31 mm). Get fast shipping and volume discounts on Fluid parts.
- Filter Type: Other
- Housing Material: Acrylic, Other
-
-
Supplier: Fosroc Limited
Description: contact between water and hydrophilic groups which are an intimate part of the Supercast SW polymeric structure. These hydrophilic groups are not subject to extraction and loss of swelling performance by prolonged or repeated wetting. Expansion of the waterstop creates a positive
- Length: 787 inch
- Material: Other Material
- Type/Method: Sheet/Film
- Use Temperature: 23 to 122 F
-
Supplier: Fosroc Limited
Description: contact between water and hydrophilic groups which are an intimate part of the Supercast SW polymeric structure. These hydrophilic groups are not subject to extraction and loss of swelling performance by prolonged or repeated wetting. Expansion of the waterstop creates a positive
- Material: Other Material
- Type/Method: Liquid
-
Supplier: Membrane Solutions
Description: Hydrophilic Nylon66 Membrane
- Assembly / Element Type: Other
- Filter Media: Nylon
- Filtration Grade (Micron Rating): 0.2200 µm
-
Supplier: Budnick Converting, Inc.
Description: 3M™ 9960FS anti-fog diagnostic hydrophilic film consists of a clear polyester film on a roll coated on two sides with a 3M hydrophilic technology. The hydrophilic treatment is the same on both sides of the film. The product is designed for use in health care medical devices such
- Adhesive: Specialty / Other
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Thickness: 0.0140 inches
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Chemical / Polymer System Type: Polyurethane
- Compound Type: Extrusion Grade Resin, Molding Resin
- Elongation: 450 to 650 %
- Features: Biocompatible
-
Supplier: Accuris
Description: HYDROPHILIC POLYMER COATINGS FOR MEDICAL DEVICES
-
Supplier: Performance Polymers Group
Description: HydroMed is a series of ether-based hydrophilic urethanes with excellent adhesive and cohesive properties. This product line exhibits tailored water absorption levels depending upon end product targets. These materials were designed for use as coatings for a wide array of devices
- Chemical / Polymer System Type: Polyurethane
- Features: Biocompatible
- Industry: Medical / Food (FDA)
- Material Form: Liquid
-
Supplier: Wacker Chemical Corp.
Description: Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications.
- Applications: Chemical / Materials Processing, Optics / Optical Grade
- Density: 2.2 g/cc
- Material Type: Silica / Silicate Materials
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Accuris
Description: PSYLLIUM HYDROPHILIC MUCILLOID WITH DEXTROSE
-
Supplier: Wacker Chemical Corp.
Description: Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features White colloidal powder of high purity. Application HDK® N20 is applied as a thickening and thixotropic agent in
- Applications: Chemical / Materials Processing, Optics / Optical Grade
- Density: 2.2 g/cc
- Material Type: Silica / Silicate Materials
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Fosroc Limited
Description: contact between water and hydrophilic groups which are an intimate part of the Supercast SW polymeric structure. These hydrophilic groups are not subject to extraction and loss of swelling performance by prolonged or repeated wetting. Expansion of the waterstop creates a positive
- Length: 787 inch
- Material: Other Material
- Type/Method: Sheet/Film
- Use Temperature: 23 to 122 F
-
Supplier: Gelest, Inc.
Description: -Part RTV Silicone Elastomer PP2-RG03 is a clear to translucent, high definition molding and encapsulation hydrophilic PDMS with improved surface wettability and reduced coefficient of friction compared to conventional silicones (PP2-RG01). Microfluidic channels exhibit lower hydrodynamic
- Chemical / Polymer System Type: Polystyrene
- Elongation: 200 to 400 %
- Material Type / Grade: Elastomer / Rubber
- Tensile Strength (Break): 508 to 870 psi
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Medical Grade Polyurethane Hydrophilic (absorbing) Foam, Oval Shape with 6 inch x 4 1/2 inch, 1/4 inch Thick. Get fast shipping and volume discounts on Sponges parts.
- Tip / Head Material: Synthetic / Polyester, Specialty / Other
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Medical Grade Polyurethane Hydrophilic (absorbing) Foam, Square Shape with 3 inch x 3 inch, 1/4 inch Thick. Get fast shipping and volume discounts on Sponges parts.
- Tip / Head Material: Synthetic / Polyester, Specialty / Other
-
Supplier: Wacker Chemical Corp.
Description: Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features White colloidal powder of high purity. Application HDK® N20D is applied as a thickening and thixotropic agent in
- Applications: Chemical / Materials Processing, Optics / Optical Grade
- Density: 2.2 g/cc
- Material Type: Silica / Silicate Materials
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Accuris
Description: SILICATE TO HYDROXIDE RATIO - HYDROPHILIC SEALER FOR CONVERSION COATING
-
Supplier: Cole-Parmer
Description: membrane pore size • Housings have standard luer connectors; 50-mm filters feature 7 to 13.5 mm hose barb connectors PTFE Hydrophilic Filters are versatile filters characterized by very good chemical resistance. They are compatible with many aqueous and organic solvent mixtures used in
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
- Housing Material: Polypropylene (PP)
- Operating Temperature: 140 F
-
Supplier: Cole-Parmer
Description: membrane pore size • Housings have standard luer connectors; 50-mm filters feature 7 to 13.5 mm hose barb connectors PTFE Hydrophilic Filters are versatile filters characterized by very good chemical resistance. They are compatible with many aqueous and organic solvent mixtures used in
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
- Housing Material: Polypropylene (PP)
- Operating Temperature: 140 F
-
Supplier: Cole-Parmer
Description: membrane pore size • Housings have standard luer connectors; 50-mm filters feature 7 to 13.5 mm hose barb connectors PTFE Hydrophilic Filters are versatile filters characterized by very good chemical resistance. They are compatible with many aqueous and organic solvent mixtures used in
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
- Housing Material: Polypropylene (PP)
- Operating Temperature: 140 F
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR FLUORESCENT LIQUID PENETRANT TESTING USING THE HYDROPHILIC POST-EMULSIFICATION PROCESS
-
Supplier: Cole-Parmer
Description: Hydrophilic PTFE membranes offer maximum chemical and pH resistance with minimal aqueous extractables (<0.3 wt%). Since the filter is optically clear when wet it is ideally suited for culture and microscopic examination of cells/particles captured without requiring a separate step. Maximum
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
- Filter Type: Filter Paper
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for fluorescent penetrant examination utilizing the hydrophilic post-emulsification process. It is a nondestructive testing method for detecting discontinuities that are open to the surface such as cracks, seams, laps, cold shuts, laminations, isolated
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for fluorescent penetrant examination utilizing the hydrophilic post-emulsification process. It is a nondestructive testing method for detecting discontinuities that are open to the surface such as cracks, seams, laps, cold shuts, laminations, isolated
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for fluorescent penetrant examination utilizing the hydrophilic post-emulsification process. It is a nondestructive testing method for detecting discontinuities that are open to the surface such as cracks, seams, laps, cold shuts, laminations, isolated
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for fluorescent penetrant examination utilizing the hydrophilic post-emulsification process. It is a nondestructive testing method for detecting discontinuities that are open to the surface such as cracks, seams, laps, cold shuts, laminations, isolated
-
Supplier: Reid Supply
Description: Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Dimpled Heavyweight Roll Manufacturer Part Number: WDM150S-1
- Overall Length: 50 yd
- Overall Width / OD: 15 inch
- Structural Features: Hydrophilic / Absorbent
-
Supplier: Reid Supply
Description: Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E100S) Ten Pack with Free Mango II E Handle Manufacturer Part Number: 29251
- Structural Features: Hydrophilic / Absorbent
-
Supplier: Reid Supply
Description: Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (C42) - Triangular High Speed Steel Scraper. Standard .31" (8mm). Manufacturer Part Number: 29030
- Structural Features: Hydrophilic / Absorbent
-
Supplier: Reid Supply
Description: Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E100S) Ten Pack with Free Mango II Long Reach Handle & Holder E. Manufacturer Part Number: 29254
- Structural Features: Hydrophilic / Absorbent
-
Supplier: Porex
Description: web throughout a super-soft hydrophilic foam matrix. Our solution dramatically increases absorbency while enhancing overall performance and comfort, providing an ideal absorption solution for critical medical applications that enables faster healing of acute and chronic wounds.
- Application: Aerospace, Automotive / Transportation, Industrial OEM, Medical
- Foam Type: Open Cellular
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Film / Sheet
- Material / Composition: Plastic / Polymer, Thermoplastic
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 464 LAM is a lightweight paper compared to Nomex® 416 LAM, but is intended for the same use in electrical flexible laminate insulation. It is available in 0.05 mm (2 mil). Similar laminate constructions can be found in the market, with either polyester film or polyimide film, depending on
- Industrial: Electrical / Electronics
- Industrial Paper: Electrical Insulation / Separators
- Maximum Use Temperature: 392 F
- Performance Features: Chemical Resistance , Hydrophilic / Absorbent
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when
- Applications: Electrical / Electronics, Other
- Overall Thickness: 0.0031 to 0.0098 inch
- Structural Features: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Hydrophilic / Absorbent
- Type: Nonwoven Product, Sleeving / Wrap
Find Suppliers by Category Top
Featured Products Top
-
Coating a catheter with a hydrophilic coating allows the catheter to easily travel through the body. However, it can be challenging to coat these plastic tubing medical devices without causing heat damage. Today there are many uv-curable catheter coatings available. This article discusses the benefits of using UV curing, the preferred UV curing equipment and typical processing parameters. (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for Excelitas Noblelight America LLC -
Flex AR/LT Implantable Applications Mitsubishi Chemical Group has a long history of reliable performance in long- and short-term Hydrophilic devices. These medical (read more)
Browse Resins and Compounds Datasheets for Performance Polymers Group -
for long- and short-term implants and disposable products and applications. Implantable Applications Mitsubishi Chemical Group has a long history of reliable performance in long- and short-term Hydrophilic devices. These medical-grade materials have the (read more)
Browse Formulation, Blending, and Compounding Services Datasheets for Performance Polymers Group -
Applications Mitsubishi Chemical Group has a long history of reliable performance in long- and short-term Hydrophilic devices. These medical-grade materials have the versatility to be used across a broad array of applicational areas ranging from oncology and orthopedics to cardiovascular disease management. (read more)
Browse Elastomers and Rubber Compounds Datasheets for Performance Polymers Group -
radiography (CR) cabinet with full digital functions offering many advantages. A fully operational hydrophilic and water-washable penetrant line. A magnetic particle horizontal bench unit and portable AC equipment. Conventional and phased array ultrasonic (read more)
Browse Instructional Seminars and Training Services Datasheets for NDE Professionals Inc. -
radiography (CR) cabinet with full digital functions offering many advantages. A fully operational hydrophilic and water-washable penetrant line. A magnetic particle horizontal bench unit and portable AC equipment. Conventional and phased (read more)
Browse Instructional Seminars and Training Services Datasheets for NDE Professionals Inc. -
biomaterials. These materials are designed to attach to an inorganic surface (typically glass) and provide an organic functionality to carry out a desired chemical interaction or reaction. Examples would be to impart hydrophobicity or hydrophilicity to a surface or to react with (read more)
Browse Organic Chemicals Datasheets for Gelest, Inc. -
embedded or tipped along with hydrophobic and hydrophilic controls. Tipped polar silanes show higher contact angles with water than the embedded polar silanes, regardless of opportunities for hydrogen bonding. Increasing the number of PEG units in tipped silanes does correlate to a slight reduction in (read more)
Browse Inorganic Chemicals and Compounds Datasheets for Gelest, Inc. -
hydrophilicity which playing the role of self-lubrication. At the same time, it has good wettability and body fluid which can form a thin film on the surface. All of those reduced the friction coefficient and well lubricated the articular. Ceramics can reduce abrasive wear and (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
to immersion to determine the level of moisture uptake. SO WHAT EXACTLY IS HAPPENING TO MAKE SOME MATERIALS MORE HYDROPHILIC? There are two mechanisms by which plastic material will absorb anad maintain moisture: 1. Micro Porosity – here, nano (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Port Plastics, Inc.
Conduct Research Top
-
Water, Hydrophobicity, and Hydrophilicity
'Hydrophobic' and 'hydrophilic' are frequently used descriptors of surfaces. A surface is hydrophobic if it tends not to adsorb water or be wetted by water. A surface is hydrophilic if it adsorbs water or is wetted by water. More particularly, the terms describe the interaction of the boundary
-
How to Know if Hydrophilic Coatings on Medical Devices Provide the Necessary Comfort for Patients
Comfort is more than just a nice thing to hope for when it comes to medical devices like tubing, catheters and stents that are implanted into the human body. Comfort, in this instance, is referring to the absence of pain. Having a piece of plastic or metal inserted into your body is never going to
-
Catheter Coatings Benefit from UV Curing
Coating a catheter with a hydrophilic coating allows the catheter to easily travel through the body. Learn why medical device manufacturers are using UV-curable coatings for their catheter coating process including the preferred UV curing equipment and process parameters.
-
Catheter Coatings Benefit from UV Curing
Coating a catheter with a hydrophilic coating allows the catheter to easily travel through the body. Learn why medical device manufacturers are using uv-curable coatings for their catheter coating process including the preferred UV curing equipment and process parameters.
-
Adhesion, Adhesion Failure, and BONDiT
resin from hydrophilic glass.
-
Replacing Cartilage With Hydrogels
Replacing cartilage with a functionally equivalent soft solid is considered a superior treatment for arthritic joints. Cambridge Polymer Group has patented a very low friction elastic hydrogel material based on the concept of entrapped hydrophilic moieties and dangling polymer brushes
-
Changes in the Pore Structure of Expansive Soil Under the Action of Dry-wet Cycle - Part 1
contains hydrophilic minerals such as montmorillonite and illite, it will expand or contract in volume under the action of water. After many dry and wet cycles, it will affect the mechanical properties (compression modulus, expansion deformation and shear strength) of low-rise buildings, especially
-
Assure Batch Uniformity for Freeze-Dried Products
degradation of the API alter the desired secondary, tertiary or quaternary structure of a peptide or protein product allow polymerization, aggregation or denaturation of active ingredients that have both hydrophilic and hydrophobic character. For biopharmaceuticals, conformational changes should
More Information Top
-
Encyclopedia of Polymeric Nanomaterials
Ideally, an affinity support should be uniform, hydrophilic , and chemically and mechanically stable.
-
Encyclopedia of Colloid and Interface Science
The most commonly used hydrophilic groups are carboxylates, sulfates, sulfonates, and phosphates.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78208/830536642-MIT.pdf?sequence=2
… 15pm; intrinsic wettability was controlled through deposition of thin compact coatings made of hydrophilic Si0 2 (typically …
-
Percutaneous Penetration Enhancers Chemical Methods in Penetration Enhancement
20 Hydrogel Vehicles for Hydrophilic Compounds . . . . . . . . . . . .
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Commercial pervaporation plants, for example, for dehydration of ethanol/water mixtures, commonly employ hydrophilic membranes.
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
HLB hydrophilic lipophilic balance .
-
Springer Handbook of Nanotechnology
Bhushan, Y.C. Jung: Wetting, adhesion and fric- tion of superhydrophobic and hydrophilic leaves and fabricated micro …
-
Encyclopedia of Microfluidics and Nanofluidics
Whether the bonding surfaces are hydrophobic or hydrophilic can also have an influence on bonding.