-
Supplier: Anokiwave
Description: Bm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a WLCSP (Wafer Level Chip Scale
- Applications: Other
- Primary Frequency Range: 13750 to 14600 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: Anokiwave
Description: B. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array
- Applications: Other
- Primary Frequency Range: 10700 to 12750 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: Anokiwave
Description: include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.
- Applications: Other
- Gain: 2 dB
- Primary Frequency Range: 17700 to 20200 MHz
- Technology Type: Other Antennas & Arrays
-
-
Supplier: Anokiwave
Description: The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 d
- Applications: Other
- Primary Frequency Range: 27500 to 30000 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: TOP-electronics USA
Description: LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna The LM931 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and printers, while
-
Supplier: Qorvo
Description: Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to locate assets to a precision of 10 cm. It also supports data transfer at rates up to 6.8
- Data Rate: 110 to 6800 kbps
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Supplier: Qorvo
Description: delivering precise positioning to within 10 cm for ranging and +/-5 degrees for angular measurement. The DW3110 transceiver is interoperable with the Apple U1 & U2 chip. The DW3110 is FiRa™ compliant and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase
- Data Rate: 850 to 6800 kbps
- Features: RoHS
- Form Factor / Package: Other
-
Supplier: Qorvo
Description: delivering precise positioning to within 10 cm for ranging and +/-5 degrees for angular measurement. The DW3210 transceiver is interoperable with the Apple U1 & U2 chip. The DW3210 is FiRa™ compliant and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase
- Data Rate: 850 to 6800 kbps
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Supplier: Qorvo
Description: delivering precise positioning to within 10 cm for ranging and +/-5 degrees for angular measurement. The DW3120 transceiver is interoperable with the Apple U1 & U2 chip. The DW3120 is FiRa™ compliant and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase
- Data Rate: 850 to 6800 kbps
- Features: RoHS
- Form Factor / Package: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD,0.9x1.1mm SAW Filters ROHS
- Filter Category: SAW Filter
- Standards and Certifications: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: QFN-10(1.1x1.5) SAW Filters ROHS
- Filter Category: SAW Filter
- Standards and Certifications: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2MHz 1.57542GHz 1.5dB 50O - SAW Filters ROHS
- Cutoff or Center Frequency (Fc): 1.58E6 kHz
- Filter Category: SAW Filter
- Standards and Certifications: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD SAW Filters ROHS
- Filter Category: SAW Filter
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: Microchip's ATWINC3400-IC is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller IC. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a SPI
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 48
-
Supplier: Microchip Technology, Inc.
Description: Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller IC. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports single
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: -in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please
- IC Package Type: Other
- Memory Category: Flash
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5 IC. The ATWILC3000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth
- Device Type: Serial Data Converter
-
Supplier: Infineon Technologies AG
Description: The BGMC1210 is a bias and control IC for Power Amplifiers (PA). The device is optimized for Doherty PAs and biases up to 2 PAs with 4 DAC outputs per PA but can be used in any PA configuration. The DACs have a resolution of 12 Bit and a current driving capability of 50 mA sourcing and 20 m
- Control Interface: Other
-
Supplier: TOP-electronics USA
Description: connector provides the developer with the flexibility to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The characteristics of the selected antenna can produce a longer range, omnidirectional or unidirectional RF
-
Supplier: Infineon Technologies AG
Description: RF digitally tunable capacitor + SPDT switch BGSC2341ML10 is a versatile Integrated Circuit (IC) ideal for RF tuning applications such as tunable impedance matching, antenna tuning and tunable filtering. This IC integrates an 8-states tunable capacitor and an extremely low RON
- Actuator Type: Other
- Control Interface: Other
- Frequency Range: 400 to 3800 MHz
-
Supplier: Skyworks Solutions, Inc.
Description: 2.4GHz ISM, Single Chip, Single-Die RF Front-End IC Separate TX and RX Transceiver Port and Single Antenna Port 2.4GHz Power Amplifier with Low-Pass Harmonic Filter Low Noise Amplifier Transmit/Receive Switch Circuitry High Transmit Signal
- Frequency Range: 2400 to 2500 MHz
- Maximum Gain: 28 dB
- Maximum Operating Voltage: 4.6 volts
- Minimum Gain: 28 dB
-
Supplier: Skyworks Solutions, Inc.
Description: 2.4GHz ZigBee High Power Single-Chip, Single-Die RF Front-End IC Combined TX / RX Transceiver Port and Single Antenna Port 2.4GHz Transmit High Power Amplifier with Low- Pass Harmonic Filter Low Noise Amplifier Transmit / Receive Switch Circuitry
- Applications: Mobile / Wireless Systems
- Frequency Range: 2400 to 2525 MHz
-
Supplier: Radicom Research, Inc.
Description: available, WiFiHU-a and WiFiHU-c. The WiFiHU-a has Dual Chip Antenna built-in eliminating the need for costly and time-consuming RF development and shortens time to market. The WiFiHU-c has two U.FL connectors for attaching antenna cables and antennas allowing flexibility
- Applications: Mobile / Wireless Systems
- Features: RoHS, Antenna Connector
- Form Factor / Package: Through Hole Technology (THT)
- Operating Frequency: 2400 MHz
-
Supplier: SignalQuest, Inc.
Description: calibrated angle output High reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite dish and antenna alignment Pitch and roll measurement Machine control and monitoring Angle measurement and
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Description: IC ANTENNA AMP AM/FM
- Device Type: Other
-
Supplier: Radicom Research, Inc.
Description: support both ball and optical mouse designs. Direct interface to LED Approx. 30.6mm x 15mm FR4 PCB. On-board antenna -20°C to +70°C temperature operating FCC, CE, IC Certified RoHS compliant
- Applications: Mobile / Wireless Systems
- Features: RoHS, Antenna Connector
- Form Factor / Package: Through Hole Technology (THT)
- Operating Frequency: 2402 to 2480 MHz
-
Supplier: SignalQuest, Inc.
Description: reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite dish and antenna alignment Pitch and roll measurement Machine control and monitoring Angle measurement and recording Computer input, head
- Accuracy: 1 degrees
- Form Factor: Integrated Chip (IC)
- Operating Temperature: -40 to 185 F
- Output: Analog, Digital
-
Supplier: SignalQuest, Inc.
Description: for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite dish and antenna alignment Pitch and roll measurement Machine control and monitoring Angle measurement and recording Computer input, head tracking, and mouse pointing
- Accuracy: 1 degrees
- Form Factor: Integrated Chip (IC)
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
-
Description: IC RF SWITCH SP8T ANTENNA
- Device Type: Other
-
Supplier: Richardson RFPD
Description: microcontroller. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna,
- Device Type / Applications: Transceiver
- IC Package Type: QFN, Other
- Supply Voltage: 1.8 V, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 802.11 b/g/n WiFi Radio SiP plus etched antenna. Certified FCC/IC/CE
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) BLE Module based on Renesas RL78/G1D. 11 x 13 mm with integrated antenna. Certified FCC/IC/CE
-
Supplier: Quarktwin Technology Ltd.
Description: - Converter, BS/CS Antenna Voltage Regulator IC 2 Output 14-HSSOP
- Operating Temperature: -30 to 85 C
- Package Type: SOP, SSOP, Other
-
Supplier: Quarktwin Technology Ltd.
Description: - Converter, BS/CS Antenna Voltage Regulator IC 2 Output 20-SSOP
- Operating Temperature: -30 to 85 C
- Package Type: SOP, SSOP, Other
-
Supplier: Richardson RFPD
Description: demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential
- Device Type / Applications: Transceiver
- IC Package Type: QFN, Other
- Supply Voltage: 1.8 V, Other
-
Supplier: Richardson RFPD
Description: , 3G, 4G and 5G macro cell base stations, and active antenna applications. The ADRV9008-2 is packaged in a 12 mm x 12 mm 196-ball chip scale ball grid array (CSP_BGA).
- Device Type / Applications: Transceiver
- IC Package Type: BGA, Other
- Supply Voltage: 1.8 V, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 802.11a/b/g/n serial-to-WiFi and BT 4.0 combo module with integrated TCP/IP stack. 2.4 and 5 GHz Chip Antenna. 2MB External Flash. Inventek AT Commands (IWIN) firmware and Cypress WICED compatible. Certified FCC/IC/CE
-
Supplier: Richardson RFPD
Description: The SKY68000-31 is a hybrid, dual-band multi-chip RF front-end (RFFE) module supporting cellular LTE-M/NB-IoT (half-duplex system) transceiver platforms. The module integrates the entire RF front end necessary for an LTE dual-band radio operating in Band 13 and Band 4 including Rx SAW
- Device Type / Applications: Front End
- IC Package Type: Other
- Supply Voltage: 3 V, Other
Find Suppliers by Category Top
Featured Products Top
-
Zero-Cal® to eliminate or reduce array calibration. All these features come in a small (4.4mm x 3.6mm) wafer-level chip-scale package for easy installation in planar phased-array antennas. The Gen-2 SATCOM IC family builds on our prior generations improving performance, reducing cost, and (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
, and Zero-Cal® to eliminate or reduce array calibration. All these features come in a small (4.4mm x 3.6mm) wafer-level chip-scale package for easy installation in planar phased-array antennas. The Gen-2 SATCOM IC family builds on our prior generations improving performance, reducing cost (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
available RF Power Amplifier product portfolio for wireless infrastructure that spans multiple levels of integration, including; discrete transistors, multistage IC’s, and multi-chip modules (MCM), as well as leveraging GaN and Silicon LDMOS from the latest cutting edge NXP fabs (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Zero-Cal® to eliminate or reduce array calibration. All these features come in a small (4.4mm x 3.6mm) wafer-level chip-scale package for easy installation in planar phased-array antennas. The Gen-2 SATCOM IC family builds on our prior generations improving performance, reducing cost (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
-Noise Amplifiers and Low-Loss T/R Switching • Ultra-low Transmit and Receive-Mode Power Consumption • 6-bit full-360o Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path • Fully calibrated for Gain/Phase Matching Across ICs • Extensive On-chip (read more)
Browse RF Modules Datasheets for Richardson RFPD -
in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. Silicon Beamformimg IC Famiy ICs for Ku and K/Ka Bands: 10.7 - 12.75 GHz (Ku-Rx AWMF-0146) 13.75 - 14.6 GHz (Ku-Tx AWMF-0147 (read more)
Browse Datasheets for Anokiwave -
. New features for this generation include on-chip selectable LO multiplication, high IF support, FDD support for simultaneous operation of Tx and Rx, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
functionality to simplify the active antenna array design. The highly integrated AWMF-0146 Rx IC and the AWMF-0147 Tx IC both support four dual polarization radiating elements with full polarization flexibility, low power dissipation, and reduced noise figure. The small WLCSP (Wafer Level Chip Scale (read more)
Browse IP Cores Datasheets for Anokiwave
More Information Top
-
Rectenna design for passive RFID transponders
Both IC chip and antenna are designed and prototyped at Samsung Electronics.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33291/62278175-MIT.pdf?sequence=2
The final form of the beacon is comprised of a MITes transmitter device modified to connect an RF attenuator IC (and chip antenna ).
-
High Speed Terahertz Pulse Imaging in the Reflection Geometry and Image Quality Enhancement by Digital Image Processing
The full area of the T-card is scanned with the TPI system, and we selected some area where the IC chip and antenna structure are located.
-
Smart Card Research and Advanced Applications
In general, it consists of the IC chip and antenna .
-
Fluxless Laser Soldering of Antenna Wires for Noncontact IC Cards
A process of connecting an IC chip with antenna wires poses problems from viewpoints of mass productivity and antenna characteristics.
-
Applying amorphous InGaZnO-TFT to RFID tag
The RFID tag using the TFT circuit and the antenna thus fabricated (Fig. 3 (a)) was expected to have two merits compared to the conventional RFID tag, which consists of an IC chip and antenna substrate that have been separately produced.
-
Zero Knowledge and Hash-Based Secure Access Control Scheme for Mobile RFID Systems
Most of tags are composed of IC chip , antenna and memory, etc.
-
Enhancing Privacy and Security of RFID System with Serverless Authentication and Search Protocols in Pervasive Environments
Tag: Each tag T is comprised of an IC chip and antenna .
-
Group management of RFID passwords for privacy protection
RFID tags are devices composed of miniature IC chips and antennas for wireless reading and writing of information.
-
Computational Science and Its Applications – ICCSA 2007
Tag: is comprised of an IC chip and antenna , and sends information to the RFID reader in response to a wireless probe.