-
Description: ISO 12151-5:2007 specifies the general and dimensional requirements for the design and performance of 37° flared hose fittings in accordance with ISO 8434-2, made of carbon steel, for nominal hose sizes of 6,3 mm through 51 mm inclusive in accordance with ISO 4397. These
-
Supplier: Accuris
Description: CONNECTIONS FOR HYDRAULIC FLUID POWER AND GENERAL USE - HOSE FITTINGS - PART 5: HOSE FITTINGS WITH ISO 8434-2 37 DEGREES FLAREDENDS
-
Supplier: Accuris
Description: French Language - CONNECTIONS FOR HYDRAULIC FLUID POWER AND GENERAL USE - HOSE FITTINGS - PART 5: HOSE FITTINGS WITH ISO 8434-2 37 DEGREE FLARED ENDS
-
-
Supplier: CSA Group
Description: ISO 12151-5:2007 specifies the general and dimensional requirements for the design and performance of 37° flared hose fittings in accordance with ISO 8434-2, made of carbon steel, for nominal hose sizes of 6,3 mm through 51 mm inclusive in accordance with ISO 4397. These
-
Description: ISO 12151-2:2003 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and ISO 8434-4. These hose fittings are made of carbon steel and are
-
Description: ISO 8434-2:2007 specifies general and dimensional requirements for the design and performance of 37° flared connectors that are suitable for use with ferrous and non-ferrous tubes with outside diameters from 6 mm to 50,8 mm, inclusive. These connectors are for use in fluid power and
-
Supplier: Accuris
Description: METALLIC TUBE CONNECTIONS FOR FLUID POWER AND GENERAL USE - PART 2: 37 DEGREES FLARED CONNECTORS
-
Supplier: Accuris
Description: METALLIC TUBE CONNECTIONS FOR FLUID POWER AND GENERAL USE - PART 2: 37 DEGREE FLARED CONNECTORS
-
Supplier: CSA Group
Description: ISO 8434-2:2007 specifies general and dimensional requirements for the design and performance of 37° flared connectors that are suitable for use with ferrous and non-ferrous tubes with outside diameters from 6 mm to 50,8 mm, inclusive. These connectors are for use in fluid power and
-
Supplier: CSA Group
Description: ISO 12151-2:2003 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and ISO 8434-4. These hose fittings are made of carbon steel and are
-
Supplier: SAE International
Description: This SAE Standard covers specifications and performance requirements for 37° and 45° single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE J514, and ISO 8434-2 connectors. Considerations such as the effects of wall thickness selection for specific working
-
Supplier: SAE International
Description: This SAE Standard covers specifications and performance requirements for 37° and 45° single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE J514, and ISO 8434-2 connectors. The flares described in this document are intended for use with SAE metallic tube
-
Supplier: SAE International
Description: This SAE Standard covers specifications and performance requirements for 37 degree and 45 degree single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE J514, and ISO 8434-2 connectors. The flares described in this document are intended for use with SAE
-
Supplier: Check-All Valve Mfg. Co.
Description: The EPIC™ Flared Tube valve is a poppet style check valve with 37° flared tube connections. These connections are integral to the body and meet SAE J514 & ISO 8434-2 dimensional standards. The check valves are machined from 300 series stainless steel bar stock with
- Flow (Cv): 0.0800 to 12.6
- Media: Air, Water, Gas, Steam, Other
- Media Temperature: 10 to 400 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
New UNE-EN ISO 18541-2, requirements for the vehicle manufacturer's RMI system. This standard, developed by UNE (read more)
Browse Standards and Technical Documents Datasheets for AENOR -
In 2019, Bexkom passed the strict audit of NQCC, a well-known authoritative certification company in China. The audit process lasted nearly 3 months. Finally, we passed the ISO9001 certification for the first time and obtained the certificate. The scope of certification includes R&D, (read more)
Browse Electrical Connectors Datasheets for Shenzhen Beike(Bexkom) Electronics Co., Ltd. -
OPEN ENDED TIMING BELTS Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is as follows XL(1/5'),L(3/8"),H(1/2"),XH(7/8") Useful for product and machine positioning in inches (read more)
Browse Conveyor Belts Datasheets for US Timing & Conveyor -
bonds well to similar and dissimilar substrates including glass, metals and plastics. Since UV15X-6Med-2LV meets the ISO 10993-5 certification it can be used in medical device manufacturing applications where this requirement is vital. It has good (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Master Bond Supreme 11AOHTMed is a two component epoxy featuring thermal conductivity and electrical insulation. This system fully passes ISO 10993-5 testing for non-cytotoxicity and is recommended for bonding and sealing in medical device applications. Supreme 11AOHTMed has reliable (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Vent 1241412-1 Terminal, MCP 6.3, 0.5-1.0 1241416-1 Terminal, MCP 6.3, 4.0 P839 TPA, Weatherproof Relay Connector HFV15/12-Z5T-R(257) Relay, Mini ISO W/P, SPDT, R 1394512-1 Seal, MCP 6.3, 3.4-3.7, Blue 1394511-1 Seal, MCP 6.3, 2.0-2.7, White P1245 High-Strength 410 Stainless Steel, Number 6 Size, 1/2" Long (read more)
Browse Fuse Holders Datasheets for Chief Enterprises LLC -
AutomationDirect has added new NITRA ISO 5599/1 pneumatic solenoid valve components. These solenoid valves are completely interchangeable with any brand of ISO 5599/1 equipment. ISO 5599 size one and size two components include solenoid valve bodies in 5-way, 2-position (read more)
Browse Solenoid Valves Datasheets for Automationdirect.com -
Dual-channel, 2/0, 100-Mbps, high-performance, reinforced isolated LVDS buffer Specifications Manufacturer: Texas Instruments (read more)
Browse Isolation Amplifiers Datasheets for Shenzhen Shengyu Electronics Technology Limited -
Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad Bonomi North America is introducing a new line of automation-ready full (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.