-
Supplier: Terra Universal, Inc.
Description: Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations
- Air Shower: Yes
- Cleanliness Class: Class 1 (ISO 3), Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8), Other
- ESD Control: Low Outgassing
- Fabrication: Modular Hardwall, Mini Environment, Other
-
Supplier: Terra Universal, Inc.
Description: clean and sterilize Add ceiling filter/fan units to meet cleanroom conditions throughout the room Available in 304/316 stainless or powder-coated steel
- Air Shower: Yes
- Cleanliness Class: Class 1 (ISO 3), Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8), Other
- ESD Control: Static Dissipative, Conductive Panels, Low Outgassing
- Fabrication: Modular Hardwall, Mini Environment, Other
-
Supplier: Yamaha Motor- Robot Division
Description: A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to
-
-
Supplier: R. S. Hughes Company, Inc.
Description: , is packaged 100 units per box, 1000 units per case and comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when
-
Supplier: R. S. Hughes Company, Inc.
Description: -polymer, is packaged 100 units per bag, 1000 units per case and comes in clear. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important
-
Supplier: Terra Universal, Inc.
Description: Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations
- Cleanliness Class: Class 1 (ISO 3), Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8), Other
- ESD Control: Low Outgassing
- Fabrication: Modular Hardwall, Mini Environment, Other
- Gowning Area: Yes
-
Supplier: Clean Air Products
Description: cleanroom needs of today and into the future. These Portable Clean Rooms are available from Class 100,000 to Class 10. The Portable Clean Rooms are available with open free spans from 6 to 34 feet and interior room heights of 8 to 14 feet. Multiple
- Cleanliness Class: Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- Fabrication: Modular Hardwall
- Gowning Area: Yes
- Panel / Wall Material: Steel, Acrylic, Aluminum, Polycarbonate (PC)
-
Supplier: Terra Universal, Inc.
Description: , viruses and fungi. Clean room accessories include UV or vaporized hydrogen peroxide (VHP) sterilization modules, air conditioning, humidification/dehum idification modules, and HEPA/ULPA fan/filter units (FFUs) to meet cleanliness requirements to Class 10/ISO 3.
- Air Shower: Yes
- Cleanliness Class: Class 1 (ISO 3), Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8), Other
- ESD Control: Conductive Panels, Low Outgassing
- Fabrication: Modular Hardwall, Mini Environment, Other
-
Supplier: Clean Air Products
Description: The Series 582 is a lightweight, easy-to-assemble, prefabricated modular clean room system that is available in a variety of sizes, shapes and room classifications to meet your individual cleanroom requirements. The modular clean room is constructed of wall panels
- Cleanliness Class: Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- Fabrication: Modular Hardwall
- Panel / Wall Material: Steel, Steel - Stainless, Vinyl
-
Supplier: Clean Air Products
Description: The CAP575 Portable Clean Rooms are a cost-effective method of providing quality particulate control in a soft-walled enclosure. The 2 x 4 ft. tubular steel NEST TIGHT ceiling grid system allows the cleanroom to enclose a large span without center posts. This Portable Clean
- Cleanliness Class: Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- ESD Control: Conductive Panels
- Fabrication: Modular Softwall
- Gowning Area: Yes
-
Supplier: Clean Air Products
Description: HEPA filters are room-side replaceable for easy maintenance and replacement. Gel seals are available for HEPA filters on stainless steel rooms. A steel defuser screen is also included. Features of Modular Cleanrooms
- Cleanliness Class: Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- Fabrication: Modular Hardwall
- Panel / Wall Material: Steel, Steel - Stainless, Aluminum
-
Supplier: Precision Polymer Engineering Ltd.
Description: operations in a Class 10,000 (ISO Class 7) environment, plus a separate area for cleaning and packaging to Class 1,000 (ISO Class 6). USA: One 00 sq.m. (00 sq.ft.) clean room which houses milling, molding, inspection,
- Industry: Biotechnology, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Petroleum / Oil & Gas, Pharmaceutical, Other
- Location: North America, United States Only, Northeast US Only, Southern US Only, Southwest US Only, Northwest US Only, Midwest US Only, Canada Only, South / Central America Only, Europe Only, South Asia Only, Near East Only, East Asia / Pacific Only
-
Supplier: ATS Automation
Description: . The tray handlers are available both with and without a dedicated conveyor. In addition, they are suitable for clean rooms rated ISO 7 (class 10,000). All models are available in either full stainless steel finish or with a powder coated paint finish. Applications CL
- Conveyor Type: Pallet / Puck Conveyor
- Features: Sanitary
- Maximum Load: 66.15 lbs
-
Supplier: New Vision Display
Description: coatings Full integration with displays and touch panels Low MOQs at competitive pricing Factory Equipment & Certifications Full spectrum of glass processing and validation equipment: 1,000m² of Class 1,000 clean-room workshop
- Enhancement / Function: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare
- Film Material: Specialty / Other
- Thickness: 0.0157 to 0.2362 inches
- Width: 15.7 inches
-
Supplier: ATS Automation
Description: . A design is also available for ISO 6 (Class 1000) clean rooms. The only difference in capability between models is the maximum allowable size of tray - all other features and benefits available in the Clearliner model 400 tray handler are available in the larger
- Conveyor Type: Belt Conveyor, Overhead Conveyor, Pallet / Puck Conveyor, Trolley Conveyor
- Features: Sanitary
- Maximum Load: 66.15 lbs
-
Supplier: Foctek Photonics, Inc.
Description: . Lens Assembling Foctek has established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the
- Adjustability: Variable Focal Length
- Aperture Range (F-Number): 1.65 to 3.15
- Diameter: 49.5 mm
- Focal Length: 4.1 to 15.45 mm
-
Supplier: Foctek Photonics, Inc.
Description: . Lens Assembling Foctek has established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the
- Adjustability: Variable Focal Length
- Aperture Range (F-Number): 1.6
- Diameter: 28 mm
- Focal Length: 6 to 22 mm
-
Supplier: Foctek Photonics, Inc.
Description: . Lens Assembling Foctek has established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the
- Adjustability: Variable Focal Length
- Aperture Range (F-Number): 1.8
- Diameter: 28 mm
- Focal Length: 2.8 to 12 mm
-
Supplier: Foctek Photonics, Inc.
Description: . Lens Assembling Foctek has established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the
- Adjustability: Variable Focal Length
- Aperture Range (F-Number): 1.8
- Diameter: 28 mm
- Focal Length: 2.8 to 12 mm
-
Supplier: ATS Automation
Description: available in a standard version with a single axis, a speed version with two axes (S), and a special version for clean-rooms up to class 1000 (ISO 6). Applications CL 400: Ideal for mechanically stable trays or baskets, usually hard plastics or steel, and for tray
- Conveyor Type: Belt Conveyor, Overhead Conveyor, Pallet / Puck Conveyor, Trolley Conveyor
- Features: Sanitary
- Maximum Load: 66.15 lbs
-
Supplier: Dontech Incorporated
Description: , fingerprints, and most oils. Dontech can also "VARGard™" your display in our Class-1000 clean rooms. Dontech Inc. is an ISO-9001:2008 designer and manufacturer of optical filters for contrast enhancement and EMI/RFI shielding on electronic displays and
Find Suppliers by Category Top
Featured Products Top
-
ISO 7, Class 10,000 Clean Room Die Cutting for the medical, aerospace, automotive and electronic markets. Our clean room manufacturing facilities include a Delta ModTech precision rotary die cutting machine fitted with an inline inkjet printer capable of variable data and barcode printing (read more)
Browse Die Cutting Services Datasheets for Custom Fabricating & Supplies -
. We are experts in PSAs and as a 3M Preferred Converter we have access to their full line of products and technical expertise. The addition of clean room die cutting and packaging means even the most (read more)
Browse Die Cutting Services Datasheets for Custom Fabricating & Supplies -
The scope of our registration includes the distribution of bearings and related products to the aerospace, miniature, commercial, military and industrial sectors as well as the cleaning and relubrication of bearings in our Class 10,000 clean room. (read more)
Browse Ball Bearings Datasheets for Pacific International Bearing, Inc. -
its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually (read more)
Browse Clean Benches Datasheets for Baker -
EXAIR’s Intellistat® Ion Air Nozzle is the latest solution for static elimination in sensitive processes. Like the Intellistat Ion Air Gun, this new Nozzle provides a lightweight solution rated Class 5 for clean rooms and controlled environments per ISO 14644-1. The Ion Air Nozzle (read more)
Browse Static Control Products Datasheets for EXAIR -
materials in the medical field. Our ISO 9001:2015 certificate insures that the products you receive from CFS are of the highest quality and conformance. The addition of a Certified ISO 7, class 10,000 clean room adds another dimension to our capabilities. In addition to medical tape converting, CFS (read more)
Browse Converting Services Datasheets for Custom Fabricating & Supplies -
100, 1,000, and 10,000 clean rooms and can comply with many industry quality standards such as ANSI, ASME, ASTM, NCSL, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE. Abrisa Technologies’ Quality Management System has its foundation on the International Quality System Standard ISO 9001 (read more)
Browse CNC Machining Services Datasheets for Abrisa Technologies -
Precision Polymer Engineering operates at the forefront of elastomer molding technology, with the capability to manufacture micro seals and components in high performance materials. Manufactured in a fully automated, ISO Class 6 clean room production environment, PPE's range of micro seals are (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air from entering the (read more)
Browse Clean Benches Datasheets for Baker
More Information Top
-
http://www.nxp.com/documents/application_note/AN10706.pdf
Bare die must be handled always in a class 1000 ( ISO 6) clean room environment: unpacking and inspection, die bonding, wire bonding, molding, sealing.
-
Multisegmented, multilayer-coated mirrors for the Solar Ultraviolet Imager
… due to contamination will be minimum due to strict handling procedures imposed on the program requiring the coated optics be maintained under constant nitrogen purge in a dry box located inside a “ Class 1000 ” clean room ( ISO 14644-1 standards).
-
Electrochemically Triggered Selective Adsorption of Biotemplated Nanoparticles on Self‐Assembled Organometallic Diblock Copolymer Thin Films
The concentrations of the ferritin solutions were determined by the Bradford method.[39] A clean room , class 1000 ( ISO 6) was used for the spin coating of polymers, as well as for sample preparation and study of the adsorption conditions.
-
Microroughness measurements and EUV calibration of the solar ultraviolet imager multilayer-coated mirrors
Degradation due to contamination will be minimal due to strict handling procedures imposed on the program requiring the coated optics be maintained under constant nitrogen purge and stored inside a “ Class 1000 ” clean room (per ISO 14644-1 standards).
-
Accurate and precise calibration of AFM cantilever spring constants using laser Doppler vibrometry
The instrument is located 12 m underground in a low vibration, clean room ( ISO 6— class 1000 ), temperature (better than ±0.1 ◦C), and humidity (±5%) controlled laboratory in the Advanced Measurement Laboratory (AML) at NIST.
-
Photon Control Launches New Line Of Temperature Measurement Tools Specifically Designed For The Power Industry
Photon Control offers three Class 1000 clean rooms , in an ISO 9001:2008 certified manufacturing facility and has a team of experts, well-trained in the configuration and usage of all Photon Control's measurement technology solutions.
-
Repair of articular cartilage defects in the patello‐femoral joint with autologous bone marrow mesenchymal cell transplantation: three case reports involving n...
The CPC facility maintains a good manufacturing practice level ( ISO 13485 certified facility), with three clean rooms of class 1000 .
-
Journal of Spacecraft and Rockets > Test and Evaluation of Space and Airborne Imaging Sensor Platforms
The chamber is housed within a class 1000 [International Organization for Standardization ( ISO ) 6] clean room and is vibration-isolated via an airbag suspension system.
-
Elmwood | Honeywell Distributor
Elmwood Sensors meet ISO 9001 certification, is recognized by numerous approval agencies, and has its own fully equipped Class 1000 clean room facility to take its quality control a step further.
-
Contamination and ESD Control in High Technology Manufacturing
These tools are installed in a cleanroom with ceiling filter coverage that would suggest a FED-STD-209 class 10,000 ( ISO class 7) design. The garmenting discipline in the room and level of automation may allow the room to operate as clean as class 1000 .