Products/Services for Jig Latch Bolt
-
Bolts - (1288 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. Bolts come in several configurations for their application and specification variances. Since the terms "bolt" and "screw...Bolt TypeInchMetric
-
Latches - (256 companies)...a gasket and/or panel against a frame. Deadbolt latches have a lock bolt that extends into the door jam. Draw latches or tension latches pull surfaces together and hold them closed. Hasps, hinged metal straps that fit over a staple, are usually secured...
-
Eyebolts - (233 companies)Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed...
-
Hand Clamps - (407 companies)...to construct enclosures, jigs, and machine frames. A vise grip consists of a screw or level mechanism which has two or more jaws that close and hold the work piece. A type of vise grip is a fast grip locking C-clamp which is easier to open. It uses...
-
Toggle Clamps - (103 companies)...in pulling two parts together makes them suitable for applications such as closing and holding closed doors, lids, molds, etc. Hook clamps may require a separate fixed catch. Latch type clamps are clamps that use a pull action to tighten. Latch type...
-
Logic Latches - (54 companies)Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch...
-
Bolt Tensioners - (43 companies)Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...
-
Hinges (industrial) - (433 companies)...member directly above (and below) door. Latch hinges - Latch hinges make excellent lid or door latches, or easily removable hinges. Overlay hinges - Overlay hinges are used for a door that sits in front of the cabinet and covers or overlays...
-
Hooks - (284 companies)...however, include a pre-drilled boss for the addition of a latch. Image credits: Pivot Point, Inc. | RUD Chain, Inc.
-
Knobs (industrial) - (333 companies)...a pattern into the sides of the knob to accomplish this benefit. Latching knobs have the capability to hold the knob in position. Locking knobs prevent the knob from being moved without action by the operator. They may be unlocked with a pushbutton or key...
Product News
-
Epilog Laser Corp.
How to Laser a Jig and Template - Easily In the latest episode of the Epilog Laser It Challenge we will answer the question: Is it possible to create a jig and template using the IRIS TM Camera System?. Epilog 's IRIS TM Camera System gives laser operators a real-time image of the piece their engraving or cutting, making it incredibly easy to ensure your artwork/graphics go exactly where you want them to. It is also an incredibly valuable tool for creating jigs to hold multiple parts/components, which greatly boosts productivity... (read more)Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
Heilind Electronics, Inc.
Heyco HEYClip™ Latches and Strikers Wilmington, MA -- Heilind Electronics, a leading global distributor of electronics and vital accessories, features Heyco HEYClip latches and strikers in inventory. Heyco 's lineup of polyamide HEYClip TM latches and strikers secure doors and panels with a variety of mounting options. The majority of Heyco 's latches do not require additional mounting hardware or screws due to their snap-in design. HEYClip TM latches and strikers keep panels and doors closed tight but remain easy to open without... (read more)Browse Industrial Enclosures Datasheets for Heilind Electronics, Inc. -
bisco industries
Southco's N2 rugged latch Southco's N2 rugged latch. Does your latch application require durable construction, simple mechanical action & consistent pull-up? From its solid stainless steel shaft to its easy-to-grip T-handle, Southco's N2 rugged latch operates reliably in heavy duty applications. Career Opportunities at bisco industries. Who's looking to jump start their sales career or make an industry/career change?! bisco industries is hiring - come join a winning team where we provide extensive training and a road... (read more)Browse Latches Datasheets for bisco industries -
Clippard
Latching Valves 101 Understanding how to use an air valve with vacuum can be valuable information, because air valves can be easier to source and less expensive than valves designed specifically for vacuum applications. Check out this quick video to learn more. (read more)Browse Air Valves Datasheets for Clippard -
National Bolt & Nut Corporation
Flange bolts HEX FLANGE BOLTS. Dimensions per IFI-111. Washer built into head design. Other materials and finishes available. For further information, call or send an information request. Watch > > >Custom Bolts and Fasteners | National Bolt & Nut Corporation. We manufacture standard and custom bolts to meet your specifications. Offering a large variety of fastener, thread, bolt, and screw head types, click here to learn more. National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
High Performance Alloys, Inc.
Custom Bolts Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications. See more here (read more)Browse Bolts Datasheets for High Performance Alloys, Inc. -
Bayou City Bolt & Supply Co., Inc.
Heavy Hex Bolts & Structural Bolts Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. Heavy Hex Bolts - General. Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over... (read more)Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Schmersal Inc.
Safety Interlock Solenoid-Latching Switch The AZM161 Series is designed for machines/work cells where access to a hazardous work area must be controlled until safe conditions exist. Their solenoid-latching feature permits locking a machine guard until dangerous conditions, which may exist immediately after removal of power, have abated. Solenoid-latching may be controlled by a time delay, motion detector, position sensor or other suitable component. The AZM161 consists of an electromechanical safety interlock switch and a separate... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
bisco industries
Southco's VISE ACTION® Compression Latches Southco's VISE ACTION (R) Compression Latches. Southco's VISE ACTION (R) Compression Latches provide mechanical advantage, ensuring tight, vibration-resistant door closure to seal out water and dust while allowing easy access with a choice of key and tool security option. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America... (read more)Browse Latches Datasheets for bisco industries -
LEMO USA, Inc.
Self-Latching Connectors for Security Applications Security/ Surveillance Indoors. Multi-contact and hybrid inserts (low/high voltage, coax, fiberoptic) reduce space requirements and number of connections. B Connector. S Connector. Security/ Surveillance Outdoors. Sealed connectors with electrical, coax or fiber optic contacts for power and signals of closed circuit TV. E Connector. K Connector. T connector. INDUSTRIAL CONTROL. LEMO connectors are suited for the toughest requirements in industrial environments that require reliable and rugged... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc.
-
Wood skills
… lock 354 protection equipment 7, personal 8 protection effect 83 Schwabbel-polishing method 398 walking work 171 walking saw 131 welding compound 243 threshold wood 88 swiveling bolt verkrallung 465 pivoting protection … … 156, 157 voltmeters 156 clamping device 147, hydraulic 190, clamping …
-
Door Latch Strength in a Car Body Environment
For this reason, TEST PROCEDURE Each door was prepared for testing by fitting and then welding the mounting brackets using the latch center location jig . Once the brackets were properly fixed, the test frame was bolted to the brackets and the striker …
-
Hayabusa‐returned sample curation in the Planetary Material Sample Curation Facility of JAXA
At first, we removed the outer lid, the frame for latches , springs, a nonexplosive actuator (NEA) and screw bolts , which combine such parts together from the sample container. We prepared special jigs to remove such parts while keeping the seal of the container (Fig. 7).
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103598385,1,'jig%1:06:00::'). sk(103598515,1,' jig %1:06:01 … … 06:00::'). sk(103633474,3,'ligan%1:06:00::'). sk(103633632,1,'lagerphone%1:06:00::'). sk(103633886,1,'lag_screw%1:06:00::'). sk(103633886,2,'lag_ bolt %1:06:00::' … … sk(103644858,1,' latch %1:06:00::' …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103598385,1,'jig',n,3,0). s(103598515,1,' jig ',n,2 … … 0). s(103633886,1,'lag screw',n,1,0). s(103633886,2,'lag bolt ',n,1 … … 1,0). s(103644698,1,'Lastex',n,1,0). s(103644858,1,' latch ',n,2 …
-
A systematic conceptual design of modular fixtures
In leaf jigs, rotating jigs, or sliding jigs , moving mechanisms and locking mechanisms are inevitable: the guiding … The mechanism can be a cam latch , a lock pin, a clamp bolt , etc.