Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: require small or large quantities of a low cost color LCD in a very small form factor. The many features included in the ezLCD-001 make it an excellent choice as a PC status monitor, embedded system display, or suitable for integration into a diverse array
- Applications: Computer Applications
- Display Type: Graphic Display
- Features: Built-in Controller
- Technology: AMLCD, Thin Film Transistor (TFT)
-
Description: , industrial manufacturers, and hobbyists that require small or large quantities of a low cost color LCD in a very small form factor. The many features included in the ezLCD make it an excellent choice as a PC status monitor, embedded system display, or
- Applications: Computer Applications
- Display Type: Graphic Display
- Features: Built-in Controller
- Technology: AMLCD, Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The uLCD-144G2 display module is compact and cost effective and features a 1.44” LCD TFT screen, which is the smallest LCD TFT module available from 4D Systems. Driven by the GOLDELOX processor, the uLCD-144G2 is the perfect compact display solution for any
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
-
Supplier: 4D Systems Pty. Ltd.
Description: The uLCD-24PTU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an interface controller for a number of applications. Embedded at the heart of the design is the PICASO
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The uLCD-32TU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an interface controller for a number of applications. Embedded at the heart of the design is the PICASO
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The uLCD-28PTU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an interface controller for a number of applications. Embedded at the heart of the design is the PICASO
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Small PC Computers
Description: The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe
- Applications: Computer
- Effective Screen Height: 12.13 inch
- Effective Screen Width: 14.8 inch
- External Connections: Serial Interface, USB
-
Supplier: Small PC Computers
Description: The SDC190 is a 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A
- Applications: Computer
- Effective Screen Height: 13.98 inch
- Effective Screen Width: 18.43 inch
- External Connections: Serial Interface, USB
-
Supplier: Small PC Computers
Description: The SDC170 is a 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A
- Applications: Computer
- Effective Screen Height: 12.83 inch
- Effective Screen Width: 16.42 inch
- External Connections: Serial Interface, USB
-
Supplier: Small PC Computers
Description: The SDC150 is a 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A
- Applications: Computer
- Effective Screen Height: 12.13 inch
- Effective Screen Width: 14.8 inch
- External Connections: Serial Interface, USB
-
Supplier: VarTech Systems
Description: VarTech Systems offers 32.0" sizes of LCD monitors utilizing a proprietary OPTICALLY bonded or a proprietary optical stacking technology. These processes transform a 500 nit display into a high brightness display that can be viewed in most lighting conditions. Sunlight readable
- Screen Diagonal: 32 inch
- Screen Type: LCD / Flat Panel
- Sensor Type: Other
- Style: Embedded
-
Supplier: VarTech Systems
Description: VarTech Systems offers several sizes of Sunlight Viewable LCD monitors utilizing a proprietary OPTICALLY bonded process. This process can transform a 300 - 500 nits display into a high bright display that can be viewed in high ambient lighting conditions. Sunlight viewable
- Screen Diagonal: 27 inch
- Screen Type: LCD / Flat Panel
- Sensor Type: Other
- Style: Embedded
-
Supplier: Tele-Communication, Inc.
Description: Polycom HDX 4002 HD LCD Telepresence Solution Natural communications in 1280 x 720 at 30 fps (720p), with exceptional resolution even at lower data rates High-definition voice Polycom Siren22 technology for high-fidelity stereo sound High-definition voice Polycom Siren 22 technology
-
Supplier: Visual Sound, Inc.
Description: , unlike existing televisions. LG Interactive TV(Full) allows hoteliers provide their guests with IP based interactive TV services using existing coaxial line infrastructure. It also comes with many other beneficial features such as embedded set-top box and AP card for in-room Wi
- Type: LED Display
-
Supplier: Visual Sound, Inc.
Description: , unlike existing televisions. LG Interactive TV(Full) allows hoteliers provide their guests with IP based interactive TV services using existing coaxial line infrastructure. It also comes with many other beneficial features such as embedded set-top box and AP card for in-room Wi
-
Supplier: RS Components, Ltd.
Description: The range of ZEN modules can control up to 20 I/O. The basic unit is available in 10 I/O or 20 I/O versions. These feature a real-time clock, an LCD screen and control buttons on the front panel. Versions with 8A, 250V AC relay outputs. All versions with DC supply have two analogue
-
Supplier: Allied Electronics, Inc.
Description: Oscilloscope, 6.3 in. Diagonal TFT LCD Display Type, 110 W Power Rating DSO6052A Bandwidth-500MHz,Maxium Sample Rate-4GSa/s,Channels-2 The performance and problem-solving tools you need to meet your mixed analog and digital design challenges, today and tomorrow A
- Bandwidth: 500 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
Supplier: RS Components, Ltd.
Description: ANVIZ OA3000 fully integrates fingerprint identification, RFID, camera, wireless, GPRS, multimedia and embedded system technology. Utilising 7 in industrial TFT true colour LCD, Samsung 400 MHz Arm9 high-speed processor and Windows CE operation system. ANVIZ OA3000
- Access Type: Physical Access
- Technology Type: Biometric
-
Supplier: RS Components, Ltd.
Description: ANVIZ Multi-media Biometric Identification Terminal OA1000 is the latest advanced multi-media biometric identification terminal. Designed for fingerprint identification, RFID, camera, wireless, multimedia and embedded system Technology. Utilising 3.5 in industrial TFT true
- Access Type: Physical Access
- Technology Type: Biometric
-
Supplier: RS Components, Ltd.
Description: ANVIZ OA1000 Mercury Fingerprint and RFID Terminal, which fully integrates fingerprint identification, RFID, camera, wireless, multimedia and embedded system technology. Utilising 3.5 in industrial TFT true colour LCD, Samsung 400 MHz Arm9 high-speed processor and Windows
- Access Type: Physical Access
- Technology Type: Biometric
-
Supplier: VarTech Systems
Description: VarTech Systems offers 32.0" sizes of LCD monitors utilizing a proprietary OPTICALLY bonded or a proprietary optical stacking technology. These processes transform a 500 nit display into a high brightness display that can be viewed in most lighting conditions. Sunlight readable
- Effective Screen Height: 15.69 inch
- Effective Screen Width: 27.91 inch
- Features / Applications: Backlit Screen?
- Image Resolution (In Pixels): Other
-
Supplier: VarTech Systems
Description: VarTech Systems offers several sizes of Sunlight Viewable LCD monitors utilizing a proprietary OPTICALLY bonded process. This process can transform a 300 - 500 nits display into a high bright display that can be viewed in high ambient lighting conditions. Sunlight viewable
- Effective Screen Height: 13.22 inch
- Effective Screen Width: 23.51 inch
- Features / Applications: Backlit Screen?
- Image Resolution (In Pixels): Other
-
Supplier: Compass Electronics Solutions
Description: The AM3517 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost. Based on Texas Instruments’ Sitara™ AM3517 microprocessor and designed in the SOM-M2 form factor, the AM
- CPU Speed: 600 MHz
- Communication Networks: Ethernet, Other
- Features: RoHS / Lead-Free
- Flash Memory (RAM): 512000 KB
-
Supplier: Advantech
Description: The TPC-651T thin client terminal with a 5.7"/6.5" VGA LCD, low power embedded Intel® Atom™ E3827 1.75 GHz Dual-core Processor and 4GB DDR3L SDRAM provides computing performance in a compact fanless system. To enhance its durability, the TPC-651T is true-flat touch screen
- Display Size: 5.7 inch
- Processor: Intel®, Other
- RAM: 4 GB
- Speed: 1750 MHz
-
Supplier: Advantech
Description: The TPC-1751T thin client terminal with a 17" SXGA LCD, low power embedded Intel® Atom™ E3827 1.75 GHz Dual-core/Intel® Celeron® J1900 2 GHz Quad-core Processor and 4GB DDR3L SDRAM provides computing performance in a compact fanless system. To enhance its durability, the
- Type: Computer Terminal
-
Supplier: Advantech
Description: The TPC-1551T thin client terminal with a 15" XGA LCD, low power embedded Intel® Atom™ E3827 1.75 GHz Processor and 4GB (8GB optional) DDR3L SDRAM provides computing performance in a compact fanless system. To enhance its durability, the TPC-1551T is true-flat touch
- Type: Computer Terminal
-
Supplier: Advantech
Description: With a brand-new ID design, the SPC-221 series have high resolution 21.5" displays and PCT multi-touch screens in 16:9 wide format. By embedding an Intel® Skylake Core™ i3-6100U 2.3 GHz processor (Dual-Core), the SPC-221 can support advanced graphical performance in complex
- Features: Touch Screen
- Processor: AMD®, Intel®, Other
- RAM: 8 GB
- Speed: 2300 MHz
-
Supplier: Astrodyne Corporation
Description: Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our 0.75 watt to 350
- DC Input Current: 0.0200 to 0.7720 amps
- DC Input Voltage: 18 to 36 volts
- DC Output Current: 1 amps
- DC Output Power: 15 watts
-
Supplier: Visual Sound, Inc.
Description: B steps from - inf to - 0 dB Binding post or Neutrik® Speakon® "embedded patch panel" output connectors Digitally implemented, zero-overshoot Inter Sample Voltage Protection Limiting (ISVPL?) adjustable in 0.1 V steps from 18 to 150 V High-brightness front-panel LCD display
-
Supplier: Larson Electronics LLC
Description: The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal imaging camera has a 1500'
-
Supplier: Sealevel Systems, Inc.
Description: -backlit models, the system offers an amazing -30° to +70°C operating temperature range with no heaters or cooling fans required. Powered by a 400 MHz ARM9 microprocessor, the system includes 128 MB RAM and 256 MB Flash memory for maximum performance in embedded
- Display Size: 7 inch
- Features: Touch Screen
- Operating System: Microsoft®
- Processor: Other
-
Supplier: Amongo Technology Co., Ltd.
Description: The 15 inch android based all-in-one panel pc AMG-15PPC02T2 from Amongo is designed with following features for self-service terminals: Branded LCD panels with perfect image quality and wide viewing angles for good visual effect; High-quality industrial-grade components
- Features: Integrated BluetoothTM Technology, Panel Mount, Touch Screen
- Processor: Other
- RAM: 2 GB
- Type: Desktop / Tower
-
Supplier: Inductotherm Group
Description: Melt-Manager® Control Systems are our entry level to smart systems that utilize embedded microprocessor controls and provide the operator with melt control modes and diagnostics for analysis and support. Melt-Manager® Control Systems integrate a color
- User Interface: Digital Front Panel
-
Supplier: e-con Systems™ Inc
Description: + 70°C Power: 3.3V Module Dimensions: 55mm x 35mm x 5.45mm Supporting Operating Systems Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0 Linux Kernel: 3.13.0 RoHS Compliant Availability - Until
- Features: RoHS / Lead-Free, Real Clock Timer?
- Flash Memory (RAM): 1.00E6 KB
- Operating Temperature: -4 to 158 F
- Processor / CPU Type: Other
-
Supplier: Cirrus Logic, Inc.
Description: CE® and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data,
- Clock Frequency: 200 MHz
- Data Bus: 32 Bit
- Interface: I2S, SPI, UART, USB
- Number of I/Os: 16 #
Find Suppliers by Category Top
Featured Products Top
-
components. Unlike conventional drives, Yaskawa’s Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. This eliminates the need for a rectifying circuit and DC smoothing (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
platform for fast evaluation and development of the SAMA5D4 microprocessor. The board comes with an HDMI port and LCD display. The on-board SAMA5D4 processor is loaded with an embedded debugger, eliminating the need for any external tools for device programing or debugging. With its broad product (read more)
Browse Microprocessor Chips (MPU) Datasheets for Mouser Electronics -
signals and reduced background noise Blob counting and display for evaluation of the corona strength Built-in GPS Temperature & Humidity meter - embeded (offered as optional accessory) Voice narration Highly ergonomic Hot keys to functions (read more)
Browse UV Cameras Datasheets for OFIL Systems -
modular series also feature Advantech’s patented picture-in-picture (PiP) technology that allows them to be integrated with two box PCs for simultaneous dual display and dual input control capabilities. Additionally, the die-cast magnesium alloy front panel is embedded with Wi (read more)
Browse Computer Terminals Datasheets for Advantech -
amplifier filters in home theater and large LCDs. The Sumida Power Inductor also features a Ferrite core construction for low losses at high frequencies and the inductor is magnetically shielded to block (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
effortless, requiring no hard wiring or special settings. The SmartFlex Diesel Flow Meters can be easily connected to the ASM using an M12 connector. Configuration of the DFMs is simplified with the embedded browser-based software, SmartFlexTM View, available in every ASM. To cater to various (read more)
Browse Flow Meters Datasheets for Airmar Technology Corporation -
All Shore Industries provides a full team of product development and manufacturing specialists to bring your product to market in a timely and cost effective manner. With over 30 years of product development and manufacturing (read more)
Browse Electronic Manufacturing Services (EMS) Datasheets for All Shore Industries -
entries to correlate FluidScan results with those from commercial laboratories. Ergonomic improvements include a 50 percent larger and brighter LCD screen. A new LED light in the sampling head enables users to quickly check for air bubbles in an oil sample, supporting improved measurement quality (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
, ± 0.5% full scale. The ST75 Flow Meter’s flow sensor design is elegant in that it does not utilize any moving parts by employing platinum RTD sensors that are precision matched and embedded in equal mass thermowells. This sensor design is less prone to fouling than other flow (read more)
Browse Gas Flow Meters Datasheets for Fluid Components Intl. (FCI) -
transitional flow ranges with accuracy of ± 1% reading, ± 0.5% full scale. The ST75 flow meter’s precision flow element has a no-moving parts design that employs platinum RTD sensors embedded in equal mass thermowells with microprocessor electronics calibrated to laboratory (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI)
Conduct Research Top
-
Smart LCD Makes Medical Aesthetic Device Smarter
Smart LCD display (Intelligent LCD Module) embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming.
-
How to Implement LCD Display Resistive Touch Function
As smart phone leading the touch screen trend, more and more applications like medical LCD display, industry TFT display are embedding touch panels into the LCD screen. There are several LCD touch screen implementations in the market. We are using the simplest 4-wire resistive touch as example
-
Topway At Embedded World 2022
Topway is honored being at Embedded World 2022 in Nuremberg once again. It is successful for us meeting lots of new friends as well as reunion with many old ones. This year Topway offers embedded community the latest products. Especially 2.5inch to 12.1 inch Smart TFT LCD display.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
trade-secrets lawsuit with Synopsys, saying they will be found innocent at trial. Sharp accelerates ramp of LCD TV production facility Sharp Corp. is accelerating its plans to bring a fabrication facility for LCD TVs online and said the plant will be able to make systems with displays larger than
-
New 10.1
With growing market demand, Topway has launched two new 10.1 inch Embedded TFT LCD Displays, supporting Windows or Linux operating system. They provide engineers a familiar environment to create HMI application. Each of them continues Topway robust display functionality, hight resolution TFT
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Intel will spend $800 million to upgrade fab bought from DEC AMD to play key role in future of Alpha architecture Research firm raises semiconductor market forecast Shortage of flat-panel display driver ICs likely to get worse Debug interface standard released for embedded processors Micrel
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
that reinvents itself on-the-fly at consumer communications S3, Via will try again to win Taiwan approval of graphics chip venture Toshiba embeds SRAM in TFT array, slashing power use in LCDs Shanghai ASIC startup among first to raise capital in Hong Kong's new stock market Silicon Motion new processors
-
Advanced Motion Control for Precision Drum Writing
High precision roll-to-roll manufactured drums are used to produce everyday items sold around the world. For example, these drums are used to manufacture credit card security holograms as well as special films to increase a. screen's brightness on cell phones and other LCDs. Increasingly
More Information Top
-
Advanced Designs and Researches for Manufacturing
An FPGA Based Frame Rate Enhancer for LCD Display in Embedded Systems .
-
The portable smog analyzed instrument based on the arm
So it widely uses to develop LCD driver in embedded systems .
-
Development of Novel Bistable Display Using Titania Composite
An FPGA Based Frame Rate Enhancer for LCD Display in Embedded Systems .
-
193 Excimer Laser Machined Electromagnetic Optical Scanning Mirror for a Laser Projection Display
An FPGA Based Frame Rate Enhancer for LCD Display in Embedded Systems .
-
Scientific.Net: Materials Science
An FPGA Based Frame Rate Enhancer for LCD Display in Embedded Systems .
-
Research on the Imaging Technology of 3DTV
An FPGA Based Frame Rate Enhancer for LCD Display in Embedded Systems .
-
Scientific.Net: Materials Science
An FPGA Based Frame Rate Enhancer for LCD Display in Embedded Systems .
-
Design of TFT_LCD Display System Based on S3C2440A
An FPGA Based Frame Rate Enhancer for LCD Display in Embedded Systems .