Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Garage Equipment Supply
Description: The Dannmar Motorcycle Scissor Jack fits nicely under most motorcycle and ATV frames as well as lawn mowers. It’s perfect for wheel removal by allowing the front or rear to be raised for easier service. Works with most motorcycle lifts or from floor level 1,100-lb
-
Supplier: DieQua Corporation
Description: Product Features The new ZE-Series takes the state of the art Zimm screw jacks to the next level with these industry leading advantages: Zimm’s dual lubrication system: Provides separate spindle and gearbox cavities allowing for optimum lubrication type to be used in
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: Toyota's Hand Pallet Jack makes pulling product through the warehouse or distribution center easy and convenient. With low noise levels and low rolling resistance, the Toyota Hand Pallet Jack is the ideal solution for quick material handling jobs. 5,500 lb. Load Capacity Various
- Capacity: 5500 lbs
- Length: 32 to 60 inch
- Lift Drive / Actuation: Hand
- Width: 27 inch
-
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: The Toyota Center-Controlled Rider Pallet Jack is easy to maneuver and quick to respond to commands. The motorized pallet jack, ideal for longer runs, provides a comfortable operator compartment. Doubling as a ground-level order picker, the Center-Controlled Rider Pallet
- Capacity: 6000 to 8000 lbs
- Length: 90.3 to 156 inch
- Lift Drive / Actuation: Electric Motor
- Width: 32.5 inch
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: The Toyota End-Controlled Rider pallet jack is easy to maneuver and quick to respond to commands. The End-Controlled Rider, ideal for longer runs, makes moving product throughout the warehouse efficient and enjoyable. Doubling as a ground-level order picker, the End-Controlled Rider
- Capacity: 6000 to 8000 lbs
- Length: 76.4 to 187 inch
- Lift Drive / Actuation: Electric Motor
- Width: 36 inch
-
Supplier: Garage Equipment Supply
Description: stands can be safely used in sets of 4, 6 or 8. Must be positioned beneath a raised, level vehicle at support points designated by the vehicle manufacturer. 16,000-lb. max rated capacity Tripod design evenly distributes weight under load Each leg is equipped with a
- Lift Stroke: 26 inch
- Maximum Height: 78 inch
- Wheels: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: Features: 7 sound level ranges: 50dB to 126dB A and C weighting for sound analysis Fast/slow response: Allows intermediate and high level measurements Battery level indication RCA output jack Specifications: Range
- Control Panel: Analog
- Display: Analog Meter / Indicator
- Meter Style: Sound Level Meter
- Sound Level Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: Traceable® Products
Description: microphone. A recorder jack permits capturing readings (AC and DC 10 mV/dB). Use the threaded tripod insert for long-term measurements. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by
- Accuracy: 2 dB
- Control Panel: Digital
- Display: Digital Readouts
- Features: Data Storage / Data Logging
-
Supplier: Utmel Electronic Limited
Description: 3.5 audio connector 5-pin 4-level SMD headphone socket with PJ-3255/3254A-1
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1294060-855135014 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: 85513 Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness
- Gender: Female / Jack
- Number of Contacts: Over 6 #
-
Supplier: Allied Electronics, Inc.
Description: SMA Jack to SMA Jack Between Series Adapter, 0.281 " Dia. x 0.767 " L Material: Body and Coupling Nut — Nickel-plated body over brass; Contact — Phosphor bronze or beryllium copper, gold-plated; Insulator — Teflon® or Delrin®. Impedence: 50
- Geometry: Straight
- Voltage Rating: 335 volts
-
Supplier: Allied Electronics, Inc.
Description: SMA Jack to MCX Jack Between Series Adapter, 0.281 " Dia. x 0.816 " L Material: Body and Coupling Nut — Nickel-plated body over brass; Contact — Phosphor bronze or beryllium copper, gold-plated; Insulator — Teflon® or Delrin®. Impedence: 50
- Geometry: Straight
- Voltage Rating: 335 volts
-
Supplier: WohlerUSA, Inc.
Description: absorber permits to measure sound levels accurately even in the presence of high background noise. The meter allows you to select between fast and slow response times and A and C weighting.A maximum hold function is provided. Jacks on the meter provide both AC and DC analog output,
-
Supplier: Allied Electronics, Inc.
Description: Material: Body and Coupling Nut — Nickel plated body over brass; Contact — Phosphor bronze or beryllium copper, gold plated; Insulator Teflon® or Delrin®. Impedance: 50 O-75 O. Frequency Range: 0-4 GHz (BNC adapters only); 0-11 GHz (all others). Working Voltage: 500 V at sea level. : –55°C to
- Geometry: Straight
-
Supplier: Visual Sound, Inc.
Description: a compact vented rectangular enclosure. Physically reversing one woofer relative to the other helps to cancel the mechanical distortion inherent when large transducers are driven at high levels. It includes recessed handles and rubber feet. A pole receptacle allows the FR250z enclosure to
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383323-RJE371880410 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Series: * Package: Box Standard Package: 50 pcs ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH info available upon request HTSUS: 8536.69.4040
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 984758-SS-63800-004F Category: Connectors, Interconnects>Modula r Connectors - Jacks Package: Tray Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Stewart
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 989249-44144-0005 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: * Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon
- Gender: Female / Jack
-
Supplier: MilesTek Corporation
Description: [LEVITON] QUICKPORT CAT6+ EXTREME JACK IVORY - PART# LE-61110-RI6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's patented "Retention Force Technology" (RFT) which promotes consistent
- Type: Data Jack Wall Plate
-
Supplier: Advance Security Products
Description: Super High Sensitivity mic level microphone. Ideal for sales meetings, seminars, and large conferences. For use with tape recorders, PA systems, audio cards, or anything with standard 3.5mm microphone mini jack. This microphone is offered with a 10, 25, 50, or 100 ft cable
-
Supplier: Visual Sound, Inc.
Description: B to -10dB level conversion (female XLR inputs to RCA output jacks). Inputs to channels 3, 4, 7 and 8 are provided either balanced (via the screw terminal block) or unbalanced (via RCA jacks). Outputs 1, 2, 5 and 6 are provided balanced (via the screw terminal block) AND
-
Supplier: TelephoneStuff.com
Description: ability for left or right-handed terminations. With termination safety being a major factor, the HXTA's cup design and high impact resistant polymer assures the installer a high level of termination confidence. Features: - Accomodates Xcelerator jacks - Adjustable hand strap -
- Type: Data Jack Wall Plate
-
Supplier: Samtec Inc.
Description: Surface Mount Five Contacts Selective Gold Plating Packaged and shipped in Bulk Packaging Trays Trays suitable for automation are available upon request
- Current Rating: 1 amps
- Gender: Female / Jack
- Number of Contacts: 5 #
-
Supplier: Lift Products, Inc.
Description: The Level-Lifter ground entry lift table is a unique product for applications where a pit mounted lift table is required but not practical. Thin side walls allow for easy access to the product being handled. The Level-Lifter features an exclusive 4-point lift system which is ideal for
-
Supplier: Lift Products, Inc.
Description: The Air Bag Level Loader is an economical solution for pallet building and work positioning for many applications. The positioner can be disconnected from shop air or a compressor once the airbag is inflated. As weight is added to the Air Bag Level Loader, it causes the air bag to
-
Supplier: Mile-X Equipment, Inc.
Description: in the shop or outside on a level surface Unique design provides lift from the tires, not the frame or axle members Ideal for situations where limited ground clearance or a lack of clear access complicates lifting Single controller operates both sides of the system for a
-
Supplier: Mitsubishi Forklift Trucks
Description: If your application requires travel distances greater than 200 feet, the 100% AC PMWR30N might be just what you are looking for. The N-Generation end-rider is ideal for food packaging, general stocking, and manufacturing applications that require extended run times and floor level packaging
- Capacity: 6000 lbs
- Length: 48 inch
- Lift Drive / Actuation: Electric Motor
- Stroke: 9.3 inch
-
Supplier: TMP Pro Distribution
Description: The DB-101SL provides the same functions as our DB-1 as well as accepting speaker level input signals (400 watt maximum). Includes a paralleled 1/4 inch output jack for on-stage monitoring. Transforms a Hi-Z 1/4 inch input to balanced Lo-Z XLR output. A ground lift switch is provided
- Application: Music / Audio Systems
-
Supplier: Krueger Sentry Gauge Co.
Description: button activation with a battery saving automatic shutoff. Unit is contained within a weather proof housing. It is semi waterproof (cannot be submerged), and is good from 30 to 140 degrees Fahrenheit. Standard auxiliary output jack with high quality gold plated connections.
- Device Classification: Level Gauge
- Instrument Display Options: Digital Readouts
- Level Measurement Type: Continuous Level
- Measuring Range: 0.0 to 60 inch
-
Supplier: Amphenol PCD
Description: , power, fiber optics and coaxial lines. With our HiLinX, build your own connector the way you want it! The HiLinX is a system of modules, metal rails and fittings. Thanks to this modularity, a wide range of contact combinations can be made at the board level. Whatever types of signals
- Current Rating: 5 amps
- Gender: Male / Plug, Female / Jack
- Number of Contacts: 10 to 170 #
-
Supplier: Allied Electronics, Inc.
Description: Suitable for 22 to 26 AWG Wire — Stranded or Solid 30 Micro Inch Gold-Plated Contacts ABS Material — UL94VO Meets Level 3 and 4 (Voice) Requirements (6P6C)
- Number of Contacts: 6 #
-
Supplier: Electro Standards Laboratories
Description: : Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 8 Position,
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: This Twin BNC receptacle connector features a rear bulkhead design with associated mounting hardware consisting of a lock washer and hex nut as well as a solder cup terminal for PCB attachment. This Twin BNC receptacle connector is intended for use in low level signal patching and balance
- Connector Type: BNC
- Gender: Female / Jack
-
Supplier: Amphenol PCD
Description: , power, fiber optics and coaxial lines. With our HiLinX, build your own connector the way you want it! The HiLinX is a system of modules, metal rails and fittings. Thanks to this modularity, a wide range of contact combinations can be made at the board level. Whatever types of signals
- Category: Military Connector, Modular Connector and RJ Connector
- Contact Pitch: 0.9525 to 1.91 mm
- Current Rating: 3 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: SAE International
Description: "shall". Recommended criteria are identified by use of the key word "should". Deviation from recommended criteria should only occur after careful consideration and thorough service evaluation have shown alternate methods to provide an equivalent level of safety. The term "vertical load"
Find Suppliers by Category Top
Featured Products Top
-
pick up a signal and other applications that require a high level of precision movement. Screw Jack Positioning Systems are also used in metal manufacturing to keep a steel roll straight and balanced during the production process. Download the (read more)
Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Custom Dock Lift for Stage Level Receiving A Case History This loading dock lift is a 3000 series lift (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
audio back to analog. The 2239 has 1/8" headphone jack, line level phono jacks, and speaker phono jacks. Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
3000 Series Recessed Dock Lifts These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
3000 Series Recessed Dock Lifts These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
results Available with re-chargeable battery pack or vehicle jack Follow us on: Facebook (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Stop relying on third-party suppliers for your nitrogen supply! We offer a breadth of nitrogen generators that allow you to generate nitrogen at your own facility to whatever purity level your application requires! On-site nitrogen lets you to reduce the waste, control the purity (read more)
Browse Gas Generation Equipment Datasheets for Atlas Copco Compressors
Conduct Research Top
-
Leveling Log Homes
Compared to residential construction, log homes present many unique challenges. One of these are the jacks used for leveling. Joyce/Dayton joined forces with master distributors in the logging industry, and implemented a solution that addressed many of the challenges facing builders when leveling
-
Smart Computing Article - Audio Components
is for microphone input, and the blue is for the line-level input. Digital output, if available, is orange. These aren't hard-and-fast rules, however, as some sound cards have separate output jacks for line-level output and speakers, while others have extra jacks for surround sound and a subwoofer
-
Custom Engineered Container Dumping Solutions (.pdf)
A leading contract packager and manufacturer of food ingredients contacted Material Transfer, requiring container dumpers to empty containers of brownie and cake mixes into hoppers which fed existing packaging equipment. The new dumpers needed to accept containers loaded via pallet jack at floor
-
Controlled Release Moves Beyond Patent Extension
entr ee into combined products, according to Jack Cardinal, a consultant who has worked in drug delivery and development at several top pharmaceutical companies. Cardinal s last project, at Andrx (Plantation, Fla.), combined a CR form of the diabetes drug metformin with another insulin sensitizer
-
Smart Computing Article - Create, Record, & Listen
applications, but many others support plug-ins that adjust and balance volume, such as Volume Logic ($19.95; I want to record my LPs to CDs, but when I connect my turntable to my sound card, I can't capture the audio. How can I fix this? Even if your turntable's output cables fit the input jacks on your
-
Code Design for Dependable Systems - Preface
unfavorable environments where electromagnetic noise, a-particles and. cosmic rays abound. Modern high-speed, high-density VLSI processors and semiconductor. memories are operated at low supply voltage levels and thus low logic signal. swing; they therefore are vulnerable to external disturbances
More Information Top
-
Long Length Contaminated Equipment Retrieval System Receiver Trailer and Transport Trailer Operations and Maintenance Manual
5.1.10.7.6.1 All four leveling jacks must be down and the trailer brought into a level condition.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 2000 > [F...
The drill had been positioned and as the derrick was being raised, one of the leveling jacks sank into the ground, causing the drill to become unstable and fall over.
-
CR4 - Thread: Help - Will My Bracket Design Work?
I need a bracket to support a leveling jack for a travel trailer.
-
Toggle Clamp Spindle Assemblies - Clamps - Grainger Industrial Supply
• Leveling Jack , 9 In Travel, Zinc PlatedLeveling Jack,9 In Travel,Zinc Plated .