Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Industrial non-destructive testing equipment - Electron linear accelerator
-
Supplier: Accuris
Description: Specifications and Tests for Strain Gage Linear Accelerator Transducers
-
Supplier: CSA Group
Description: IEC 62976:2017 gives the rules of naming, technical requirements, test methods, inspection, marking, packaging, transportation, storage and accompanying documents for electron linear accelerator equipment for Non-Destructive Testing (NDT). This document applies to NDT electron
-
-
Description: IEC 62976:2017 gives the rules of naming, technical requirements, test methods, inspection, marking, packaging, transportation, storage and accompanying documents for electron linear accelerator equipment for Non-Destructive Testing (NDT). This document applies to NDT electron
-
Supplier: Accuris
Description: Industrial non-destructive testing equipment \x96 Electron linear accelerator
-
Supplier: Accuris
Description: AMENDMENT 1 Industrial non-destructive testing equipment \x96 Electron linear accelerator
-
Supplier: ASTM International
Description: 1.1 This test method covers a calorimetric measurement of the total dose delivered in a single pulse of electrons from an electron linear accelerator or a flash X-ray machine (FXR, e-beam mode) used as an ionizing source in radiation-effects testing. The test method is designed for use
-
Supplier: ASTM International
Description: 1.1 This test method covers a calorimetric measurement of the total absorbed dose delivered in a single pulse of electrons from an electron linear accelerator or a flash X-ray machine (FXR, e-beam mode) used as an ionizing source in radiation-effects testing. The test method is
-
Supplier: CSA Group
Description: ISO 16645:2016 is applicable to medical electron linear accelerators i.e. linear accelerators with nominal energies of the beam ranging from 4 MV to 30 MV, including particular installations such as robotic arm, helical intensity modulated radiotherapy devices and
-
Supplier: DigiKey
Description: ACCELERATOR PEDAL
- Operating Temperature: -40 to 176 F
-
Supplier: Radwell International
Description: PC BOARD LINEAR ACCELERATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Industrial non-destructive testing equipment - Electron linear accelerator (Endorsed by Asociación Española de Normalización in January of 2023.)
-
Supplier: AENOR
Description: Industrial non-destructive testing equipment - Electron linear accelerator (Endorsed by Asociación Española de Normalización in July of 2019.)
-
Supplier: ASTM International
Description: linear accelerator (LINAC). 1.2 The precision of the measurement depends on the homogeneity of the radiation field and on the precision of the radiation dosimetry and the recording instrumentation. 1.3 The test may be considered to be destructive either for further tests or for other
-
Description: Provides standardised methods of determining the electrical parameters of charging inductors used in radar transmitters, linear particle accelerators, and similar equipment, and provides a standard testing procedure.<>
-
Supplier: ASTM International
Description: linear accelerator (LINAC). 1.2 The precision of the measurement depends on the homogeneity of the radiation field and on the precision of the radiation dosimetry and the recording instrumentation. 1.3 The test may be considered to be destructive either for further tests or for other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 020499-LTC1694CS5#TRMPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C
- TJ: 0 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 121990-LTC1694IS5#TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 128410-LTC1694-1IS5#TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 100kHz Categories: Integrated Circuits Status: Active
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 020498-LTC1694-1CS5#TRMPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 100kHz Categories: Integrated Circuits Status: Active
- TJ: 0 to 70 C
- Device Type: Buffer
- Features: Other
-
Supplier: Kernco, Inc.
Description: flight missions. TYPICAL APPLICATIONS Maintenance of High Vacuum Systems Pressure Measurement/Reporting Transportable Systems (12Vdc Battery) Vacuum Dewars Mass Spectrometers Linear Accelerators Laser Systems Vacuum Processing Microwave Tube Applications Laboratory Equipment
- Ultimate Operating Vacuum: 0.0001 to 0.00000001 torr
- Pumping Speed: 2.11888000328932 CFM
- Operating Temperature: -29.2 to 185 F
- Type: DC Power
-
Supplier: Kernco, Inc.
Description: flight missions. TYPICAL APPLICATIONS Maintenance of High Vacuum Systems Pressure Measurement/Reporting Transportable Systems (12Vdc Battery) Vacuum Dewars Mass Spectrometers Linear Accelerators Laser Systems Vacuum Processing Microwave Tube Applications Laboratory Equipment
- Vacuum Range: 0.0001000000006634138 to 0.000000010000007222288326 torr
- Operating Temperature: -29.2 to 185 F
- Media: Gas
-
Supplier: Brookfield Industries, Inc.
Description: The brookfield NB-4000 Sliding Door Operator has been designed, tested (over 500,000 cycles) and manufactured by brookfield industries, inc. for linear accelerator sliding doors weighing up to 30,000 lbs with a maximum travel of 60” and horizontal operating forces up to 700 lbs and
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ACCELERATOR I2C 2CH TSOT23-5 Product overview: LTC1694CS5 from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- TJ: 0 to 70 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ACCELERATOR I2C HOTSWAP 8DFN Product overview: LTC4300A-3IDD/TR from Linear Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: SAE International
Description: pressing the accelerator and brake pedals. The pedal robot uses feedback loops on accelerator position or brake cylinder pressure and is controlled via an UDP interface. Results from running the complete setup showed expected functionality and we are successful in performing a driving
-
Supplier: Brookfield Industries, Inc.
Description: The brookfield NB-1000 Swinging Door Operator has been designed, tested and is manufactured by brookfield industries, inc. in accordance with UL 325 and ANSI 156.10 for linear accelerator swing doors weighing up to 12,000 lbs. and 66” wide. The NB-1000 can be expected to safely operate
-
Supplier: ValueTronics International, Inc.
Description: Operating Temperature: 0-40° C Applications RFI/EMI Testing VHF Transmitters Plasma Equipment General Laboratory Nuclear Accelerators The ENI 3200L RF Amplifier covers the frequency range of 250 kHz to 150 MHz, with Class A linear power output ranging from 25 to 200 Watts. This
- Frequency Range: 150 MHz
-
Supplier: SAE International
Description: Crash Data Retrieval system. A Racelogic VBOX SL3 20 Hz differential GPS speed data recorder also served as a data acquisition system for vehicle CAN bus speed, accelerator position, RPM, and brake tape switch data. Graphs of RCM speed/brake/accel pedal data versus VBOX speed and other data
-
Supplier: Infineon Technologies AG
Description: Compatible with Infineon’s OptiMOSTM, Linear FET and option of external FET selection using resistor strapping Integrated gate driver and charge pump for external N-Channel MOSFET Advanced closed-loop SOA control and the fully digital operating mode Configurable fast FET's shut down: two step
- Features: Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: consoles. Data Centers: Server CPUs/GPUs, AI accelerator cards, switch chip cooling. Telecommunications: 5G base station power amplifiers, optical modules, router core chips. Automotive Electronics: Autonomous driving domain controllers, in-vehicle infotainment systems, LiDAR. Industrial &
- Device: Thermo-Electric Cooler, Vapor Cooler
Find Suppliers by Category Top
Featured Products Top
-
millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
designed for the lowest possible contamination and is optimally prepared for residual gas analysis. This makes the sensors suitable for ultra-high-vacuum applications down to 10-10 mbar, for example in particle accelerators, semiconductor systems or chemical vapor deposition processes. (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
The LTC4307IMS8#TRPBF is an I2C hot swap accelerator, ensuring reliable performance in various industrial and automotive applications. It operates over a wide temperature range in a compact 8MSOP package. Key (read more)
Browse Accelerometers Datasheets for LIXINC Electronics Co., Limited -
such as Hot Cells and Glove Boxes for Radioisotope Production Diagnostic imaging such as Neutron Radiography or Imaging Radiation therapy facilities such as Linear Accelerator (Linac Vault) Its lightweight construction makes it easy to (read more)
Browse Polyethylene Resins Datasheets for MarShield -
– Rotating imaging and treatment devices (e.g., CT, linear accelerators). Video surveillance systems – Pan-tilt units for high-definition RF video transmission. (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: YouTube (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
is 0.5°, resolution is 12-bit and absolute linearity is within ±1.0% FS at 360°. Output interface options include 0.25 to 4.75 V DC, 0.5 to 4.5 V DC and PWM. Available with Micro Quadlock connector as an option. All units meet six EMC standards for immunity to EMI including ISO (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Automotive Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
SLAC National Accelerator Laboratory Implements Custom Solutions
SLAC (Stanford Linear Accelerator Center) National Accelerator Laboratory has been helping create the future for over 50 years. The name SLAC National Accelerator Laboratory pays homage to the legacy of the lab and its connection to Stanford University and the Department of Energy (DOE). There have
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Using X-ray imaging technology, the Department of Energy's Stanford Linear Accelerator Center (SLAC) claims to have deciphered the last unreadable pages of the works from ancient mathematician Archimedes. RFID maker nixes $120 million IPO RFID chip maker Alien Technology said has decided
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of an Axcelis patent for radio-frequency linear accelerator technology used in high-energy ion implantation. Cadence is downgraded despite fourth-quarter bounce Claiming to have achieved its "best quarter ever, " Cadence Design Systems Inc. announced fourth-quarter revenue of $391 million last week
-
Transportation Industry In A "Buzz" Over Haptics
the driver has direct contact with the vehicle is a candidate for haptic alert technology. This includes, but is not limited to: Seats, Restraints, Steering Wheel, Accelerator Pedal, and Touch Displays. Some are small enough to incorporate into wearable technology - affording yet another option
More Information Top
-
Principles and Practice of Stereotactic Radiosurgery
After experimenting with particle beams and linear accel- erators , Leksell and his colleagues ultimately designed the gamma knife (GK), containing 179 cobalt sources in a hemi- spheric array (Fig. 1.4).
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
On the Performance of Monitor Chambers to Measure the Output of Medical Linear Accelerators for High-Precision Dosimetric Investigations . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Principles and Practice of Stereotactic Radiosurgery
In the mid-1980s, the adapted linear accelerator was pioneered by Federico Colombo in Italy and Osvaldo Betti in Argentina.
-
Handbook of Radiotherapy Physics: Theory and Practice
During his time there he has overseen the expansion of the Radiotherapy Department from having five linear accelerators with conventional collimators to nine machines all equipped with multileaf collimators and portal imaging devices.
-
Proceedings of the XIX international Linac conference
XIX International Linear Accelerator Conference .
-
Radiation sources of technique and medicine
After an overview of the operating procedures of the DC voltage accelerators, the physical becomes in further chapters in detail and technical foundations as well as the characteristics of modern technical and medical linear accelerators treat.
-
Particle Accelerator Physics
A special thanks goes to the operators of the electron storage rings SPEAR and PEP at the Stanford Linear Accelerator Center, specifically to T. Taylor, W. Graham, E. Guerra, and M. Maddox, for their dedicated and able efforts to provide me during …
-
Stereotactic Radiosurgery and Stereotactic Body Radiation Therapy
Conventional medical linear accelerators adapted for stereotactic radiation therapy 55 William H. Hinson and Timothy D. Solberg .
-
Technical Basis of Radiation Therapy
Computerization, robotic control of the treatment delivery (medical linear accelerators , brachytherapy robots) and imaging are the enabling technologies for this change in practice .
-
Textbook of Stereotactic and Functional Neurosurgery
Although linear accelerator stereotactic radiosurgery was invented by Leksell [32] in Europe, he used primarily his Gamma Knife.
Indicates content that may require registration and/or purchase.