-
Supplier: Toray Industries (America), Inc.
Description: SIVERAS® is a super engineering plastic developed using Toray's polymer technology. Boasting superior vibration absorption characteristics with its outstanding strength and high modulus of elasticity, SIVERAS® has excellent dimensional stability and moldability (e.g., thin-wall fluidity). With these
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Industry: Electronics
- Liquid: Yes
- Process Type: Molding Resin
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP ®7571 resin is a crosslinker for hydroxyl containing polymers such as epoxies, polyesters, vinyls and acrylics. It is designed to maximize chemical resistance.
- Chemical / Polymer System Type: Phenolics (Melamine, Furan)
- Filler Material: Unfilled
- Industry: Industrial
- Material Type / Grade: Thermoset
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP® 7565 resin is used as a crosslinker for hydroxyl containing polymers such as epoxies, polyesters, vinyls and acrylics. GP 7565 resin provides outstanding chemical resistance. It can be emulsified into water-based epoxy resins. It is used where light colored coatings
- Chemical / Polymer System Type: Epoxy, Phenolics (Melamine, Furan)
- Compound Type: Liquid
- Industry: Industrial
- Material Type / Grade: Thermoset
-
-
Supplier: Fosroc Limited
Description: FOSROC® XR PE20 is a two-component material based on a liquid polyester resin and a powder activator/filler. The consistency of FOSROC® XR PE20 can be varied from pourable to trowellable mortar by adjusting the resin to powder ratio, without significant affects on setting
-
Supplier: Accuris
Description: Japanese Language - LIQUID UNSATURATED POLYESTER RESINS FOR FIBER REINFORCED PLASTICS
-
Supplier: Real Seal Company
Description: , and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic
- Chemical / Polymer System Type: Polyurethane
- Compound Type: Molding Resin
- Elongation: 485 %
- Filler Material: Unfilled
-
Supplier: Real Seal Company
Description: , and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic
- Chemical / Polymer System Type: Polyurethane
- Compound Type: Molding Resin
- Elongation: 735 %
- Filler Material: Unfilled
-
Supplier: Real Seal Company
Description: , and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic
- Chemical / Polymer System Type: Polyurethane
- Compound Type: Molding Resin
- Elongation: 620 %
- Filler Material: Unfilled
-
Supplier: Real Seal Company
Description: , and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic
- Chemical / Polymer System Type: Polyurethane
- Compound Type: Molding Resin
- Elongation: 810 %
- Filler Material: Unfilled
-
Supplier: Eastman Chemical Company
Description: concentrates, dry colors or liquid colorants. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. The GREENGUARD INDOOR AIR QUALITY CERTIFIED® Mark is a registered certification mark used under license through the GREENGUARD Environmental Institute (GEI). GEI is an
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Deflection Temperature (@ 264 psi, 1.8 MPa): 147 F
- Dielectric Constant: 2.6
- Dielectric Strength: 406 kV/in
-
Description: Poly-Glass™ reinforced polyester resin is a chemically resistant isophthalic polyester formulated specifically for lining the bottoms of steel storage tanks used to contain crude oil and a wide range of refined petroleum products including lubricants, heating oil, diesel fuel,
- Chemistry: Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 70 to 85 F
- Features: Chemical / Oil Resistant, Other
- Form: Liquid
-
Supplier: Accuris
Description: TEST METHODS FOR LIQUID UNSATURATED POLYESTER RESINS * SAME AS ISO 14848, ISO 2114, ISO 2535, ISO 2554, ISO 3521, ISO 4615, ISO 584 *
-
Supplier: Fosroc Limited
Description: Nitomortar PE products are based on a polyester resin system. There are two grades. Nitomortar PE: The standard material for general purpose use. Nitomortar PE Concrete: A special grade allowing users to add suitable aggregate, thereby substantially reducing the cost of infilling
-
Description: - Glass Reinforced Polyester or Magnaplate Vinyl Ester reinforced laminating resins. Poly-Glass Putty is supplied as a flowable liquid, permitting easy mixing and complete catalyst dispersion. However, upon addition of a small amount of water, the consistency stiffens into a
- Chemical / Polymer System Type: Polyester / Vinyl Ester
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
- Industry: Marine, OEM / Industrial
- Substrate / Material Compatibility: Concrete / Masonry, Metal
-
Supplier: PPG TrueFinish
Description: Excellent over-bake detergent and cleaner resistance
- Chemistry: Resin Base / Polymer Binder
- Coverage: 962 to 1283 ft²
- Cure / Dry Temperature: 325 to 350 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Wear Resistant (Abrasion / Erosion)
-
Description: intended to be subject to the effects of hydrostatic end thrust. These test procedures are applicable to joints between pipes and fittings of all nominal sizes. The tests are applicable for evaluating joints intended for applications conveying liquids at temperatures specified in the
-
Description: . The bending tests are applicable to joints between pipes and fittings up to and including DN 600. The tests are applicable to the evaluation of joints intended for the conveyance of liquids at temperatures specified in the referring standards.
-
Supplier: ELANTAS PDG, Inc.
Description: High bond strength trickle resin for stators and high-speed armatures
- Chemical / Polymer System Type: Polyester / Vinyl Ester
- Composition: Two Component System, Unfilled
- Cure Type / Technology: Thermosetting / Crosslinking
- Dielectric Strength: 3800 kV/in
-
Supplier: ELANTAS PDG, Inc.
Description: General-purpose dip-and bake / VPI resin for motor and transformer windings
- Chemical / Polymer System Type: Polyester / Vinyl Ester
- Composition: Two Component System, Unfilled
- Cure Type / Technology: Thermosetting / Crosslinking
- Dielectric Strength: 4100 kV/in
-
Supplier: ELANTAS PDG, Inc.
Description: Mineral-filled VPI resin - semi-flexible for transformers with improved heat dissipation
- Chemical / Polymer System Type: Polyester / Vinyl Ester
- Composition: Single Component System, Filled
- Cure Type / Technology: Thermosetting / Crosslinking
- Dielectric Strength: 2350 kV/in
-
Supplier: ELANTAS PDG, Inc.
Description: Room temperature cure resin for impregnation and potting of sand-filled transformers
- Chemical / Polymer System Type: Polyester / Vinyl Ester
- Composition: Two Component System, Unfilled
- Cure Type / Technology: Room Temp. Cure / Vulcanizing
- Dielectric Strength: 3800 kV/in
-
Supplier: CSA Group
Description: intended to be subject to the effects of hydrostatic end thrust. These test procedures are applicable to joints between pipes and fittings of all nominal sizes. The tests are applicable for evaluating joints intended for applications conveying liquids at temperatures specified in the
-
Supplier: CSA Group
Description: . The bending tests are applicable to joints between pipes and fittings up to and including DN 600. The tests are applicable to the evaluation of joints intended for the conveyance of liquids at temperatures specified in the referring standards.
-
Supplier: ASTM International
Description: This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and resist a wider variety of chemicals than inorganic mortars. The liquid resin may be
-
Supplier: ASTM International
Description: This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and resist a wider variety of chemicals than inorganic mortars. The liquid resin may be
-
Supplier: ASTM International
Description: Subcommittee D01.37 recommends using the industrial blender where possible. 1.2 These practices use laboratory equipment generally available in a normal, well-equipped laboratory. 1.3 These procedures are for use with ink resins intended mainly for liquid (for example, flexographic and
-
Supplier: ASTM International
Description: 1.1 This specification covers pipe and fittings fabricated by contact molding, for pressures to 150 psi and made of a commercial-grade polyester resin. Included are requirements for materials, properties, design, construction, dimensions, tolerances, workmanship, and appearance. 1
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane, epoxy and
- Chemical / Polymer System Type: Silicone
- Compound Type: Liquid
- Elongation: 340 %
- Industry: Tooling / Molds
-
Supplier: Bluestar Silicones USA Corp.
Description: Description BLUESIL RTV 3040 DUR A&B 1:1 is a fluid moulding silicone designed for casting polyurethane, epoxy and polyester resins as well as wax and polyurethane foams.
- Chemical / Polymer System Type: Silicone
- Compound Type: Liquid
- Elongation: 400 %
- Industry: Industrial, Tooling / Molds
-
Supplier: Bluestar Silicones USA Corp.
Description: Accelerator for platinum cure, polyaddition silicone moldmaking compounds Properties Viscosity 19000 Hardness Sha 19 Description Bluesil RTV-573 is a low viscosity liquid silicone product which, after the addition of a curing agent
- Chemical / Polymer System Type: Silicone
- Compound Type: Liquid
- Elongation: 250 %
- Industry: Industrial, Tooling / Molds
-
Supplier: Master Bond, Inc.
Description: 20/50mw/cm² @ 365 nm in approximately 10/15 seconds. The Master Bond Polymer System UV19 is an optically clear, mobile liquid, with a viscosity of less than 300cps measured at 75°F. It is 100% reactive and does not emit any volatiles during cure. The UV cured material features an impressive
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
- Composition: Single Component System
- Cure Type / Technology: Thermosetting / Crosslinking, UV / Radiation Cured (also EB, Light)
- Elongation: 100 to 110 %
-
Supplier: Epoxies Etc...
Description: 10-3022 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3022 is widely used as a stencil and screen adhesive due to its bonding strength and toughness. It has been used extensively to bond polyester mesh to aluminum frames
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Two Component System, Unfilled
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Thermosetting / Crosslinking
- Dielectric Constant (Relative Permittivity): 3.8
-
Description: DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick, glossy
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Water Based
- Cure / Dry Temperature: 50 to 120 F
- Features: Other
- Form: Liquid
-
Supplier: Rust-Oleum Corporation
Description: Two component, polyester polyurethane, high gloss, two available activators
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 560 to 930 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive
-
Supplier: Watson Marlow Pumps Group
Description: provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards. 20:1 speed control. R1 single channel four-roller pumphead accepts up to 6.4mm bore tubing. L2 dual channel or "L" low pulsing Y element option up to 4.8mm bore
- Housing Material: Aluminum
- Maximum Discharge Flow: 0.0219 GPM
- Power Source: AC Powered
- Type Of Pump: Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump, Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps
-
Supplier: Epoxies Etc...
Description: 40-3920 is a one component electrically conductive ink. 40-3920 is a silver filled polymer system which exhibits outstanding adhesion to a variety of substrates, such as kapton, mylar, glass, polyester, ceramic, etc. This thick film ink provides excellent conductivity for many electronic
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Single Component System, Filled
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Thermosetting / Crosslinking
- Features: Electrically Conductive Compound (Adhesive, Grease)
-
Supplier: Epoxies Etc...
Description: 10-3005 NS and 10-3046 NS are two component fast curing epoxy adhesives. These high bond strength adhesives are 100% solids and therefore contain no solvents. 10-3005 NS and 10-3046 NS epoxy systems form tough bonds to metals, polyesters, glass, wood, ceramics, and other difficult to bond
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Two Component System, Unfilled
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Thermosetting / Crosslinking
- Dielectric Constant (Relative Permittivity): 4
-
Supplier: Epoxies Etc...
Description: 40-3914 is a one component electrically conductive ink. This Polymer system was developed to provide a good balance of low cost and high conductivity. This thick film ink provides conductivity for many electronic and industrial applications. 40-3914 exhibits outstanding adhesion to a variety of
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Single Component System, Filled
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Thermosetting / Crosslinking
- Features: Electrically Conductive Compound (Adhesive, Grease)
-
Supplier: Watson Marlow Pumps Group
Description: wall tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar.403 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.20:1 speed control. R1 single
- Housing Material: Aluminum
- Maximum Discharge Flow: 0.0219 GPM
- Power Source: AC Powered
- Type Of Pump: Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump, Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps
-
Supplier: Watson Marlow Pumps Group
Description: . All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar. 405 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.10:1 speed control. R1 single channel
- Housing Material: Aluminum
- Maximum Discharge Flow: 0.1611 GPM
- Power Source: AC Powered
- Type Of Pump: Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump, Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps
-
Supplier: Watson Marlow Pumps Group
Description: tubing. All have spring-loaded tracks to maximise tube life and flow precision against pressures up to 2 bar. 405 low-flow models provide speeds up to 50rpm, 405 high-flow models up to 200rpm. All pumpheads have transparent polyester resin (PET) guards.10:1 speed control. R1 single
- Housing Material: Aluminum
- Maximum Discharge Flow: 0.1611 GPM
- Power Source: AC Powered
- Type Of Pump: Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump, Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): Over 44 µin/in-F
- Composition: Single Component System
- Cure Type / Technology: Thermosetting / Crosslinking, UV / Radiation Cured (also EB, Light)
-
Supplier: Master Bond, Inc.
Description: with minimal shrinkage from the liquid to the solid state. Cured adhesives, sealants and coatings exhibit a most desirable performance profile including outstanding durability, toughness, thermal shock resistance, flexibility, non-yellowing color as well as excellent adhesion to many
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
- Composition: Single Component System
- Cure Type / Technology: Thermosetting / Crosslinking, UV / Radiation Cured (also EB, Light)
- Elongation: 2 to 6 %
-
Supplier: Master Bond, Inc.
Description: vapors are released during the curing process which takes place with minimal shrinkage from the liquid to the solid state. Cured adhesives, sealants and coatings exhibit a most desirable performance profile including outstanding durability, toughness, thermal shock resistance, flexibility,
- Coeff. of Thermal Expansion (CTE): 83 to 100 µin/in-F
- Composition: Single Component System
- Cure Type / Technology: Thermosetting / Crosslinking, UV / Radiation Cured (also EB, Light)
- Dielectric Constant (Relative Permittivity): Over 4
-
Supplier: Protavic America, Inc.
Description: PTV 28997 The PROTAVIC® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially on
- Chemistry: Metal / Metal Filled, Resin Base / Polymer Binder, Silver
- Cure / Dry Temperature: 257 F
- Features: Conductive, Interior
- Form: Liquid
-
Supplier: Coatings For Industry, Inc.
Description: Two package 100% solids aliphatic urethane, polyester type, finish coating for interior or exterior applications.
- Chemistry: Resin Base / Polymer Binder
- Coverage: 320 ft²
- Cure / Dry Temperature: 70 F
- Features: Chemical / Oil Resistant
-
Description: ArmorSeal®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Cure / Dry Temperature: 50 to 100 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Other
- Form: Liquid
Find Suppliers by Category Top
Featured Products Top
-
ELANTAS PDG, Inc. manufactures custom polyester resins to match your specifications. (read more)
Browse Polyester Resins Datasheets for ELANTAS PDG, Inc. -
In close collaboration with value chain partners, ExxonMobil developed a solution with Exceed and Enable performance polymers for non-barrier liquid packaging applications, without the use of LDPE. (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil Chemical Company - Polyethylene Products -
ULTRATHERM ULTRATHERM resins are high performance polyimide wire enamels. Applied in the form of a polyamic acid solution, the resin is converted with heat to a (read more)
Browse Polyester Resins Datasheets for ELANTAS PDG, Inc. -
This non-cytotoxic system is formulated for demanding applications in the medical industry, and is capable of withstanding many chemicals including liquid sterilants, antimicrobial agents, Ethylene Oxide (EtO), e-beam, and gamma radiation. (read more)
Browse Specialty Polymers and Resins Datasheets for Master Bond, Inc. -
We are producing some 0.1 – 0.2mm thick Aqualene 310 cut into rectangles that are 25 x 65mm. The application is to couple between a wedge and transducer. The benefit over liquid couplants is that this membrane lasts longer and reduces the number times you have to dismantle the probe from the wedge to recouple. (read more)
Browse Molding Compounds and Resins Datasheets for Innovation Polymers -
ExxonMobil Chemical Company - Polyethylene Products
Ethylene and acrylic acid (EAA) copolymer resins
. Escor™ EAA copolymer resins Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding (read more)
Browse Resins and Compounds Datasheets for ExxonMobil Chemical Company - Polyethylene Products -
ELAN-Tron® resins are room-temperature curing epoxy battery sealant systems that provide excellent adhesion to a variety of substrates (read more)
Browse Resins and Compounds Datasheets for ELANTAS PDG, Inc. -
? Resin Transfer Molding (RTM), also referred to as liquid molding, is a process that mixes resin with a hardener, or catalyst, and injected into a mold. The mold contains dry fibers, such as fiberglass. The mixture is (read more)
Browse Datasheets for Osborne Industries, Inc. -
. Water soluble gels eventually dry and the coupling effect is reduced and then lost. Innovation Polymers has developed a new ultrasonic coupling that permits long term probe placement without significant coupling losses. The material is a high viscosity liquid polymer with virtually no (read more)
Browse Datasheets for Innovation Polymers -
molding powders offer enhanced wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins. Filled PTFE compounds also preserve several properties including low coefficient of friction, excellent chemical resistance and a wide service temperature range (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Alkyd/Polyester Surface Coatings
Liquid polyester resins have also increased for use in industrial and automotive OEM coatings, which has increased rapidly in the late 2000s.
-
Interfacial diffusion in layered polyesters
Diffusion of Liquid Polyester Resin .
-
Multichip Integrated Circuit Memory with Photoformed Plated Conductors
Silane is then applied to the array surface to increase the bdnd between the cliips and a layer of UV sensitized liquid polyester resin which is spread over the array.
-
Structural, mechanical, thermal, and electrical properties of carbon black reinforced polyester resin composites
CPCs composites have been prepared by carbon black powder and liquid polyester resin with 0, 1, 3, 5, 10, 20, 40, and 50 wt% CB content and cured with 1% methyl ethyl ketone perox- ide under a pressure of 50 MPa.
-
Epoxy‐ and polyester‐based composites reinforced with glass, carbon and aramid fabrics: Measurement of heat capacity and thermal conductivity of composites by ...
The reason for this interesting result may be attrib- uted to poor wetting of the aramid fiber by liquid polyes- ter resin , as compared to glass and carbon fiber.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 1
Chem. Descrip.: Two-part flller: Crystic Stopper nase ( liquid polyester resin ) .
-
Specific PVMaT R&D in CdTe Product Manufacturing: Final Subcontract Report, March 2003
Research was conducted using liquid polyester resin , rubber EPDM, and Trueseal corporations hot melt butyl compound, in addition to or as a replacement for the current Ethyl Vinyl Acetate (EVA) encapsulant material.
-
:: New Materials Zone ::
Powder and liquid polyester resins will increase by US$0.10/lb for all orders shipped on or after 1 February 2005, or as otherwise permitted by the terms and conditions of customer contracts.
-
Crosslinked polyesters from “bisacid A2.” The mechanical properties of glass fiber‐reinforced laminates
Abstract This paper reports the flexural and tensile test results on glass fiber laminates prepared from solutions in styrene of polyesters containing bisacid A2 and from standard commercial liquid polyester resins .
-
Liquid-crystalline behavior of the cellulose derivatives suspended in the photocuring polymer binder
The diffusion phenomena of the acetic acid and methanol to cellulose domain suspended in uv-curable liquid polyester resin were used, for obtaining crystalline phase.