-
Supplier: Telit IoT Solutions, Inc.
Description: The JN3 is the companion module to JF2. It employs LCC packaging and a 3V power supply and is interoperable with Telit cellular modules providing ready-to-use solution bundles at no additional integration effort or cost. This feature is particularly evident when integrating with
- IC Package Type: Other
- Interface: UART
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: Richardson RFPD
Description: AirPrime XS1110 Ultra-Low Power Multi-GNSS Module The XS1110 supports tracking of GPS+Glonass, GPS+BeiDou, or GPS+Galileo satellite system combinations to deliver superior positioning accuracy within <1.5m, consuming up to 50% less power than standard
- Supply Voltage: 1.8 V
-
Supplier: Richardson RFPD
Description: . The XM1110 also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, A-GPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.
- Supply Voltage: 1.8 V
-
-
Supplier: Richardson RFPD
Description: . The XM1110 also supports performance enhancing features such as EASY™ (self-generated orbit prediction), SBAS, A-GPS (ephemeris file injection), LOCUS™ (internal logger), GLP™ (GNSS low-power) and PPS Sync.
-
Supplier: Richardson RFPD
Description: The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form
- Supply Voltage: 1.8 V
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SL869 V2S is a GPS module based on the lowpower consumption Mediatek MT3337 core. SL869 V2S shares the classic SL869’s 12.2 x 16 mm form factor and has been designed to be p2p compatible with Telit JN3/SL869 family. The SL869 V2S allows customers to design once
- IC Package Type: Other
- Interface: UART
- Supply Voltage: 3 V, 3.3 V, 3.6V
- TJ: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the
- Features: RoHS Compliant
- IC Package Type: QFN
- Interface: UART, Other
- Supply Voltage: 3 V, 3.3 V, 3.6V
-
Supplier: Telit IoT Solutions, Inc.
Description: Benefits Smallest multi-constellation GNSS module in the Telit portfolio Compliant with GPS and Glonass standards Ready for GNSS constellations under deployment: QZSS, Galileo and Compass Low power processing core delivers current optimized
- Features: RoHS Compliant
- IC Package Type: QFN
- Interface: UART
- Supply Voltage: Other
-
Supplier: TOP-electronics USA
Description: Quectel L76-L, GPS/GLONASS module with internal LNA, 10.1×9.7mm Extremely Compact GNSS Module with Ultra Low Power Consumption The L76-L is an extremely compact GNSS module, a concurrent GNSS receiver with multiple GNSS systems. It provides simultaneous
- Technology: GPS
-
Supplier: TOP-electronics USA
Description: Quectel L76, GPS/GLONASS module, 10.1×9.7mm The L76 is an extremely compact GNSS module, a concurrent GNSS receiver with multiple GNSS systems. It provides simultaneous GPS, GLONASS, BeiDou, Galileo and QZSS open service L1 reception capability. With 33 tracking channels,
- Technology: GPS
-
Supplier: Linx Technologies
Description: Series easy to integrate, even by engineers without previous RF or GPS experience. Benefits Low Power: low 12mA tracking current that is less than half of competitive modules. A duty cycle mode further reduces power consumption. Quick start times: hot start
- Form Factor / Package: Surface Mount Technology (SMT)
- Function: Receiver Only
- Operating Frequency: 1575 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: 66 channels and track on up to 22 channels. This gives the module fast lock times and high position accuracy even at low signal levels. The module’s exceptional sensitivity gives it superior performance, even in dense foliage and urban canyons. Its very low power
- Form Factor / Package: Surface Mount Technology (SMT)
- Function: Receiver Only
- Operating Frequency: 1575 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Maxim Integrated
Description: The MAX2769 is the industry's first global navigation satellite system (GNSS) receiver covering GPS, GLONASS, and Galileo navigation satellite systems on a single chip. This single-conversion, low-IF GNSS receiver is designed to provide high performance for a wide range of consumer
- Form Factor / Package: Surface Mount Technology (SMT)
- Function: Receiver Only
- Supply Current: 10 mA
-
Supplier: WINSYSTEMS, INC.
Description: The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire and track up to
- Application: General Lab and Industrial
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: Data Acquisition Computer Board
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Linx Technologies
Description: , even in dense foliage and urban canyons. The module’s very low power consumption helps maximize runtimes in battery-powered applications. With over 200,000 effective correlators, the R4 Series receiver can acquire and track up to 48 satellites simultaneously in just
- Applications: Mobile / Wireless Systems, Other
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT)
- Function: Receiver Only
-
Supplier: Linx Technologies
Description: SiRF-IV GPS Receiver for Positioning, Tracking and Navigation The F4 Series GPS receiver module is a self-contained high-performance GPS receiver. Based on the SiRFstar IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The
- Applications: Mobile / Wireless Systems, Other
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT)
- Function: Receiver Only
-
Supplier: Microwave Photonic Systems, Inc.
Description: Amplitude Modulated (AM) optical carriers, handle Simultaneous Multiple GPS RF outputs, and feed multiple GPS receivers within the system architecture. The receiver transmitter is powered by Low Cost 1310nm DFB laser and distributes all signals via a multi-fiber single
-
Supplier: Maxim Integrated
Description: The MAX12000 GPS front-end amplifier IC is designed for automotive and marine GPS satellite navigation antenna modules or for any application that needs to compensate for cable losses from the GPS antenna to receiver. Two unconditionally stable low-noise amplifier
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: The L70 is a GPS receiver module that brings the high performance of MTK positioning engine. With 66 search channels, 22 tracking channels, L70 can acquire and track satellites in the shortest time even at indoor low signal level. GPS data for location, velocity, and
- Interface: UART, Other
- TJ: -40 to 85 C
-
Supplier: Northrop Grumman Corporation
Description: Grumman Awarded U.S. Military Contract for Navigation Systems The LN-260 is a high performance, low cost INS/GPS that utilizes the state-of-the-art fiber-optic gyroscope (FOG)-based inertial navigation sensor assembly with 24 channel Selective Availability Anti-Spoofing Module
- Operating Temperature: -40 to 160 F
-
Supplier: Northrop Grumman Corporation
Description: The LN-251 Inertial Navigation System/Global Positioning System (INS/GPS) is the smallest, lightest, lower power, and most reliable navigator with unsurpassed geo-location and velocity accuracy in its class. The LN-251 is a fully integrated, non-dithered navigation system with an
- Angular Rate Range: 1000 deg/sec
- Linear Acceleration Range: 28 +/-g
- Operating Temperature: -65.2 to 160 F
-
Supplier: RS Components, Ltd.
Description: The L80 is a compact GPS Module with an integrated patch antenna. The high performance MTK positioning engine brings a high level of sensitivity, accuracy, and TTFF (Time To First Fix) with the lowest power consumption in a small-footprint lead-free package. With 66 search
- Interface: UART, Other
- TJ: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: The L86 is a compact GNSS Module with an integrated patch antenna. The high performance MTK positioning engine brings a high level of sensitivity, accuracy, and TTFF (Time To First Fix) with the lowest power consumption in a small-footprint lead-free package. With 66 search channels,
- Interface: UART, Other
- TJ: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: low-noise amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service
- Amplifier Type: Low Noise Amplifier
- Applications: Mobile / Wireless Systems, SATCOM Amplifier
- Frequency Range: 824 to 2600 MHz
- Maximum Gain: 38.3 dB
-
Supplier: DigiKey
Description: TESEO-LIV3FL LOW POWER MODULE EV
- Category: Development Board
- Manufacturer: Other
- Supported System: GPS
-
Supplier: TOP-electronics USA
Description: Quectel LC79D(B), Ultra-Small Dual-Band Multi-Constellation GNSS Host Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS and BeiDou satellites as well as L5 band
- Applications: Mobile / Wireless Systems
-
Supplier: TOP-electronics USA
Description: Quectel LC79D(A), Ultra-Small Dual-Band Multi-Constellation GNSS Standalone Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS and BeiDou satellites as well as
- Applications: Mobile / Wireless Systems
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: automatically wakes up and enters the working state when the GPS speed exceeds 3km/h, and enters the low-power sleep mode after 6 minutes below the preset condition. Features: Driving data monitoring Vehicle location Location cache
-
Supplier: Aaeon Systems Inc.
Description: The XTX-945GSE features the Intel® Atom? N270 1.6GHz processor with the 533MHz Front Side Bus, one 200-pin DDRII 400/533 SODIMM to support up to 2GB of system memory and the Intel® 945GSE + ICH7M that marries high speed expansion features with high performance and low power
- Features: Watchdog Timer
- Memory Type: DDR2
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-25 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 2.5” square color TFT-LCD compact Intelligent Display module offers an array of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-13 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 1.3” Round color TFT-LCD compact Intelligent Display module offers an array of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-39 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 3.9” landscape color TFT-LCD compact Intelligent Display module offers an array of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-25 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 2.5” square color TFT-LCD compact Intelligent Display module offers an array of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Compass Electronics Solutions
Description: performance is a startlingly low power consumption in suspend state. This balance of speed and power is accomplished through Logic PD’s vast system design experience; understanding the most detailed workings of each component and their interaction with one another creates a
- Operating Temperature: -13 to 185 F
- Ports: Serial Ports, USB
- Processor / CPU Type: Other
-
Supplier: Infineon Technologies AG
Description: applications Designers who used this product also designed with IRLML6401 | P-Channel Power MOSFET CY62187EV30LL-55BAXI | Asynchronous SRAM FZ3600R17HE4P | IGBT Modules TLE8366E V33 | OPTIREG™ Switchers
- Package Type: Other
- Packing Method: Tape Reel, Other
Find Suppliers by Category Top
Featured Products Top
-
. Modules using the C14 inlet are typically specified for applications 10A and below. Outlet An outlet is an IEC 60320 connection device that provides access to electricity from a power source. Outlets range from 10-20 amps. Switch The switch is used to turn the (read more)
Browse Power Entry Modules Datasheets for Interpower -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Very narrow width Class II double insulated Class 2 operation in accordance with UL1310 (select models) Low off-load power consumption Major specifications (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
EMBC22 Proximity Beacon Module with Accelerometer for tracking moveable objects. EMBC22 is a high-performance, customizable Bluetooth V4.2 low energy proximity beacon. The EMBC22 comes in simple, easy-to-use coin-shape housing and is powered by the EM9304, considered by EM to be the (read more)
Browse Transistors Datasheets for Omni Pro Electronics, Inc. -
BRIC Fusion Power Distribution Modules With 19 possible configurations, the BRIC Fusion power distribution module has the ability to house both low and high amp components. The Fusion sports the same rugged and compact build as the 84-way BRIC power distribution module and is IP67 sealed (read more)
Browse Electrical Connectors Datasheets for Chief Enterprises LLC -
Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now shipping the new WINC1500 Wi-Fi Module from Atmel Corporation. The WINC1500 is a low-power consumption 802.11 b/g/n WiFi module specifically optimized for low power (read more)
Browse Wireless Systems Datasheets for Mouser Electronics -
APM81803: 40 V, 3 A, Synchronous Buck Regulator Module with Low EMI and 6 μA Quiescent Current The APM81803 is a highly integrated, 3A, low EMI, DC-DC regulator module that satisfies demanding power delivery requirements. Allegro's innovative packaging (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
rated current. For high frequency power applications, the VS-GT100TS065N and VS-GT200TS065N offer extremely low switching losses, with Eoff down to 1.0 mJ at +125°C and rated current. The RoHS-compliant modules feature 650V collector to emitter voltages, continuous collector (read more)
Browse Power Supplies Datasheets for New Yorker Electronics Co., Inc. -
Power Supply Product Compact, Conduction Cooled 504W Rated AC-DC Power Modules Offer PMBus™ Communication TDK Corporation (TSE 6762) announces the introduction of the conduction cooled TDK-Lambda PFH500F-28 AC-DC power modules. The power supplies are (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Next Generation of Wired and Wireless Networks: The NavCom Integration
Globalstar is recently offering an interesting user terminal for asset tracking, that integrates a low power GPS module , a sensor input interface and a Globalstar simplex satellite transmitter; it is a battery powered rugged device for fleet management, cargo and other mobile…
-
Tality and ARC Partner to Provide Comprehensive GPS Solution for System Developers
The platform enables developers of mobile communications and telematics products to easily integrate a low power GPS module into a range of consumer and communications applications.
-
Impact of Mobility Models on Clustering Based Routing Protocols in Mobile WSNs
Location of sensor nodes can be identified with the help of low power GPS module embedded in sensor nodes or some distributed localization technique [16, 19-20, 21-22].
-
Design and development of power optimized satellite elephant collar with over the air programmability
To reduce energy consumption by the GPS, other than selecting a low power GPS module , it is important to choose a module which can acquire positions fast thereby reducing operating time of the module and hence energy consumption.
-
System architecture of the vehicular remote tolling (VeRT) project
This integrates a low power GPS module , a sensors input interface and a Globalstar simplex satellite .
-
Energy Harvesting for Asset Condition Monitoring and Remote Sensing in the Rail Industry
The wagon data concentrators would also have a capability to identify its asset reference and its location, and could integrate a low power GPS module for position identification or could utilise an SMS position detection function.
-
Enriched media-experience of sport events
For collecting the position, time and ve- locity of the ski-runners, a low power GPS module [16] was used.
-
Data Management in Pervasive Systems
Distances between WSN units could be estimated by analyzing incoming signal strength, while the location could be made available through low - power GPS modules .
-
Wired/Wireless Internet Communication
The ZEU unit is responsible for estimating the query zone, and similarly to [8], it is based on a low - power GPS module which is actively powered on and off in order to save energy.
-
Feasibility of displacement monitoring using low‐cost GPS receivers
Recently, GlobalTop has released a new high-sensitivity and low - power GPS module (Gms-u1LP; Figure 4).