Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: METALLIC MATERIALS, MAGNETIC PERMEABILITY
-
Description: IEC 60404-15:2012 specifies a solenoid method, a magnetic moment method, a magnetic balance method and a permeability meter method for the determination of the relative magnetic permeability of feebly magnetic materials (including austenitic stainless
-
Description: IEC 60404-15:2012+A1:201 6 specifies a solenoid method, a magnetic moment method, a magnetic balance method and a permeability meter method for the determination of the relative magnetic permeability of feebly magnetic materials (including austenitic
-
-
Supplier: Accuris
Description: PERMEABILITY OF FEEBLY MAGNETIC MATERIALS
-
Description: Defines the grades of steel sheet and strip with specified mechanical properties and magnetic permeability. In particular it gives the technological, mechanical and magnetic properties, the dimensional tolerances as well as the conditions of acceptance. This standard applies to
-
Supplier: Accuris
Description: MAGNETIC MATERIALS - METHODS FOR THE DETERMINATION OF THE RELATIVEMAGNETIC PERMEABILITY OF FEEBLY MAGNETIC MATERIALS
-
Supplier: Accuris
Description: MAGNETIC MATERIALS - PART 15: METHODS FOR THE DETERMINATION OF THE RELATIVE MAGNETIC PERMEABILITY OF FEEBLY MAGNETIC MATERIALS
-
Supplier: CSA Group
Description: IEC 60404-15:2012 specifies a solenoid method, a magnetic moment method, a magnetic balance method and a permeability meter method for the determination of the relative magnetic permeability of feebly magnetic materials (including austenitic stainless
-
Supplier: CSA Group
Description: IEC 60404-15:2012+A1:201 6 specifies a solenoid method, a magnetic moment method, a magnetic balance method and a permeability meter method for the determination of the relative magnetic permeability of feebly magnetic materials (including austenitic
-
Supplier: ASTM International
Description: materials with permeabilities between 1.0 and 4.0. This method permits the user to select the magnetic field strength at which the permeability is to be measured. 1.2.2 Test Method 2-Permeability of Paramagnetic Materials has been eliminated as an acceptable
-
Supplier: ASTM International
Description: materials with relative permeabilities between 1.0 and 4.0. This method permits the user to select the magnetic field strength at which the permeability is to be measured. 1.2.2 Test Method 2-Permeability of Paramagnetic Materials has been eliminated as an
-
Supplier: ASTM International
Description: 1.1 These test methods cover three procedures for determination of the permeability [relative permeability] of materials having a permeability not exceeding 4.0. 1.2 The test methods covered are as follows: 1.2.1 Test Method 1 is suitable for materials with
-
Supplier: CSA Group
Description: Defines the grades of steel sheet and strip with specified mechanical properties and magnetic permeability. In particular it gives the technological, mechanical and magnetic properties, the dimensional tolerances as well as the conditions of acceptance. This standard applies to
-
Supplier: ASTM International
Description: 1.1 These test methods cover three procedures for determination of the permeability [relative permeability]2 of materials having a permeability not exceeding 4.0. 1.2 The test methods covered are as follows: 1.2.1 Test Method 1 is suitable for materials with
-
Supplier: CSA Group
Description: guarantee the magnetic properties of these materials over their working temperature range. In IEC 60404-8-1 temperature coefficients of remanence (or saturation) and J-coercivity have been specified in addition to basic properties such as maximum magnetic energy product
-
Supplier: Arnold Magnetic Technologies
Description: Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Biocompatible / Biomaterial, Oil and Gas
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N)
- Overall Thickness: 8.00E-5 to 0.0100 inch
- Overall Width / OD: 4 to 12.5 inch
-
Supplier: Evident Scientific
Description: CARTER super magnetic bias probes offer an ultradurable construction with hardened steel wear surface for a long life in harsh environments. These probes are designed to suppress permeability noise in mildly ferritic material such as Monel, 3RE60, SEA-CURE, and 400-series
- NDT Probe Technology: Eddy Current
-
Description: the characteristics of Ferrites and Ferroelectrics and introduces the reader to Multiferroics . Represents, in a simple manner, the solid state physics and explains the permittivity and permeability tensor characteristics for the tunable materials of infinite and finite dimensions.
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: technology where molten metal is cast into thin solid ribbons. Due to the material having no crystalline magnetic anisotropy, amorphous magnetic metal has high permeability. When compared with conventional crystalline magnetic materials, amorphous
- Core Material: Amorphous Metal
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351222-B65701W0000R 087 Category: Magnetics - Transformer, Inductor Components - Ferrite Cores Series: P30/19 Package: Box Standard Package: 160 Tolerance: -20%, +30% Height: 0.374" (9.50mm) Material: N87 Core Type: P (Pot Core
- Technology: Solenoidal (Standard) Core
-
Supplier: Magnetics
Description: where losses must be kept to a minimum and high accuracy is a necessity. The initial permeability of this material is between 20,000 and 50,000 with coercive force values about 70% that of Square Permalloy 80.
- Core Shape: Toroid
- Diameter: 76.2 mm
- Length: 199 mm
- Other Core Shape: Yes
-
Supplier: RS Components, Ltd.
Description: EPCOS E16/8/5 ferrite cores for miniature transformers.E Cores have a high permeability for common mode chokes and broadband applications. The material used in the cores N87 features a high saturation flux density and low-power loss. To IEC 61246. Accessory Type = Ferrite Core For Use
- Inductance: 212 nH
- Length: 16 mm
- Width: 4.7 mm
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Alignment Magnets Alignment magnets are used to provide uniform fields across a substrate. These fields are used to coerce magnetically permeable materials into a preferred orientation. Alignment may occur either in process, or as a post process operation as is the case with
- Magnet Type: Magnetic Assembly
- Permanent Magnet Materials: NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt), Ceramic (Ferrite), AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: RS Components, Ltd.
Description: Amobeads and Spike Killers are high-permeability amorphous magnetic noise-suppression components. Suppressing noise even more effectively than CR snubbers and ferrite beads, they are ideal for high harmonics regulation countermeasures. Type = Bead Material = Ferrite Application
- Applications: Other
-
Supplier: MuShield Company, Inc. (The)
Description: MuShield heat treats parts & materials on-site With every magnetic shield MuShield manufactures, the Company's goal is to attain the maximum shielding capacity or permeability for that part while maintaining its dimensional and structural integrity. MuShield meets these
- Equipment Capability: Furnace, Protective Atmosphere, Other
- Heat Treating Processes: Annealing, Other
- Regional Preference: North America, United States Only, Northeast US Only
-
Specialty Metal Shapes and Stock - Stainless Steel Alloy, Austenitic -- Nitronic 40® Stainless Steel
Description: ) APPLICATIONS Aircraft engine components, chemical process equipment, pollution control equipment, ducting, and bellows. Application where low magnetic permeability is required even after severe cold work. DESCRIPTION Nitronic 40® is a versatile austenitic stainless steel that
- Alloy: Yes
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Other
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Performance Features: Austenitic, Coiled Stock, Corrosion Resistant, Cold Work (Die / Mold)
-
Supplier: Samsung Electro-Mechanics
Description: characteristics and magnetic permeability of various materials. These are mainly used for removing electromagnetic noise of mobile devices and digital A/V equipment. General Features Ultra mini size for saving on mounting space Classification of beads based on the rated
- Impedance Range: 30 to 2500 ohms
- RoHS Compliant: Yes
- Testing Frequency: 100000 kHz
-
Supplier: Edwards Vacuum
Description: recommended for special applications where a harder material, higher bakeout temperature and much lower magnetic permeability are needed: these fittings are available on special order terms.
- Features: Rotatable
- Flange and Fitting Seal / System: ISO-CF (Metal Seal)
- Materials of Construction: Steel - Stainless
- Operating / Bake-out Temperature: 14 to 392 F
-
Supplier: Centurion NDT
Description: The Centurion NDT ED-510XL is a hand-held, portable unit which offers high sensitivity, versatility and simplicity in operation. It will locate surface and near-surface flaws in non-magnetic materials as well as surface defects in magnetic materials where
- Instrument Type: Flaw Detectors
-
Supplier: RS Components, Ltd.
Description: Frequency range 324xx 500MHz to 3GHz. Permeability 15μr. Surface Resistance 2 x 10^10 Ω. Isolation Resistance 0.01 x 10^12 Ω. Tensile strength: 47Mpa. Magnetic metal powder and special fireretardent rubber. Double sided adhesive tape covered with release
- Chemical / Polymer System Type: Specialty / Other
- Overall Thickness: 0.0394 inch
- Overall Width: 7.87 inch
-
Supplier: RS Components, Ltd.
Description: Frequency range 324xx 500MHz to 3GHz. Permeability 15μr. Surface Resistance 2 x 10^10 Ω. Isolation Resistance 0.01 x 10^12 Ω. Tensile strength: 47Mpa. Magnetic metal powder and special fireretardent rubber. Double sided adhesive tape covered with release
- Chemical / Polymer System Type: Specialty / Other
- Form / Shape: Film / Sheet
- Overall Thickness: 0.0295 inch
- Overall Width / O.D.: 8.27 inch
-
Supplier: Centurion NDT
Description: The Centurion NDT ED-520 eddy current instrument is an electronic test device which will locate surface and near-surface discontinuities in non-magnetic materials. It also finds surface defects in magnetic materials, where permeability is relatively constant
-
Supplier: Hartford Technologies, Inc.
Description: permeability: annealed, 1.003; cold worked, 1.10; severely cold worked, 10.0. High tensile strength at elevated temperatures. 18-8 stainless steel work-hardens rapidly. AISI 304/302 stainless steel balls of this material are passivated. Corrosion Resistance Type 18-8 stainless steel
- ANSI / ABMA Grade: 50 to 1000 #
- Applications: Bearing / Power Transmission, Couplings / Fasteners, Sprayers / Pumps, Valves
- Ball Type: Metal Balls
- Diameter / OD: 0.0591 to 2 inch
-
Supplier: Technetics Group
Description: axial displacement Low magnetic permeability Corrosion-resistant 0.0015” to 0.02” diaphragm thickness 1/4” to 18” outer diameter Vacuum pressure to > 1,000 psi Cryogenic temperatures to 1800°F Permit
- Applications: Aerospace, Semiconductor, Other
- Bellows Construction: Welded
- Features: Cryogenic Rated, Flange, Medically Rated, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium, Other
Find Suppliers by Category Top
Featured Products Top
-
converters, EMC filters, and multiple automotive and welding applications. Compared to ferrite cores, nanocrystalline cores offer high saturation induction, higher permeability levels, and a wider operational range of temperature. Amorphous Created from metallic glass materials with an (read more)
Browse Ferrite Ceramics and Ferromagnetic Materials Datasheets for Magnetics -
Magnetics® is a manufacturer of high quality powder core materials including Kool Mu® (sendust), MPP (molypermalloy), Kool Mµ® MAX, Kool Mu® Hƒ, Edge® , High (read more)
Browse Ferrite Ceramics and Ferromagnetic Materials Datasheets for Magnetics -
Nanocrystalline cores are a choice solution for common mode choke (CMC) applications as they exhibit high permeability, low power loss, and high saturation. Common mode chokes made with nanocrystalline material are (read more)
Browse Magnetic Cores Datasheets for Magnetics -
Magnetics introduces a new 30mm OD toroid size, available in multiple powder core materials. This 426 size core bridges the gap between our popular 26.9mm "930 size" and 32.8mm "548 size" and is available in 26, 60, 90, and 125 permeabilities with more to come (read more)
Browse Magnetic Cores Datasheets for Magnetics -
Introduction: Porous ceramics are ceramic materials with fine pore structure. They are widely used in various fields due to their high porosity, high air permeability (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The nanocrystalline core material, composed of elements such as Fe, Cu, Ni, Si, and B, exhibits exceptional performance in high-temperature and high-frequency environments due to its high magnetic permeability, magnetic induction strength, lower losses, excellent DC resistance, and (read more)
Browse Magnetic Cores Datasheets for Hangzhou X-mag Inc. -
NICKEL IRONS & SOFT MAGNETICS LOW-LOSS CORE MATERIALS Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized (read more)
Browse Nonferrous Metals and Alloys Datasheets for Arnold Magnetic Technologies -
Characteristics: Low magnetic permeability: annealed, 1.003; cold worked, 1.10; severely cold worked, 10.0. High tensile strength at elevated temperatures. 18-8 stainless steel work hardens rapidly. AISI 304/302 stainless steel balls of this material are passivated (read more)
Browse Metal Balls Datasheets for Hartford Technologies, Inc. -
example, engineers use a vacuum bell to test the connector’s ability to withstand extreme conditions where pressure and temperature vary, and both residual magnetism and magnetic permeability are tested to measure magnetic susceptibility. Key Features All space-grade (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis
Conduct Research Top
-
What Is Magnetic Permeability?
Magnetic permeability refers to a material's ability to absorb magnetic flux. It is defined as the ratio of the intensity of induced magnetization in the material to the intensity of the inducing magnetic force field that produced it. For the most effective magnetic shield attenuation performance
-
Analysis of Pore Permeability of Oil-Bearing Shale Assisted by NMR-Part 1
NMR is sensitive to hydrogen-containing materials in porous media and is a non-destructive and effective method for characterizing the physical properties of rocks in oil-bearing reservoirs. Proton nuclear magnetic resonance information is mainly derived from the interaction between protons
-
Technicalities
inductance stability over the operating temperature ranges. Ceramic has no magnetic properties. Thus, there is no increase in permeability due to the core material. Ceramic core inductors are often referred to as "air core" inductors. Ceramic core inductors are most often used in high frequency
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/27964/20150155-MIT.pdf?sequence=2
This section further showsthat the core loss is about the same for the two transform- ers, and that for the dc/dc converter application, the typical process variation in magnetic material permeability does not affect the choice of geometry.
-
High-accuracy eddy current measurements of metals
For the measurement of magnetic materials ( permeability in the range of 10..250), the achievable accuracy needs additional investigation and adjust- ment of the models, but combined results of the simulation and Fig. 13.
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
They have also investigated the effect of the boundaries on the yield stress magnitude, concluding that boundaries made of low magnetic permeability materials are detrimental for the fluid.
-
Optimization Design on Sensing Field of Electromagnetic Tomography
It can recon- struct spatiotemporal distributions of the electrical conductivity and magnetic permeability materials by detecting the bound- ary magnetic induction of the researched space.
-
Advanced Materials for Integrated Optical Waveguides
Negative magnetic permeability material NPV .
-
Characterization of the Hamamatsu R11265-103-M64 multi-anode
photomultiplier tube
With a proper high magnetic permeability material shielding, the device can operate well under the action of a longitudinal magnetic field up to 50 G.
-
The magnetic shielding for the neutron decay spectrometer aSPECT
A passive shielding consists of high magnetic permeability materials which enclose the magnet system.
-
ZASMHBA0002206
To a large extent, the numerous laminated pole pieces are used on each side of Permeability of rules of thumb consider the variations in the balls to provide a more favorable config- Magnetic Materials permeability , so that knowledge of permeuration for magnetizing.
-
A practical design method for TEP-GT MRFD
Almost all high magnetic permeability materials are no very good in mechanical properties, so different parts of MRFD should be made of different materials.
-
Magnetic field considerations in fusion power plant environs
… f i e l d s t o an acceptable l e v e l , we considered enclosing an e n t i r e fusion reactor i n a spherical s h e l l o f high magnetic permeability material .