-
Description: MEVS-017 gear tooth speed Sensor provides a user-friendly solution, senses rotating ferrous gear tooth. The sensor output waveforms with various targets are difference, the commonly used gear terminology, diametric pitch equal no. Of tooth add 2, besides dia. of gear (inch). The performance
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Supplier: Dynalco
Description: Magnetic Pickup: standard sensitivity and extra long reach This standard magnetic pickup has standard sensitivity with extra-long 6 inch threaded housing.
- Body Shape: Cylindrical
- Threaded Barrel: Threaded Barrel
-
Supplier: Dynalco
Description: Magnetic Pickup: standard sensitivity and extra long reach This standard magnetic pickup has standard sensitivity which makes it best suited for high speed (>500 rpm), large gear (>12 inch diam.) applications. It has an extra-long 6 inch threaded housing
- Body Shape: Cylindrical
- Rotary Speed Range: 500 rpm
- Threaded Barrel: Threaded Barrel
-
-
Supplier: Dynalco
Description: This standard magnetic pickup has standard sensitivity which makes it appropriate for higher speed (>500 rpm), larger gear(greater than 2 inch diam.)applications. This pickup has a medium reach (2.500 inches)and a 5/8-18 thread.
- Body Shape: Cylindrical
- Rotary Speed Range: 500 rpm
- Threaded Barrel: Threaded Barrel
-
Supplier: Dynalco
Description: This highly sensitivity magnetic pickup is well suited for lower speed (300 to 500 rpm) applications. It has long reach(4.000inches) and 5/8-18 thread.
- Body Shape: Cylindrical
- Rotary Speed Range: 300 to 500 rpm
- Threaded Barrel: Threaded Barrel
-
Description: Description Yuanben has developed a magnetic pick-up speed sensor with digital frequency output proportional to speed. The internal amplifier convert a sine wave signal output to produce a constant amplitude, digital square wave, logic-level output, robust signal-to-noise
- Operating Temperature: -40 to 478 F
-
Description: Description Yuanben has developed a magnetic pick-up speed sensor with digital frequency output proportional to speed. The internal amplifier convert a sine wave signal output to produce a constant amplitude, digital square wave, logic-level output, robust signal-to-noise
-
Description: Description Yuanben has developed a magnetic pick-up speed sensor with digital frequency output proportional to speed. The internal amplifier convert a sine wave signal output to produce a constant amplitude, digital square wave, logic-level output, robust signal-to-noise
- Operating Temperature: -40 to 478 F
-
Supplier: Accuris
Description: SPEED PICKUP, MAGNETIC
-
Supplier: Accuris
Description: SPEED PICKUP, MAGNETIC (METRIC)
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Pickup coil includes a self-contained preamplifier which provides a conditioned pulse output. Both magnetic and modulated carrier pickup coils are available. Eliminates peripheral signal conditioning modules and associated
- Body Shape: Cylindrical
- Operating Temperature: -40 to 185 F
- Output: Voltage, Frequency
- Power Requirements: DC Powered
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES ? Intrinsic Safety to CSA (with NRTL/C), CENELEC and ATEX. ? Pickup coil includes a self-contained preamplifier which provides a conditioned pulse output. ? Both magnetic and modulated carrier pickup coils are available
- Body Shape: Cylindrical
- Operating Temperature: -40 to 176 F
- Output: Frequency
- Power Requirements: DC Powered
-
Supplier: Red Lion Controls, Inc.
Description: Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 25 foot 3-wire shielded cable 9 to 30 VDC Powered
- Output: Voltage
-
Supplier: Red Lion Controls, Inc.
Description: Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 3-pin 5/8"-24 threaded connector 9 to 30 VDC Powered
- Output: Voltage
- Threaded Barrel: Threaded Barrel
-
Supplier: Red Lion Controls, Inc.
Description: Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 10 foot 3-wire shielded cable 9 to 30 VDC Powered
- Output: Voltage
-
Supplier: Red Lion Controls, Inc.
Description: Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 50 foot 3-wire shielded cable 9 to 30 VDC Powered
- Output: Voltage
-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches
- Body Shape: Cylindrical
- Linear Speed Range: 30 to 1000 in/sec
- Operating Temperature: -4 to 221 F
- Output: Resistance
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC810 combines the ease of through-shaft mounting with the high resolution and accuracy of resolver-based sensors. Just like a resolver, the rotating magnetic ring generates sine and cosine voltages in the stationary pickup head. Multiple poles on the ring generate
-
Supplier: Electro-Sensors, Inc.
Description: Digital Speed Switch Features • Works with remote / external pulse frequency output sensor (NPN, PNP, or Mag Pick-up) • DPDT relay output • Under-speed setpoint adjustment from 0.5-5,000 rpm (at 8 PPR) • Terminal blocks
- AC Voltage Rating: 115 volts
- Contacts: DPDT
- Explosion Proof: Yes
- Mounting: Base
-
Supplier: DigiKey
Description: Magnetic Logic Magnetic Pickup Ferrous Metals, Gear Tooth NPN - Open Collector Cable Barrel, Stainless Steel
- Operating Temperature: -0.4000 to 140 F
-
Supplier: Industrial Magnetics, Inc.
Description: Versatile, swivel-head design allows various pickup positions on the part, and the long handle enables the operator to safely grab pieces that would normally be out of arm's reach. While lift capacity will vary depending on the size and thickness of parts, the magnetic RapidFire
- Holding Force: 35 lbs
- Length: 24 to 48 inch
- Magnet Type: Magnetic Retriever
- Weight: 2.1 to 2.5 lbs
-
Supplier: Monroe Engineering
Description: Retrieve hot parts off burn tables with speed and precision! Increases production while reducing the potential for injury Powerful Rare Earth magnet holds part securely "On-Command" release with just a quick blast of shop air Release is actuated with
- Holding Force: 35 lbs
- Length: 48 inch
- Magnet Type: Magnetic Retriever
- Permanent Magnet Materials: NdFeB (Neodymium Iron Boron)
-
Supplier: Taylor Dynamometer, Inc.
Description: The DynTek-PC 2+2 engine dynamometer instrumentation system is a display only system intended for the most basic engine dynamometer testing requirements. This system provides for the measurement of torque in either tension or compression (both clockwise and counter-clockwise engine rotation),
-
Supplier: Nitto Seiko America
Description: Picks up screw from screw feeder and drivers at preset locations automatically. Magnetic pickup and vacuum pickup are available. Equipped with Nittoseiko “NX Driver T3 Series” and “SD600T Controller.” 16 programs with different settings (torque value, rotation
- Applications: Assembly, Other / Specialty
- Drive System: Electric, Pneumatic
- Type: Articulated Robot
-
Supplier: Encore Electronics, Inc.
Description: The Model FL157A conditions magnetic speed pickup transducer signals and buffers them, allowing long transmission lines to be driven. Transformer coupling of the input signal allows up to 1000VRMS isolation between the transducer and monitoring equipment. Two or four identical
- Form Factor: DIN Rail
- Operating Temperature: 32 to 140 F
- Outputs: Voltage
- Signal Inputs: DC Voltage
-
Supplier: Industrial Magnetics, Inc.
Description: /release" function of the magnet. Easy to retrofit on existing tooling, the TPS Magnetic Transporters offer instantaneous pick-up and release - increasing production speeds and operating effectively in any orientation. To protect the surface finishes of parts during
- Product Type: Magnet Lifter
- Use: General Industrial, Other
-
Supplier: Dart Controls, Inc.
Description: : permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series
- Commutation: Brush
- DC Motor Construction: Permanent Magnet
- DC Voltage: 90 Volt
- Design Units: English
-
Supplier: RS Components, Ltd.
Description: :. Speed and RPM (revolutions per minute) sensing. Tachometer, counter pickup. Motor and fan control. Seat position. Medical:. Motion detection in motorized medical equipment. Position sensing in hospital beds Solid State Reliability. Digital Unipolar, Latching and Linear
- Operating Temperature: 212 F
- Technology: Hall Effect Position Sensor
- Threaded Barrel: Threaded Barrel
-
Supplier: RS Components, Ltd.
Description: :. Speed and RPM (revolutions per minute) sensing. Tachometer, counter pickup. Motor and fan control. Seat position. Medical:. Motion detection in motorized medical equipment. Position sensing in hospital beds Solid State Reliability. Digital Unipolar, Latching and Linear
- Power Requirements: DC Powered
- Threaded Barrel: Threaded Barrel
-
Supplier: OMEGA Engineering, Inc.
Description: the rotor to turn at a speed proportional to the flow rate, and as the rotor blades cut through the magnetic field of the pickup, an electronic pulse is generated. The pulse train is used to represent the actual flow or total amount of fluid passing through the flow meter. The
- Liquid Volumetric Flow Rate: 0.3000 to 757 GPM
- Electrical Output: Analog Current
- End Fittings: Threaded
- Media Temperature Range: 325 F
-
Supplier: AI-TEK Instruments, LLC
Description: application-specific rate information in raw frequency or engineering units such as RPM and FPM. The TACHTROL® 20, can accommodate magnetic pickups, logic sensors, and NPN open collector sensors. The pulses are received and scaled, so the desired display can be achieved. The meter is
- Display: Digital
- Form Factor: Panel Mount
- Interface / Control: Digital Front Panel, Computer Programmable
- Operating Temperature: 32 to 140 F
-
Supplier: RS Components, Ltd.
Description: diameter handle which offers great torque needed for driving wood screws. High grade steel bar reducing the risk of tip breakage. Magnetic tips for easy pickup and screw locator Model Number = 0-65-011 Screwdriver Type = Cushion Grip Number of Pieces = 8 Tip Type = Flared, Phillips
- Drive Type: Crosshead, Specialty / Other
-
Supplier: Acromag, Inc.
Description: accommodate many applications using TTL, magnetic pickups, proximity sensors, or a variety of switches (high/low-side transistor, dry contact, open drain, open collector). Inputs may also function as event counters with separate microcontrollers for each channel. The module counts
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Differential Channels: Yes
Find Suppliers by Category Top
Featured Products Top
-
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
CR4 - Thread: Speed Sensor Differences
Hi whats the diff between magnetic pickup speed probe & eddy current keyphasor. my understanding is that both works with magnetic field with help from notch/groove on the shaft / surface to get the desired pulse/voltage..
-
NAVAL POSTGRADUATE SCHOOL
Magnetic Speed Pickup .
-
Steam Turbines: Design, Applications, and Rerating, Second Edition > Rerates, Upgrades, and Modifications
Multiple noncontacting magnetic speed pickups read off the toothed wheel and provide the signal to the electronic governor.
-
The Chemistry and Technology of Magnesia
Digital tachometer (Shimpo DT-4LB) with magnetic pickup speed sensor (Shimpo 3030 AM) and 5-ft shielded cable (all from Clarence J. Marx Company, Cleveland, Ohio) .
-
Pickup / Signal / Magnetic
The Model FL157A is used for magnetic speed pickup transducer signal conditioning allowing transmission on long lines.
-
Pickup / Magnetic / Meters
SPECTEC's high temperature magnetic speed pickups are used as transmission sensors, engine governors, output shaft sensors and flow meter sensors.
-
Journal of Propulsion and Power > Generic developmental turbojet fuel control
Frequency-to-analog converters (HZ/DC) are used to con- vert the oscillating signal generated by the magnetic speed pick-up mounted on the engine shaft, to a dc voltage.
-
High Pressure Coolant Injection (HPCI) System Risk-Based Inspection Guide for Browns Ferry Nuclear Power Station
] ( Magnetic speed pickup cable .
-
Hot spin-and-burst test methods for aircraft turbine wheels
Wheel failure Magnetic speed pickup con- nected to frequency meter.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7813/transoniccompres00obri.pdf?sequence=1
…view of the Sanger stage, and its assembly in the transonic The instrumentation for measuring stage performance, included static pressure taps, Kiel pressure probes, Kiel/thermocouple combination probes, a torque measurement system, a mass flow rate measurement system, and a magnetic speed pickup .