-
Supplier: Isotech, Inc.
Description: mounts include elastomer, neoprene, pad-type, stud, plate and roof mounts. Seismic vibration isolators are IBC compliant. Applications include: Highway and off-highway vehicles Isolate engines, cabs and radiators Motor generators and compressors
- Application: Vibration Isolation
- Machine Mount Type: Plate Mount
-
Supplier: Isotech, Inc.
Description: mounts include elastomer, neoprene, pad-type, stud, plate and roof mounts. Seismic vibration isolators are IBC compliant. Applications include: Highway and off-highway vehicles Isolate engines, cabs and radiators Motor generators and compressors
- Application: Vibration Isolation
- Machine Mount Type: Stud Plate Mount
-
Supplier: MTI Instruments Inc.
Description: models) RB211-535C/E4, Tay (all models), Spey Rolls-Royce-Allison: GMA3007 IAE:V2500 (all models) Many other marine, industrial and military engines also supported. Call MTII. Features Up to 12 vibration channels to support experimental
- Features: Event Triggered, Filters, Self Test / Diagnostics / Self Calibrating
- Frequency Range: 5 to 10000 Hz
- Minimum Accuracy: 1 +/-% FS
- Number of Input Channels: 8 #
-
-
Supplier: Caterpillar Oil & Gas
Description: industry-leading ambient capability; ease-of-cooling system integration; enables sea water cooling - Air shutoff — integrated with engine controls Optional Attachments Engine-mounted transmission oil cooler — integration with engine cooling system allows ease of
- Application: Industrial
- Displacement: 52 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Caterpillar Oil & Gas
Description: . Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. 3512C (HD) engines, with ratings: 1678-1864 bkW (2250-2500 bhp) @ 1900 rpm meet IMO Tier II, U.S. EPA Marine Tier 2, and U.S.
- Application: Industrial
- Displacement: 58.57 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Caterpillar Oil & Gas
Description: worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. 3512C (HD) engines, with ratings: 1603-1864 bkW (2150-2500 bhp) @ 1900 rpm meet IMO Tier II, U.S. EPA Marine Tier 2, and U.S. EPA Non-road Tier 2 equivalent emission
- Application: Industrial
- Displacement: 0.9652 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Caterpillar Oil & Gas
Description: to support your operation with technical support, service, parts, and warranty. 3512B engines, with ratings: 1491-1678 bkW (2000-2250 bhp) @ 1900 rpm meet U.S. EPA Marine Tier 1 equivalent and U.S. Non-road EPA Tier 1 equivalent emission standards. They are available using U.S. EPA and
- Application: Industrial
- Displacement: 52 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 1/EU Stage I
-
Supplier: Isotech, Inc.
Description: 2? deflections Applications Air handling units Air conditioners Engine gensets Compressors Chillers Pumps Condensers Marine
- Application: Vibration Isolation
- Machine Mount Type: Steel Spring Isolator
-
Supplier: Advanced Antivibration Components - AAC
Description: : Primarily developed for heavy-duty applications where severe shock forces are encountered, these mounts are especially recommended for vehicle and marine installations where there are high starting torques or reversals of loads. They are capable of withstanding compression loads as
- Application: Vibration Isolation
- Features: Anchoring Holes
- Height or Thickness (Before loading): 1.97 inch
- Machine Mount Type: Compression Mount, Other
-
Supplier: RS Components, Ltd.
Description: Originally designed for use with marine engines, the Cushyfloat mounting is compact, low profile and combines 3 way control of suspended equipment. Supporting large static deflections, the design incorporates bump and rebound control features to limit excessive movement under
- Application: Leveling, Vibration Isolation
- Height or Thickness (Before loading): 2.76 inch
- Machine Mount Type: Leveling Foot
- Maximum Load Capacity (Per mount): 772 lbs
-
Supplier: RS Components, Ltd.
Description: Originally designed for use with marine engines, the Cushyfloat mounting is compact, low profile and combines 3 way control of suspended equipment. Supporting large static deflections, the design incorporates bump and rebound control features to limit excessive movement under
- Application: Leveling, Vibration Isolation
- Height or Thickness (Before loading): 1.5 inch
- Machine Mount Type: Leveling Foot
- Maximum Load Capacity (Per mount): 110 lbs
-
Supplier: RS Components, Ltd.
Description: Originally designed for use with marine engines, the Cushyfloat mounting is compact, low profile and combines 3 way control of suspended equipment. Supporting large static deflections, the design incorporates bump and rebound control features to limit excessive movement under
- Application: Leveling, Vibration Isolation
- Height or Thickness (Before loading): 1.5 inch
- Machine Mount Type: Leveling Foot
- Maximum Load Capacity (Per mount): 220 lbs
-
Supplier: RS Components, Ltd.
Description: Originally designed for use with marine engines, the Cushyfloat mounting is compact, low profile and combines 3 way control of suspended equipment. Supporting large static deflections, the design incorporates bump and rebound control features to limit excessive movement under
- Application: Leveling, Vibration Isolation
- Height or Thickness (Before loading): 1.97 inch
- Machine Mount Type: Leveling Foot
- Maximum Load Capacity (Per mount): 463 lbs
-
Supplier: Renold Plc.
Description: The highly flexible VF coupling has been designed for diesel engines that are mounted separately from the marine gear and which can be placed on flexible mounts. These flexible mounts provide optimum isolation of the vibrations of the diesel engine
- Bore Diameter: 4.72 to 6.69 inch
- Coupling Diameter: 18.37 to 26.5 inch
- Coupling Type: Elastomeric "Tire" Shape
- Rated Speed: 1950 to 2460 rpm
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Neoprene SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES
- Application: Vibration Isolation
- Features: Anchoring Holes
- Height or Thickness (Before loading): 1.25 inch
- Machine Mount Type: Bushing Mount, Universal / Ring Mount
-
Supplier: Westerbeke Corporation
Description: lightweight engines allow for more cargo. For example, the 170-T6A produces 173 horsepower weighing only 1245 lbs.! Smooth and Quiet Operation The Century Series engines are equipped with four-point, fail-safe, vibration mounts that provide optimum vibration
- Application: Marine
- Displacement: 6.49 liters
- Engine Type: Internal Combustion
- Features: Water Cooled, Four Stroke, Has Turbo
-
Supplier: Westerbeke Corporation
Description: engines allow for more cargo. For example, the 120-T4A produces 126 horsepower weighing only 987 lbs.! Smooth and Quiet Operation The Century Series engines are equipped with four-point, fail-safe, vibration mounts that provide optimum vibration dampening. Also, an
- Application: Marine
- Displacement: 4.33 liters
- Engine Type: Internal Combustion
- Features: Water Cooled, Four Stroke, Has Turbo
-
Supplier: Quantum-Med Marine, Ltd.
Description: connection points for shipyard connection. The QP systems control noise and vibration with a three-point isolation system using resilient mounts, and hydraulic pulsation suppressors mounted directly to the outlet of each pump. Click Image on the Left for a Larger Image.
- Total Power: 29.48 HP
- Unit Weight: 1246 lbs
-
Supplier: CSA Group
Description: ISO 8528-9:2017 describes a procedure for measuring and evaluating the external mechanical vibration behaviour of generating sets at the measuring points stated in this document. It applies to RIC engine driven a.c. generating sets for fixed and mobile installations with rigid and
-
Supplier: Godwin, a xylem brand
Description: -cast aluminum cover to remove debris easily and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert”
- Maximum Discharge Pressure: 196 to 431 psi
- Maximum Discharge Flow: 238 to 425 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Ogura Industrial Corp.
Description: HEAVY DUTY DESIGN The MMC series utilize a special plate spring that resists engine vibration and shock. EASY MOUNTING Mounting is a snap on these stationary coil type clutches. The coil is supported by a ball bearing. Alignment and maintenance are not required
- Application / Type: Industrial / General Purpose, Marine
- Bore Diameter: 1.97 inch
- Clutch Engagement: Friction
- Diameter: 10.28 inch
-
Supplier: Element Materials Technology
Description: Element EWT is one of the few test laboratories approved for Rolls-Royce Corporate Fire Test Specifications FVR 08366 and MTR00072. Element experts frequently test critical aircraft components and components mounted in engine compartments.
- Capabilities: Testing / Simulation, Certification, Component / Product Comparison, Field Evaluation / On-site Inspection, Qualification / Commissioning, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep
- Industry Applications: Appliances, Aerospace / Avionics, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Combustion Equipment, Consumer Products, Electrical Distribution, Fuels / Gas & Oil, Hazardous Location Equipment, Health Care / Medical, HVAC, Plumbing and Lighting, Hydrogen / Gases,
- Materials: Components / Parts, Products, Capital Equipment, Facilities / Capital Equipment, Samples
- Services Offered: Fire Characteristics / Flammability Testing, Specialty
-
Supplier: Westerbeke Corporation
Description: , lower in height and shorter than most competitors in their class! Standard Features Smooth and Quiet Operation Unique to the Century Series generators are fluidlastic isolation mounts that are provided as standard. These mounts provide the best possible vibration isolation and
- Applications: Industrial
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Wattage: 95000 watts
Find Suppliers by Category Top
Featured Products Top
-
Isotech offers an extensive range of elastomeric isolation mounts and pads that limit the transmission of structure-borne vibration and impacts. These can be used in a wide variety of applications including electronics equipment, engines and gensets, vehicle cab mounts, HVAC equipment and (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Vibration isolation mounts protect machinery by reducing the amplitude and frequency of vibrational waves. Applications such as large motors and industrial machines generate powerful vibrations and excessive noise when active. Those vibrations cause damage to the equipment and create unsafe (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
the transmission of vibration, impact and noise over a variety of applications - from engine gensets and small fans to heavy duty HVAC equipment and industrial machinery. The spring mount and housing, and therefore its series and options, must be carefully selected for the mount's intended (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Engine Compartments Despite the rise of electrically-assisted aerial vehicles and all-electric small planes, most light aircraft today fall into conventional design brackets. They are turbine-driven with nose or wing-mounted engine compartments. Most aircraft engines work on (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
MARINE & OFFSHORE Setting sail for innovation Marine & Offshore Test now even faster The electrical power system of ships has long been based on alternating (read more)
Browse DC Power Supplies Datasheets for EA Elektro-Automatik Inc. -
This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
AV Monitor Mount The AV Monitor Mount series is designed with Southco's patented Positioning Technology, which precisely regulates operating efforts ensuring displays move easily when needed, yet (read more)
Browse Datasheets for bisco industries -
Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Get the vibration data from your stud-mounted accelerometer sent in the right direction with the Dytran Rotational Mounting Base (Model 6677). (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
actuated. » Reduced power consumption from the engine. » Extended pump life. » Lower operator cost. » Simple installation (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for jbj Techniques Limited
More Information Top
-
Minimization of IC engine rubber mount displacement using genetic algorithm
Tao et al. [33] presented a GA-based design optimization method for the marine engine mount system for vibration control.
-
Smart Product Engineering
Kauba, M., Herold, S., Koch, T., Mayer, D., Melz, T.: Design and application of an active vibration control system for a marine engine mount .
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue3/Version-7/I011373844.pdf
Mounts for engines, compressors, generators, marine engines and other installations where anti- vibration mounts are required.
-
Mechanics and Mechatronics
[2] X. Wei, H. Lin, L. Zhiqiang, et al., Dynamic Analysis of An Air Spring Mounting System for Marine Main Engine , Journal of Vibration and Shock, 2007, 26(7): 122- 124.
-
Frontiers of Mechanical Engineering and Materials Engineering
[2] X. Wei, H. Lin, L. Zhiqiang, et al., Dynamic Analysis of An Air Spring Mounting System for Marine Main Engine , Journal of Vibration and Shock, 2007, 26(7): 122- 124.
-
Materials Science and Information Technology Complete Document
[4] Xu Wei, He Lin, Zhi qiang and Li Tongqiao, “Dynamic analysis of an air spring mounting system for marine main engine ,” Journal of Vibration and Shock, vol.26, Jul.2007, pp.122–124.
-
Dynamic analysis of engine mounts at different orientations
[11] J.S. Tao et al., “Design optimization of marine engine mount system”, Journal of Sound and Vibration 253 (3), 477- 497 (2000).
-
AIAA Journal > Optimal Design of the Optical Pickup Suspension Plates Using Topology Optimization
6Tao, J. S., Liu, G. R., and Lam, K. Y., “Design Optimization of Marine Engine - Mount System,” Journal of Sound and Vibration , Vol. 235, No. 3, 2000, pp. 477–494.
-
AIAA Journal > Parametric Studies of the Whole Spacecraft Vibration Isolation
6Tao, J. S., Liu, G. R., and Lam, K. Y., “Design Optimization of Marine Engine - Mount System,” Journal of Sound and Vibration , Vol. 235, No. 3, 2000, pp. 477–494.
-
Optimal design of nonlinear hydraulic engine mount
Swanson, D A, 1993, "Active Engine Mounts for Vehicles," SAE Paper #932432 Tao, J S, Liu, G R and Lam, K Y, 2000, "Design Optimization of Marine Engine - Mount System," Journal of Sound and Vibration , Vol 235, No 3, pp …