Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Process Sensing Technologies USA
Description: The MoGas Medical gas analyzer range is a wall or surface mounting instrument designed for use on Medical Oxygen Generation systems for checking the purity of the Oxygen produced. The MO2GA93 range is specifically designed for Medical Oxygen Generation
- Features: Self Calibration
- Instrument Type: Analyzer
- Measurement Type: %Volume, Trace
- Operating Humidity: 15 to 95 %
-
Supplier: Process Sensing Technologies USA
Description: Analytical Industries’ AII-2000 series or Palm O2 handheld oxygen analyzers provide a very easy way to verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use
- Display: Digital
- Features: Self Calibration
- Instrument Type: Analyzer
- Measurement Type: %Volume
-
Supplier: CO2Meter.com
Description: The Incubator IR CO2 Sensor is designed specifically to monitor and detect carbon dioxide levels in cell incubators to manage ideal cell and tissue growth. The sensor head is placed in the incubation chamber to measure the gas concentration in the cell culture
- Instrument Type: Analyzer
-
-
Supplier: ABB Measurement & Analytics
Description: reliable absorption spectra over a far wider range of optical depths (absorbance values) compared with CRDS, LGR Analyzers provide measurements over a much wider range of mole fractions (gas concentrations). Finally, due to the ease and simplicity of recording and quantifying the
- Application: Continuous Emissions Monitoring, Ambient Air Monitoring
- Instrument Type: Analyzer
- Mounting Type: Portable
- Number of Gases Sensed: Single Gas
-
Supplier: TSI Incorporated
Description: flow and pressure in institutional, home care, field service, laboratory, and production applications. The Certifier Flow Analyzer ventilator test system is a battery-operated flow analyzer that can also test a variety of other medical equipment such as anesthesia gas
- Instrument Type: Analyzer
-
Supplier: TSI Incorporated
Description: Full-feature gas flow analyzer capable of testing most types of ventilators plus other medical equipment. Certifier® Flow Analyzer Plus Ventilator Test System 4080 is the full-feature system capable of testing virtually all models of ventilators: adult, pediatric,
- Instrument Type: Analyzer
-
Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Application Software Included: Yes
- Applications: Environmental, Medical / Biological
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
-
Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Application Software Included: Yes
- Applications: Environmental, Medical / Biological
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
-
Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Application Software Included: Yes
- Applications: Environmental, Medical / Biological
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
-
Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Application Software Included: Yes
- Applications: Environmental, Medical / Biological
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
-
Supplier: Panametrics
Description: The Panametrics CGA351 Series of oxygen analyzers and monitors can be used for any variable gas stream or atmosphere that is clean and dry, including oxygen-enriched air feed to furnaces and a combustion index of blended fuel gases and oxygen content that is present during the
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Temperature Measurement
-
Supplier: Process Sensing Technologies USA
Description: 1,000ppm, 0 to 25%, 0 to 96% O2 Rechargeable battery pack (Optional) Integral flow meter for positive pressure sample flow indication LCD + 4 button HMI Lightweight, rugged and portable 2 and 3 sensor option available Analogue output per sensorApplications: Gas generation (oxygen / nitrogen)
- Features: Self Calibration
- Instrument Type: Analyzer
- Measurement Type: %Volume, Trace
- Mounting Type: Portable
-
Supplier: ENMET Corporation
Description: MATRIX Medical Gas Verifier Instrument A Multi-Sensor Transportable Analyzer for Medical Gas Verifier/Certifier Field Usage. This multi-sensor system has detection capabilities to simultaneously monitor carbon monoxide, carbon dioxide, oxygen, methane, nitrous
- Display: Digital
- Features: Audible or Visual Alarms
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 77 F
-
Supplier: Yokogawa Corporation of America
Description: , sensing, microscopy, and gas/chemical analysis, and environmental monitoring. Yokogawa (formerly Ando) is the global leader in optical spectrum analyzers, delivering high quality, cutting edge technology with dependability, performance and flexibility for over thirty years.
- Test Equipment Type: Optical Spectrum Analyzers
-
Supplier: Roscid Technologies
Description: This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument. Ranges The CO can be measured in the range of
- Application: Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Sensor Array
-
Supplier: Roscid Technologies
Description: Applications: Petrochemical Industrial Gases Natural Gases Power generation Furnace Gas / Heat Treating Air Dryers Pharmaceutical Aerospace Medical
- Dew Point Range: -166 to 68 F
- Digital Outputs: Other
- Display: Digital Readouts
- Form Factor: Analyzer
-
Supplier: Environics, Inc.
Description: The Environics® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous
-
Supplier: Clark Solutions
Description: The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation
- Applications: Analytical / Scientific, Medical / Laboratory, Other
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Lubrication Style: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: also been known for some time that the particles also make a not inconsiderable contribution to many medical diseases such as asthma, bronchitis, skin and lung diseases. The particle counters are designed for quick and easy use. The particle counters of the PCE-PQC 1xUS series operate in
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Handheld / Field, Video / Graphic Display
- Measurement Type: Count
- Particle Size Range: 0.5000 to 25 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: also been known for some time that the particles also make a not inconsiderable contribution to many medical diseases such as asthma, bronchitis, skin and lung diseases. The particle counters are designed for quick and easy use. The particle counters of the PCE-PQC 1xUS series operate in
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Handheld / Field, Video / Graphic Display
- Measurement Type: Count
- Particle Size Range: 0.2500 to 0.3000 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: also been known for some time that the particles also make a not inconsiderable contribution to many medical diseases such as asthma, bronchitis, skin and lung diseases. The particle counters are designed for quick and easy use. The particle counters of the PCE-PQC 1xUS series operate in
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Handheld / Field, Video / Graphic Display
- Measurement Type: Count
- Particle Size Range: 0.5000 to 55 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: also been known for some time that the particles also make a not inconsiderable contribution to many medical diseases such as asthma, bronchitis, skin and lung diseases. The particle counters are designed for quick and easy use. The particle counters of the PCE-PQC 1xUS series operate in
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Handheld / Field, Video / Graphic Display
- Measurement Type: Count
- Particle Size Range: 0.2500 to 0.5000 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: Clark Solutions
Description: The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation
- Discharge Size: 0.1875 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 1.81 psi
- Maximum Discharge Flow: 0.7260 GPM
-
Supplier: Clark Solutions
Description: The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time. Boxer 8K Vibrating Armature Gas Pumps are commonly used in medical equipment, gas analyzers and other instrumentation where
- Housing Material: Plastic
- Maximum Discharge Pressure: 1.81 psi
- Maximum Discharge Flow: 0.7260 GPM
- Power Source: AC Powered
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are
- Configuration: In-line
- Features: Other
- Filter Medium Material: Activated Carbon
- Filtration Grade (Micron Rating): 0.0100 µm
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are
- Configuration: In-line
- Features: Other
- Filter Medium Material: Activated Carbon
- Filtration Grade (Micron Rating): 0.0100 to 100 µm
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are
- Configuration: In-line
- Features: Other
- Filter Medium Material: Activated Carbon
- Filtration Grade (Micron Rating): 0.0100 µm
-
Description: optional gauges, relief and shut-off valves, and cylinder connections as part of the regulator assembly. Suitable for laboratory and Point-of-Use Gas Systems in medical, pharmaceutical, food and beverage, and other high purity applications. This regulator is also ideal for process
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel
- Media: High Purity Gas, Specialty / Corrosive Gases
- Pressure Rating: 4496 psi
-
Description: select optional gauges, relief and shut-off valves, and cylinder connections as part of the regulator assembly. Suitable for laboratory and Point-of-Use Gas Systems in medical, pharmaceutical, food and beverage, and other high purity applications. This regulator is also ideal for
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel
- Media: High Purity Gas, Specialty / Corrosive Gases
- Pressure Rating: 4496 psi
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are
- Features: Other
- Filter Medium Material: Activated Carbon, Other
- Filtration Grade (Micron Rating): 0.0100 to 0.9000 µm
- Housing Material: Plastic
-
Supplier: MTI Instruments Inc.
Description: . Features Designed for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed
- Features: Battery Powered, Self Test / Diagnostics / Self Calibrating
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Gardner Denver Thomas
Description: Range Technical Overview Capacity up to 0.65 cfm / 18.4 l/min Pressure to 25 psi / 1.7 bar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 20 to 25 psi
- Flow Capacity: 0.6000 to 0.7000 SCFM
- Gases: Air / Plant Air
-
Supplier: Gardner Denver Thomas
Description: Field service capability Range Technical Overview Capacity up to 1.4 cfm / 39.7 l/min Pressure to 30 psi / 2.1 bar Possible Applications Business Machines (copiers) Automotive Exhaust Gas Analyzers
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6000 to 1.4 SCFM
- Gases: Air / Plant Air
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Compact designLow sound levelLow power consumptionOil-lessR ange Technical Overview Capacity up to 0.2 cfm / 5.5 l/minPressure to 27.5 psi / 1.9 barCapable of restarting up to 27.5 psi / 1.9 bar pressurePossible Applications Medical applications such as oedema sleeves and
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 14.5 to 27.6 psi
- Flow Capacity: 0.1000 to 0.2000 SCFM
- Gases: Air / Plant Air
-
Supplier: Gardner Denver Thomas
Description: Capable of restarting up to 27.5 psi / 1.9 bar pressure Twin diaphragm design Possible Applications Medical applications such as oedema sleeves and compression therapy Analytical instruments such as gas analyzers and monitoring systems
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 14.5 to 27.5 psi
- Flow Capacity: 0.2000 to 0.4000 SCFM
- Gases: Air / Plant Air
-
Supplier: Roscid Technologies
Description: point sensor ? Protection for reverse polarity ? IP65 enclosure ? Remote mounted ? Flow through Stainless Steel sample chamber Applications: Medical Aerospace Gas Separator Semiconductors Natural Gas Air Dryers Petrochemical Industrial gas Power Generation Compressed Air
- Dew Point Range: -166 to 68 F
- Digital Outputs: Other
- Display: Digital Readouts
- Form Factor: Analyzer
-
Supplier: CO2Meter.com
Description: OSHA-Compliance Personal Safety Alarm Stadiums Welding See More "Close Cart" Welding Gas Analyzer Sensors & OEM See More "Close Cart" Car & Truck Cabin Air Oxygen
- Features: Controller
- Measurement Type: Trace
- Operating Temperature: -4 to 140 F
-
Supplier: CO2Meter.com
Description: -Compliance Personal Safety Alarm Stadiums Welding See More "Close Cart" Welding Gas Analyzer Sensors & OEM See More "Close Cart" Car & Truck Cabin Air Oxygen Sensor Module
- Features: Controller
- Measurement Type: Trace
- Operating Temperature: -4 to 140 F
-
Supplier: CO2Meter.com
Description: -Compliance Personal Safety Alarm Stadiums Welding See More "Close Cart" Welding Gas Analyzer Sensors & OEM See More "Close Cart" Car & Truck Cabin Air Oxygen Sensor Module
- Features: Controller
- Measurement Type: Trace
- Operating Temperature: -4 to 140 F
-
Supplier: Brooks Instrument
Description: Industrial air and water delivery systems Air sampling equipment Gas analyzers Medical systems Water treatment and distribution systems
- Gas Volumetric Flow Rate: 0.0017 to 3.33 SCFM
- Media Temperature: 150 F
- Mounting Type: In-line
- Operating Pressure: 100 psi
-
Supplier: Merit Sensor Systems
Description: . Service: Experience prompt, personal and professional support. Typical Applications Medical: Blood Analyzer Equipment Medical Pneumatics Medical Diagnostic Devices Medical Analysis
- Device Category: Sensor
- Media: Liquid, Gas
- Operating Temperature: 50 to 194 F
- Pressure Reading: Gauge
-
Supplier: Brooks Instrument
Description: installation Easy disassembly and assembly for maintenance Applications Air sampling equipment aquaculture Desalinization equipment Gas analyzers Medical systems Photo processing equipment Water treatment and distribution systems Purge
- Gas Volumetric Flow Rate: 0.0035 to 0.0353 SCFM
- End Fittings: Threaded
- Media Temperature: 150 F
- Mounting Type: In-line
-
Supplier: Clark Solutions
Description: Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 3.19 psi
- Flow Capacity: 0.0282 SCFM
- Lubrication Style: Oil-free
-
Supplier: Alliance Calibration
Description: Alliance Calibration is centrally located in Cincinnati, Ohio. Our client base includes Aeronautical, Defense, Automotive, Government, Research, Medical, Pharmaceutical, Energy & Power industries. Do you have a need for rapid turnaround on your calibrations? Rapid
- Acoustic / Vibration Equipment: Accelerometer / Vibration Sensor, Impact Hammers, Shakers, Shaker Controllers, Vibration / Noise Analyzer (FFT), Position Sensor / Instrument
- Electrical / Electronic Test: Analyzers, Automated Test Equipment (ATE), Data Acquisition / Signal Conditioning, Data / Chart Recorder, Data / Chart Recorder, Multimeter / Electrical Meters, Generators (Function, Pulse, etc.), Oscilloscopes / Scopes, Power Supplies / Amplifiers
- Inspection / NDT: Coordinate Measuring Machines (CMM), Dimensional Gages / Instruments, Hardness Testers, Microscopes / Optical Instruments, Video / Imaging Equipment
- Location: North America, United States Only, Midwest US Only
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various
- Flow (Cv): 13 to 19
- Media: Air, Water
- Number of Ports/Ways: 2
- Pressure Rating: 986 psi
Find Suppliers by Category Top
Featured Products Top
-
in significant cost savings by reducing wastage. Biomedical Applications: In the medical field, gas panels and wall mounting systems are essential for delivering specialty gasses to various stations. In research applications, the need for ultra-high purity gas is non (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
The PPM2 is a fast responding, battery portable, trace moisture analyzer hygrometer for monitoring dew/frost point temperature or ppmv water vapor content in gases. It is configured to meet (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
or periodic calibration. Safety is the foundation of the Edgetech Instruments DPM-99 Medical Gas Dew Point Monitor. It features very high accuracy and sensitivity, fast response, failsafe alarm functions and analog outputs. Its ruggedized metal enclosure protects against electrical (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
24-bit digital I2C or SPI-compatible output IoT (Internet of Things) ready interface Applications Medical: Ventilators (read more)
Browse Photoelectric Sensors Datasheets for DigiKey -
Edgetech Instruments, Inc. is a global leader in the design and manufacture of chilled mirror dew/frost point hygrometers and other moisture and oxygen measurement devices. The company manufactures absolute and relative humidity hygrometers as well as oxygen concentration analyzers. In 2015 (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
barG (87 psig) over the pump's entire lifetime. Versions can be specially developed to handle even greater pressure up to 10 barG (145 psig). Typical OEM applications include medical devices and analyzers, inkjet printers, cleaning and disinfectant devices, water treatment systems, fuel (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
high heat. It is vital in many industries, such as automotive, construction, and manufacturing, as it forms permanent and strong components in structures. There are several welding processes available, including electron beam and laser welding, gas metal arc welding (GMAW/MIG), and gas tungsten arc (read more)
Browse Datasheets for Environics, Inc. -
-
ONLY ONE PUSH ON THE RELEASE BUTTON... A permanent release over the whole stroke of the gas spring isn't necessary anymore. After a single release, the gas spring remains in released condition. PRODUCT (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
The Ups and Downs of Taking the Bus
possible, but in specific instances, conventional instrumentation was required. Fermentation exhaust gas monitoring is performed using PerkinElmer Model 1100 medical gas analyzers (Figure 3, right). These analyzers measure carbon dioxide, oxygen, and nitrogen in the fermentation exhaust gases
-
What to Expect at Interphex 2007
for critical measurements in air, liquid and gas. It will showcase its Anatel TOC analyzers for high-purity water systems; Met One and HIAC particle instrumentation for monitoring particulate contamination in air and liquid; and Orbisphere analyzers for measuring ozone levels in water treatment
-
Products & Services
is suitable for clean room wipes and other products. Package Analyzer Doesn't Need An Operator PBI-Dansensor analyzer allows manufacturers and packagers of pharmaceutical vials, parenterals, transdermals and medical devices to obtain accurate readings of package oxygen. Unlike gas chromatographs, which
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
for injection or infusion), imaging equipment (CT scans and MRIs) and diagnostic equipment (blood analyzers). For lab automation, these integrated systems are found in precision pumps used for metering and dispensing, gas and liquid chromatography systems, mass spectrometry systems and pick
More Information Top
-
Hemodynamic Effects of Epidural Ketamine in Isoflurane‐Anesthetized Dogs
A 5-Fr polypropyl- ene sampling catheter was advanced through the endotra- cheal tube lumen to the level of the tracheal bifurcation to measure isoflurane concentration (LB-2 Medical Gas Analyzer ; Beckman Instruments, Schiller Park, IL).
-
Equilibria of nitrogen, oxygen, argon, and air in molecular sieve 5A
During the ternary equilibrium experiments the gas phase concentrations were measured by a medical gas analyzer , MGA.
-
The problem of unification of metrological basis of measurements in medicine
Medical gas analyzers for exhaled gas control are not commercially available from domestic manufac- turers any longer.
-
Seventh Medical Monitoring Technology Conference March 9–12, 1987 Vail, Colorado
Our measurement system con- sisted of a Perkin-Elmer medical gas analyzer (MGA 1100) to measure gas concentrations, a pulsed-phase-measurement ul- trasonic flowmeter (Ohmeda, Madison, WI), and a high-speed digital computer (System 310, Intel Corp, Santa Clara, CA) with…
-
Studies in breath-alcohol analysis: Biological factors
analysis, in the single-breath test mode, with a Model II00 Medical Gas Analyzer (Perkin-Elmer Corp., Medical Instruments, Pomona, Calif. 91767).
-
Hemodynamic Effects of Atropine and Glycopyrrolate in Isoflurane‐Xylazine‐Anesthetlzed Dogs
Gas samples were collected through this catheter for in- frared measurement of end-tidal isoflurane concentra- tions.§ The accuracy of the medical gas analyzer was de- termined by frequent calibration checks with known standards.11 Once instrumentation was complete, the iso…
-
SCIENTIFIC PRESENTATION ABSTRACTS
Halothaneconcentrations were measured on an LB2 med- ical gas analyzer .
-
The effects of ketamine on the minimum alveolar concentration of isoflurane in cats
End-tidal gas samples were collected from this catheter for measurement of carbon dioxide by a hand sampling method over two to three breaths and isoflurane concentration was measured by an infrared absorption technique (LB2 Medical Gas Analyzer ; Beckman Instruments Inc, Anaheim…
-
Metabolic fate of a large amount of 13 C-glycerol ingested during prolonged exercise
Maximal oxygen uptake (VO2max) and experimental workload on cycle ergometer (Ergomeca, La Bayette, France) were determined for each subject during a pre- liminary test session using open-circuit spirometry (1100 Medical Gas Analyzer , Marquette Electronics, Mil- waukee, WI, USA).
-
A non‐rebreathing coaxial anaesthesia system: dependence of end‐tidal gas concentrations on fresh gas flow and tidal volume
The oxygen fraction was measured by a Sensormedics model OM-11 para- magnetic oxygen analyser and the carbon dioxide fraction by a model LB-2 Sensormedics infrared medical gas analyser (Sensormedics Corporation, 1630 South State College Blvd., Anaheim, CA 92806, USA).