Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tinius Olsen, Inc.
Description: The MP1200 melt flow tester/extrusion plastometer features the latest in melt flow measurement technology and allows operators to quickly and easily set up and perform melt flow tests according to ASTM D1238, ISO 1133-1 & 2 and other international and
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic polymers. The automatic temperature control
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief introduction: MFR Melt Flow Testing Machine is used to determine melt-mass flow rate (MFR). MFR Melt Flow Testing Machine is applicable not only to the higher melting temperature, such as masterbatches, polycarbonate, nylon, fluoro plastics, poly oxide
- Display & Special Features: Digital Readout, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Purpose of Melt flow rate testing equipment: Melt flow rate testing equipment(also known as melt index meter) was measured under certain conditions thermoplastic melt flow rate of the special equipment. With the determination of melt
- Display & Special Features: Digital Readout, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Melt Flow testing 1. Melt Flow Indexer is used to determine melt-mass flow rate . 2. High quality,melt indexer 3. Direct factory Melt Flow testing for PP and PE 1. Melt index tester is used to
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
Supplier: Instron®
Description: Instron®'s CEAST Melt Flow Testers are specifically designed for easy and accurate measuring of the Melt Flow Rate (MFR) and the Melt Volume Rate (MVR). CEAST Melt Flow Testers range from systems that perform a simple manual test procedure to
- Display & Special Features: Computer Interface / Networkable, Digital Readout, SPC Software / Capability
- Property Analyzed: Processability / Plasticity (e.g., Plastometer, Extrusiometer), Melt Flow Index (MFI, MFR, MVR), Pour Point, Texture Analysis
-
Supplier: Accuris
Description: THE TEST METHOD FOR THE MELT FLOW INDEX OF THERMOPLASTICS
-
Supplier: Accuris
Description: German Language - TESTING OF PLASTICS; DETERMINATION OF THE MELT FLOW INDEX OF THERMOPLASTICS
-
Description: IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC
-
Supplier: Accuris
Description: Korean Language - THE TEST METHOD FOR THE MELT FLOW INDEX OF THERMOPLASTICS
-
Description: IEC 60811-511:2012+A1:20 17 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC
-
Supplier: Accuris
Description: ELECTRIC AND OPTICAL FIBRE CABLES - TEST METHODS FOR NONMETALLIC MATERIALS - PART 511: MECHANICAL TESTS - MEASUREMENT OF THE MELT FLOW INDEX OF POLYETHYLENE COMPOUNDS
-
Supplier: CSA Group
Description: IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC
-
Description: Standard
-
Supplier: CSA Group
Description: IEC 60811-511:2012+A1:20 17 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC
-
Supplier: ZwickRoell LP
Description: The compact Cflow extrusion plastometers were designed as stand-alone instruments for rapid inspection of the melt mass flow rates (MFR). They are mainly used for incoming goods inspections by plastics processing companies, where extrusion tests are performed sporadically.
- Property Analyzed: Processability / Plasticity (e.g., Plastometer, Extrusiometer), Melt Flow Index (MFI, MFR, MVR)
-
Supplier: ZwickRoell LP
Description: The basic version of the Mflow extrusion plastometers can be used to determine melt mass flow rates (MFR).It features a modular design, and use of the piston displacement transducer expands the Mflow's capabilities to include determination of melt volume flow rate (MVR),
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Property Analyzed: Processability / Plasticity (e.g., Plastometer, Extrusiometer), Melt Flow Index (MFI, MFR, MVR)
-
Supplier: ZwickRoell LP
Description: ; this is reflected in its robust design and convenient operation. The instrument supports all established worldwide standards and procedures, including ISO 1133 and ASTM D1238. The Aflow can be used to determine melt mass flow rate (MFR) and melt volume flow rate (MVR)
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Property Analyzed: Processability / Plasticity (e.g., Plastometer, Extrusiometer), Melt Flow Index (MFI, MFR, MVR)
-
Supplier: ASTM International
Description: temperature, code 2 - melt-flow rate or melt viscosity, or both, code 3 - tensile strength and modulus, and code 5 - density. The melt temperatures, melt-flow rate, melt viscosity, tensile properties, specific gravity, volume resistivity, dielectric constant,
-
Supplier: ASTM International
Description: accordance with their physical appearance, and further into classes based on melt flow rate, is provided. The test specimens shall be subjected to tests to determine their melt flow rate, melting endotherm peak, specific gravity, tensile property, dielectric constant and
-
Supplier: Scientific Polymer Products, Inc.
Description: : 1.49 Inherent viscosity : 2.2-2.5 Fp (F) : >625 Tm (C) : 160 TSCA : TSCA listed Tg (C) : -26 Misc : Solubility parameter 9.2; Melt flow
- Chemical / Polymer System Type: Polypropylene (PP)
- Index of Refraction: 1.49
- Material Type / Grade: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: .95 (23C) Refractive Index : 1.54 Tm (C) : 121 TSCA : TSCA listed Misc : Melt flow index 0.3 g/10min; Crystallinity 76% Soluble in : (above 80C) Aliphatic, aromatic and cycloaliphatic hydrocarbons
- Chemical / Polymer System Type: Polyethylene
- Index of Refraction: 1.54
- Material Type / Grade: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: .94 Refractive Index : 1.51 Tm (C) : 95 Vicat Softening Point (C) : 71 TSCA : TSCA listed Misc : Melt flow index 10 g/10min Soluble in : Insoluble in water
- Chemical / Polymer System Type: Ionomer
- Index of Refraction: 1.51
- Material Type / Grade: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: ) Refractive Index : 1.5894 Vicat Softening Point (C) : 103 TSCA : TSCA listed Tg (C) : 100 Misc : Melt flow index 3 g/10min (200C); Solubility parameter 9.1 Soluble in : Benzene, MEK, THF, toluene, xylene
- Chemical / Polymer System Type: Polystyrene
- Index of Refraction: 1.59
- Material Type / Grade: Thermoplastic
-
Description: after thermal ageing in air, for measurement of melt flow index and for measurement of carbon black and/or mineral filler content, which apply to PE and PP coumpounds, including cellular compounds and foam skin for insulation. The contents of the corrigendum of May 1986 have
-
Supplier: Dynasol Elastomers
Description: pellets Characteristics Property Unit Value Melt flow index @ 190øC, 5kg g/10' 14 Volatile matter % max 0.4 Oil content % 28
- Chemical / Polymer System Type: Styrene Copolymer (SIS / SBS)
- Material Type / Grade: Elastomer / Rubber, Thermoplastic
-
Supplier: Performance Polymers Group
Description: tailored to meet specific Melt Flow Index ranges to suit your manufacturing or extrusion processes. These materials are available in hardnesses ranging from 75 Shore A to 75 Shore D.
- Chemical / Polymer System Type: Polyurethane
- Compound Type: Extrusion Grade Resin
- Elongation: 350 to 800 %
- Features: Biocompatible
-
Supplier: ASTM International
Description: covered by this specification are type I PVDF fluoroplastics and type II PVDF fluoroplastics. Detailed requirements that shall conform to this specification include peak melting endotherm, specific gravity, refractive index, limiting oxygen index, flow rate, rheological
-
Supplier: Dynisco
Description: Features and Benefits Attaches to process using a single M18 pressure port or flange mounting Effective solution for online viscosity or melt index monitoring No waste stream, tested sample is returned to process Online ASTM D1238 melt flow rate, ISO 1133
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Dynamic Viscosity Range: 10000 to 1.00E8 cps
- Industry / Application: Plastics / Polymers
- Shear Rate Range: 0.1000 to 4000 sec -1
-
Supplier: Dynasol Elastomers
Description: .8 Volatile matter % max 0.75 Total styrene % 33 Block Styrene % min 31 Melt Flow Index g/10' Tensile Strength MPa 18.3 Elongation % 775
- Chemical / Polymer System Type: Styrene Copolymer (SIS / SBS)
- Material Type / Grade: Elastomer / Rubber, Thermoplastic
-
Supplier: Dynasol Elastomers
Description: Toluene solution viscosity @ 5.23% / 25øC cSt 7 Volatile matter % max 0.75 Total styrene % 32 Block styrene % min 31 Melt flow index g
- Chemical / Polymer System Type: Styrene Copolymer (SIS / SBS)
- Material Type / Grade: Elastomer / Rubber, Thermoplastic
-
Supplier: Dynasol Elastomers
Description: Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 25% /25øC cps 1110 Melt flow index @ 190øC, 5kg g
- Chemical / Polymer System Type: Styrene Copolymer (SIS / SBS)
- Material Type / Grade: Elastomer / Rubber, Thermoplastic
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier furnace feeders and blast charge feeders provide a safer and more precise loading option for blast and melt deck applications. Our heavy-duty design allows for 24/7, year-round operation with minimal maintenance. All of our furnace feeders and blast charge feeding equipment is
-
Supplier: ASTM International
Description: the basis of two characteristics, namely, density and flow rate (previously identified as melt index). The former is the criterion for assignment as to type which are as follows: Type 0,Type I, Type II, Type III, and Type IV, the latter for designation as to category which are:
-
Supplier: Plansee SE
Description: susceptible to corrosion, erosion and adhesion of the aluminum to the surface when molten aluminum flows over the surface of the mold. If the ferriferous material dissolves in the aluminum melt, or if the steel is eroded by high flow rates, the surface of the mold gradually
- Metal / Alloy Types: Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Fabricated Parts / Shapes, Other
-
Supplier: ASME Standards and Certification
Description: feet per minute) and CFM (cubic feet per minute)". Incompressible flow is illustrated using melted American cheese. Chapter 2.5 Fault-Tolerant Cooling Herbie wants to use a fan/heat sink combination like the one in his personal computer. Does adding a fan/sink increase or decrease
-
Supplier: ASME
Description: feet per minute) and CFM (cubic feet per minute)". Incompressible flow is illustrated using melted American cheese. Chapter 2.5 Fault-Tolerant Cooling Herbie wants to use a fan/heat sink combination like the one in his personal computer. Does adding a fan/sink increase or decrease
Find Suppliers by Category Top
Featured Products Top
-
Tinius Olsen is proud to introduce our latest evolution of melt indexer to meet almost every need. This new model, the MP1200, meets, and surpasses, all the requirements of Procedure A and Procedures B, C and D of ASTM D1238. The MP1200 is a superior, advanced, melt indexing system that (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Tinius Olsen, Inc. -
The melt index tester from PCE Instruments is used for rapid testing of the melt mass flow rate of plastics. The melt index tester is designed for incoming goods inspection as well as for continuous production monitoring. Due to the clear presentation of all relevant parameters on the 7 (read more)
Browse Mechanical Testing Equipment Datasheets for PCE Instruments / PCE Americas Inc. -
Tinius Olsen is proud to introduce our latest evolution of melt indexer to meet almost every need. This new model, the MP1200, meets, and surpasses, all the requirements of Procedure A and Procedures B, C and D of ASTM D1238. The MP1200 is a superior, advanced, melt indexing system that (read more)
Browse Polymer Testing Equipment Datasheets for Tinius Olsen, Inc. -
MELT FLOW INDEXERS Tinius Olsen is proud to introduce our latest evolution of melt indexer to meet almost every need. This new model, the MP1200, meets, and surpasses, all the requirements of Procedure A and Procedures B, C and D of ASTM D1238. The MP1200 is a (read more)
Browse Polymer Testing Equipment Datasheets for Tinius Olsen, Inc.
Conduct Research Top
-
Rheological Instrumentation for the Characterization of Polymers
Traditional tests for polymers focus on the. amount (mass) of material passing through a. known diameter orifice in a given time frame,. usually 10 min. This type of test, known as fluidity. index or melt index (MI), provides a single. point measurement of the flowability of a material
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Properties: Powd.; 20-200 µm particle size, 90-130 µm avg. particle size; melt flow index 70 (190 C); m.p. 102-109 C .
-
Ultrasonic welding using tie‐layer materials. part II: Factors affecting the lap‐shear strength of ultrasonic welds
Abstract The influence of tie‐layer Melt Flow Index on the lap‐shear strength of ultrasonic welds in oriented polypropylene (OPP) has been evaluated.
-
CR4 - Thread: Would Wax Improve the Flow of Low-Melt Index Plastics?
Pathfinder Tags: depolymerisation melt flow index plastic repolymerisation .
-
Emerging Materials and Mechanics Applications
Study on Non-Isothermal Crystallization Kinetics of PBT with High Melt Flow Index .
-
A Guide to Polymeric Geomembranes
Melt Flow Index ...
-
Understanding Melt Index and ASTM D1238
ABSTRACT: In plastics manufacturing, the melt flow index (MFI) is used as a routine indicator of rheological behavior when more expensive and laborious determinations of well-defined material functions are impractical.
-
Polymer Blends Handbook
Nadkarni and Jog (1986), Nadkarni et al. (1987), and Jog et al. (1993) investi- gated the crystallization in blends of PPS with three types of HDPE, having a different melt flow index .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Properties: Powd.; 20-200 µm particle size, 90-130 µm avg. particle size; melt flow index 70 (190 C); m.p. 102-109 C .
-
Key Engineering Materials II
Therefore, the objective of this work was to study the effect of maleic anhydride and peroxide as reactive agents on morphology, melt flow index and mechanical properties of PBAT/TPS (60/40) blends.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
The attractive forces, called ionic crosslinks, weaken with increasing temperature, making the polymer more readily processable than an LDPE polymer having comparable melt flow index .