-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Design Units: Inch, Metric
- Inside Diameter: 0.1250 to 1.56 inch
-
Supplier: igus® inc.
Description: iglide® H370 plastic bushings are designed for underwater applications. The bushings absorb extremely high loads, are chemical resistant and can be used at temperatures up to 392°F. When to use iglide® H370 bushings? For use underwater When high temperature resistance is needed When high mechanical
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.1181 to 2.95 inch
-
Supplier: igus® inc.
Description: operation is needed If a highly cost-effective bearing is desired If edge loads occur If you are looking for low water absorption If PTFE and silicone can not be used in your application When not to use them? When high pressure loads
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 5 to 30 inch
-
-
Supplier: igus® inc.
Description: speeds, and moderate temperatures. iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer. When to use iglide® G300 bushings? When you need a low cost plastic bushing for all-round performance For above average loads
- Bearing Surface Material: Plastic, Other
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.0591 to 5.91 inch
-
Supplier: igus® inc.
Description: iglide® Z plastic bushings have an extremely high compressive strength coupled with high elasticity. This enables them to work extremely well with soft shafts, edge loads and impacts. The bushings are also suitable for temperatures up to 482°F. When to use iglide® Z bushings? For continuous
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.1575 to 2.36 inch
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.0787 to 3.94 inch
-
Supplier: National Precision Bearing, Inc.
Description: Loads - P • Dynamic loads up to 20,000 PSI • Static loads up to 36,000 PSI • Compressive yield strength of 44,000 PSI Speed - V • Up to 100 FPM greased • Up to 500 FPM in oil Performance - PV • PV to 80,000 PSI - FPM - continuous operation Temperature Range • –40°F to +210°F intermittent to 260°F
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 4.72 to 11.81 inch
- Length: 1.97 to 4.72 inch
-
Supplier: National Precision Bearing, Inc.
Description: Loads - P • Dynamic loads up to 20,000 PSI • Static loads up to 36,000 PSI • Compressive yield strength of 44,000 PSI Speed - V • Up to 100 FPM greased • Up to 500 FPM in oil Performance - PV • PV to 80,000 PSI - FPM - continuous operation Temperature Range • –40°F to +210°F intermittent to 260°F
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.3937 to 4.33 inch
- Length: 0.3937 to 4.33 inch
-
Description: Heavy-Duty Sleeve Bearing, 16mm Bore, 18mm Outside Diameter, 20mm Overall Length, . Material- M250® Polymer.
- Bushing Type: Sleeve
- Design Units: Metric
-
Description: Heavy-Duty Sleeve Bearing, 3mm Bore, 6mm Outside Diameter, 4mm Overall Length, . Material- M250® Polymer.
- Bushing Type: Sleeve
- Design Units: Metric
-
Description: Heavy-Duty Sleeve Bearing, 20mm Bore, 25mm Outside Diameter, 20mm Overall Length, . Material- M250® Polymer.
- Bushing Type: Sleeve
- Design Units: Metric
-
Description: High-Temperature Sleeve Bearing, 16mm Bore, 18mm Outside Diameter, 20mm Overall Length, . Material- T500® Polymer.
- Bushing Type: Sleeve
- Design Units: Metric
-
Supplier: National Precision Bearing, Inc.
Description: • PV to 50,000 PSI - FPM - continuous operation • PV to 100,000 PSI - FPM - intermittent operation Temperature Range • –328°F to +536°F Coefficient of Friction • 0.02 - 0.20 Static/Dynamic Shaft Finish • A surface finish of better than 16 micro inches is recommended • Above 32 micro inches,
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.97 to 11.81 inch
- Length: 0.7874 to 3.94 inch
-
Supplier: National Precision Bearing, Inc.
Description: • PV to 50,000 PSI - FPM - continuous operation • PV to 100,000 PSI - FPM - intermittent operation Temperature Range • –328°F to +536°F Coefficient of Friction • 0.02 - 0.20 Static/Dynamic Shaft Finish • A surface finish of better than 16 micro inches is recommended • Above 32 micro inches,
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.0787 to 1.77 inch
- Length: 0.1181 to 1.97 inch
-
Supplier: Bunting Bearings, LLC
Description: to standard sleeve (plain) bearings, see your local Bunting Bearings Authorized Distributor for: Machined to print bearings Precision finished bearings Grease or oil grooved bearings Graphite-filled grooved bearings Graphite-filled plug type
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.2362 to 3.94 inch
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.7087 inch
- Length: 0.8661 inch
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Spieth radial plain bearings – hydrodynamic multilobe bearings with adjustable play. Spindle bearings on modern, high-performance machines demand high precision. Hydrodynamically lubricated multilobe radial plain bearings with the Spieth principle have a clear advantage
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.18 to 5.51 inch
-
Supplier: Beemer Precision, Inc.
Description: Total corporate quality dedication, 60 years of experience, and state of the art equipment produce bearings that are worthy of the products you have dedicated your time and efforts to produce. We strive continuously to adhere to traditional values, yet remain flexible to the demands necessary
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Self-lubricating / Oil Impregnated: Yes
-
Description: Traditionally, for plain bearings, manufacturing tolerance ranges can cause high friction variation. To keep the friction low and reduce the variation, large clearance is required, which can cause rattle noise. The SPRINGLIDE™ Energised Bearing solution, with consistent friction
- Bushing Type: Sleeve
- Design Units: Inch, Metric
-
Supplier: Bowman International Ltd.
Description: Oil or grease lubricated bearings. Carbon Steel shell with sintered bronze lining. Various metric and imperial sizes available from stock.
- Design Units: Metric
- Inside Diameter: 0.3937 to 2.28 inch
- Length: 0.3937 to 2.36 inch
- Outside Diameter: 0.4724 to 2.48 inch
-
Supplier: AST Bearings LLC
Description: Please review the technical information on the requirements for the mating shaft.
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.4747 inch
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.58 to 1.59 inch
-
Supplier: SKF/North America
Description: Y-bearings, on adapter sleeve
- Bearing Type: Balls
- Bore: 1.38 inch
- Design Units: Metric
- Dynamic Radial Load: 5732 lbs
-
Supplier: Trelleborg Sealing Solutions Americas
Description: For long-lasting, low friction performance
- Bushing Type: Sleeve
- Design Units: Metric
-
Supplier: SKF/North America
Description: Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding
- Bore: 1.38 inch
- Design Units: Metric
- Dynamic Radial Load: 14747 lbs
- Outside Diameter: 3.15 inch
-
Supplier: Accurate Bushing Company, Inc.
Description: Spherical plain bearings are assembled units, which consist of a spherical O.D. Inner ring and a spherical I.D. outer ring. Both Inner and Outer ring are phosphate treated and coated with Molybdenum Disulphide.
- Design Units: Metric
- Inside Diameter: 1.18 inch
- Outside Diameter: 1.85 inch
-
Supplier: Bowman International Ltd.
Description: hinges, fairleader rollers Machine tool building industry: spindles in drill, grinding, and milling machines, ram guide plates in multi ram presses Agricultural equipment: gearbox, clutch, bale trips and wheel caster swivels for bale accumulators, front axle pivot bearings, steering
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.3150 to 11.81 inch
- Outside Diameter / Length: 0.3937 to 12.01 inch
- Overall Width / Height: 0.3150 to 4.72 inch
-
Supplier: T-LON Products, Inc.
Description: T-Lon offers PTFE and PTFE filled Billets in either standard or custom sizes. Over 400 sizes and 100 material blends to choose from. Billets are available mounted or unmounted.
- Bearing Surface Material: Plastic
- Bushing Type: Flanged
- Design Units: Inch, Metric
- Inside Diameter: 0.8750 to 14.75 inch
-
Supplier: Specialty Product Technologies
Description: Type 7 snap in bearings are available in diameters from 1/8” to 3/4” for use with plates 0.04” to 0.135” in thickness and diameters from 3mm to 12mm for us with plates from 2mm to 3.5mm in thickness. Type 7 snap in bearings are also available in Thomson Nyliner's high performance
- Bearing Surface Material: Plastic
- Bushing Type: Flanged
- Design Units: Inch, Metric
- Inside Diameter: 0.1260 to 0.7510 inch
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SPB Straight Bushings are available in a wide range of industry sizes.
- Bearing Surface Material: Bronze - Sintered, Other
- Design Units: Metric
- Inside Diameter: 0.7874 to 6.3 inch
- Length: 0.3937 to 5.91 inch
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of
- Bearing Design: Plain Bearing
- Bore: 1.58 to 1.59 inch
- Outside Diameter: 1.89 to 1.89 inch
- Overall Width: 1.57 inch
-
Supplier: Quality Bearings & Components
Description: Delrin PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.5917 to 0.5937 inch
- Overall Width / Height: 0.7717 inch
-
Supplier: New Way Air Bearings
Description: air bushings consist of a porous carbon sleeve encased in an aluminum housing. They typically mount inside a bore. Standard metric mounting housings (pillow blocks) are available for easy assembly of custom slides. In applications where higher stiffness is required, the bearing
- Design Units: Metric
- Nominal Size / Bore: 0.0512 to 2.95 inch
- Shape: Cylindrical / Bushing
-
Supplier: Hallite Seals International Ltd.
Description: Hallite 506 bearing strip is available in three forms: cut rings, spiral lengths and flat coils. Hallite 506 provides an extremely effective, hard wearing and easy to use bearing material.Manufacture d to very tight tolerances and providing bearing solutions for reciprocating,
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Inch, Metric
- Inside Diameter: 0.5000 to 17.75 inch
-
Supplier: Pacific International Bearing, Inc.
Description: Spherical plain bearing
- Design Units: Metric
- Outside Diameter: 1.18 inch
Find Suppliers by Category Top
Featured Products Top
-
STEEL PATENT PENDING DESIGN DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) WILL NOT MARK SHAFT AVAILABLE IN METRIC OR ENGLISH 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Co., Inc. -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Waukesha Bearings tilt pad thrust bearings are specially engineered for reduced power loss, oil flow and pad temperatures, for the most reliable and efficient machine performance. Tilt pad designs may be non-equalizing or self-equalizing with flooded or ‘Directed’ lubrication (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Auxiliary bearings support the rotor when the machine is stationary, accommodate overloads, and support the rotor in the event of system fault. Our auxiliary bearing options include stator-mounted ball bearings, rotor-mounted ball bearings, and bushing type bearings, all backed by a full (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to fixed (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
With technological advances in steam-assisted gravity drainage (SAGD), electric submersible pumps (ESPs) are operating at higher temperatures and placing increased demands on the thrust bearings in the seal/protector section and motor. To sustain high load capacity at these high (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Waukesha Bearings provides uniquely engineered multi-lobe semi-floating bearings that improve stability and ensure long life and maximum reliability compared to conventional floating ring bearings. Using proven technology, MLSF® bearings are designed to run at optimum temperatures (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
extreme environments – on/offshore, cold climates, desert, and remote locations – which pushes main shaft bearing systems to their limits and requires expensive equipment, such as cranes and/or assembly vessels, to maintain and repair. Waukesha Bearings design and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
The selection of the bearing materials plays a significant role in the performance of fluid film bearings. Download our white paper for an overview of various materials’ characteristics, benefits, and limitations. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
installation and commissioning of key test rigs for its fluid film bearings and compression products. The Innovation Lab has four independent test bays to allow work on multiple rigs at once with dedicated control rooms to monitor and collect test data and help ensure the safe operation of the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings
More Information Top
-
Power Transmission - Grainger Industrial Supply
• Metric Sleeve Bearing , 12x18x20 L, PK5Metric Sleeve Bearing,12x18x20 L,PK5 .
-
$70-$80 Bearings - Power Transmission - Grainger Industrial Supply
• Metric Sleeve Bearing , 12x18x20 L, PK5Metric Sleeve Bearing,12x18x20 L,PK5 .
-
DAYTON Sleeve Bearings - Bearings - Grainger Industrial Supply
• Metric Sleeve Bearing (86 .
-
Sleeve Bearing - Bearings - Power Transmission - Grainger Industrial Supply
• Metric Sleeve Bearing (86 .
-
Bearings Ball Bearings Linear Bearings Thrust Bearings Needle Roller Pressbearings Spherical Bearings
Plastic Sleeve Bearings [inch] [ metric ] .