-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 271™ Mil Spec Low Viscosity High Strength, Red Threadlocker for fasteners up to 1" (25 mm) in diameter. Mil Spec: Mil-S-46163A Type I Grade K. ASTM-D5363: Group 2 Class 2 Grade 1.
- Use Temperature: 65 to 300 F
- Viscosity: 500 cP
-
Supplier: Budnick Converting, Inc.
Description: Standard Grade Un-backed BudHook & BudLoop is a general-purpose fastener suitable for a wide variety of applications. This product is 100% nylon and exhibits a high peel & shear strength along with an excellent life cycle. This fastener is also available with an FR coating that meets
- Fastener Type: Hook and Loop (e.g., VELCRO®)
- Width: 4.04 mm
-
Supplier: Everlube Products
Description: Everlube 690 is a thermally cured MoS2 based solid film lubricant which utilizes a high molecular weight phenolic binder system. This coating was primarily developed to prevent galling and seizing for fasteners and fastening related applications. It is recommended for use with self-locking
- Applications / Function: Bearing Lube, Machine / Gears
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Features: Aerosol / Spray
- Operating / Use Temperature: -100 to 325 F
-
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 222MS™ Low Strength, Small Screw, Mil-Spec Purple Threadlocker is ideal for fastener diameters of 1/4" (6mm) and smaller. Its controlled lubricity allows for accurate clamp loads. Parts can be separated using hand tools. Mil Spec: Mil-S-46163A Type II
- Industry: Military / Government (MIL-SPEC / GG)
- Use Temperature: 65 to 300 F
-
Supplier: Henkel Corporation - Industrial
Description: Dimethacrylate ester acrylic threadlocker designed for the locking and sealing of threaded fasteners which require normal disassembly. LOCTITE® 220 is a blue, fluorescent, dimethacrylate ester acrylic threadlocker designed for the locking and sealing of threaded fasteners which require
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Industry: Military / Government (MIL-SPEC / GG)
- Use Temperature: 65 to 300 F
- Viscosity: 20 cP
-
Supplier: Nylok Corporation
Description: N38A SR9.5 IFI Specs IFI-525 MCSD7 PF-6616 MIL-S-46163 MS-CC76 A+C N38A SR9.3 John Deere Specs IFI-125 Mack Truck Specs GME 00151 H 2812
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
- Substrate / Material Compatibility: Metal
- Use Temperature: -76 to 338 F
-
Supplier: Nylok Corporation
Description: DIN Specs MS-CC76 A, B, C IFI Specs IFI-125 IFI-160 IFI-525 IFI-560 MIL-S-46163 John Deere Specs GMW14657 A/B/C Mack Truck Specs GM 6194 M
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
- Substrate / Material Compatibility: Metal
- Use Temperature: -58 to 338 F
-
Supplier: Henkel Corporation - Industrial
Description: Threadlocking adhesive - medium/ high strength. Ideal for locking preassembled fasteners. LOCTITE® 290 is a liquid medium/high-strength threadlocker designed for the locking and sealing of threaded fasteners. Because of its low viscosity and capillary action, the product wicks
- Industry: Military / Government (MIL-SPEC / GG)
- Substrate / Material Compatibility: Metal
- Use Temperature: 65 to 300 F
-
Supplier: Nylok Corporation
Description: WA970 Military Specs IFI-524 JDT905F MIL-DTL-18240F NASM15981 PF5144 IFI-524 Navistar Specs IE-2511
- Type: Screw / Bolt
-
Supplier: Nylok Corporation
Description: resistance; Meets MIL-STD 1312-Rev. 7 Resistant to lubricants, fuel, hydraulic fluids and most commercial solvents Can be applied to any size or thread configuration of a fastener Bonds to a broad range of fastener finishes Complies with or exceeds IFI, DIN, Military and
- Type: Screw / Bolt, Nut
-
Supplier: Everlube Products
Description: Everlube 853 is a water-based, thermally-cured high temperature anti-gallant lubricant containing graphite with an inorganic binder. Everlube 853 is designed to lubricate under high temperatures in aviation and propulsion applications. It is ideally suited for fasteners to provide enhanced
- Applications: Aerospace, Bearings, Machine / Gears, MIL-SPEC / Military
- Chemistry / Constituents: Graphite
- Density / Specific Gravity (@15.6°C, 60°F): 0.9946 specific gravity
- Features: Anti-Seize / Thread Compound, Aerosol / Spray
-
Supplier: Everlube Products
Description: Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very
- Applications: Aerospace, Automotive / Transportation, MIL-SPEC / Military, Specialty
- Chemistry / Constituents: Molybdenum / Metal Sulphide, Silicone
- Density / Specific Gravity (@15.6°C, 60°F): 1.41 specific gravity
- Features: Anti-Seize / Thread Compound, Aerosol / Spray
-
Supplier: National Bronze & Metals Inc.
Description: copper with ultimate tensile and hardness properties approaching 140 ksi and RB 100 respectively. Typical Uses for C17500 Beryllium Copper: ELECTRICAL: Instrument Parts, Connectors, Heavy Duty, Relay Parts, Conductors, Switch Parts, Fuse Clips FASTENERS:
- AISI / AA / CDA Grade: 1751
- Applications: Electrical / HV Parts
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Overall Thickness: 0.3750 to 1 inch
-
Supplier: National Bronze & Metals Inc.
Description: , Relay Parts, Connectors, Spring Connectors, Current Carrying, Contact Bridges, Belleville Washers, Navigational Instruments, Clips FASTENERS: Washers, Fasteners, Lock Washers, Retaining Rings, Roll Pins, Screws, Bolts INDUSTRIAL: Pumps, Springs, Electrochemical, Shafts
- Applications: Electrical / HV Parts, Wear Parts / Tooling
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing Features: Wrought, Extruded, Cold Finished / Rolled / Drawn
- Pure / Very Low Alloy: Yes
-
Supplier: Interface Displays & Controls
Description: (17010-01) - LED backlighting for the ten discrete keys - USB 1.1 I/O port - Keyboard/lighting/po wer connector I/O - DZUS® fasteners for securing CDU to DZUS rails The ECDU hosts the following communication protocols.
- Applications: ARINC / Avionics Rated, MIL-SPEC / Military Rated
- Configuration or Mounting Style: Panel
- Display Type: Flat Panel Display (FPD)
- Features: Keyboard Support
-
Description: Inconel X750 Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5542, AMS 5598, AMS 5667, AMS 5671, AMS 5698, AMS 5699, MIL-N-7786 INCONEL® X750 ALLOY DESCRIPTION Alloy X750, with the addition of titanium and aluminum, is a nickel-chromium precipitation
- Alloy: Yes
- Applications: Aerospace / Aircraft (AQ), Nuclear, Other
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Work (Die / Mold), Heat Resistant / Hot Work
-
Supplier: National Bronze & Metals Inc.
Description: , Resistance Wire, Electrical Flexing Contact Blades, Electrical Connectors, Electronic Connectors, Wire Brushes, Electronic and Precision Instrument Parts, Fuse Clips FASTENERS: Lock Washers, Fasteners, Cotter Pins INDUSTRIAL: Bellows, Textile Machinery, Perforated Sheets
- AISI / AA / CDA Grade: 510
- Alloy: Yes
- Applications: Construction & Building / Architectural, Electrical / HV Parts, Wear Parts / Tooling
- Features: Cold Work (Die / Mold), Wear Resistant / High Speed
-
Supplier: National Bronze & Metals Inc.
Description: , Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat Exchangers, Anodes, Kettles, Chlorine Cells, Rotating Bands, Road Bed Expansion Plates, Vats, Pressure Vessels, Chemical Process Equipment, Pans
- AISI / AA / CDA Grade: 110
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Electrical / HV Parts
- Features: Corrosion Resistant, Heat Resistant / Hot Work
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Element Materials Technology
Description: Experimental Mechanics Fastener Testing Finite Element Analysis Fire/Flammability Furniture Testing Hail Impact Testing HALT/HASS Testing Hose Testing Hydraulics/Pneumatic s Package Testing Scaffolding Testing
- Accelerated (HALT / HASS): Yes
- Access to Multiple Marks: Yes
- Capabilities: Certification / Qualification, Commissioning, Comparisons, Engineering Verification Testing, Evaluation and Analysis, Failure Analysis / Troubleshooting, First Article / Contract QA, In-Process In-Line Testing, Reliability / Robustness, Research and Development, Testing, Test Fixtures / Equipment,
- Combined Environments / Conditions: Yes
-
Supplier: Hubbard-Hall Inc.
Description: Economical dark black appearance Temperature 282 to 290 F Military Spec MIL C 13924, Mil C 46110, AMS 2485 RoHS and REACH Compliant Excellent for paint adhesion Wear-in Break-in function Forms Magnetite Fe3O4 No dimensional change
- Chemistry: Conversion Coating
- Features: Wear Resistant (Abrasion / Erosion)
- Form: Liquid
- Industry: Automotive, Military Specification, OEM / Industrial
-
Supplier: HDT Global
Description: spare parts i.e. compressor, electrical components are COTS. The unique bolted frame design allows for easy repair if damaged. All frame members are available as spare parts. A Phase Monitor is provided to prevent damage because of improper power supply connection. Applications: Mil-Spec and
- Cooling Capacity: 60000 BTU/hr
- Features: Condensate Evaporator
- Industry: Industrial, Military
- Type: Portable
-
Supplier: HDT Global
Description: ease of movement. Most spare parts i.e. compressor, electrical components are COTS. The unique bolted frame design allows for easy repair if damaged. All frame members are available as spare parts. A phase monitor is provided to prevent damage because of improper power supply connection.
- Cooling Capacity: 96000 BTU/hr
- Features: Condensate Evaporator
- Industry: Industrial, Military
- Type: Portable
-
Supplier: Kollmorgen Corporation
Description: These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resis tant paint, for duty in harsh environmental conditions. Features 0.43 to 53 Nm continuous stall torque (3.8 to 467
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Continuous Torque: 3.8 to 467 In-lbs
- Design Units: Metric
- Environmental Features: Dust-proof, Waterproof
-
Supplier: TMP Pro Distribution
Description: (¾ in) textile soft-dome, neodymium magnet assembly, ferro-fluid cooling, aluminum voice coil former Enclosure Material : High impact polystyrene Grille : Zinc-plated steel grille with powder-coat finish, foam backing (removable for painting Environmental : Exceeds Mil Spec
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: : 150 Hz Transducer: Driver : 60 mm (2.5 in), polypropylene-coated paper with pure butyl rubber surround, 20 mm (¾ in) copper clad aluminum voice coil with vented Nomex® coil-former. Enclosure Material : High impact polystyrene Environmental : Exceeds Mil Spec 810
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
ZAGO MIL-SPEC SEALING FASTENERS PROVIDE PEACE OF MIND WITH CERTIFICATIONS AND 360° PROTECTION BENEFITS Unbreakable Sealing Protection: Engineered with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
ZAGO MIL-SPEC SEALING FASTENERS PROVIDE PEACE OF MIND WITH CERTIFICATIONS AND 360° PROTECTION BENEFITS Unbreakable Sealing Protection: Engineered with 360° rubber O (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
military usage; choose from Pellet, Strip and Patch which meet or exceed the required specifications for MIL-F-18240, IFI 124 and IFI 524. Follow us on: Facebook (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
YOUR SOURCE FOR COMPLIANT PARTS PEM® products are certified to meet a number of defense and military specifications: DFARS MIL-SPEC – see our MIL Cross Reference Chart for PEM® Fasteners (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Product Spotlight: ZAGO MIL-DTL-5423 Panel Bushing Seals ZAGO MIL-DTL-5423 Panel Bushing Seals are a solid solution for protecting toggle switches from contaminants and harsh environments (read more)
Browse Washers Datasheets for ZAGO Manufacturing Company, Inc. -
when they need it. If you have exacting specifications and uncompromising quality standards, then you need Jergens. We can help you control the supply chain from our extensive inventory of in-stock mil-spec specialty fasteners, lifting solutions, and workholding components. We also offer military and (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
, roundness and surface finish tolerances. Balls are manufactured in carbon steel, chrome steel, several grades of stainless steel, brass, and tungsten carbide. We also supply MIL spec balls, bearing balls, and balls manufactured from glass and several polymer materials. Custom (read more)
Browse Balls and Sphere Shapes Datasheets for Hartford Technologies, Inc. -
Mil spec and aerospace approved coatings, Graphite Coatings, Tungsten Disulfide Coatings, (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Mil spec and aerospace approved coatings, Graphite Coatings, Tungsten Disulfide Coatings, (read more)
Browse Industrial Lubricants Datasheets for Everlube Products
More Information Top
-
CR4 - Thread: Alternate to Stainless Steel Bolts
A man who builds racing cars told me that he uses MIL spec fasteners which he buys from a surplus house.
-
ONLINE EXTRA - GE joins the US101 USAF bid team
Five are based in Maryland: Cytec Engineered Materials, Inc. of Havre de Grace; Mac Machine of Baltimore; MIL - SPEC Fasteners Corp. of Hampstead; Perkinelmer Fluid Sciences - Pressure Science Products of Beltsville; and WL Gore & Associates, Inc. of Elkton.
-
CR4 - Thread: Pull-Out Force of Threaded Shaft in a Tube
I will use USA manufactured Grade 8 or MIL - spec fasteners , and only with certificates for life critical applications.
-
http://www.nasa.gov/centers/dryden/pdf/189893main_ER-2_handbook_02.pdf
This assembly process uses NAS or Mil - Spec fas- teners , and usually requires custom built angles, clips, and straps.
-
Wire Connectors Fleet and Vehicle Maintenance - Grainger Industrial Supply
150 Degrees C, Includes Fasteners , Standards Mil Spec MS75004-1 .
-
CR4 - Thread: ms screws
Hi Optofab - The folks over at the Industrial Fasteners Institute (IFI) trade organization might be able to help you identify a mil - spec or aerospace fastener cross-reference resource: http://www.industrial-fasteners.org/about.html.
-
Development of 200 Ampere Regulated Transformer Rectifier
The ruggedized, lightweight dip-brazed chassis incorporates Mil Spec captive-self-locking fasteners for ease of assembly of the cover and subassemblies.