Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: HOW TO DETERMINE THE MTBF OF GEARBOXES
-
Supplier: Accuris
Description: MONTE CARLO BAYESIAN SYSTEM RELIABILITY - AND MTBF-CONFIDENCE ASSESSMENT, II VOLUME I: THEORY
-
Supplier: Accuris
Description: IMPACT WEIGHTED MTBF - A METRIC FOR ASSESSING RELIABILITY OF HIERARCHICAL SYSTEMS (S2024)
-
-
Supplier: Advantech
Description: SLC NAND MTBF: >2,000,000 hours
- Memory Size: 16 GB
- Memory Type: SD™
-
Supplier: Advantech
Description: SATA 6Gb/s SLC NAND MTBF: >2,000,000 hours
- Memory Size: 4 GB
- Memory Type: SD™
-
Supplier: XP Power
Description: • 2 Watts • Single Output • Industry Standard Pinout • 1000 VDC Isolation • MTBF >3 MHrs • 3 Year Warranty
- DC Input Voltage: 24 volts
- DC Output Current: 0.1330 amps
- DC Output Power: 2 watts
- DC Output Voltage: 15 volts
-
Supplier: XP Power
Description: • 1 Watt • Single Output • Industry Standard Pinout • 1500 VDC Isolation • MTBF >3.5 MHrs • 3 Year Warranty
- DC Input Voltage: 3.3 volts
- DC Output Current: 0.3330 amps
- DC Output Power: 1 watts
- DC Output Voltage: 3.3 volts
-
Supplier: Advantech
Description: 2.5 SATA 6Gb/s 3D TLC NAND Extra Low Power Consumption Support TCG/OPAL MTBF >1.5M hours Ideal for boot device
- Device Type: Solid State Disk
-
Supplier: Advantech
Description: 2.5 SATA 6Gb/s 3D TLC NAND Extra Low Power Consumption Support TCG/OPAL MTBF >1.5M hours Ideal for boot device
- Capacity: 128 GB
- Device Type: Solid State Disk
- Height: 2.76 inch
- Interface: Other
-
Supplier: XP Power
Description: • Single Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • MTBF >1.2 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
- DC Input Voltage: 24 volts
- DC Output Current: 168 amps
- DC Output Power: 2 watts
- DC Output Voltage: 12 volts
-
Supplier: XP Power
Description: • Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
- DC Input Voltage: 12 volts
- DC Output Current: 300 amps
- DC Output Power: 2 watts
- DC Output Voltage: -3.3 to 3.3 volts
-
Supplier: XCEL Power Systems, Ltd.
Description: • Efficiency >65% • Double Eurocard Plug-in • MTBF 25000hrs @ 40°C • Forced Convection GENERAL SPECIFICATION ¨ 6V DC Input ¨ Output Voltage +5V @ 15A ¨ Operating Temperature Range -40°C to +68°C
- DC Input Voltage: 6 volts
- DC Output Current: 15 amps
- DC Output Voltage: 5 volts
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Lightweight • Efficiency >75% • MTBF 73000hrs @ 70°C GENERAL SPECIFICATION ¨ 5 V DC Input ¨ Output Voltage +2.5V DC @ 10A ¨ Operating Temperature Range -30°C to +70°C ¨ MTBF 73
- DC Input Voltage: 5 volts
- DC Output Current: 10 amps
- DC Output Voltage: 2.5 volts
- Form Factor: Open Frame
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Single PCB Solution • High MTBF GENERAL SPECIFICATION ¨ 100 V AC ~ 240 V AC Input (50 / 60 Hz) ¨ Single Output: +31 V DC @ 1A – 10A ¨ Operating Temperature Range -40°C to +85°C ¨ MTBF
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 1 to 10 amps
- DC Output Voltage: 31 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Red Lion Controls, Inc.
Description: Rugged Hardware-Based Solution Fail-Safe Shutdown Heartbeat Monitoring Hazardous Location Certifications Extreme Operating Temperatures MTBF: 4,018,881 Hours GB @ 40°C per MIL-HNDBK-217F2
-
Supplier: Allied Electronics, Inc.
Description: Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Diameter: 4.7 inch
- Maximum Air Flow: 127 SCFM
-
Supplier: Allied Electronics, Inc.
Description: Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Diameter: 6.7 inch
- Maximum Air Flow: 235 SCFM
-
Supplier: Allied Electronics, Inc.
Description: Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Diameter: 5 inch
- Maximum Air Flow: 140 SCFM
-
Supplier: Allied Electronics, Inc.
Description: Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Diameter: 5 inch
- Maximum Air Flow: 140 SCFM
-
Description: 400KW to 10 MW full power converter systems Wind turbines with permanent magnet synchronous generator newest state of the art IGBT's high reliability capacitors 97% efficiency high MTBF ruggedized for harsh environments
- DC Output Power: 400000 to 1.00E7 watts
-
Supplier: PTB Sales, Inc.
Description: Model #: 1231-CCN-GL-003 40,000 MTBF -20°C to +80°C Temperature Range 1-10 GPM 4-40 LPM Dual channel control Standard for AMAT 675 lbs
-
Supplier: XCEL Power Systems, Ltd.
Description: • Lightweight • MTBF 150,000 hrs • Portable GENERAL SPECIFICATION ¨ 200 V DC ~ 264 V @ 47 ~ 63 Hz, 100 V ~ 120 V @ 57 ~ 63 Hz, 24 V ~ 32 V DC Input ¨ Dual Outputs +18V @ 3A, 6.3V @ 100mA Battery Charger ¨ Operating Temperature
- Charger Power Source: DC
- Charger Type / Applications: Computer / Mobile Devices
- Charging Current: 0.1000 amps
- Input Voltage: 24 to 264 volts
-
Supplier: Unipower, LLC
Description: Features and Options Full Power @ Minimal 5 Volt Load MTBF >200,000 Hours 2-48 VDC Outputs Available Wide Operating Temp. Range 0.5% Pk-Pk Ripple Options
- DC Input Voltage: 18 to 72 volts
- DC Output Power: 40 watts
- Output Frequency: 0.0600 MHz
- Technology: Switching
-
Supplier: Unipower, LLC
Description: Features and Options Full Power @ Minimal 5 Volt Load MTBF >200,000 Hours 2-48 VDC Outputs Available Wide Operating Temp. Range 0.5% Pk-Pk Ripple Options
- AC Input Voltage: 90 to 264 volts
- DC Output Power: 40 watts
- Output Frequency: 0.0600 MHz
- Technology: Switching
-
Supplier: Unipower, LLC
Description: Features and Options Full Power @ Minimal 5 Volt Load MTBF >200,000 Hours 2-48 VDC Outputs Available Wide Operating Temp. Range 0.5% Pk-Pk Ripple Options
- AC Input Voltage: 90 to 264 volts
- DC Output Power: 40 watts
- Output Frequency: 0.0600 MHz
- Technology: Switching
-
Supplier: PI (Physik Instrumente) L.P.
Description: Closed-Loop ActiveDrive™ DC Motor Travel Range 12.5 mm (1/2") Ultra-High-Resolutio n Encoder Choice of Motion Controllers Stress-Relieved Aluminum Stage Base for Highest Stability Zero-Backlash Recirculating Ball screws Non-Contact Origin and Limit Switches >20,000 Hours MTBF
- Base Height: 3.74 inch
- Base Length: 5.12 inch
- Base Width: 5.12 inch
- Carriage Length: 5.12 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: The M-227 Series provides very high resolution and smooth motion. It requires external limit switches. 10, 25 & 50 mm Travel Ranges 0.05 Micron Minimum Incremental Motion Non-Rotating Tip Closed-Loop DC Motor Compatible with Leading Industrial Motion Controllers Sub-Nanometer Resolution with
- Actuation Type: Electrical
- Drive Specifications: Lead Screw/ACME Screw
- Material: Aluminum, Other
- Motor Continuous Power: 0.0017 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges 102, 204 and 306 mm (4”, 8”, 12”) Max. velocity up to 100 mm/s Encoder resolution 50 nm Load capacity to 100 kg Zero-backlash ball screws XY & XYZ combinations Noncontact limit and reference point switches MTBF >20,000 h
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 225 lbs
-
Supplier: Abbott Technologies, Inc.
Description: 42 to 54 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency, provided by sine wave, conserves power Switchable 115 VAC 60 Hz / 230 VAC 50 Hz Saves Motors by
- DC Input Voltage: 42 to 54 volts
- Number of Outputs: 1 #
- Output Frequency: 5.00E-5 to 6.00E-5 MHz
-
Supplier: Solid State Cooling Systems
Description: • Precise temperature control • Compact, rack-mount chiller • Lowest cost of ownership • Improved wafer to wafer repeatability • Reduced energy costs • Increased MTBF • Saved fab space • Reduced repair costs
- Application / Industry: Industrial, Laboratory / Scientific
- Condenser Cooling System: Water-Cooled
- Cooling Capacity: 1.2 kW
- Installation: Indoor
-
Supplier: Abbott Technologies, Inc.
Description: 29 to 38 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency, provided by sine wave, conserves power Switchable 115 VAC 60 Hz / 230 VAC 50 Hz Saves Motors by
- AC Output Power: 80 to 320 VA
- AC Output Voltage: 115 to 220 volts
- DC Input Voltage: 29 to 38 volts
- Number of Outputs: 1 #
-
Supplier: Richardson RFPD
Description: diode chips are coated with a special hard glass passivation which is required for high power applications and to enhance the reliability resulting in MTBFs of greater than one million hours.
- Configuration: Single
- Diode Type: PIN Diodes
- Package Type: Other
-
Supplier: Huntec, Inc.
Description: ATX-4001-A P4 ATX 400W UL/CSA, EPS version, Dual Fans SpecificationINPUT RANGE: 115~230VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 436W +3.3V AND +5V MAX OUTPUT: 240W MTBF: 100,000 HRS AT 80% LOAD DUAL BALL BEARING FANS OPERATING
-
Supplier: Huntec, Inc.
Description: AT-250 AT 250W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 250W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY:
- Type: Computer Power Supply
-
Supplier: Red Lion Controls, Inc.
Description: .3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control
- Number of Ports: 6 #
Find Suppliers by Category Top
Featured Products Top
-
.01% (1 in 10,000 units) Field failure rate = 0.0062% (62 drives per million) Drives Products Mean Time Before Failure (MTBF) exceeds 28 years Superior Technical Support and Training Unmatched Customer Satisfaction Program (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
.01% (1 in 10,000 units) Field failure rate = 0.0062% (62 drives per million) Drives Products Mean Time Before Failure (MTBF) exceeds 28 years Superior Technical Support and Training Unmatched Customer Satisfaction Program (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Motion Division -
accurate and perform better under environmental stressors than traditional quartz timing solutions, giving you: Up to 50x more reliability than quartz FIT rate: <1 MTBF: >1 billion hours (read more)
Browse Oscillators Datasheets for SiTime Corporation -
High Mating Cycle Life Minimum 2,500 mating cycles Increases Mean Time Between Failure (MTBF) of reusable side (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect -
In order to understand MTBF (Mean Time Between Failures) it is best to start with something else -- something for which it is easier to develop an intuitive feel. This other concept is failure rate which is, not surprisingly, the average (mean) rate at which things fail. A "thing" could be a (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Yaskawa America's MV1000 medium voltage AC drive family is designed for energy savings and improved process control. MV1000 drives combine compact modular design, high efficiency, low harmonics, and industry leading MTBF into a medium voltage drive solution that is compatible with (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
: 0°C to +50°C for full specification without derating. Extended temperature ranges available; Cooling by high-quality built-in fans; Environmental Protection: Basic ruggedizing and conformal coating; Shock/Vibration: IEC 61373 Cat 1 A&B; MTBF: Min. 90 (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Gyroscopes). With its solid-state architecture that reduces the number of components and system complexity, GYPRO4300 exhibits a MTBF higher than 1,000,000 hours, more than 10 times better than DTG and FOG with similar performances. The built-in self-test ensures both an initial verification of the (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
High reliability with an MTBF of 28 Years Embedded Modbus RTU Communications Supports all major network Communication protocols Embedded Functional Safety (Safe Torque Off: SIL CL3, PLe, Category 3) Induction and permanent magnet motor control (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
applications. Create special sequences and alarm functions with the visual programming tool DriveWorksEZTM. Yaskawa's Mean Time Between Failure (MTBF) rating is no surprise when performance life monitors are part of the formula. These monitors notify you of part wear and (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
Conduct Research Top
-
MTBF: Misquoted and Misunderstood
datasheet - including those for power products. Mean operating time between failures (MTBF) is the most familiar way of specifying reliability. But even this simple measure can be misquoted and misunderstood. Datasheet producers use the term very loosely (sometimes deliberately, sometimes inadvertently
-
DOBOT's CR5 Cobot is Awarded the MTBF Certificate
DOBOT is happy to announce that the DOBOT CR5 collaborative robot was awarded the outstanding MTBF certificate. We at DOBOT provide high-quality products to our robotic community. The MTBF certificate confirms compliance of DOBOT CR5 cobot to the high-reliability standard.
-
MTBF of 700-Series Platform and Surface Mount Tiltmeters
We reviewed our repair records for all 700-Series Platform and Surface Mount Tiltmeters sold during an 11-year period between February 9,1995 and February 8, 2006 to obtain an estimate of the mean time between failures (MTBF) for these instruments. These tiltmeters include all units with root model
-
Understanding Mean Time Between Failure (MTBF) for Process Instrumentation
MTBF is largely based on assumptions and the definition of failure and attention to these details is important for proper interpretation.
-
MTBF APPROACHING INFINITE
The concept of fatigue resistance in flexible shaft coupling design has been highly valued by R+W since its inception in 1990. For much of its first two decades in business the company focus was almost exclusively on couplings for high performance servo drive technology. When it comes to machinery
- Product Power, Weight, MTBF, and Cooling Tables
-
Reliability of Capacitors
MTBF (Mean time between failures) is the most commonly used reliability rating used today. Aluminum. electrolytic capacitors do not failure in a manner where MTBF can be used accurately. Instead of using. MTBF we use load life rating.
-
Reliability & Life Testing Handbook, Volume 2
Reliability & Life Testing Handbook, Volume 2. Volume 2 covers the binomial tests of comparison (Accept-Reject Tests, the Sequential Probability Ratio Test, Bayesian MTBF and Reliability Demonstration Tests), as well as other important accelerated tests (Arrhenius, Eyriing, Bazovsky, and more).
-
FAQs > Diodes
Maximum Storage and Operating Temperature. Using parallel resistors and capacitors across diodes. Dimensions - nominal, max., and min. MTBF for MD90FF18 and similar diodes. Space level diodes. Mounting K25UF epoxy diode to PCB. Polarity testing. High Temp Plastic Diodes. I 2T. Series and parallel
-
Signal Conditioner Life
In order to understand MTBF (Mean Time Between Failures) it is best to start with something else -- something for which it is easier to develop an intuitive feel. This other concept is failure rate which is, not surprisingly, the average (mean) rate at which things fail. A "thing" could
More Information Top
-
Improving Product Reliability: Strategies and Implementation
MTBF , FIT, and PPM Conversions .
-
U.S. Linear Collider Technology Options Study
…compared with expecta- tions based on estimates of component mean time between failures ( MTBF ) and mean time…
-
Reliability Engineering
…of the event considered, instead of the variable t, giving a sense to MTBF and allowing the…
-
Applied Reliability: Fracture Mechanics 2
Estimating the MTBF (or rate of repair/rate of failure)...
-
Practical Reliability Engineering 5th Edition
…in a given time (failure rate), or as the mean time between failures ( MTBF ) for items which…
-
Handbook of Reliability, Availability, Maintainability and Safety in Engineering Design
210 3.43 Minimum life parameter and true MTBF . . . . . . . . . . . . . . . . . . . . . . . .