Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SICK
Description: Better measurement accuracy than orifice measurements under wet gas conditions Long service life thanks to the moisture- and contamination-resist ant encapsulated ultrasonic sensors Overview The innovative FLOWSIC600 DRU gas flow meter for upstream applications
- Gas Volumetric Flow Rate: 8.24 to 1250 SCFM
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Flanged
- Features: Audible or Visual Alarms, Programmable
-
Supplier: Beswick Engineering Co., Inc.
Description: The fixed orifice flow control valve is designed with a factory pre-set orifice. Rotation of the knurled sleeve will not change the orifice setting. Ideal for applications where improper adjustment of a flow setting could damage the machine or process. Fluid is
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Other
- Pressure Rating: 0.0 to 200 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick flow control valve provides control of small bore air cylinders with hysteresis-free control down to bubble-tight shut off. The size of the radial inlet orifice is selected to be compatible with the approximate maximum flow needed in the application. An O-ring is
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Other
- Pressure Rating: 0.0 to 200 psi
-
-
Supplier: Orange Research, Inc.
Description: solid blocks of metal, they handle high-pressure applications of up to 3000 psi (vs 150 psi for rotameters). This makes them a natural for hydraulic and pneumatic systems. These fixed-orifice models are designed for low flow applications. We use a fixed Delrin orifice
- Gas Volumetric Flow Rate: 1.5 to 5 SCFM
- End Fittings: Threaded
- Media Temperature Range: 200 F
- Operating Pressure: 3000 psi
-
Supplier: Orange Research, Inc.
Description: solid blocks of metal, they handle high-pressure applications of up to 5000 psi (vs 150 psi for rotameters). This makes them a natural for hydraulic and pneumatic systems. These variable-area models are designed for medium- to high-flow applications. The sensor, a movable Delrin cone,
- Gas Volumetric Flow Rate: 3 to 25 SCFM
- End Fittings: Threaded
- Media Temperature Range: 200 F
- Operating Pressure: 3000 psi
-
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is
-
Supplier: CSA Group
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is
-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel orifice plates conform to the most stringent manufacturing processes to achieve optimum accuracy standards in the industry. They are the most commonly used method of differential pressure flow measurement due to their simplicity, predictable and reliable performance, ease of
- End Fittings: Plain End
- Process Media Type: Gas
- Type: Orifice Plate
-
Supplier: ABB Measurement & Analytics
Description: OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data One-stop source for the complete orifice meter package – Purchase all the components from one supplier using a single ordering code, saving
- Electrical Output: Analog Current
- End Fittings: Flanged
- Features: Measures Temperature, Audible or Visual Alarms
- Media Temperature Range: -382 to -4 F
-
Supplier: ABB Measurement & Analytics
Description: in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Versatile metering package for low flowrates and small pipelines – Available with or without upstream/downstream pipework; wide choice of orifice plate bores gives a range of DP
- Electrical Output: Analog Current
- End Fittings: Flanged
- Features: Averaging / Multi-Insertion
- Operating Pressure: 1500 to 3000 psi
-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy
- Gas Volumetric Flow Rate: 0.1667 to 66.67 SCFM
- Liquid Volumetric Flow Rate: 2 to 500 GPM
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Threaded, Other
-
Supplier: Clark Solutions
Description: FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing
- Liquid Volumetric Flow Rate: 0.0083 to 3000 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: -80 to 212 F
-
Supplier: Bell & Gossett, a xylem brand
Description: The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with a minimum friction head loss. System flow is determined by obtaining a differential
- End Fittings: Flanged, Other
- Operating Temperature: 250 F
- Pipe Diameter: 2.5 to 12 inch
- Process Media Type: Liquid
-
Supplier: GF Piping Systems
Description: The plastic variable area flow meters in the SK series from GF Piping Systems are radially-installed dismountable meters for measuring the rate of flow in industrial pipework applications. The measurement ranges, which are attuned to our customers' needs, and the range of
- End Fittings: Threaded
- Pipe Diameter: 0.3750 to 2.5 inch
- Process Media Type: Gas
- Type: Rotameter
-
Supplier: Badger Meter
Description: The Hedland® air and compressed gas meter is designed for use in pneumatic systems, including a wide range of gas flow processes, as well as monitoring compressor efficiencies and pneumatic tool usage. Versatile Meter. Flexible Solution. The Hedland air and
- Gas Volumetric Flow Rate: 0.0500 to 2200 SCFM
- Operating Pressure: Over 0.0 psi
- Operating Temperature: -20 to 240 F
- Pipe Diameter: 0.2500 to 3 inch
-
Supplier: Badger Meter
Description: The Blancett® B142 Gas QuikSert® Turbine flow meter provides long service life by offering a durable construction design composed of stainless steel and tungsten carbide shaft and bearings. Superior Material. Consistent Measurement. The
- Gas Volumetric Flow Rate: 7 to 350 SCFM
- Operating Pressure: Over 0.0 psi
- Operating Temperature: -40 to 330 F
- Pipe Diameter: 2 inch
-
Supplier: Badger Meter
Description: The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter comes
- Gas Volumetric Flow Rate: 0.4000 to 250 SCFM
- Operating Pressure: Over 0.0 psi
- Operating Temperature: 0.0 to 500 F
- Pipe Diameter: 0.3750 inch
-
Supplier: Badger Meter
Description: Hedland caustic and corrosive air/gas meter is a leading choice for its ability to maintain accuracy, while measuring caustic and corrosive air and gas. Simple Reading. Allows operators to gain a quick, visual indication of flow, without the need for additional
- Gas Volumetric Flow Rate: 2 to 800 SCFM
- Operating Pressure: Over 0.0 psi
- Operating Temperature: -20 to 240 F
- Pipe Diameter: 0.2500 to 1.5 inch
-
Supplier: RS Components, Ltd.
Description: , Distilling Media Monitored = Gas, Liquid Device Type = Piston Maximum Flow Rate = 0.013 gal/min Pipe Diameter Range = 1/4 in Connection Type = 1/4 NPT Female Maximum Pressure = 69bar Material = Stainless Steel Minimum Operating Temperature = -29°C Maximum Operating Temperature =
- Gas Volumetric Flow Rate: 0.0017 SCFM
- Operating Pressure: 1001 psi
- Operating Temperature: -20.2 to 300 F
- Pipe Diameter: 0.2500 inch
-
Supplier: RS Components, Ltd.
Description: Dwyer Instruments TDFS series thermal flow switch uses impulse thermal dispersion measurement to indicate the flow rate. Thermal dispersion measurements offer benefits over traditional flow meters with no paddles or vanes to wear or break. The TDFS features set point
- Electrical Output: Switch
- Media Temperature Range: 5 F
- Operating Pressure: 500 psi
- Pipe Diameter: 0.5000 inch
-
Supplier: RS Components, Ltd.
Description: within ±4% of full-scale reading. Easy to read design. 10 Inch Scale. Simple installation. Interchangeable bodies. Easy cleaning Media Monitored = Air Device Type = Flow Meter Minimum Flow Rate = 20 SCFH Maximum Flow Rate = 200 SCFH Pipe Diameter Range = 1/2 in Connection
- Gas Volumetric Flow Rate: 0.3333 to 3.33 SCFM
- Operating Pressure: 100 psi
- Operating Temperature: 129 F
- Pipe Diameter: 0.5000 inch
-
Supplier: RS Components, Ltd.
Description: reading in SCFM,â?¢ Low-pressure drop across the flow meter,â?¢ Non-clogging, low impedance air stream,â?¢ Lightweight aluminium,â?¢ No moving parts,â?¢ Large easy to read dial,â?¢ Accurate within 2% at
- Gas Volumetric Flow Rate: 35 to 175 SCFM
- Media Temperature Range: 140 F
- Operating Pressure: 30 psi
- Operating Temperature: 151 F
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
- Operating Pressure: -13.05 to 145 psi
- Operating Temperature: 32 to 122 F
-
Description: microprocessor. The flow rate of the gas is measured by a thermal sensor element which assures very fast signal processing time and bidirectional measurement with best-in-class accuracy. Applications:Medical ?Process automation?Burner control?Fuel cell control?Spectroscopy ?Environment
- Mass Flow Rate Range: 0.5506 lbs/min
- Operating Temperature: 32 to 122 F
- Process Media Type: Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a compact, economical solution to air and compressed air flow metering. It is the first, and currently only, thermal mass flow meter to meet SIL 2. Utilizing application proven thermal mass flow technology, the FS10i provides a highly accurate and
- Gas Volumetric Flow Rate: 1 to 400 SCFM
- Electrical Output: Analog Current
- End Fittings: Threaded
- Features: Measures Temperature, Programmable
-
Description: -and-place PCB assembly Small thermal mass Excellent symmetry - low offset Low temperature dependence also under non-isothermal conditions Excellent long term stability The IST AG MIDAS M1.x is optimal for easy integration and ultra-fast measuring of gas flow and direction.
- Gas Volumetric Flow Rate: 0.0 to 100 SCFM
- Operating Temperature: -40 to 176 F
- Process Media Type: Gas
- Type: Thermal Meter
-
Supplier: EXAIR
Description: . No cutting, welding, adjustments or calibration are ever required. It is designed for permanent or temporary mounting to a compressed air pipe. If the unit needs to be removed, blocking ringsare available. Available for measuring air flow in SCFM or cubic meters on Schedule 40 iron
- Gas Volumetric Flow Rate: 20 to 2000 SCFM
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Servoflo Corporation
Description: The MF4600 Series mass flow meters are made with Siargo's proprietary MEMS sensing technology. It applies or clean and dry gas metering and control. The meter is designed with the structure of a rotameter but with the full capability of digital gas mass
- Process Media Type: Gas
-
Supplier: Azbil Corporation
Description: performance records that can be applied to a wide-range applications. Usable as differential pressure flowmeters for measuring gas, steam, and liquid. These products with mass flow sensors provide gas flow measurement and control that is featured by quick response, low
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Type: Venturi Tube, Vortex (Shedding) Meter
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and
- Gas Volumetric Flow Rate: 0.0 to 0.7062 SCFM
- Interface Options: Serial / Digital
- Operating Pressure: 87.02 psi
- Operating Temperature: -4 to 176 F
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program
- Gas Volumetric Flow Rate: 0.0 to 2.26 SCFM
- Mass Flow Rate Range: 0.0050 to 50 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, VCO® / VCR®, Other
-
Supplier: ESAB Welding and Cutting Products
Description: Features Black anodized finned body for the best heat conduction possible Valve stem attached to diaphragm for positive shut off, especially when cold Low rate pressure adjusting spring for smooth and easy flow adjustment, coupled with a 21/2 in. delivery gauge scaled in cfh Carbon dioxide
- Gas Volumetric Flow Rate: 0.1667 to 3.67 SCFM
- Operating Pressure: 50 to 80 psi
- Pipe Diameter: 0.2500 inch
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: . Quickly and easily configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your
- Mass Flow Rate Range: 0.0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: Spirax-Sarco
Description: The Gilflo ILVA flowmeter operates on the spring loaded variable area principle and produces a differential pressure related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam. A general description of the ILVA flowmetering
- End Fittings: Flanged
- Media Temperature Range: -20.2 to 752 F
- Operating Pressure: 8.7 to 1450 psi
- Operating Temperature: -20.2 to 752 F
-
Supplier: Flow Technology, Inc.
Description: Low flow applications The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring
- Gas Volumetric Flow Rate: 0.0015 to 0.3000 SCFM
- Liquid Volumetric Flow Rate: 1.00E-3 to 2 GPM
- End Fittings: Flanged, Threaded, Other
- Media Temperature Range: -450 to 1200 F
Find Suppliers by Category Top
Featured Products Top
-
Engineers monitoring natural gas compressors for dry seal leaks of toxic, combustible methane (CH4) gas will find the ST75 Series Thermal Mass Flow Meter (read more)
Browse Gas Flow Meters Datasheets for Fluid Components Intl. (FCI) -
, compact ST75 air/gas flow meter from Fluid Components International (FCI), which measures fuel gas, process gas, inert gas, waste gases and air in small line sizes, is ideal for optimizing natural gas flow control for industrial ovens, heat chambers (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
ST51A Thermal Mass Flow Meters and Vortab Model VIP Flow Conditioners for the measurement of natural gas in its processes because of their long service life, measurement accuracy and (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
-burning natural gas. FCI’s inline ST75A flow meter is ideal for the measurement of natural gas, other industrial specialty gases and air in line sizes from 0.25 inches to 2 inches. It features a solid-state thermal dispersion mass flow sensing element with platinum RTDs in equal mass (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
As a recognized leader in measuring and analyzing moisture, oxygen, liquid, steam, and gas, you can be sure that we provide the best combination of technology and expertise to ensure accurate process measurements. Panametrics process analyzers and flow meters are (read more)
Browse Gas Instruments Datasheets for Panametrics -
the same time. The FS10i flow meter series is an economical and easy to install solution to measure the flow rate of air and natural gas. Its small, compact size, plug-in wiring and in-line or insertion style threaded connection into the piping ensures quick and effective installation. The (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
HIGH PRESSURE GAS FLOW METER FOR NATURAL GAS DISTRIBUTION Gas flow meters - FLOWSIC550 Your Benefits Ultimate measurement certainty and safety of continuous gas supply Simple installation (read more)
Browse Gas Flow Meters Datasheets for SICK -
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Gas Valves Datasheets for DFT Inc. -
wastewater and various fuels to natural gas and compressed air. These meters attach to pipe fixtures to measure the flow within the pipe. Quick installation and meter readings enable our users to continue their process without having to shut (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
We offer flow meters that cover a wide variety of gases and applications Our Meters Cover Many Applications We calibrate our meters using a variety of gases in order to match our customers needs. Any gas that is not specifically (read more)
Browse Gas Flow Meters Datasheets for Eldridge Products, Inc.
Conduct Research Top
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
cost saving in energy over the long haul. What kind of data do facilities managers need to make these critical energy saving decisions?. The Best Place To Start-Ask the Right Questions. A great place to start is by getting accurate "flow energy" measurements of the methane/natural gas, water
More Information Top
-
The Electroscanner? - Automatic Well Chart Digitizer
United Gas Corporation inritiateda project, the aim of which was to devise a method of automatically reading and calculating natu- ral gas flows from orifice meter charts.
-
On-Site Flow Calibration of Turbine Meters for Natural Gas Custody Transfer
Ting, V.C. and Shen, J.J.S.: "Field Calibration of Orifice Meters for Natural Gas Flow ," J. Energy Resources Tech. (1989) 111, No.
-
Diagnostics and Improvement of Wellhead Gas Metering: A Case Study
J. S.: “Field Calibration of Orifice Meters for Natural Gas Flow ,” .fErrergy Resources Technology ( 1989) 111, No, 1, 22, .
-
Portable Piston Gas Prover for Field Calibration of Flowmeters
Ting, V.C. and Shen, 1.1.S.: "Field Calibration of Orifice Meters for Natural Gas Flow ," J. Energy Res. Tech. (1989) No.1, 22-33, Trans., ASME,111.
-
Nonadiabatic Condition on the Natural Gas Energy Custody Transfer Using Orifice Flow Meter
Keywords: Adiabatic and non-adiabatic condition; Orifice flow meter ; Natural gas ; Flow rate of energy; Internal energy; Enthalpy .
-
Continuous Emissions Monitoring System Monitoring Plan for the Y-12 Steam Plant
Orifice meters measure the natural gas flow to each boiler.
-
Effect of Orifice Meter Orientation on Wet Gas Flow Measurement Accuracy
Introduction The current orifice meter standard for natural gas flow measurement is the American National Standard Institute ANSI/API 2530 (American Gas Association AGA 3).
-
Field Calibration of Wedge Meter for Natural Gas Flow Measurement
The procedures to calculate’the orifice meter flow rate for natural gas are specified in the commonly- f The sonic nozzle reference flow rate in the unit of .
-
http://eprints.hud.ac.uk/9104/1/qalyarubifinalthesis.pdf
The meters currently being used in the oil and gas industry to measure unprocessed natural gas flows are orifice plates, Venturi meters and (more recently) ultrasonic meters.
-
Malfunction diagnosis of sludge deposition in standard orifice plate flowmeter
GB/T 21446-2008 Measurement of natural gas flow by means of standard orifice meter [S].