Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hy-Lok USA, Inc.
Description: Compressed Natural Gas Check Valve Hy-Lok's 700H Series Check Valves are designed for flow control CNG. Tested and certified for this application per AGA/CGA NGV 3.1.
- Media: Natural Gas
- Valve Size: 0.2500 to 0.7500 inch
- Valve Type: Check Valves
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Connection: Socket Weld / Solder
- Material of Construction: Polyethylene (PE)
- Media: Natural Gas
- Pressure Rating: 80 to 125 psi
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Application: Gas
-
-
Description: Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of the
- Media: Natural Gas
- Valve Type: Control Valves
-
Supplier: Kohler Co. - Engines
Description: propane and natural gas fuels Cast iron cylinder liners provide lasting durability Zero maintenance hydraulic valve train Full pressure lubrication system to all bearings KOHLER® 3-year commercial warranty
- Application: Other Application
- Displacement: 0.0127 to 0.0503 liters
- Engine Type: Internal Combustion
- Features: Air Cooled, Four Stroke
-
Supplier: NIBCO INC.
Description: Gas shutoff valves for use with natural gas, manufactured gas, mixed gas, liquefied petroleum gas and LP gas-air mixtures. Valve pressure rating 600 psi/41.4 bar non-shock cold working pressure, RPTFE seat, FIP x FIP end connections, Not
- Connection: Threaded
- Material of Construction: Brass / Bronze
- Media: LP - Gas, Natural Gas
- Pressure Rating: 600 psi
-
Supplier: McGard Special Products Division
Description: Gas Meter Locks protect against meter tampering Easy installation in the field Blocks access to internal components No modification needed to existing meters Simply replace the existing screws Reusable
- Actuation: Key
- Application: Valve
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve
- Connection: Threaded
- Media: LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
-
Supplier: WEH Technologies Inc.
Description: CNG Check valve for cars and fueling stations With the type TVR1 CNG WEH® offers an advanced, high performance check valve for use with natural gas. The check valve system is designed to minimize the effect of dirt particles on the sealing components within the
- Connection: Threaded, Tube Fitting
- Material of Construction: Stainless Steel
- Media: Natural Gas
- Pressure Rating: 3600 psi
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve
- Connection: Threaded
- Media: LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
-
Supplier: Quincy Compressor
Description: and machined to rigid tolerances. The Quincy QRNG features an advanced-design pressure lubrication system, rebuildable connecting rods and low-lift valves. Optional gas unloaders available. Read more: http://www.quincycom pressor.com/products /natural-gas/qrng#.U
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 15 to 400 psi
- Features: Multistage Compressor, 2 Stage
- Gases: Natural Gas / Methane
-
Supplier: Thermon, Inc
Description: Regulator controls the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low pressure line regulator when
- Connection: Threaded
- Media: LP - Gas, Natural Gas
- Valve Size: 0.2500 inch
-
Supplier: ABB Measurement & Analytics
Description: The Liquid Injection System utilizes a true liquid inject valve to inject a liquid sample into a flowing gas stream. This injection, in effect, lowers the dewpoint of the sample to where it can now be measured by the NGC. Once the sample has been delivered to the NGC it can be measured
- Applications: Energy
- Instrument Type: Fixtured or Permanent
- Operating Temperature: -40 to 131 F
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media: Natural Gas
- Pressure Rating: 145 to 5070 psi
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media: Natural Gas
- Pressure Rating: 145 to 5070 psi
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media: Natural Gas
- Pressure Rating: 145 to 5070 psi
-
Supplier: WEH Technologies Inc.
Description: High-Performance Check Valve for buses and trucks (DN 12 mm) Type TVR5 CNG is the largest of our check valves. It is most efficient and developed specifically for CNG buses and trucks. The check valve system is designed to minimize the effect of dirt particles on the sealing
- Connection: Threaded, Tube Fitting
- Material of Construction: Stainless Steel
- Media: Natural Gas
- Pressure Rating: 3600 psi
-
Supplier: Alpha Moisture Systems
Description: Ensures gas sample is presented in optimum condition for measurement Simple to install and operate Weatherproof enclosures available SS B – basic system for dry gases and compressed air SS NGH – for sampling clean, dry, Natural Gas
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has
- Media: Gas
-
Supplier: AVK International A/S
Description: AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable under
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media: LP - Gas, Natural Gas
- Valve Size: 2 to 24 inch
-
Supplier: AVK International A/S
Description: AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK’s own oil and gas resistant NBR rubber compound. It features an outstanding durability due to the ability of the rubber
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Ductile Iron
- Media: LP - Gas, Natural Gas
- Metal Seated: Yes
-
Supplier: AVK International A/S
Description: Swing Check Valves. Flanged Non Return Valve to EN12266. Cast Iron or Ductile Iron with or without Stainless Steel internals. Sizes range from DN150 to DN300.
- Connection: Bolt Flange
- Material of Construction: Cast Iron, Ductile Iron
- Media: LP - Gas, Natural Gas
- Valve Size: 6 to 20 inch
-
Supplier: AVK International A/S
Description: For direct insertion into the outlet of a standard tapping saddle. When inserted into the saddle outlet rather than the service pipe one size flow limiter can be used for all services of 32mm and below through the use of a reducing electro-fusion coupler. The flow line limitor is an emergency shut
- Media: LP - Gas, Natural Gas
- Valve Size: 1 to 1.25 inch
- Valve Type: Control Valves
-
Supplier: Hy-Lok USA, Inc.
Description: CNG Manual Ball Valve Hy-Lok's CNG Series Manual Ball Valves are designed to live loaded type for long cycle life and high pressure. The valves provide quick 1 /4 turn on-off control of flow the vehicle tank to the engine. Tested and certified for this application per AGA / CGA
- Media: Natural Gas
- Valve Type: Ball Valves
-
Supplier: Watts
Description: Series GBV 2-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a brass ball and stem, PTFE seats and packing, brass end piece and plug, and zinc alloy handle.
- Material of Construction: Brass / Bronze
- Valve Size: 0.3750 to 1 inch
- Valve Type: Ball Valves
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Connection: Threaded
- Media: Natural Gas
- Pressure Rating: 10000 psi
- Valve Size: 0.2500 to 0.5000 inch
-
Supplier: Assured Automation
Description: Description: The FireBag® Thermal-activated Gas Shut-off Device automatically turns off the gas supply in the event of a fire, preventing explosions and the spreading of fire. When the outside temperature reaches 203-212°F (95-100°C) the metal alloy that keeps plug
- Connection: Threaded, Bolt Flange
- Material of Construction: Steel
- Media: Natural Gas
- Pressure Rating: 232 psi
-
Supplier: NIBCO INC.
Description: Natural Polypropylene (Chem-Pure) valves for use with deionized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service temperature 180°F, True Bloc® design
- Actuation: Manual / Hand
- Connection: Threaded, Union
- Material of Construction: Polypropylene (PP)
- Number of Ports/Ways: 2
-
Supplier: NIBCO INC.
Description: Natural Kynar® (PVDF) valves for use with ultra-pure water, deionized/distilled and demineralized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum
- Actuation: Manual / Hand
- Connection: Threaded, Union
- Material of Construction: Polypropylene (PP), PVDF
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series GBV-1 1-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a blowout proof stem design, brass ball and stem, PTFE seats, brass retainer and cap, rubber
- Material of Construction: Brass / Bronze
- Valve Size: 0.5000 to 0.7500 inch
- Valve Type: Ball Valves
-
Supplier: Gemu Valves
Description: Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum
- Connection: Union
- Material of Construction: PVC, PVDF
- Media: Natural Gas, Sour Gas, Other
- Pressure Rating: 0.0 to 87.02 psi
-
Supplier: Gemu Valves
Description: Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 320: This variant is
- Connection: Threaded
- Material of Construction: Other
- Media: Natural Gas, Sour Gas, Other
- Pressure Rating: 0.0 to 145 psi
-
Supplier: Gemu Valves
Description: Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332: This variant
- Connection: Threaded
- Material of Construction: Other
- Media: Natural Gas, Sour Gas, Other
- Pressure Rating: 0.0 to 145 psi
-
Supplier: ControlAir LLC
Description: The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader o?ering of output
- Connection: Threaded
- Material of Construction: Steel
- Media: Natural Gas, Sour Gas
- Pressure Rating: 1500 psi
-
Supplier: NIBCO INC.
Description: Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas and compressed air systems. Valve pressure rating 200 psi/13.8
- Material of Construction: Brass / Bronze
- Media: LP - Gas, Natural Gas
- Valve Size: 0.2500 to 4 inch
- Valve Type: Ball Valves, Shut Off Valves
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can
- Connection: Threaded
- Material of Construction: Steel
- Media: Natural Gas, Sour Gas
- Pressure Rating: 2000 psi
-
Description: ISO 14723:2009 specifies requirements and gives recommendations for the design, manufacturing, testing and documentation of ball, check, gate and plug valves for subsea application in offshore pipeline systems meeting the requirements of ISO 13623 for the petroleum and natural
-
Supplier: Gemu Valves
Description: Construction These directly controlled 2/2-way solenoid valves have a completely plastic encapsulated DC solenoid which drives the armature. The displacement of the armature takes place within a bellows made of PTFE backed by a safety diaphragm which provides additional sealing
- Connection: Threaded
- Material of Construction: PVC, PVDF
- Media: Natural Gas, Sour Gas, Other
- Pressure Rating: 0.0 to 87.02 psi
-
Supplier: Staubli Electrical Connectors
Description: The Stäubli GMV check valves are designed to allow natural gas to flow in one direction only. With an emphasis on safety, they provide redundant leak protection in the fueling line, prevent station blow-back, and offer additional protection in the
- Coupling / Adapter: Yes
-
Supplier: Xylem Applied Water Systems
Description: For International & US Markets 2-way normally closed Lightweight aluminium construction Zero pressure rated Fully ported orifices for high flow at minimal pressure drop
- Connection: Threaded
- Material of Construction: Aluminum
- Media: Natural Gas
- Valve Size: 0.2500 to 1 inch
-
Description: ISO 14313:2007 specifies requirements and provides recommendations for the design, manufacturing, testing and documentation of ball, check, gate and plug valves for application in pipeline systems meeting the requirements of ISO 13623 for the petroleum and natural gas
-
Supplier: Rotork plc
Description: -lubricated Air, inert gas , sweet (natural) gases Sour gas option available Construction Materials: Body: 316L Stainless Steel Spool: 316 Stainless Steel Spring: 316 Stainless Steel Seals: Fluor elastomer Maximum Flow: at 6 bar, 1 bar differential 3/2 Valves -
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media: Natural Gas, Sour Gas
- Pressure Rating: 174 psi
-
Supplier: Gilson Company, Inc.
Description: Bunsen/Meker/Tirrell Burners for 800-1,200btu/cfnatur al gas. Ni-plated zinc-alloy base. Bunsen has 1/2in mixing tube with flamestabilizer, 6.125"H. Use Meker for very hot flame - has venturitube with monel grid and mesh backing, knurled adjustment valve,8.5in in height. Tirrell has
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Material of Construction: Aluminum
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
- Pressure Rating: 0.0 to 150 psi
- Valve Size: 0.1250 inch
-
Supplier: ASME
Description: This report examines prior studies that have been conducted to define the relationship of block valves on gas transmission pipelines to public safety, assesses the relationship of valve spacing and valve operator type on public safety and evaluates if valve
-
Supplier: ASME Standards and Certification
Description: This report examines prior studies that have been conducted to define the relationship of block valves on gas transmission pipelines to public safety, assesses the relationship of valve spacing and valve operator type on public safety and evaluates if valve
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Connection: Socket Weld / Solder
- Media: Natural Gas
- Valve Size: 2 to 6 inch
- Valve Type: Ball Valves
-
Supplier: Staubli Corporation
Description: The Stäubli GMV check valves are designed to allow natural gas to flow in one direction only. With an emphasis on safety, they provide redundant leak protection in the fueling line, prevent station blow-back, and offer additional protection in the event of a collision.
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media: Natural Gas
- Pressure Rating: 4569 psi
-
Description: Road vehicles -- Compressed natural gas (CNG) fuel system components -- Part 12: Pressure relief valve (PRV)
-
Description: Road vehicles -- Compressed natural gas (CNG) fuel system components -- Part 6: Automatic valve
-
Supplier: BUG-O Systems, Inc.
Description: Three Hose Torches: • Quick opening cutting oxygen valve for immediate full flow. • Separate preheat and cutting oxygen valves for high and low preheat control. • Cutting capacity to 15'' (381 mm). • Torches supplied with check valves on preheat oxygen and preheat fuel.
- Process Type: Other
- Welding Accessories: Specialty / Other
-
Supplier: Rotork plc
Description: -lubricated Air, inert gas , sweet (natural) gases Sour gas option available Construction Materials: Body: 316L Stainless Steel Spool: 316 Stainless Steel Spring: 316 Stainless Steel Seals: Fluor elastomer Maximum Flow: at 6 bar, 1 bar differential 3/2 Valves -
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media: Natural Gas, Sour Gas
- Pressure Rating: 174 psi
-
Supplier: Rotork plc
Description: , sweet (natural) gases Sour gas option available Construction Materials: Body: 316L Stainless Steel Spool: 316 Stainless Steel Spring: 316 Stainless Steel Seals: Fluor elastomer Maximum Flow: at 6 bar, 1 bar differential 3/2 Valves - 1000 L/Min (35.3 SCFM) 5/2
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media: Natural Gas, Sour Gas
- Pressure Rating: 174 psi
-
Supplier: Rotork plc
Description: , sweet (natural) gases Sour gas option available Construction Materials: Body: 316L Stainless Steel Spool: 316 Stainless Steel Spring: 316 Stainless Steel Seals: Fluor elastomer Maximum Flow: at 6 bar, 1 bar differential 3/2 Valves - 1000 L/Min (35.3 SCFM) 5/2
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media: Natural Gas, Sour Gas
- Pressure Rating: 174 psi
Find Suppliers by Category Top
Featured Products Top
-
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Gas Valves Datasheets for DFT Inc. -
, oversized high-efficiency intercoolers. This ensures a longer operating life for valves, rings and pistons – and helps keep your maintenance interruptions at a minimum. Learn how the BBR natural gas (read more)
Browse Datasheets for Atlas Copco Compressors -
designed for complex applications that require maximum reliability and measurement accuracy. Reach our team of experts to learn how Panametrics' smart sensor technologies can optimize your biogas upgrading processes. Learn how our experts can ensure your Renewable Natural Gas is ready for combustion or entry into the grid. (read more)
Browse Gas Instruments Datasheets for Panametrics -
The revolutionary analyzer for natural gas quality monitoring We are pleased to announce the launch of our new Sensi+, the single and compact analyzer that detects simultaneously multiple gas contaminants in natural gas stream. It provides continuous measurements of H2S (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
HIGH PRESSURE GAS FLOW METER FOR NATURAL GAS DISTRIBUTION Gas flow meters - FLOWSIC550 Your Benefits Ultimate measurement certainty and safety of continuous gas supply Simple installation (read more)
Browse Gas Flow Meters Datasheets for SICK -
Natural Gas consists primarily of Methane (CH4) and Ethane (C2H6). The best, most accurate way to detect the presence of natural gas without false readings is to measure both gasesl. Methane by itself is everywhere. An extremely accurate and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Key features of the SSNGH sample system Suitable for clean, sweet Natural Gas Inlet pressure up to 240 barg Sensor operates at inlet or line pressure Process and auxilliary inlet with manual selector valves Sample inlet (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
Natural Gas Flow Measurement: More Calories to Burn! Webinar now on demand! (read more)
Browse Gas Flow Meters Datasheets for Fluid Components Intl. (FCI) -
Save your valuable product AND reduce greenhouse gas emissions by minimizing the bleed rate in your valve positioners. Join us for this live Innovation Session, where Siemens process instrumentation experts will discuss: • Key concepts behind operating pneumatic valves with (read more)
Browse Valve Positioners Datasheets for Siemens Process Instrumentation -
tubing for body material-minimizes valve distortion. Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline Transmission - Oil & Gas - Power Generation - Pulp & Paper - Refinery - Steel Industry - (read more)
Browse Industrial Valves Datasheets for Hilliard Corporation (The)
Conduct Research Top
-
Pressure Transmitters for Natural Gas Skid-mounted Facilities
A complete skid facility will consist of multiple skids. Each skid will have containers and equipment of various sizes and various valves. Natural gas needs to be transported normally within a specified pressure range. Once the pipeline leaks or the equipment is damaged during the transportation
-
Natural Gas Fractionation Process Facilities Rely on Flow Switch for Relief Valve Leak Monitoring
A company with multiple natural gas liquid (NGL). fractionation process facilities located in the. Southeastern U.S became concerned about a series of. missed events and nuisance alarms caused by the flow switches installed to monitor potential overpressure situations with its pressure relief
-
Valve Actuator Opportunities with Shale Gas in the U.S. in 2014
Domestic Natural Gas Liquids (NGLs) production is projected to increase by more than 45% by 2040. What are the resulting opportunities for valve actuator manufacturers?
-
Optimizing Gas Systems with Optimux Control Valves
As more and more natural gas is produced and brought to market around the world, gas handling, processing, and distribution systems must respond by pushing the envelope to ensure maximum capacity where and when it is needed. It follows that the requirements for control valve applications
-
Valve Work During Power Plant Outage
A large natural gas-fired power plant needed over 100 valves opened, inspected and rebuilt during a scheduled 12-week outage.
-
EXTENDING THE LIFE OF MOLECULAR SIEVE DEHYDRATION SWITCHING VALVES
. shutdowns. This will allow the units to start up on schedule. 2. Improve the ability of the unit to properly dry the natural gas feedstock, increasing the. throughput of the unit. 3. Extend the life of the dryer switching valves, saving money in costly, unscheduled. repairs. 4. Reduce unexpected
-
Wireless valve control - a
Martin Midstream Partners L.P. (MMLP) is a publicly traded limited partnership with primary business lines focused on terminalling, storage, processing and packaging services for petroleum products and byproducts encompassing natural gas liquids storage, marketing and distribution services
-
Galvanic Corrosion
As the natural gas distribution industry switches from the traditional iron plug valves to brass ball valves some gas utilities have expressed concern that the brass valves will cause galvanic corrosion of the steel pipes to which they are attached.
More Information Top
-
Overview study of LNG release prevention and control systems
Natural gas valves a t p l a n t boundaries are closed t o i s o l a t e the p l a n t from the natural gas pipeline.
-
DEVELOPMENT AND TESTING OF A PRE-PROTOTYPE MACH 2 RAMGEN ENGINE
The remaining two buttons dictate fixed or loop valve control of the premix and pilot natural gas valves .
-
Modeling and temperature control of a glass furnace with preheated air using a gas turbine
The batch tank system can be defined into elements; pipe train, actuated natural gas valve , air damper, burner, tank refractory, molten glass and controller.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Technical Information Bulletins > 2000 > [FDBK DOL osha.ti...
Power Service Operators (PSOs) were required to shut up to 30 natural gas valves , including pilots, ignitors, and burners located on two different floors.
-
Federal Register > Wednesday, July 16, 2008 > [73 FR 40843] Kalispell Line Valve 5 to 6 Loop Natural Gas Pipeline Project, Flathead National Forest, Flathead C...
NWE proposes to construct approximately 12 miles of 12-inch diameter steel pipe from an existing natural gas valve station near Marias Pass on the Continental Divide westward to another existing valve station near the junction of Bear Creek and the Middle …
-
Evaluation of Gas Reburning and Low N0x Burners on a Wall Fired Boiler
The natural gas valve trains included manual shut-off valves, flow control valves, relief vent valves, flow meters, etc.
-
Conditions that Allow the Flow of Air into a Closed Gas System Through Appliance Control Valves
For the natural gas valves , a pilot burner sized for approximately 800 BTUs per hour was used and the main burner had a number 35 drill sized orifice, equivalent to about 32,000 BTUs/hr.
-
Infrared Heater Replacement Parts - Grainger Industrial Supply
• Natural Gas Valve , For Use With 3E132, 3E133, 3E134 .