-
Supplier: RS Components, Ltd.
Description: Nickel-plated, hot-pressed brass housing. Parallel BSP male-to-female connections. Handle, lever or T-handle options made from die-cast aluminium, 1/4 in. and 3/8 in. T-handles made from nylon. Maximum operating water pressure 32 bar. Operating temperature range of the medium -20°C to
- Connection: Threaded
- Material: Brass / Bronze
- Pressure Rating: 464 psi
- Valve Size: 1 inch
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, ANSI 150 Stainless Steel API 608 Split-Body Style Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator
- Actuation: Electric
- Agency / Standard: ANSI, API, ISO
- Material: Aluminum, Brass / Bronze, Stainless Steel
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ 100-240V AC Plastic Modulating Electric Actuator w/ Battery Backup
- Actuation: Electric
- Agency / Standard: ISO
- Material: Aluminum, Brass / Bronze, Stainless Steel
- Media Temperature: -4 to 302 F
-
-
Supplier: Bonomi North America, Inc.
Description: 2.50" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/BW ends & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
- Actuation: Electric
- Agency / Standard: ISO
- Material: Aluminum, Brass / Bronze, Stainless Steel
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
- Actuation: Pneumatic
- Agency / Standard: ANSI, ISO
- Material: Aluminum, Brass / Bronze, Stainless Steel
- Media Temperature: -4 to 302 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Speci al Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API, DIN
- Connection: Bolt Flange
- Material: Aluminum, Brass / Bronze
-
Supplier: DynaQuip Controls
Description: Maximum strength, durability, and maintenance-free operation all in one tough little package. Industrial two-piece, forged brass valves are precision machined and designed to outlast lightweight imports. Many options available including male or female threads, locking or tee handles and limit
- Actuation: Manual / Hand
- Connection: Threaded
- Material: Brass / Bronze
- Media Temperature: -20 to 370 F
-
Supplier: Festo Corporation
Description: Automatable 2-way ball valve Brass design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211
- Actuation: Mechanical Device
- Material: Brass / Bronze
- Media Temperature: -4 to 302 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard
- Actuation: Manual / Hand, Mechanical Device
- Connection: Threaded
- Material: Brass / Bronze
- Media Temperature: 5 to 300 F
-
Supplier: BI-TORQ® Valve Automation
Description: Features Standard port 3-way NPT brass ball valve 1/4" through 3" ISO mounting pad for direct mount automation TFE seats, Viton seals L-port or T-port configurations TFE seats, TFE body seals 4-seat design for high cycling
- Actuation: Manual / Hand, Electric, Pneumatic
- Agency / Standard: ISO
- Flow (Cv): 3.26 to 110
- Material: Brass / Bronze
-
Supplier: SSP Fittings Corp.
Description: Provides quick 1/4 turn on-off control of fluids in process systems
- Actuation: Manual / Hand
- Connection: Tube Fitting
- Material: Brass / Bronze, PTFE - Teflon®, Stainless Steel
- Media Temperature: -40 to 350 F
-
Supplier: DME Company
Description: Male x Female ¦ Super-port BBV-MF is a full port 2 piece ball valve with features only found on more expensive valves. ¦ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ¦ PTFE seats, thrust washer and stem packing ¦ Self cleaning chromium plated
- Actuation: Mechanical Device
- Material: Brass / Bronze
- Number of Ports: 2
- Pressure Rating: 150 psi
-
Supplier: Mueller Company
Description: The MUELLER® MARK II ORISEAL® Curb Valve has a sturdy one-piece, closed-bottom body that differs from other designs by reducing the number of potential leakage points. The closed bottom design minimizes exposed moving parts. The large tee head and plug are integrally cast as one strong
- Agency / Standard: ANSI, AWWA
- Connection: Threaded
- Material: Brass / Bronze
- Pressure Rating: 175 psi
-
Supplier: Winters Instruments
Description: Description & Features:• An economical isolation valve for pressure gauges and transmitters• CRN registered• 1 year warrantyApplications : • Provides flow control for non-corrosive applications
- Actuation: Manual / Hand
- Connection: Threaded
- Material: Brass / Bronze
- Media Temperature: -9 to 212 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 1000psig (63bar) Up to 230? (446?) SS316, Brass Butterfly handle optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Actuation: Manual / Hand
- Agency / Standard: ASME, ISO
- Flow (Cv): 1.25
- Material: Brass / Bronze, PTFE - Teflon®, Stainless Steel, Other
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- Actuation: Manual / Hand
- Connection: Threaded
- Material: Brass / Bronze
- Number of Ports: 2
-
Supplier: Bray Commercial
Description: The Auto Touch Independent (ATi) valve is a state-ofthe-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the same space-saving housing. The result is a pressure independent control valve
- Actuation: Manual / Hand
- Agency / Standard: ANSI
- Connection: Socket Weld / Solder, Threaded
- Features: Characterized
-
Supplier: NIBCO INC.
Description: The NIBCO® Press System® valves take valve technology to a new level of installation efficiency. Press-to-connect valves include angle, ball, butterfly, check, gate, and globe valves for domestic hot and cold water, HVAC and process water applications. The
- Material: Brass / Bronze
-
Supplier: Princess Auto Limited
Description: 1/4 in. Brass Ball Valve
- Material: Brass / Bronze
- Valve Size: 0.2500 inch
-
Supplier: Seal Plastics Inc.
Description: Ball Valve
- Connection: Threaded
- Material: Brass / Bronze
-
Supplier: Watts
Description: Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing for longer service life, a bottom loaded blow-out proof stem for safety, a
- Material: Brass / Bronze
- Valve Size: 0.2500 to 3 inch
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Actuation: Manual / Hand
- Material: Brass / Bronze
- Media Temperature: 180 F
- Number of Ports: 3
-
Supplier: AVK International A/S
Description: SMHM service ball valves for PE and uPVC-pipes. Straight bore, Body in bronze. For water, sewage and neutral liquids to maximum of 70 degree C. Stainless Steel Ball and stem PTFE Sealing Rings NF approved.
- Actuation: Manual / Hand
- Agency / Standard: AWWA, DIN
- Connection: Threaded
- Material: Brass / Bronze
-
Supplier: Invotec Solutions Ltd.
Description: Norgren Full Flow ball valves For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass ball
- Actuation: Manual / Hand
- Connection: Threaded
- Material: Brass / Bronze
- Number of Ports: 2
-
Supplier: Crane Fluid Systems
Description: Crane D171AEXS DZR Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition the D171AEXS is WRAS approved.
- Material: Brass / Bronze
-
Supplier: Spirax-Sarco
Description: A full bore ball valve suitable for compressed air and other fluids and gases compatible with the materials of construction and pressure /temperature limits (contact Spirax Sarco for details). It is designed to provide dead tight shut-off for pneumatic and other applications. When
- Actuation: Manual / Hand
- Agency / Standard: ISO
- Connection: Threaded
- Material: Brass / Bronze, Other
-
Supplier: Bell & Gossett, a xylem brand
Description: Accurate Flow Control and Measurement Sizes from ½” – 12” Ball valve style ½” through 4” Globe valve style 4” – 12” Multiple End Connections Available Union – Upstream
- Connection: Clamp Flange, Socket Weld / Solder, Threaded, Union
- Material: Brass / Bronze
- Valve Size: 0.5000 to 12 inch
-
Supplier: West Electronics, Inc.
Description: All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig and has a
- Material: Aluminum
- Pressure Rating: 150 to 225 psi
- Valve Size: 2 inch
-
Supplier: Spectrum Associates, Inc.
Description: for selected valve usage.) Simple design specifies qualified frangible elements in Franginsert® construction. Upon separation, Centrip®, a captive hemispherical trigger, leaves its mating socket releasing each ball valve to instantly rotate. Balls close securely against
- Actuation: Mechanical Device
- Connection: Threaded
- Flow (Cv): 100 to 750
- Material: Aluminum
-
Supplier: Thermon, Inc
Description: The Manual Shut-Off Ball Valve is designed for installation upstream of all auxiliary heater controls to shut off the main fuel supply to the Cata-Dyne™ heater if required. It is supplied standard for all CSA-approved Cata-Dyne™ heaters.
- Actuation: Manual / Hand
- Connection: Threaded
- Material: Brass / Bronze
- Number of Ports: 2
-
Supplier: Flomatic Valves
Description: TEST COCKS - Unleaded Bronze test cocks, full port standard. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Material: Brass / Bronze
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: KZVALVE
Description: 3/4" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
- Agency / Standard: ISO
- Connection: Threaded
- Features: Fire Service
- Material: Brass / Bronze
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API
- Connection: Bolt Flange, Threaded
- Features: Fire Service, Severe Service Rated
-
Supplier: Restek
Description: Parker Balston® Shut-Off Gas Valve
- Actuation: Manual / Hand
- Material: Brass / Bronze, Stainless Steel
- Number of Ports: 2
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: Clark Solutions
Description: Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The
- Actuation: Pneumatic
- Connection: Threaded
- Material: Brass / Bronze
- Media Temperature: Up to 366 F
Find Suppliers by Category Top
Featured Products Top
-
positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Galvanic Corrosion in Navy Ships
Valve stems made of nickel aluminum bronze are sometimes used to operate valve balls made of either nickel-copper (Monel) or titanium.
-
The Cold Forging Process: Part One
… cold formed include, but are not limited to: Carbon steels Brass Lead Stainless steel Copper Alloy steels Aluminum Bronze Nickel alloys Precious metals Advantages … … parts: Automotive: brake parts, ball joints and steering parts … … joints, manifold bolts, engine valves ; Appliance industry: gears, fasteners …
-
Perry's Chemical Engineers' Handbook, Eighth Edition > PROCESS PLANT PIPING
Aluminum -body diaphragm and ball valves are used extensively. Copper and Copper Alloys Seamless pipe and tubing manufactured from copper, bronze , brass, and copper- nickel alloys are produced by extrusion.
-
CO2 Flood: Design and Initial Operations, Ford Geraldine (Delaware Sand) Unit
Master valves vary from aluminum bronze plug-check valves, aluminum bronze two position ball valves with nylon seats and aluminum bronze ceramic gate valves. Changeover nipples and collars were plastic coated; however, replacement work is done with nickel plating.