-
Supplier: Interstate Plastics, Inc.
Description: NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze.
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 20 %
- Form / Shape: Extruded Profile, Rod / Round Stock
- Industry: Medical / Food (FDA, USDA), General Industrial, Other
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Thermoplastic: Yes
-
Supplier: Total Plastics, Inc.
Description: Nylon was the first engineering resin. It has outstanding wear resistance and low frictional properties. It has very good temperature, chemical and impact properties. However, nylon’s one weakness is a propensity to absorb moisture and thus have poor dimensional stability
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate, Rod / Round Stock
- Thermoplastic: Yes
-
-
Supplier: Nytef Group
Description: Nylon 6/6, Unfilled– Natural and black, natural is inherently FDA Compliant. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a
- Chemical / Polymer System Type: Polyamide / Nylon, Specialty / Other
- Elongation: 60 %
- Filler Material: Unfilled
- Form / Shape: Flat / Bar Stock, Plate, Rod / Round Stock, Hex Stock
-
Supplier: U.S. Plastic Corporation
Description: This threaded rod is lightweight, inert, non-toxic, tasteless, weather resistant, non-aging, non-sparking, mechanically stable, non-flammable and will not support combustion. Maximum temperature is 200F. Excellent for use in chemical industry, oil refineries, food processing, and marine
- Form / Shape: Rod / Round Stock
-
Supplier: Interstate Plastics, Inc.
Description: NATL NYLON ROD-GLASS-30%
- Chemical / Polymer System Type: Polyamide / Nylon
- Filler Material: Other
- Form / Shape: Rod / Round Stock
- Industry: General Industrial
-
Supplier: Nylatech, Inc.
Description: As one of the premier producers of cast nylon parts in North America, our finished parts meet the needs for a variety of applications. We develop and machine high performance nylon cast parts for leading edge applications and we are also experts at near net shape manufacturing
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Flat / Bar Stock, Rod / Round Stock, Specialty / Other
- Hollow / Tubular Stock: Yes
- Industry: General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze.
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 20 %
- Form / Shape: Rod / Round Stock
- Industry: Medical / Food (FDA, USDA), General Industrial, Other
-
Supplier: Interstate Plastics, Inc.
Description: NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze.
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 20 %
- Form / Shape: Extruded Profile, Rod / Round Stock
- Industry: Medical / Food (FDA, USDA), General Industrial, Other
-
Supplier: Total Plastics, Inc.
Description: Tecast™ (cast nylon) is available in a variety of grades and offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large-size capabilities of the casting process. Its fatigue resistance, noise damping ability, corrosion resistance, and
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate, Rod / Round Stock
- Thermoplastic: Yes
-
Supplier: Nytef Group
Description: Nylon 6/12, Low Moisture Absorption--High impact resistance. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a complete range
- Chemical / Polymer System Type: Polyamide / Nylon, Specialty / Other
- Elongation: 200 %
- Filler Material: Unfilled
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: Nytef Group
Description: Nylon 6/6, Zytel® ST801 – "Super Tough", premium impact resistance. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a complete
- Chemical / Polymer System Type: Polyamide / Nylon, Specialty / Other
- Elongation: 60 %
- Filler Material: Unfilled
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others.
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact parts. Not UV stabilized. -40F to 225F. USDA, NSF, and 3A-Dairy compliant and meets FDA standards.
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Thermoplastic: Yes
-
Supplier: Nytef Group
Description: Nylon 6/6, 30% Glass Fiber Filled– High strength and stiffness. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a complete
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 4 to 6 %
- Filler Material: Fiber Glass
- Form / Shape: Rod / Round Stock
-
Supplier: Total Plastics, Inc.
Description: Natural. Black Available at 15% Surcharge. The strongest, most rigid nylon with one of the highest melting points. Commonly specified for screw machines, electrical insulators and food contact parts. Nylon 101 Natural is FDA , USDA, NSF and 3A-DAIRY compliant. Rigid
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate, Rod / Round Stock
- Industry: Medical / Food (FDA, USDA)
- Overall Length: 24 to 96 inch
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Thermoplastic: Yes
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Thermoplastic: Yes
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Thermoplastic: Yes
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Thermoplastic: Yes
-
Supplier: Essentra Components
Description: Rectangular Bar Stock Caps are manufactured in black polyethylene or natural nylon. Three different sizes cap common rectangular bar steel dimensions with a rounded or flat base.
- Shape or Application: Rectangular
-
Supplier: Nylacast LLC
Description: Aquanyl is a copolymer of Nylon 6 and Nylon 12 produced via the anionic polymerization process using the monomer's Caprolactam and Laurinlactam. It has reduced water absorption, improved stability and impact strength.
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 30 %
- Filler Material: Unfilled
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® GF30 Polyamide PA66 / Ertalon® 66 GF30 Polyamide PA66 is a 30% glass fiber-reinforced grade that offers increased strength, stiffness, creep resistance, and dimensional stability, while also maintaining its excellent wear resistance properties. Due to these characteristics, Nylatron® GF30
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Industry: Other
- Overall Width / O.D.: 0.3937 to 7.87 inch
-
Supplier: Nylacast LLC
Description: flexural strength than extruded or injection moulding nylon 6. This is because gravitationaly cast nylon 6 does have higher molecular weight and higher crystalinity.
- Chemical / Polymer System Type: Polyamide / Nylon
- Coeff. of Thermal Expansion (CTE): 27.78 to 44.44 µin/in-F
- Elongation: 25 %
- Filler Material: Unfilled
-
Supplier: Ensinger North America
Description: to .125”. Widths from .250” to 24”. We stock master rolls of plastic so we can slit and ship most orders in four days or less. Nylon rolls, MDS Nylon rolls, Acetal, and Delrin rolls, Delrin AF rolls, polypropylene and polyethylene rolls, PBT rolls, vulcanized Fibre
- Chemical / Polymer System Type: Polypropylene (PP), Polysulphide / PPS, Fluoropolymer (PTFE / PVDF), Polyamide / Nylon, Polyethylene (PE), Polyester (PET / PBT), ABS, Acetal
- Form / Shape: Rod / Round Stock
- Overall Thickness: 0.0100 to 0.1250 inch
- Overall Width / O.D.: 0.2500 to 24 inch
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® NSM Polyamide PA66 is a solid lubricant-filled, proprietary cast nylon formulation that gives this particular grade superior self-lubricating properties, outstanding friction behavior, maximum wear resistance, and excellent dynamic load-bearing capacities that are up to five times
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Plate, Rod / Round Stock
- Industry: Other
- Overall Length: 24 to 120 inch
-
Supplier: RS Components, Ltd.
Description: Alternative backshells for the popular QM range which allow conduit (typically stock no. 260-7928) be fixed to the back of the connector. For Use With = QM Range Connector Shell Size = 20 Gender = Female Housing Material = Nylon Thread Size = UNEF 1-3/16-18 Number of Contacts = 28
- Cover / Plug Shape or Application: Round
- Material: Nylon / Polyamide
-
Supplier: Trelleborg Offshore
Description: formulated thermoplastic resin and hollow glass microspheres. Unlike nylon-based materials EccoliteUltra® boasts an exceptionally high temperature characteristic, maintaining its profile over extended operation cycle terms in service temperatures up to 200°C/392°F.
- Filler Material: Other
- Form / Shape: Film / Sheet, Rod / Round Stock, Specialty / Other
- Industry: Aerospace, Automotive, Medical / Food (FDA, USDA), Other
- Thermoplastic: Yes
-
Supplier: Ark-Plas® Products, Inc.
Description: used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White
- Material: Nylon / Polyamide
- Plug / Insert Shape or Application: Round, Other
-
Supplier: Ensinger, Inc.
Description: elevated temperatures, and combines very good machinability with strong chemical resistance to round out its polyamide-imide properties profile. Users in the oil and gas industry will find TECAPAI CM XP440 black-green a useful Torlon material in labyrinth seals for compressors and pumps, as
- Chemical / Polymer System Type: Polyamide / Nylon, Specialty / Other
- Elongation: 3.1 %
- Tensile Modulus: 580 ksi
- Tensile Strength (Break): 9300 psi
-
Supplier: MarsMetal
Description: , vibration control, noise deadening, and radiation shielding. We stock lead shot in standard 25 lb. canvas bags. For added strength and durability, we also offer lead shot in bags manufactured of 600 Denier vinyl coated black nylon or ballistic nylon to meet rigid fire rating
- Applications: Aerospace / Aircraft (AQ), Armor / Ballistic Protection, Marine
- Nonferrous Metals: Non-ferrous - Any Type, White / Low Melting (UNS L)
- Processing Features: Cast (Continuous, Centrifugal, etc.)
- Shape / Form: Other
-
Supplier: Dynatect Manufacturing, Inc.
Description: Gortite® sewn bellows provide maximum protection against cylinder rod scoring from chips, abrasive particles and other impinging objects. Units are manufactured of rugged neoprene coated nylon fabric. Gortite sewn cylinder rod bellows are suitable for operating temperature ranges of -40°
- Application: Rod / Screw Cover
- Extended Length: 12 inch
- Inside Diameter / Width: 0.7500 to 7.25 inch
- Retracted Length: 0.5000 to 0.7500 inch
-
Supplier: RS Components, Ltd.
Description: White nylon marker plates in six different sizes. These plates have a unique design with round holes instead of slots which allow the plates to be mounted vertically or horizontally, so that they can be used as tags, flags, or wrap-around identification plates. They can be marked with
- Diameter: 0.7480 inch
- Material: Nylon® / Polyamide, Other
-
Supplier: RS Components, Ltd.
Description: One piece design, easy and fast installation without the need for a tool. Step 1: Insert the conduit into the adaptor. Step 2: Push lock out. Step 3: Turn it round for locking. Adaptor with PG9 thread RS 755-0957 suitable for use with 16mm conduit RS stock no. 755-9004. Adaptor with
- Conduit Size: 0.7874 inch
- Material: Nylon
- Type: Adapter, Other
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
stock lead shot in standard 25 lb. canvas bags. For added strength and durability, we also offer lead shot in bags manufactured of 600 Denier vinyl coated black nylon or ballistic nylon to meet rigid fire rating specs. Our standard lead shot is #8 (.09”/2.29mm diameter). Density is (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
Over 28,000 Stock Metric Gears QTC METRIC GEARS offers a comprehensive selection of metric gearing designed for industrial automation applications. Stock spur gears, helical gears, bevel gears, internal gears, gear racks, miter gears, screw gears, worm gear pairs, gearboxes, and other (read more)
Browse Rack and Pinion Gears Datasheets for QTC METRIC GEARS -
Over 28,000 Stock Metric Gears QTC METRIC GEARS offers a comprehensive selection of metric gearing designed for industrial automation applications. Stock spur gears, helical gears, bevel gears, internal gears, gear racks, miter gears, screw gears, worm gear pairs, gearboxes, and other (read more)
Browse Metric Gears Datasheets for QTC METRIC GEARS -
, jigs, and fixtures, our ball knobs come in a variety of shapes such as round, knurled, mushroom, and recessed-top. Designed in unique shapes for maximum comfort and secure grip, our clamping knobs, lobed knobs, T-handle knobs, and wing knobs provide good leverage and secure fastening for applications (read more)
Browse Knobs (industrial) Datasheets for Reid Supply -
Over 28,000 Stock Metric Gears QTC METRIC GEARS offers a comprehensive selection of metric gearing designed for industrial automation applications. Stock spur gears, helical gears, bevel gears, internal gears, gear racks, miter gears, screw gears, worm gear pairs, gearboxes, and other (read more)
Browse Worms and Worm Gears Datasheets for QTC METRIC GEARS -
equipment, and automated machinery. QTC METRIC GEARS stock gear racks are manufactured for high-precision linear motion applications. Racks are available in Modules 0.5 thru 10 and lengths ranging from 100 to 2000 mm. Offered in steel, stainless steel, and plastic, characteristics include (read more)
Browse Rack and Pinion Gears Datasheets for QTC METRIC GEARS -
applications. Basic Construction Litz wire is made with individually insulated strands that may range from 28 to 48 AWG. Common magnet wire film insulations—polyvinylformal, polyurethane, polyurethane/nylon, solderable polyester, solderable polyester/nylon, polyester (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Surfactant‐induced breakthrough effects during the operation of two‐phase biocatalytic membrane reactors
It consisted of two flanged nylon-6,6 shells of circular cross-section, machined out of round ny- lon -6.6 stock .
-
THE PSYGHOPATHOLOGY OF INFANTICIDE
Late at night, he strangled his 2 year old daughter with 2 nylon stockings that he held tightly round her neck for a quarter of an hour.
-
Amino acid metabolism in the perfused rat liver
…described by Miller but the second filter, at the base of the hydrostatic reservoir, consisted of a circular sheet of stainless-steel wire gauze (14 mesh 26 S.W.G.) wrapped round with a double layer of fine nylon stocking (15 denier).
-
Design of a Miniature Tissue Culture System to Culture Mouse Heart Valves
The rotating stage, which allows linear motion in Z-direction (Fig. 1), was fabricated from 1¢¢ polycar- bonate round stock and a ¼¢¢-20 nylon screw, which threads into the chamber.
-
USA
…177.8mm to stabilize the heavier bullets for which the M16A2 has been optimized; the full‐automatic feature has been replaced by a three‐ round burst fire feature, again … and accuracy; and the stock is made of foam‐filled nylon and is much stronger…
-
NASA Aircraft Management Information System
000000000 0 0 L/P WASHER NYLON 6/6 903 EA $2.07 09 BD N 001980090 8 2 … 00 09 BL N 001110308 2 1 L/P CLAMP STA MLG Stock Number U/I Unit Price … 0 0 L/P ALUM ROUND STOCK 9057K39 EA $186…
-
Primary culture of bovine chromaffin cells : Article : Nature Protocols
…span class="caution">Caution Might be harmful if inadvertently ingested at high dose.
- Trypan blue stock (Sigma, cat. no. T8154 … li>250-μm nylon mesh plus filter container … /li>
- 50-ml round -bottom transparent centrifuge tubes…
-
Romums ice, Microscopic technique
…where they slide through light relaxation of the pressure on the rubber hütchen on the nylon network. .... It is about small brain slice chambers, so, the Hippocampus cuts in a supply vessel until measurement are collected.
-
Confocal Microscopy Methods and Protocols
…other end of the resulting cylinder is faced, and a hole for a nylon bolt (size 8 .... This bolt acts as a setscrew for the piston, which is made by first turning lucite rod stock to an exact diameter of 0.5 inch in a lathe (rod stock is typically not truly round ) and then cutting and facing an…
-
Colt AR-15/M16-series 5.56 mm rifles
The M16A2 uses a three- round burst mode in place of fully automatic fire, although fully automatic .... The M16A2 stock , like the pistol grip, is made from an improved tough nylon .