Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DACO Instrument Company
Description: DACO is best-known for its advanced optical shutter devices. These devices are designed to be optical or "beam blockers" for a host of applications. These units are comprised of solenoid body and the shutter. Any application that requires a rotational motion to block or interrupt a
-
Supplier: DACO Instrument Company
Description: Common Applications Night vision goggles Infrared cameras Medical devices How it Works DACO advanced optical bi-stable shutter devices are pulse-driven. When the
-
Description: BBO) Crystals for Nonlinear and Electro-Optical applications. As a nonlinear crystal, BBO crystal manifests outstanding optical features such as its high nonlinear optical coefficient, low group velocity dispersion, a broad optical transmission range of 189-3500nm, etc.
- Surface Quality: 10-5 Scratch / Dig, Other
-
-
Description: BBO) Crystals for Nonlinear and Electro-Optical applications. As a nonlinear crystal, BBO crystal manifests outstanding optical features such as its high nonlinear optical coefficient, low group velocity dispersion, a broad optical transmission range of 189-3500nm, etc.
-
Description: BBO) Crystals for Nonlinear and Electro-Optical applications. As a nonlinear crystal, BBO crystal manifests outstanding optical features such as its high nonlinear optical coefficient, low group velocity dispersion, a broad optical transmission range of 189-3500nm, etc.
- Material: BBO
- Surface Quality: 10-5 Scratch / Dig, Other
-
Description: BBO) Crystals for Nonlinear and Electro-Optical applications. As a nonlinear crystal, BBO crystal manifests outstanding optical features such as its high nonlinear optical coefficient, low group velocity dispersion, a broad optical transmission range of 189-3500nm, etc.
- Material: BBO
- Surface Quality: 10-5 Scratch / Dig, Other
-
Supplier: Ircon, Inc.
Description: operation and an optical system that does not require optical modulation techniques, such as mechanical choppers. The Ultimax infrared thermometers measure the temperature of an object directly, but without contact. They provide the ideal solution for temperature measurement of
- Device Category: Sensor / Transducer
- Operating Temperature: 32 to 125 F
- Technology: Optical Pyrometer
- Temperature Range: -50 to 5430 F
-
Supplier: Osborne Industries, Inc.
Description: . Aluminum and steel molds for high volume production can also be designed and machined at Osborne with the help of our outstanding team of engineers and mold craftsmen. While open molding methods used by "hand-layup" and "chopper-gun" shops offer cheap tooling, they also can contribute to
- Industry Served: Electrical / Electronics, Industrial, Marine, Medical, Military, Optical
- Location: North America, United States Only
- Mold Type: Lost Foam Casting, Transfer Molding
- Services: Model Making, Mold Texturing, Production Facilities, Repair and Maintenance, Prototyping, CAD/CAM Support, Design Assistance
-
Supplier: CASTECH, Inc.
Description: , high extinction ratio, and high transmittance.CASTEC H can provide a series of products with BNC connectors, as well as accessories such as polarizers, wave plates and ceramic plates, to facilitate impedance matching.Application s:-Q-switching-Regen erative amplifier-Pulse picker-Cavity
- Beam Delivery Component: Fiber Optic Beam Delivery
- Clear Aperture / Beam Diameter: 3 to 10 mm
- Process / Operation: Laser Cutting, Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's OS550 Series industrial, high performance, economical thermometer/transmit ter offers a wide choice of temperature ranges, optical patterns or fields of view and three outputs (1 mV/ degree, 4-20 mA, and 0-5 Vdc) to feed directly into panel meters, recorders, temperature
- Additional Output Options: Outputs an analog voltage signal, Outputs an analog current signal, "Output" is a switch or alarm signal
- Celsius Scale: -18 to 1370 C
- Interface Options: Serial Interface
- Scale: Celsius
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's OS550A Series (Upgrade from OS550 Series) industrial, high performance, economical thermometer/transmit ter offers a wide choice of temperature ranges, optical fields of view and 3 analog outputs (1 mV/degree, 4 to 20 mA, and 0 to 5 Vdc) to feed directly into panel meters
- Additional Output Options: Outputs an analog voltage signal, Outputs an analog current signal
- Celsius Scale: -23 to 1370 C
- Emissivity: 0.1000 to 1
- Interface Options: Serial Interface
-
Supplier: ValueTronics International, Inc.
Description: The SR540 is a Optical Chopper from Stanford Research. Additional Features: 4 Hz to 3.7 kHz chopping frequencies Low phase jitter Single and dual beam experiments Sum & difference reference outputs Bolt clamp or rod mounting
- Form Factor: Hand Held
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADN8835 is a monolithic TEC controller with an integrated TEC controller. It has a linear power stage, a pulse-width modulation (PWM) power stage, and two zero-drift, rail-to-rail chopper amplifiers. The linear controller works with the PWM driver to control the
-
Supplier: Broadcom Inc.
Description: The ACPL-C87AT/C87BT automotive isolation amplifiers utilize superior optical coupling technology, with sigma-delta (S-?) analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise
- Isolation Voltage: 5000 volts
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 125 C
- Optocoupler Input: DC
-
Supplier: Artifex Engineering
Description: electro optic effect, switching time - aided by the low capacitance of the EO Q-Switch is very fast. The wide transparency range of BBO allows it to be used in diverse applications. EO Q-Switches are transverse field devices. Low electro-optical coefficient of BBO results in high operating
- Q-switch Type: Electro-optic
-
Supplier: Emerson Automation Solutions – Rosemount
Description: source, through a chopper across the duct to the receiver. The receiver employs gas filter correlation and narrow band-pass optical filtration with two solid state detectors to determine the absorption of radiation by CO in the flue gas. Features Measurements can be displayed as ppm
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Controller
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Shimadzu's double beam AA-6200 atomic absorption spectrophotometer combines high performance with affordability. The double beam system provides the superior baseline stability expected from high-performance optical systems at an affordable price. Windows®-based software Wizard functions
- Alarms: Yes
- Application Software Included: Yes
- Background Correction: Yes
- Computer Interface: Yes
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: , interface and the multi purpose I/Os can be connected with JST connectors. The new spreadCycle™ chopper allows highest smoothness and high speed operation. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. It comes with the PC based software
-
Supplier: Infineon Technologies AG
Description: threshold (7A typ.) the H-Bridge switches into chopper current limitation mode. The MOTIX™ TLE9201SG is protected against short circuits and over temperature and provides diagnosis via SPI or basic error feedback via status flag. Open load can be detected when the bridge is disabled or during
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Brushed Motor
- Operating Temperature: -40 to 125 C
- Supply Voltage (DC): 5 to 36 volts
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: inputs (with optical coupling) 2 inputs for stop switches (24V compatible) 1 input for reference/homing switch (24V compatible) 1 shutdown input 2 general purpose inputs (24V compatible) 2 general purpose outputs (open collector) Features
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: optical coupling) 2 inputs for stop switches (24V compatible) 1 input for reference/homing switch (24V compatible) 1 shutdown input 2 general purpose inputs (24V compatible) 2 general purpose outputs (open collector) Incremental encoder input (ABN
Find Suppliers by Category Top
Featured Products Top
-
Applications Q-switching Regenerative amplifier Pulse picker Cavity dumping Beam chopper High speed optical switch Optical power stabilize (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Applications: Laser Marking Lithography Pulse Picker Material Processing Medical Surgery Beam Chopper Optical Power Stabilizer Ensure optimal diffraction efficiency by considering higher RF (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
Conduct Research Top
-
Smart Computing Article - How To Install . . . Mice & Other Input Devices
the mouse, the ball grips the table or pad surface and rolls accordingly with the ball's motion being transmitted to the two rollers. Each roller then rotates a spoked wheel, or chopper, which passes through an infrared beam. Each breaking of the beam indicates a set amount of movement. (Exactly how
More Information Top
-
Optical Chopper
Optical Choppers - aka Light Choppers .
-
Mechanisms, Transmissions and Applications
Keywords Optomechatronics · Devices · Optical choppers · Modulation of light · Analysis · Design .
-
Choppers
L340CD - Large Rotating Disc Optical Chopper .
-
Novel Long Path Transmissometry
Source Optical Chopper .
-
Electrically controlled H-PDLC array modulated multi-frequencies division multiplexed fluorescence confocal microscopy
A novel two channel multi-frequencies division multiplexed confocal fluorescence microscopy (FDMCF) system based on the holographic polymer dispersed liquid crystal (H-PDLC) optical chopper modulation is reported.
-
-switching in a neodymium laser
After that, the cavity losses are modulated with an optical chopper located inside, so the Q-switching regime is achieved.