Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The HCPL-5500 is commercial grade single channel hermetically sealed optocoupler in a 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the
- Isolation Voltage: 1,500 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 125 C
- Input: DC
-
Supplier: Micropac Industries, Inc.
Description: The 66095 series optocouplers consist of an infrared LED and a silicon phototransistor in a 4 pin hermetically sealed leadless chip carrier. The 66095 is electrically similar to the 4N47, 4N48, or 4N49 series optocouplers, and is available in standard and screened versions. The 66095
- Isolation Voltage: 1,000 volts
- Rise Time: 15 µs
- Collector Emitter Breakdown Voltage: 40 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: POWER OPTOCOUPLER 24VDC Product overview: 2964296 from Phoenix Contact is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing
-
-
Supplier: Skyworks Solutions, Inc.
Description: The OLS010 is specifically designed for high reliability applications that require optical isolation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic,
- Output: Phototransistor
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of multifunction products combines optically-isolated discrete component functions in a single package. These products mix and match solid-state relays, optocouplers, bridge rectifier, Darlington transistor and zener diode components to create highly functional circuits in a
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 20 volts
- Resistance On: 22 ohms
- Output: Photodarlington
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of multifunction products combines optically-isolated discrete component functions in a single package. These products mix and match solid-state relays, optocouplers, bridge rectifier, Darlington transistor and zener diode components to create highly functional circuits in a
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 20 volts
- Resistance On: 35 ohms
- Output: Photodarlington
-
Supplier: Skyworks Solutions, Inc.
Description: The OLH2047, OLH2048, and OLH2049 are dual-channel, hermetic 8-pin DIP optocouplers designed especially for highreliability applications that require optical isolation with high CTR and low saturation VCE. Each optocoupler channel consists of an LED and N-P-N silicon
- Output: Phototransistor
-
Supplier: Skyworks Solutions, Inc.
Description: The OLC049 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high Current Transfer Ratio (CTR) and low saturation VCE. Each optocoupler consists of an LED and N-P-N
- Isolation Voltage: 1,000 volts
- Output: Phototransistor
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of multifunction products combines optically-isolated discrete component functions in a single package. These products mix and match solid-state relays, optocouplers, bridge rectifier, Darlington transistor and zener diode components to create highly functional circuits in a
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 20 volts
- Resistance On: 35 ohms
- Output: Photodarlington
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of multifunction products combines optically-isolated discrete component functions in a single package. These products mix and match solid-state relays, optocouplers, bridge rectifier, Darlington transistor and zener diode components to create highly functional circuits in a
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 20 volts
- Resistance On: 25 ohms
- Output: Photodarlington
-
Supplier: Isobaud, Inc.
Description: screening available DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
- Isolation Voltage: 1,000 volts
- Rise Time: 20 µs
- Collector Emitter Breakdown Voltage: 60 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Isobaud, Inc.
Description: available DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
- Isolation Voltage: 1,500 volts
- Rise Time: 5 to 15 µs
- Collector Emitter Breakdown Voltage: 30 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Skyworks Solutions, Inc.
Description: The OLH300 is suitable for interfacing Transistor-Transistor Logic (TTL) to Low Power Schottky Transistor-Transistor Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLH300 has an LED and an integrated photodiode
- Isolation Voltage: 1,000 volts
-
Supplier: Isobaud, Inc.
Description: transistor output Operating temperature range -55°C to +100°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
- Isolation Voltage: 1,000 volts
- Rise Time: 10 to 25 µs
- Collector Emitter Breakdown Voltage: 40 volts
- Operating Temperature: -55 to 100 C
-
Supplier: Isobaud, Inc.
Description: screening available Radiation tolerant DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
- Isolation Voltage: 1,000 volts
- Rise Time: 25 µs
- Collector Emitter Breakdown Voltage: 60 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: Dual Quad Channel Phototransistor Output Optocouplers, 1.25 V (Typ.) Optocoupler, Phototransistor Output, 1.25 V (Typ.) 16 Pin dip The ILQ2 are optically coupled isolated pairs employing GaAs infrared LEDs and silicon NPN phototransistor. Signal information, including a DC level, can
-
Supplier: ABB Inc.
Description: The pluggable interface relays and optocouplers of the CR-S Range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-S Range combines the flexibility of a modular
-
Supplier: Allied Electronics, Inc.
Description: Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays
-
Supplier: Allied Electronics, Inc.
Description: Dual Channel Phototransistor Output Optocouplers, 1.2 V (Typ.) Two channel coupler Standard lead spacing of .05 " Available only on tape and reel option Compatible with dual wave, vapor phase and IR reflow soldering Lead-free component The ILD 206T⁄ 207T⁄ 217T are optically coupled pairs with
-
Supplier: Micro-Epsilon Group
Description: CLS1000-2Q with two switching outputs, CLS1000-OC with optocoupler, CLS1000-AU with voltage output and CLS1000-AI with current output. Each model is available in NPN, PNP or push-pull versions, each with or without trigger. Due to the high resistance to ambient light and the possibility to
- Operating Temperature: 23 to 131 F
- Features: DC Powered
- Beam Type: Infrared
- Mode: Light/Dark Programmable
-
Supplier: ROHM Semiconductor GmbH
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F100HFN-LB is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Output Power: 1 watts
- Input Voltage (VIN): 3 to 40 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F100HFN-LB is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 3 to 40 volts
- Switching Frequency (fsw): 400 kHz
- Features: Other, Switching Regulator
-
Supplier: ABSOPULSE Electronics Ltd.
Description: No optocouplers, low component count High reliability Rugged, railway and industrial quality Excellent EMI performance High input/output isolation Conduction/convectionn cooled Full electronic protection Wide input range (EN 50155) This rugged, railway quality DC-DC converter is designed for
- DC Input Voltage: 43 to 154 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 300 watts
- Type: DC/DC Converter, High Voltage Power Supply
-
Supplier: Galco Industrial Electronics
Description: Optocoupler terminal block
- Relay Type: General Application Relay
-
Supplier: Allied Electronics, Inc.
Description: Pluggable Miniature Optocoupler, 3 to 48 VDC Voltage Rating Input voltage 5 VDC Optocoupler maximum operating temperature 60 °C.
-
Supplier: Galco Industrial Electronics
Description: Optocoupler, 6mm, 24VDC Control,
- Relay Type: General Application Relay
-
Supplier: Voltage Multipliers, Inc.
Description: created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and opto-diodes are available in 10kV and 15kV versions and can be assembled in series configuration for additional standoff voltage capability.
- Operating Temperature: -40 to 70 C
- Input: DC
- Features: Other
- Output: Photodiode
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 128427-LT4430HS6#TRPBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 132945-LT4430ES6#TRMPBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 104893-LT4430ES6#TRPBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: CARLO GAVAZZI Automation Components
Description: This multifunction counter has a fast counting input and can be used for a wide range of applications: batch counting with subtraction of faulty pieces, cut to length, speed regulation, ratio measuring, run time. Programmable as counter, tachometer or timer Relay or optocoupler output
- Number of Digits (or Characters): 11
- Operating Temperature: -4 to 149 F
- Functions: Arithmetic Functions, Preset
- Display Type: Backlit LCD, LCD
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 1248072-SFH6156 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking
-
Supplier: Infineon Technologies AG
Description: Benefits Output driver for industrial applications (PLC) All types of resistive, inductive and capacitive loads µC or optocoupler compatible power switch for 24 V DC industrial applications Replaces electromechanical relays and discrete circuits
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -30 to 125 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: conventional applications. Furthermore, adoption of the original adapter type technology that controls on time makes the external phase compensation parts unnecessary, which realizes the designs of isolated power supply application with drastic reduction of parts number, minimization
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Transistor Output Optocouplers Optocoupler Phototransistor Product overview: HMHA2801AV from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and
- IC(max): 50 milliamps
- PD: 210 milliwatts
- hfe: 80
- Features: Bipolar RF Transistors, Other
Find Suppliers by Category Top
Featured Products Top
-
applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. Other optocouplers are available in different package styles and terminations, ranging from 2.5kV to (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established in 1980, VMI has years of experience in high (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
-state switching. VMI optocouplers are built for reliability, offering high voltage, high gain and high isolation voltage. Designed to be integrated into controlled feedback systems, VMI’s optocouplers are used in applications ranging from noisy industrial environments to sensitive equipment (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
200G and OC250G are optimized for high gain and feature long-term gain stability. Designed to be integrated into controlled feedback systems such as voltage regulators or switches, our optocouplers can be used in applications ranging from noisy industrial environments to sensitive equipment (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
supplies and test equipment and are well suited to applications requiring high voltage isolation or remote sensing capabilities. VMI offers 10kV-25kV Optocouplers. See our Specs (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
. Typical Applications: Aerospace & Defense – Satellite attitude control, signal acquisition, and EMI (read more)
Browse Resistors Datasheets for Win Source Electronics -
characteristics to dynamically control the current and voltage using low voltage solid state circuitry. Multiple opto-diodes can be used in series for higher voltages and opto-diodes can be used in parallel for higher current, high-voltage applications. There are multiple applications in Mass (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI specializes in high voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established in 1980 (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established in 1980 (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Optocoupler Designer's Guide (.pdf)
About This Designer's Guide Agilent Technologies Each application circuit is How to Order optocouplers can be used in an accompanied by: To order any component in this array of isolation applications 1. A brief description. guide or additional applications ranging from power supply and information
-
CMOS Digital Isolators Supersede Optocouplers in Industrial Applications
have spawned smaller, faster, and more reliable and cost-effective solutions that have already begun supplanting optocouplers in many end applications. This white paper discusses industrial isolation issues and ways RF isolation technology can be applied to increase system robustness and performance.
-
Overview of NEC / CEL Optocoupler Products for Motor Control Applications (.pdf)
This paper addresses various applications where NEC/CEL optocouplers offer galvanic isolation for driving MOSFET / IGBT devices in industrial applications including general-purpose inverters, AC servos power switching, home appliances and motor control applications.
-
Digital Optocouplers Deliver Low Power Consumption
while improving the insulation clearance and. creepage, thus increasing the insolation voltage rating. The ACPL-K4xT//K7xT family of digital optocouplers can be widely. applied in applications such as IPM drivers, CAN bus interfaces and discrete digital-signal isolation in HEV, PHEV and. EV systems.
-
Modeling Phototransistor Optocouplers Using PSPICE Simulation Software
While designed for measurement parameters like Voltage and Current, PSPICE programs are not comfortable with evaluating or simulating components in photometric units. This application note provides guidelines for using PSPICE to model phototransistor optocouplers.
-
When to Use a Digital Isolator vs. an Optocoupler
Over the last four decades, optocouplers have been the "default" signal isolation device, but recent breakthroughs in silicon isolation technology have spawned smaller, faster, and more reliable and cost-effective solutions that have already begun supplanting optocouplers in many end applications
-
Using NEC Optocouplers as Gate Drivers in IGBT and Power MOSFET Applications
Reviews the characteristics and technical requirements of using an NEC high speed optocoupler to gate drive an IGBT or Power MOSFET.
-
Gate Drive Optocoupler Provides Robust Insulation in IGBT Destructive Tests
Avago Technologies gate drive optocouplers are used extensively to drive IGBTs in applications such as motor drives and solar inverters. Optocouplers are a proven technology to provide reinforced galvanic insulation for high voltage protection between IGBTs and control circuits. They are also used
More Information Top
-
Optoelectronic Components Report - 2014
This is because of increased reported revenues in the automotive sector where growth levels are higher than in other tradition optocoupler applications .
-
Accelerated life tests of a new optocoupler for aerospace application
… lifetime data, considering thermal fatigue for the packaging soldering alloy, while there is a lack of studies on Ag-epoxy or cap bonding accelerated life model, as well as the characterization of their ageing in an optocoupler application and the relative experimental …
-
http://focus.ti.com/lit/ds/symlink/uc39431.pdf
15.0V optocoupler application .
-
A circuit with good linearity based on standard optocouplers
[1] Clare CO,Linear optocoupler application notes, (2002).
-
Öko Institute Gives Final Recommendations on Two Proposed RoHS Exemptions
• Exemption request 1: Cadmium in photoresistors for analog optocouplers applied in professional audio equipment until 31 December 2013; and .
-
Proton damage in linear and digital optocouplers
the photorcsponse was measured at the wavelength used in the optocoupler application ).
-
Proton damage in linear and digital optocouplers
Five volts was applied between the collector and emitter during irradiation; the base region was left floating to simulate typical optocoupler applications .
-
The history of the Rechenautomaten
Phototransistors are the optically sensitive bipolar transistors that find the use in optocouplers .
Indicates content that may require registration and/or purchase.