Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aurora Instruments
Description: Communication Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate. Peristaltic Drive Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a -1.8deg. step
- Type Of Pump: Peristaltic Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
- Discharge Size: 0.7500 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 0.9400 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
- Discharge Size: 1 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 45 psi
- Maximum Discharge Flow: 2.52 GPM
-
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
- Discharge Size: 2.5 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 40.5 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
- Discharge Size: 0.7500 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 0.3000 GPM
-
Supplier: IBT Industrial Solutions
Description: . PROGRESSING CAVITY / PERISTALTIC PUMPS These self-priming, solids handling positive displacement pumps are capable of pumping thin, viscous liquids and particle laden fluids. Progressing cavity pumps deliver a pulse-free repeatable flow for normal and shear
-
Supplier: Clark Solutions
Description: Model R12 Peristaltic Pump Flow Rate to 17.2 L/min (4.55 GPM) Description Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid
- Discharge Size: 0.6260 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 4.55 GPM
-
Supplier: Clark Solutions
Description: Model M045 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous slow feed applications. Designed with the Original Equipment Manufacturer in mind, these liquid peristaltic pumps are compactly packaged and light in weight. Model M045
- Discharge Size: 0.0630 to 0.1575 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 0.0159 GPM
- Power Source: AC Powered, DC Powered
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has
- Pump Type: Peristaltic Pumps
-
Supplier: Clark Solutions
Description: Model R8 Peristaltic Pump Flow Rate to 9.66 L/min (2.55 GPM) Description Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit
- Discharge Size: 0.5000 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 2.55 GPM
-
Supplier: Clark Solutions
Description: Peristaltic Pump R6 Flow Rate to 7.8 L/min (2.06 GPM) Description Model R6 Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and pressure
- Discharge Size: 0.5000 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 2.06 GPM
-
Supplier: PumpWorks Inc. (The)
Description: Welch Peristaltic pumps simplify your critical solution transfer. Avoid fluid cross-contamination while benefitting from precision delivery, handling material compatibility, and quick solution change-overs. Starter Kit 3200K-01 include with every pump. Complete system-
- Maximum Discharge Flow: 7.93E-4 to 0.0793 GPM
- Type Of Pump: Peristaltic Pumps
-
Supplier: MOUVEX-Blackmer
Description: The Blackmer Abaque Series pump can handle your toughest pumping needs - from abrasive and aggressive fluids to sheer sensitive and viscous materials. Seal free design eliminates leaks and contamination. Fluids are contained within the hose. The hose is the primary maintenance
- Maximum Discharge Pressure: 232 psi
- Maximum Discharge Flow: 339 GPM
- Power Source: None, Pump Only
-
Supplier: Accuris
Description: PUMP, PERISTALTIC
-
Supplier: OMEGA Engineering, Inc.
Description: The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the
- Discharge Size: 0.3125 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 20 psi
- Maximum Discharge Flow: 2.64E-4 to 0.6023 GPM
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Compact design Quick change of tubing Self priming Safe to run dry Maintenance free Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 0.1 to 746 ml/min Max pressure height 10 mH2O Max suction height 8 mH2O Quick and easy change of the tubing
- Maximum Discharge Pressure: 11.38 psi
- Maximum Discharge Flow: 0.0037 to 0.1971 GPM
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Compact design Self priming Safe to run dry Maintenance free Exchange of tubing without tool Additional circuit board to adjust on/off-time (0% - 100%) Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 5 to 50 ml/min Max pressure height 10 mH2O
- Maximum Discharge Pressure: 14.22 psi
- Maximum Discharge Flow: 0.0013 to 0.0132 GPM
- Media Temperature: 122 F
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Peristaltic Metering Pumps
- Maximum Discharge Pressure: 125 psi
- Maximum Discharge Flow: 3.70E-4 GPM
- Pump Type: Peristaltic Pumps
-
Supplier: Pump Solutions Group
Description: dry continuously • Can handle your toughest pumping needs from abrasive and • aggressive fluids to sheer sensitive and viscous materials • The pump is capable of running in forward or reverse • Its solid construction and advanced design also reduce maintenance • and repairs
- Pump Type: Peristaltic Pumps
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.3125 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Pressure: 12.3 psi
- Power Source: None, Pump Only, AC Powered, DC Powered
-
Supplier: Cole-Parmer
Description: Peristaltic Metering Pumps
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 7.40E-4 GPM
- Pump Type: Peristaltic Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn’t touch the pump; it only
- Discharge Size: 0.0625 to 0.4375 inch
- Maximum Discharge Flow: 8.00E-4 to 0.2610 GPM
- Power Source: AC Powered, Manual
-
Supplier: OMEGA Engineering, Inc.
Description: The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and
- Discharge Size: 0.2500 to 0.4375 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 50 to 100 psi
- Maximum Discharge Flow: 0.0016 to 0.0660 GPM
-
Supplier: OMEGA Engineering, Inc.
Description: The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and
- Discharge Size: 0.2500 to 0.4375 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 50 to 100 psi
- Maximum Discharge Flow: 0.0016 to 0.0660 GPM
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.3125 inch
- Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.2500 to 0.3750 inch
- Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.3125 inch
- Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
-
Supplier: Mettler-Toledo GmbH
Description: /VIS instruments can be integrated into a multiparameter workstation with a titrator, density meter or refractometer. Product Family:uv-vis-spectr ometers000900050008 Adjustable Flow Rate (stepless) Yes Pump directions 2 Material Number(s) 30254735 Increase Performance Workflow efficiency and
- Type Of Pump: Peristaltic Pumps
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Compact design Quick change of cassette Infinite tubing possible Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive) Different tubing materials Range Technical Overview Friction drive between motor shaft and rollers Capacity from 75 to 220
- Maximum Discharge Pressure: 11.38 psi
- Maximum Discharge Flow: 0.0264 to 0.0581 GPM
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Compact Design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right-handed run (only DC drive) Range Technical Overview Friction drive between motor shaft and rollers Capacity from 1300 to 3000 ml/min Max pressure height 8 mH2O Max suction height
- Maximum Discharge Pressure: 11.38 psi
- Maximum Discharge Flow: 0.3434 to 0.7925 GPM
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: Trelleborg Sealing Solutions Americas
Description: High performance silicone pump solutions
- Design Units: Metric
-
Supplier: Gardner Denver, Inc.
Description: liquid pumps for discharging liquids from road tankers and WOB-L Piston, Diaphragm, Rotary Vane, Articulated Piston, Linear and Peristaltic and centrifugal pumps used in medical, laboratory, life science and chemical applications. Our full line of pumps and extensive
-
Supplier: Watson Marlow Pumps Group
Description: /stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.54 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: . The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.54 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact
- Housing Material: Plastic
- Maximum Discharge Flow: 0.0086 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: needed—from one to eight • Wide choice of peristaltic tube sets (0.13 mm i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: needed—from one to eight • Wide choice of peristaltic tube sets (0.13 mm i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software
- Pump Type: Peristaltic Pumps
Find Suppliers by Category Top
Featured Products Top
-
2232 Tpye Precious Coreless DC Motor
(read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
-term stability and consistent reliability throughout entire process, unlike peristaltic pumps that become inaccurate as the tubing wears. The pump is safe to run dry and is self-priming up to 9 ft of water. It is effective against pressures of up to 90 psig and transfers viscous media up to 150 (read more)
Browse Dosing Pumps Datasheets for KNF Neuberger, Inc. -
, ensuring reliable transportation of a wide range of aggressive media. In contrast to peristaltic pumps, FL 10 does not need routine tubing exchanges. Combined with KNF’s long-lasting linear solenoid drive technology, this results in maintenance-free pumps over an expected lifetime of 10,000h (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
offered with brush DC, ironless core DC, or a 4-wire brushless DC motor (recommended for longer and maintenance-free service life and advanced control possibilities). NF25 pumps can serve as reliable replacements for peristaltic, gear, syringe, or piston pumps and can be installed in any (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
Liquid Pump Design Versatility: KNF's long experience with liquid pump design enables us to "optimize" our standard pump line to fit your exact specifications. KNF liquid pumps use quite different construction than our air/gas line. Unlike other brands that simply adopt an air/gas pump for use (read more)
Browse Datasheets for KNF Neuberger, Inc. -
The RC version also features remote controlled on/off and alarm contacts. Compact and lightweight, it is easy to move to wherever you need a liquid pump. Self-priming, it can run dry continuously, is maintenance-free and can also pump air or gases. Liquiport's front-mounted controls provide fine (read more)
Browse Datasheets for KNF Neuberger, Inc. -
Silcon® Medical is a peroxide-cured, Class VI silicone tubing engineered for applications such as pharmaceutical processing, laboratory uses, peristaltic pumps, and general fluid handling. The tubing is free of animal-derived ingredients, BPA, latex, and phthalates. Silcone Medical (read more)
Browse Rubber Tubing Datasheets for NewAge Industries -
Black-colored Suprene® tubing from NewAge® Industries provides good chemical resistance to fluids such as alcohols, ozone, aqueous systems, and corrosive aqueous systems. It offers outstanding compression characteristics and toughness for peristaltic pump uses and maintains good flexible (read more)
Browse Rubber Tubing Datasheets for NewAge Industries -
tearing and offers a wide range of temperature use (from -76°F to 275°F). As with many TPRs it exhibits good compression characteristics and may be used as peristaltic pump tubing. NewAge manufactures Suprene in two styles to meet various application requirements. FDA grade is a (read more)
Browse Rubber Tubing Datasheets for NewAge Industries -
RETAINING RINGS CURE FASTENER CONCERNS IN YET ANOTHER MEDICAL APPLICATION Peristaltic pumps are used to move fluids along (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Peristaltic Pump Motor Selection Recommendation
There are various types of peristaltic pumps, and different applications have different parameters and specifications. The core component is the motor. So how to choose the peristaltic pump motor is a problem that troubles many customers. I would like to recommend several issues that should be paid
-
Smart TFT LCD on Peristaltic Pump
Topway Smart TFT LCDs are used more and more on medical field. Peristaltic pump is one of the applications.
-
Peristaltic Tubing Pumps in Dispensing Applications
Properties inherent to peristaltic pumps, and features designed into Masterflex (R) digital pump drives, make these pumps ideal for laboratory and process dispensing applications. Accuracies in the range of +-0.5% and better are readily achievable with careful pump system selection and by following
-
Selecting the Right Motor Technology for Miniature Pumps
Miniature pumps are devices that utilize different technologies (diaphragm, gear, vane, peristaltic) to pump a fluid or create pressure or a vacuum. These pumps are typically less than 5" in height and draw < 100 Watts of power. Blood gas analyzers, gas samplers and oxygen concentrators are a few
-
StepSERVO TM Integrated Motors Solve Heat Problems for Life Sciences Company
Applied Motion Products solved heat problems associated with a peristaltic pump system that supplies materials to a bioreactor by replacing open-loop step motors with closed-loop step motors. A peristaltic pump, with internal tubing that separates media from pump components, offers a sanitary
-
A Pump Built For Chemical Compatibility
, toxicity and abrasiveness, to name a few. These varying product characteristics must also be. successfully handled while adhering to strict production. quotas. Peristaltic (Hose) Pump Technology proves its worth in critical chemical production and handling operations.
-
Products & Services
of air for analysis. Peristaltic Pumps Improve Filling Accuracy New peristaltic pump is designed to achieve highly accurate filling and faster clean-up validation. With the Multi Filling System, according to the manufacturer, sterile product comes into contact only with the device's medical-grade
-
The Needle Gets Another Shot
appealing to contract fillers, Cappia says. Patheon is embracing disposable equipment technologies, says Turner. For low-volume fills, it has invested in a new flexible filling line which includes a peristaltic pump filling system from Flexicon (Ringsted, Denmark), which compresses flexible tubing
More Information Top
-
Encyclopedia of Microfluidics and Nanofluidics
Electromagnetic Valves Electrostatic Valves Magnetic Pumps Membrane Actuation for Micropumps Microactuators Peristaltic Pumps Piezoelectric Valves Pneumatic Valves Positive Displacement Pump Thermomechanical Valves Thermopneumatic Valves .
-
http://dspace.mit.edu/bitstream/handle/1721.1/64579/727050729-MIT.pdf?sequence=2
2.3.3 Peristaltic Pump .
-
Speciation and Attenuation of Arsenic and Selenium at Coal Combustion By-Product Management Facilities
The FEP tubing was then attached to a peristaltic pump via a short length of clean flexible silicone pump tubing.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314787424814/litdoc28962201_20130904001115.pdf
Peristaltic Pump P-1 .
-
http://rudar.ruc.dk//bitstream/1800/6352/1/Mathematical_modeling_of_flow_characteristics_in_the_embryonic_chick_heart_3rd_ed_.pdf
32 2.4 Peristaltic pumping vs. the Liebau effect . . . . . . . . . . . . . .
-
How does the tubular embryonic heart work? Looking for the physical mechanism generating unidirectional blood flow in the valveless embryonic heart tube
It has, therefore, been speculated that the tubular embryonic heart works as a technical peristaltic pump .
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Peristaltic Pumps 493 Liquid Dosing Systems 498 Sodium Hypochlorite Piping 499 Thermoplastic Piping (PVC and CPVC) 501 Lined Steel 503 FRP Piping 504 FRP-Armored Piping 504 Titanium 504 HDPE 505 PVDF 505 Polypropylene (PP) 506 Hastelloy 506 Gaskets, Seals, and O …
-
Cardiovascular development: towards biomedical applicability
Also poorly understood are the relationships between these organs, the chambered hearts of molluscs and the sophisticated peristaltic pumps of annelids.