-
Supplier: Beswick Engineering Co., Inc.
Description: Tubing supported in-line nipple fitting with micro drilled orifice.
- Applications and Industry: Particle Counters
- Connection: Barb / Rib
- Material: Brass
- Maximum Pressure: 0.0 to 100 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: 10-32 external threaded barb fitting.
- Applications and Industry: Particle Counters
- Connection: English Straight Thread Male, Barb / Rib
- Material: Brass
- Maximum Pressure: 0.0 to 100 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: 1/8" NPT external thread to barb fitting with micro drilled orifice.
- Applications and Industry: Particle Counters
- Connection: NPT Male, Barb / Rib
- Material: Brass, Steel - Carbon and Alloy
- Maximum Pressure: 0.0 to 100 psi
-
-
Supplier: Beswick Engineering Co., Inc.
Description: 10-32, M5 or M3 internal to external threaded fitting with micro drilled orifice.
- Applications and Industry: Biological, EDM Wire Guides, Flow Measurement, Ink Jet Printing, Nozzles, Particle Counters, Pneumatic Control, Snubber, Water Jet
- Connection: English Straight Thread Male, English Straight Thread Female
- Material: Brass, Steel - Carbon and Alloy
- Maximum Pressure: 0.0 to 1500 psi
-
Supplier: Air Logic
Description: The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I
- Applications and Industry: Medical, Pneumatic Control, Other
- Connection: English Straight Thread Male, Barb / Rib
- Flow Tolerance: 4 +/- %
- Material: Thermoplastic
-
Supplier: Air Logic
Description: The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless
- Applications and Industry: Medical, Other
- Connection: Barb / Rib
- Filters / Screens: Yes
- Flow Tolerance: 4 +/- %
-
Supplier: Kuriyama of America, Inc.
Description: Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors).
- Application: Pneumatic
- Construction Options: Reinforced
- Inside Diameter: 0.3750 inch
- Material: Thermoplastics
-
Supplier: Kuriyama of America, Inc.
Description: Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors)
- Application: Pneumatic
- Construction Options: Reinforced
- Inside Diameter: 0.3750 inch
- Material: Thermoplastics
-
Supplier: Kuriyama of America, Inc.
Description: Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors)
- Application: Pneumatic
- Construction Options: Reinforced
- Inside Diameter: 0.2500 inch
- Material: Thermoplastics
-
Supplier: Kuriyama of America, Inc.
Description: Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors).
- Application: Pneumatic
- Construction Options: Reinforced
- Inside Diameter: 0.2500 inch
- Material: Thermoplastics
-
Supplier: Quarktwin Technology Ltd.
Description: PNEUM FLOW RESTRICT UNI ADJ
-
Supplier: Quarktwin Technology Ltd.
Description: Flow Restrictor, Adjustable
- Connection: Threaded
- Media Temperature: 32 to 140 F
- Pressure Rating: 7.25 to 145 psi
-
Supplier: Quarktwin Technology Ltd.
Description: Flow Restrictor, Adjustable
- Connection: Threaded
- Media Temperature: 32 to 176 F
- Pressure Rating: 14.5 to 145 psi
-
Supplier: Quarktwin Technology Ltd.
Description: Flow Restrictor, Adjustable
- Connection: Threaded
- Media Temperature: 32 to 176 F
- Pressure Rating: 14.5 to 145 psi
-
Supplier: Protect-Air-by Tri-matic AG
Description: The HoseGuard offers simple but efficient protection to pneumatic systems in the event of a broken compressed air hose or pipe. The air supply is immediately shut off by the HoseGuard, should the volume of air exceed a set value. This "value" is factory preset and is set to allow normal air
- Applications and Industry: Nozzles, Pneumatic Control
- Connection: NPT Female, BSP Female
- Material: Steel - Stainless, Thermoplastic
- Maximum Gas Flow Rate: 23 to 456 SCFM
-
Supplier: Swiss Jewel Company
Description: Aperture Wafers are precision controlled orifices where the ID Length is controlled very tightly. Typical Applications: Hematology Instrumentation, Ink Jet Printing, Flow Control.
- Applications and Industry: Flow Measurement, Ink Jet Printing, Other
- Material: Sapphire
- Media Type: Pneumatic Air, Hydraulic Fluids, Ink, Chemical, Other Gas, Other
- Orifice Diameter: 0.0016 to 0.0395 inch
-
Supplier: OMEGA Engineering, Inc.
Description: DCT Series Pneumatic Grippers are angular grippers with a 180° jaw opening allowing complete release of a directly fed part. Gripper forces ranges from 32 N (7.5 lbs) to 112 N (25 lbs). These pneumatic grippers are compact and designed for confined spaces, but consideration must be
- 180° Open: Yes
- Angular Stroke: 90 degrees
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: DCT-RE Series Pneumatic Grippers are angular grippers with a spring assist. This Fail Safe spring allows the gripper to retain the component should the air pressure supply fail, it also allows the gripper to be used with a single acting mode. DCT-RE pneumatic grippers have a
- 180° Open: Yes
- Angular Stroke: 90 degrees
- Gripper Action: Double Action Spring Assist Close
- Gripper Actuation: Pneumatic
-
Supplier: RS Components, Ltd.
Description: Gas Restrictor Elbow 2in x 8mm - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
- Connection: Other
- Material: Copper
-
Supplier: ARI Valve Corporation
Description: Features: Rolling diaphragm Connection through a central thread Spindle connection with a fast coupling Delivered with a flow restrictor and 90° -elbow Diaphragm Material: EPDM -40° F up to +266° F NBR -40° F up to 212° F Mediums: Neutral gases, Vapors and liquids
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Valve Motion: Rotary Motion Valve
-
Supplier: CSA Group
Description: ISO 6432:2015 establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 1 000 kPa (10 bar). NOTE This International Standard allows manufacturers freedom of design in metric cylinders and does not
-
Supplier: ASTM International
Description: component prohibits or restricts pressurized gaseous media testing, pressurized gaseous media (pneumatic) testing shall not be used without the express consent and authorization of the authority having jurisdiction and the component manufacturer. Note 1-Components that are not suitable
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to ensure
- Applications and Industry: Burners, Medical, Nozzles, Water Jet, Other
- Material: Sapphire
- Media Type: Pneumatic Air, Hydraulic Fluids, Chemical, Other
-
Supplier: RS Components, Ltd.
Description: Compact silencer Resin R1/4 - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Silencer & Exhaust Restrictor Function Fittings
- Inlet Size: 0.2500 inch
- Maximum Pressure Rating: 145 psi
- Mounting / Attachment Features: Male Thread
- Type / Application: Other
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 58 double acting piston seal combines the Hallite 56 seal with bearing rings to give a very robust heavy duty seal assembly for split pistons. It enables the designer to use large clearances and, with the integral bearing rings, to restrict the piston length.The assembly comprises
- Axial Cross Section or Thickness: 0.9449 to 1.73 inch
- Housing Bore Diameter or Seal O.D.: 1.57 to 11.02 inch
- Maximum Operating Pressure: 10153 psi
- Maximum Operating Speed: 98.43 ft/min
-
Supplier: Rotork plc
Description: general purpose service regulator with an integral 5 micron filter within its dripwell bowl. In most applications, a pneumatic filter regulator must provide good filtration and high flow to serve the needs of the system without restricting its performance. The Model 63 pressure
- Actuation: Manual / Hand, Pneumatic
- Pressure Rating: 300 psi
- Primary Material of Construction: Aluminum
-
Supplier: Festo Corporation
Description: flow control plate VABF-S1-1-F1B1-C For valve terminal VTSA, standard port pattern to 5599-1, 5599-2, for mounting between manifold sub-base and valve, for restricting exhaust air ports 3 and 5 on the valve. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any,
-
Supplier: Sames North American Corporation
Description: Performance At Your Fingertips Effortlessly Perfect Spraying Performance 1 The FPro spray gun gives the perfect finishing available for all painters 2 Patent pending restrictor paint speed controller and patent pending Vortex spin effect
- Automation / Control: None - Manual
- Mounting: Handheld
- Painting / Coating Process: Spray / Atomization (Wet)
- Power / Driver: Air / Pneumatic
-
Supplier: PressureParts.Com
Description: 200 degrees F Wand holder Locking tire brake Solid steel threaded axles Pneumatic tires with tubes (4) 3/8 inch x 50 foot steel wire braided pressure hose with screw connects, swivel, and bend restrictors Professional
-
Supplier: Air Compressors Direct
Description: and DFL tools Electro-Pneumatic Mechanism Produces 1 Ft/Lb Of Impact Energy •Drill up to 105 holes (1/4" x 1-1/4") on one charge Two-Step Speed Switch •Power Mode for fast and efficient drilling in larger diameters •Save Mode to conserve power
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- Type: Rotary Hammer
- Weight: 5.1 lbs
-
Supplier: Precision Surfacing Solutions
Description: specifications. Operation is governed by aprogrammable controller.Custom software prompts the operator for specific operating parameters and stores up to 10 routines for recall as needed. Password protection is available to restrict access to programming or program selection
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Automation: Automatic / Indexing, PLC
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Mi-T-M Corporation
Description: : Totally enclosed fan-cooled electric motor · 35-foot power cord with ground fault circuit interrupter (GFCI) Frame: 1-inch powder coated steel tube handle for easier pulling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators
- Driver / Power Source: Electric Motor, Combustion Engine
- Power: Over 1.5 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 120 to 234 GPH
-
Supplier: Garage Equipment Supply
Description: -level locking positions The HD-7PXW is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied
- Capacity: 7000 lbs
- Lift Type: Vehicle / Service Lift
- Width: 117 inch
Find Suppliers by Category Top
Featured Products Top
-
Beswick synthetic sapphire orifice (also known as flow restrictors) are ideal for instruments requiring extreme precision and consistent flow rates. Sapphire is almost as hard as diamond. It is wear, heat and corrosion resistant. The orifice is manufactured to exacting tolerances. Hole (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
. O'Keefe Contols Co. Miniature In-Line Screens provide superior protection in such applications as: Pneumatic Transducers Gas and Liquid Flow Instruments Medical Devices Filling and Purging Systems Pneumatic Timers Pneumatic (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
Where there is a requirement to ensure that only clean fluid enters into a component or system, O'Keefe Controls Miniature Fine Screen Breathers are a proven solution. They provide an air passage into equipment, enclosures, and pneumatic controls while preventing the (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
fluid system to facilitate accurate control. These extremely accurate, repeatable devices are also commonly used in systems that use pneumatic or hydraulic circuits, where they provide accurate timing as well as precision metering. They can also be employed to limit flow (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
For precision process control in such applications as air cylinder speed controls in pneumatic machinery, timing circuits in automated processes, and more, O'Keefe Controls Tamperproof Fixed Flow Controls are the ideal soluton. Incorporated into a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
valve, providing a nominal increase in precision. However, neither of these techniques provides the best accuracy nor repeatability. Pneumatic Flow Controllers Gas blenders based on pneumatic flow regulation are much more precise than electronic/mechanical mixers. They (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
different kinds of valves available for pneumatic and hydraulic functions. Some of the types of valves are: Air Logic Valves The air logic valve is also called the shuttle valve. Shuttle valves automatically open and close in response to the functional parameters of the valve. Air logic valves (read more)
Browse Wrenches Datasheets for Lowell Corporation -
received the following approvals: FM, CSA, CE, ATEX No Condensation Yields True Sample Industrial processes contain compounds that condense and contaminate a sensor. With condensation comes clogging, fouling, and poisoning, which restricts the sample flow to the (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Racing car technique
Abb. L.97 torque and power of an ideal and a real motor with air limiter , after [11].
-
Racing car technique
Torque and power of an ideal and a real motor with air limiter , after [L11].
-
House technique
Superior or the uneven train is that may close at most to 75 % the discharge tube to reduce better through an automatic train or combustion air limiter through a flue tube-throttle valve (10.38).