-
Supplier: OMEGA Engineering, Inc.
Description: DCT-RE Series Pneumatic Grippers are angular grippers with a spring assist. This Fail Safe spring allows the gripper to retain the component should the air pressure supply fail, it also allows the gripper to be used with a single acting mode. DCT-RE
- 180° Open: Yes
- Angular Stroke: 90 degrees
- Gripper Action: Double Action Spring Assist Close
- Gripper Actuation: Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: DCT Series Pneumatic Grippers are angular grippers with a 180° jaw opening allowing complete release of a directly fed part. Gripper forces ranges from 32 N (7.5 lbs) to 112 N (25 lbs). These pneumatic grippers are compact and designed for confined spaces,
- 180° Open: Yes
- Angular Stroke: 90 degrees
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
-
Supplier: CS UNITEC
Description: Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.
- Electric Motor Power: 2800 watts
- Features: Multiple Speed Settings, Second Handle
- Power: Power Tools, Electrical Tools
- RPM: 300 to 1350 rpm
-
-
Supplier: Positech Corporation
Description: For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator® (SAM), an industrial manipulator, uses pneumatic power to provide
- Capacity: 515 lbs
- Features: Rotating
- Lift Drive / Actuation: Hand, Air / Pneumatic
- Lift Mechanism: Articulated Lift
-
Supplier: ASCO
Description: The RM Series Rotary Manifold utilizes a unique concept in transferring air pressure thru fixed ports to rotating parts on the rotary platform. As shown, the rotary manifold and gripper is a clean compact assembly which allows the gripper to rotate freely without
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 6.5 In-lbs
- Operating Pressure Range: Up to 120 psi
- Rotation Angle: 90°, 180°
-
Supplier: ASCO
Description: The RM Series Rotary Manifold utilizes a unique concept in transferring air pressure thru fixed ports to rotating parts on the rotary platform. As shown, the rotary manifold and gripper is a clean compact assembly which allows the gripper to rotate freely without
- Actuator Style: Rotary Vane (Single)
- Operating Pressure Range: Up to 120 psi
- Rotation Angle: 90°, 180°
- Rotational Output: Other
-
Supplier: Campbell Hausfeld
Description: also features a 360 degree rotating guard and secondary trigger-latch for user safety. The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver. This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), and a rubberized, comfort
-
Supplier: Bluetools
Description: pneumatic shears cut a 1/4" strip of material, which can be removed by the cutting action or can be used to trim one edge. Loosen one screw in the air controlled metal shear, and the head rotates 360 degrees! Also available as Pistol Grip Metal Shears, Order Number
-
Supplier: Pressure Washers Direct
Description: pressure control Welded Steel Frame •Folding handle rotates forward for compact storage & transport •Perfectly balanced for easy manueverability •4" x 13" pneumatic tires take on all kinds of terrain Ergonomic Generac Pro-Style Spray Gun
- Driver / Power Source: Combustion Engine
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
-
Description: . It is intended that the results be used to compare different models of the same type of machine. ISO 28927-5:2009 is applicable to straight drills, drills with a pistol-grip and angle drills intended for drilling holes with rotating or impact action in all kinds of materials (see
-
Supplier: Bluetools
Description: Make distortion-free cuts with the heavy duty Taylor pistol grip pneumatic metal shears T-7700N. The T-7700N compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor metal
-
Supplier: CSA Group
Description: . It is intended that the results be used to compare different models of the same type of machine. ISO 28927-5:2009 is applicable to straight drills, drills with a pistol-grip and angle drills intended for drilling holes with rotating or impact action in all kinds of materials (see
-
Supplier: Lift Products, Inc.
Description: The LPMC series of self propelled industrial lift carts is a hybrid product created by mounting a heavy duty transaxle drive system to our Max-Lift table. Additional changes are made to ensure the most stable and maneuverable lift cart possible. The lift cart features roller grip controls
-
Supplier: Reid Supply
Description: Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 260 N
- Operating Temperature: -31 to 176 F
-
Supplier: Reid Supply
Description: Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 558 N
- Operating Temperature: -31 to 176 F
-
Supplier: Reid Supply
Description: Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 260 N
- Operating Temperature: -31 to 176 F
-
Supplier: Reid Supply
Description: Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 104 N
- Operating Temperature: -31 to 176 F
-
Supplier: Givens Engineering Inc.
Description: Lightweight, high-moment capacity pneumatic grippers developed specifically for lift assists. The grippers are single acting (there is one stationary, and one moving jaw). These grippers are ideal for holding large, heavy (50-300 lbs) parts. The STD-G46 grippers
- Gripper Action: Single Action
- Gripper Actuation: Pneumatic
- Gripping Force: 1134 N
- Jaw Material: Aluminum
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass
- Gripper Actuation: Pneumatic
-
Description: P5GC Series Universal Grippers Parallel Grippers Radial Grippers Angular Grippers Sizes 10, 16, 20 and 25 mm Double acting with concentric clamping Accurate guiding device (patented) Tapped holes on jaw carriers Slots on 4 faces for sensors mounting Stainless steel Jaw
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
- Gripper Style: Angular
- Gripping Force: 8 N
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass
- Gripper Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass
- Gripper Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Gripping system with low weight and integrated pneumatic vacuum generation for handling workpieces in the area of intra-logistics Perfect for stationary handling tasks with collaborative robots Palletizing and depalletizing cardboard boxes
- Gripper Actuation: Pneumatic
-
Supplier: SAS Automation, LLC
Description: Stainless steel, lightweight, miniature air gripper Single acting spring return CHM11ACK has 5mm spring loaded buffer
- Gripper Action: Single Action
- Gripper Actuation: Pneumatic
- Jaw Material: Stainless Steel
-
Supplier: GIMATIC S.r.l.
Description: 2-jaw non-selfcentering angular pneumatic sprue gripper series BB • BB-12-00 double-acting. • BB-12-NO normally open. • BB-13-NO normally open with sensor. • Housing and jaws die-casted in zinc alloy (zamak). • Flat profile. • Two fastening options. • Food grade grease FDA-H1.
- Angular Stroke: 15 degrees
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
- Gripper Style: Angular
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost
- 180° Open: Yes
- Angular Stroke: 92 degrees
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
-
Supplier: GIMATIC S.r.l.
Description: 2-jaw parallel self-centering pneumatic gripper (series SGP-S) • Double acting. • Exclusive backlash adjusting system. • High performance in small dimensions. • The rugged construction lends itself to heavy duty applications for a trouble free long life
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 40 to 160 N
-
Supplier: GIMATIC S.r.l.
Description: 2-jaw parallel self-centering pneumatic gripper (series MG) • Double acting. • The rugged construction lends itself to heavy duty applications for a trouble free long life without maintenance. • Wide choice of gripping force and stroke length options
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 36 to 2400 N
-
Supplier: PHD, Inc.
Description: Very high grip force to weight ratio for efficient use of space and power. Compact size is ideal for handling small parts in confined areas. Advantages: Small size, pneumatic service, two jaw travels, spring assist, switches, and low cost.
- 180° Open: Yes
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Jaw Material: Steel
-
Supplier: RS Components, Ltd.
Description: Double acting. Operating pressure 1 â?? 6 bar. Temperature range 0°C to 60°C. Opening angle 30°(open), 10°(closed). Holding moment at 5 bar is 0.1Nm (10mm bore), 0.4Nm (16mm), 0.7Nm (20mm), 1.4Nm (25mm). Repeatability of closing position ±0.01mm. Maximum operating frequency 180cpm. Lubrication not
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
- Gripper Style: Angular
- Number of Grips: 2
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve circuit is
- Encapsulating Jaws: Yes
- Gripper Actuation: Pneumatic, Hydraulic
- Gripper Style: Parallel
- Gripping Force: 6.67 to 601 N
-
Supplier: Branham, W.C. Inc.
Description: Since 1982, Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out.
- Angular Stroke: 6 degrees
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
- Gripper Style: Angular
-
Supplier: Festo Corporation
Description: Ideal for small objects in laboratory automation Infinite electric rotation and electric or pneumatic gripping
- Gripper Actuation: Electric, Pneumatic
- Gripping Force: 25 N
- Gripping Size: 40 mm
- Gripping Torque: 1.5 N-m
-
Supplier: ANVER Corporation
Description: Item Number: B-001.0052, Outer Diameter: 55/60/68 mm, Inner Diameter: 41.8 mm, Inner Height: 61/71/80 mm.
- Encapsulating Jaws: Yes
- Gripper Action: Double Action Spring Assist Open
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
-
Supplier: Applied Robotics, Inc.
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Cushioned Jaws: Yes
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 1246 N
Find Suppliers by Category Top
Featured Products Top
-
These thrust screw assemblies allow straight line static load thrust without transmitting torsional or radial force on to the contact area. The free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface. Ideal for (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of irregular contour (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
-aligning components designed to hold and position irregular and contoured surfaces. GRIPPERS Grip and penetrate the work piece to (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of irregular contour surfaces (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface. GP-SERIES GRIPPER (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
CAD, 3D Modeling, Engineering Analysis, and Prototype Experimentation
The pneumatic slider in horizontal setup drives cap gripper toward the center of container and pneumatic slider in vertical setup moves welding mechanism downward with pneumatic air rotary rotating cap gripper in 180 .
-
Bases automation
Pneumatic cylinders, grippers and rotary units are the actuators that must be switched off by the operation of the emergency-pasture-switch.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37042/41232678-MIT.pdf?sequence=2
The rotational part gripper consists of a solenoid driven gripper mounted on a rotating pneumatic actuator.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/14330/Read%2c%20David%20Craig%201999-001.pdf?sequence=1
Speedie, This design used a PC based control system, and incorporated a stepper motor for rotation of the gripper and pneumatic cylinders for vertical and horizontal movement, .
-
Advances in agile manufacturing
We solved this problem by designing a novel, lightweight pneumatic rotary-jaw gripper which actively rotates parts without re-grasping.
-
Climbing Robot For Underwater Cleaning
1 - platform, 2 - external group of pedipulators, 3 - internal group of pedipulators, 4 - transport pneumatic cylinder, 5 - piston-rod, 6 - rotation gear, 7 - rotation pneumatic cylinder, 8 - force gripper , 9 - sealing gripper, 10 - internal lifting cylinder, 11 - external lifting cylinders, 12 - power …
-
Guest Editorial Introduction to the Focused Section on Optomechatronics
In addition, the robot consisted of the follow- ing micro-components: electromagnetic motor, planetary wheel mechanism, hand gripper , and a pneumatic motor for rotating the camera and the hands.
-
The Design and Analysis of a Feeder Pipe Inspection Robot With an Automatic Pipe Tracking System
As the pneumatic piston moves the gripper link and finger angle rotate in the cw direction which is the gripping direction.
-
Novel post-weld-shift measurement of butterfly-type laser module employing high resolution capacitance displacement measurement technique
The laser module (attached with CMP) is clamped by an integrated stage with X and Z translation and Ty rotation , the FFC is gripped by a pneumatic gripper having Y translation, as shown in Fig.1 and Fig.2.
-
6dF: a very efficient multiobject spectroscopy system for the UK Schmidt Telescope
A pneumatic fibre gripper with a piston-shaft assembly freely rotating in air bearings will lift and place the fibre buttons.