-
Supplier: DME Company
Description: Abrasive Sheets ALUMINUM OXIDE CLOTH AND SILICON CARBIDE WATERPROOF PAPER 9" × 11" Sheets 50 Sheets per Carton
- Abrasive Grain Type: Aluminum Oxide
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Backing Type: Cloth
- Type / Shape: Abrasive Sheet
-
Description: Aluminum Nitride (AlN) is a suitable material to utilize when high thermal conductivity and electrical insulation are required, making it perfect for use in thermal management and electrical applications. Furthermore, AlN is a popular alternative to Beryllium Oxide (BeO) in the semiconductor
- Material Type: Aluminum Nitride
-
Supplier: DME Company
Description: ALUMINUM OXIDE CLOTH AND SILICON CARBIDE WATERPROOF PAPER 9" × 11" Sheets 50 Sheets per Carton
- Applications: Wet / Waterproof, Polishing / Lapping (Extra Fine Grits / Filaments)
- Type / Shape: Abrasive Sheet
-
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Light green
- Abrasive Grain Type: Aluminum Oxide
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 1
- Length: 9 inch
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Light blue
- Abrasive Grain Type: Aluminum Oxide
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 9
- Length: 9 inch
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Dark yellow
- Abrasive Grain Type: Aluminum Oxide
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 12
- Length: 9 inch
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Pink
- Abrasive Grain Type: Aluminum Oxide
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 3
- Length: 9 inch
-
Supplier: DME Company
Description: Abrasive Cloth Bench Rolls ALUMINUM OXIDE 50 YARD ROLLS
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Type / Shape: Abrasive Roll
-
Supplier: Norton Abrasives
Description: damage. Typical applications include scouring and light deburring, scale and rust removal, blending machine tool marks, or fine sanding and polishing. Cloth sheets are typically used hand sanding or jitterbug sanding.
- Abrasive Grain Type: Aluminum Oxide
- Applications: Dry, Polishing / Lapping (Extra Fine Grits / Filaments), Cleaning / Surface Preparation, Portable Grinder / Sander
- Backing Type: Cloth
- Features: Closed Coat
-
Supplier: Titan Tool Supply, Inc.
Description: for Aluminum Oxide or Silicon Carbide Grinding Wheels and Stones. Special Hones. Sanding Discs. PLASTIC MOLD AND DIE CAST DIES. Polishing in thin Slots And Slits where Polishing Stones would break. It can be fastened to any backing from thin (Sucker Sticks) to
- Abrasive Grain Type: Superabrasive - Diamond
- Applications: Finishing / Deburring (Fine Grits / Filaments), Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 60 to 1100
- Length: 2 to 4 inch
-
Supplier: Hendrick Metal Products
Description: and polishing services. Our goal is provide you with the highest-quality product that meets your exacting specifications. Our Metal Perforating Capabilities Round, square, slotted, ellipse, hexagon and a variety of decorative patterns Perforation sizes from 0.020" up
- Application: Agricultural, Building and Construction, Fluid Filtration, Industrial Safety, Material Handling, Screening, Sieve / Bulk Material Classification
- Hole Pattern: Straight, Staggered
- Hole Shape: Decorative, Diamond, Hexagonal, Round, Slotted / Rectangular, Square, Triangular
- Hole Size: 0.0200 to 6 inch
-
Supplier: Norton Abrasives
Description: Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to
- Abrasive Grain Type: Aluminum Oxide
- Applications: Dry, Wet / Waterproof, Polishing / Lapping (Extra Fine Grits / Filaments), Cleaning / Surface Preparation, Portable Grinder / Sander
- Backing Type: Paper
- Features: Open Coat, Anti-loading / Lubricated
-
Supplier: Norton Abrasives
Description: Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to
- Abrasive Grain Type: Aluminum Oxide
- Applications: Dry, Wet / Waterproof, Polishing / Lapping (Extra Fine Grits / Filaments), Cleaning / Surface Preparation, Portable Grinder / Sander
- Backing Type: Paper
- Features: Open Coat, Anti-loading / Lubricated
-
Supplier: Norton Abrasives
Description: Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to
- Abrasive Grain Type: Aluminum Oxide
- Applications: Dry, Wet / Waterproof, Polishing / Lapping (Extra Fine Grits / Filaments), Cleaning / Surface Preparation, Portable Grinder / Sander
- Backing Type: Paper
- Features: Open Coat, Anti-loading / Lubricated
-
Supplier: TelephoneStuff.com
Description: 3 polishing films available for optimum connector polishing results. Features: - "3 x 6", Aluminum Oxide - Lot-to-lot consistency in our films means repeatable connector finishes on ceramic, stainless steel, plastic and composite ferrules - Single sheet will yield 10 to
- Connector / Adapter Style: Connector
-
Description: cheaper than AlN Aluminum Nitride Substrates. Alumina Substrates / Sheets / Plates are made by tape casting and dry pressing. Tape casting is suitable for producing thin Ceramic Substrates, dry pressing is suitable for producing thick Ceramic Substrates. General purity degrees of Al2O3
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Material Type: Alumina / Aluminum Oxide
-
Supplier: RS Components, Ltd.
Description: For polishing ferrule ends of fibre optic connectors. Available in a variety of colour-coded finishing grades. Supplied in a packs of 50 sheets. Sheet size is 216 x 280mm Length = 8-1/2in Width = 11in Colour = Yellow Abrasive Material = Aluminium Oxide Grit Size = 12µm
- Abrasive Grain Type: Aluminum Oxide
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 12
-
Supplier: RS Components, Ltd.
Description: For polishing ferrule ends of fibre optic connectors. Available in a variety of colour-coded finishing grades. Supplied in a packs of 50 sheets. Sheet size is 216 x 280mm Length = 8-1/2in Width = 11in Colour = White Abrasive Material = Aluminium Oxide Grit Size = 0.3µm
- Abrasive Grain Type: Aluminum Oxide
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 0.3000
-
Supplier: RS Components, Ltd.
Description: For polishing ferrule ends of fibre optic connectors. Available in a variety of colour-coded finishing grades. Supplied in a packs of 50 sheets. Sheet size is 216 x 280mm Length = 8-1/2in Width = 11in Colour = Brown Abrasive Material = Aluminium Oxide Grit Size = 5µm
- Abrasive Grain Type: Aluminum Oxide
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 5
-
Supplier: RS Components, Ltd.
Description: For polishing ferrule ends of fibre optic connectors. Available in a variety of colour-coded finishing grades. Supplied in a packs of 50 sheets. Sheet size is 216 x 280mm Length = 8-1/2in Width = 11in Colour = Green Abrasive Material = Aluminium Oxide Grit Size = 30µm
- Abrasive Grain Type: Aluminum Oxide
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Grit / Micron Size: 30
-
Description: High thermal conductivity and excellent electrical insulation are the two main properties of Aluminum Nitride ceramic. AlN substrates are typically used in heat dissipation substrate, LED package, power module, wafer bonding, power resistor... UNIPRETEC's standard Aluminum Nitride
- Material Type: Aluminum Nitride
-
Supplier: Alcoa North American Rolled Products
Description: 5xCE1 This aluminum alloy has a superior anodizing quality that can match any color need. The finishing quality of this alloy is exceptional and can be finished in a variety of textures. Pre-polished/mirror finish is also available in coil form so there is no need to take an extra step
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Performance Features: Light Alloy
-
Supplier: Walter Surface Technologies
Description: Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES Pads are washable and reusable Replaces steel wool
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments), Blending / Intermediate (Medium Grits), Finishing / Deburring (Fine Grits / Filaments), Polishing / Lapping (Extra Fine Grits / Filaments), Cleaning / Surface Preparation
- Length: 9 inch
- Mounting: None / Handheld
- Non-woven Abrasive: Yes
-
Supplier: Flexovit USA, Inc.
Description: Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A240 Flexovit shop rolls are intended for general purpose deburring, cleaning, polishing and fine finishing of metal surfaces. They are
- Abrasive Grain Type: Aluminum Oxide
- Applications: Finishing / Deburring (Fine Grits / Filaments)
- Features: Closed Coat
- Grading / Grit System: ANSI - CAMI / Coated
-
Supplier: ASTM International
Description: This specification covers the requirements for wrought titanium-6aluminum-4 vanadium alloy for use in surgical implant applications. The material shall be manufactured by multiple melting in plasma arc and electron beam furnaces into strip, sheet, plate, bar, forging bar, or wire. The
-
Supplier: Advanced Abrasives Corp.
Description: Abrasive Micro-finishing Films Our abrasive micro-finishing films are particularly effective for precision super-finishing and are available as sheets, various diameter discs, rolls, belts and ribbons or custom formats / sizes per your application. Choose from diamond, aluminum
- Abrasive Grain Type: Aluminum Oxide, Ceramic, Silicon Carbide, Superabrasive - Diamond
- Applications: Finishing / Deburring (Fine Grits), Polishing / Lapping (Very Fine Grits)
- Disc / Backing Type: Film Disc
- Grading / Grit System: Micron Graded
-
Supplier: Advanced Abrasives Corp.
Description: Abrasive Lapping Films We offer abrasive lapping films and papers in sheets, discs, rolls and belts with diamond, aluminum oxide, silicon carbide and cerium oxide coatings in a wide range of particle sizes from mesh size down to sub-micron. Typical applications include precision fine
- Abrasive Grain / Material Type: Diamond, Other
- Applications: Finishing / Deburring (Fine Grits), Polishing / Lapping (Very Fine Grits), Toolroom / Sharpening
- Grading / Grit System: Micron Graded
- Products / Materials Abraded: Ophthalmic / Optical, Semiconductors / Electronics, Specialty / Other
-
Supplier: Charles H Schillinger Co.
Description: Hydroforming sheet metal is a process developed to manufacture short to medium run quantities of deep-drawn parts, and compliments other techniques of metal forming, for example, metal spinning, stamping, and fabrications.
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Machining, Welding / Brazing
- Diameter: 0.0 to 12 inch
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Copper, Brass or Bronze Alloy, Steel - Carbon & Alloy, Steel - Stainless, Nickel / Nickel Alloy
-
Supplier: Weiss Industries, Inc.
Description: Maritime components as well as underwater metal components. Products are available in prototype through high volume production quantities. Weiss Industries works with both coil and sheet steel (plain or perforated) or from cut-to-length tubing or blanks. Wall thickness capability ranges from
- Capabilities: Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Swaging, Threading, Welding / Brazing
- Industry Served: General Purpose, Automotive, Food Processing, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
- Location: North America, United States Only, Midwest US Only
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Swaging, Threading, Welding / Brazing
- Industry Served: General Purpose, Aerospace, Automotive, Chemical (General), Chemical (Corrosive / Solvent), Compressed Air, Coolant, Cryogenic, High Temperature / Heating Fluids, HVAC, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Building / Structural, Vacuum, Water
- Location: North America, Southern US Only
- Materials: Aluminum, Carbon / Graphite, Copper / Copper Alloys, Iron (Ductile), Lead, Steel - Carbon & Alloy, Steel - Stainless, Titanium, Zirconium
-
Supplier: Pickwick Manufacturing Services
Description: Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Telescopic Tube, Welding / Brazing, Other
- Bending Capabilities: CNC Bending, Mandrel / Rotary-draw, Roll
- Cross Section: Oval, Round, Square / Rectangular
- Industry Served: General Purpose, Automotive, Compressed Air, Coolant, HVAC, Marine, Pipeline, Sanitary, Building / Structural, Vacuum, Water, Other
-
Supplier: Trace-A-Matic
Description: Coordinate Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium
- Location: North America, Southern US Only, Midwest US Only
- Machining Capabilities: Drilling, Milling, Turning, Broaching, Deep Hole Drilling, Gun Drilling, Honing, Wire EDM, Other
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Other
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding, Other
-
Supplier: Trace-A-Matic
Description: horizontal), and Coordinate Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel,
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production, Reverse Engineering, Other
- Capabilities: Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Diameter Capacity: Greater than 48"
- Length Capacity: Greater than 48"
-
Supplier: Trace-A-Matic
Description: ), and Coordinate Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite,
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Broaching, Deep Hole Drilling, Gun Drilling, Honing, Wire EDM, Other
- Location: North America, Southern US Only, Midwest US Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Other
-
Supplier: Valspar Corporation (The)
Description: Valspar provides coating solutions for aerosol cans for a wide range of products from food products (whipped cream, cooking spray, etc.) and home care (air fresheners, furniture polish, etc.) to personal care (shaving cream, hairspray, deodorants, hair mousse etc.) and pesticide products
- Form: Water Based
- Industry: Food and Beverage
- Substrate / Surface: Aluminum, Steel
- Type: Varnish
Find Suppliers by Category Top
Featured Products Top
-
Our lab frame rods are machined to perfection and polished to a satin brushed finish using our state-of-the-art custom-built machine. These rods boast a level of cleanliness and vibrancy that is second to none. Transform your lab into a cutting-edge workspace with the sleek and refined aesthetic of our polished lab frame rods. (read more)
Browse Aluminum Framing Systems Datasheets for Lee Engineering, LLC -
The final finishing steps of camshaft and crankshaft polishing requires precision and extremely tight tolerances. Norton Finium microfinishing films deliver a precise finish every time without the worry of imperfections. The proprietary resin system holds grains in place (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Norton Abrasives -
Aluminum coil annealing is a secondary process found in most aluminum mills that produce coiled sheet aluminum (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
This state-of-the-art equipment will allow our Midwest metal service center to cut wider widths and lighter gauges than ever before. Ulbrich of Illinois can now uncoil, shear, and auto-stack sheet with widths up to 30" and gauges as light as .004. Alloy products available to be processed (read more)
Browse Metal Sheet Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
R-110 0.05" thick x 0.200" high x 3" wide pre-painted aluminum stiffener. This part is sometimes used as a splice joint to connect other components. The material is pre-painted Aluminum to provide corrosion resistance. Hole patterns are (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time. Roll Forming Stamping (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
B-127 1.8" x 11.5", B-127 stamped aluminum pre-painted 12 inch textured hardboard corner. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
Engineered Materials, a subsidiary of PPG's aerospace division
How Expanded metal mesh enhances batteries
electrode layers and higher ion transport rate, thus greater energy density capability. Dexmet has developed machines that can expand aluminum and copper foils down to 25 microns (.001") providing an opportunity for secondary battery developers to utilize expanded products in their battery (read more)
Browse Expanded Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
is wrapped around the steel pipe being protected, and acts as a sacrificial anode to protect the less active metal (cathode). Zinc or aluminum alloys are common for this purpose. The effectiveness and useful life of the sacrificial anode depends on the metal being used, its volume and (read more)
Browse Expanded Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time (read more)
Browse Sheet Metal Fabrication Services Datasheets for MP Metal Products
More Information Top
-
Photon absorption by aqueous TiO 2 dispersion contained in a stirred photoreactor
The external surfaces of the lower vessel and of the annulus were always covered by mirror- polished aluminum sheets .
-
Effects of etching time on the bottom surface morphology of ultrathin porous alumina membranes for use as masks
The electro- polished aluminium sheets were anodized in two different acidic electrolytes: 0.3 M oxalic acid and 0.1 M phosphoric acid.
-
Retention of thermal antioxidants in polyethylene by silane coupling agents. III. Copper deactivators
Molding conditions: 0.9 g milled polyethylene molded against 5-mil polished aluminum sheet ; heated to 149-1 51°C under pressure, cooled rapidly.
-
The Optical Properties of Bismuth Nanowires
During the electro-chemical polish, 20 volts are applied between a platinum electrode and the mechanically polished aluminum sheet , as shown in Fig. 3-1.
-
CR4 - Thread: Highly Reflective and Easily Sourced Film for Solar Concentrator?
You can polish aluminum sheet metal to a mirror finish.
-
Bridging the gap between template synthesis and microelectronics: spin-valves
and multilayers in self-organized anodized aluminium nanopores
Then, the polished aluminium sheets were anodized in an aqueous solution containing 0.3 mol l−1 oxalic acid to obtain a nanoporous aluminium oxide film on the surface.
-
A novel application of concentrated solar thermal energy in foundries
For practically implementing and testing the new idea, an assembly consisting of a parabolic trough fitted with polished aluminium sheet reflectors using metallic glue, receiver, man- ual tracker, and stand was designed and then manufactured.
-
Study on the magnetorheological finishing method for the WEDMed pierced die cavity
Mehrdad et al. [3] ap- plied magnetic abrasive finishing method to polish alu- minium sheets .
-
Mechanism of adhesion promotion between aluminium sheet and polypropylene with maleic anhydride‐grafted polypropylene by γ‐aminopropyltriethoxy silane
…–O–Al) would be formed by chemical interactions between the functional anhydride group of –(C O)2O on PP-g-MAH (and carboxylic group of –COOH on hydrolysed PP-g-MAH) and surfactants of the polished aluminium sheet , indicating that good adhesive…
-
CdTe semiconductor nanowires and NiFe ferro-magnetic metal nanowires electrodeposited into cylindrical nano-pores on the surface of anodized aluminum
Then, the polished aluminum sheets were anodized in an aqueous solution containing 0.3 mol l)1 oxalic acid to obtain a nano-porous aluminum oxide layer on the surface.