-
Supplier: Total Plastics, Inc.
Description: Polyimide stock shapes provide a superior combination of high temperature, bearing and wear resistance, and mechanical properties, making it an ideal choice for performance in the most demanding resistance applications. Polyimide is characterized by its long term thermal
- Chemical / Polymer System Type: Polyamide / Nylon
- Thermoplastic: Yes
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Tempera ture Mica Heaters UL & CSA
- Maximum Operating (Sheath) Temperature: 572 F
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Mitsui Chemicals America, Inc.
Description: AURUM™ challenges the conventional wisdom that while polyimides offer exceptional high-heat performance, they are difficult to process. Unlike traditional thermosetting polyimide, from which parts are often machined from stock shapes or thin sheets, AURUM™ is a thermoplastic
- Chemical / Polymer System Type: Polyimide
-
-
Description: Polyimide Films provide excellent electrical, thermal, physical and chemical properties over a wide temperature range in a lightweight package (136 sq ft/lb [28 m2/kg] for 1 mil) making them superior for electrical insulation applications. CHEMFILM® polyimide films are produced in a
- Chemical / Polymer System Type: Polyimide (PI)
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Dielectric Constant: 3.3
- Dielectric Strength: 5800 to 7600 kV/in
-
Supplier: Fluoro-Plastics, Inc.
Description: Low Friction Extremely low wear Increased hardness Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics Ideal for stop-start applications to eliminate stick-slip Compare this product to Rulon J*
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 100 to 200 %
- Filler Material: Other
- Form / Shape: Plate
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain its excellent
- Adhesive: Silicone
- Carrier / Backing Material: Plastic / Polymer, Polyimide (e.g., Kapton®), Specialty / Other
- Features: Dielectric / Insulating, Removable
- Peel Strength / Adhesion: 1.56 lbs/in
-
Supplier: Custom Fabricating & Supplies
Description: These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Designed for high temperature masking found in conformal
- Adhesive: Silicone
- Carrier / Backing Material: Plastic / Polymer, Polyimide (e.g., Kapton®), Specialty / Other
- Features: Dielectric / Insulating, Removable
- Peel Strength / Adhesion: 1.56 lbs/in
-
Supplier: Minco
Description: , connectors, and laminated to heatsinks) offer turnkey solutions to drastically reduce assembly time and increase productivity Custom profiling gives uniform thermal performance of the heating output to improve processing yields and productivity Custom shapes and sizes
- AC Voltage Required: 28 volts
- Maximum Operating (Sheath) Temperature: -26 to 212 F
- Strip Length: 2 inch
- Strip Thickness: 0.0450 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line
- AC Voltage Required: 12 to 230 volts
- Heater Style: Etched Foil Elements
- Length: 1 to 8 inch
- Maximum Operating (Sheath) Temperature: 392 F
-
Supplier: Accuris
Description: Provisional Standard Specification for Fabricated Shapes and Finished Parts Fabricated from Polyimide Resins
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made of glass cloth impregnated with polyimide resin and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made of glass fabric impregnated with polyimide resin and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made of glass cloth impregnated with polyimide resin and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Chemical / Polymer System Type: Polyimide (PI), Specialty / Other
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Overall Thickness: 0.0625 to 2 inch
-
Supplier: ASTM International
Description: 1.1 This priovisional specification covers rod, bar, tube, or slab molded from unfilled or filled polyimide resin, parts machined therefrom, and parts direct-formed from the powder.
-
Supplier: Minco
Description: assembly time and provide lowest total cost of operation Available in round, rectangular, and irregular shapes Optional built-in temperature sensors Specifications Temperature range:-200 to 260°C (-328 to 500°F). With UL component recognition: -200
- AC Voltage Required: 28 volts
- Maximum Operating (Sheath) Temperature: -328 to 500 F
- Strip Length: 10 inch
- Strip Thickness: 0.0600 inch
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Tempera ture Mica Heaters UL & CSA
- Maximum Operating (Sheath) Temperature: 572 F
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Adhesive Applications
Description: PolySil™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant Clean
- Adhesive: Silicone
- Carrier / Backing Material: Polyimide (e.g., Kapton®)
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating, Removable, Thermally Insulating / Insulative
- Peel Strength / Adhesion: 1.62 lbs/in
-
Supplier: Adhesive Applications
Description: PolySil™ SP590DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant Clean
- Adhesive: Silicone
- Carrier / Backing Material: Polyimide (e.g., Kapton®)
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating, Removable, Thermally Insulating / Insulative
- Peel Strength / Adhesion: 1.62 lbs/in
-
Supplier: RS Components, Ltd.
Description: retardant. Good radiation. Easily machined to close tolerances Colour = Brown Length = 250mm Material = Polyimide Form = Rod Rod Diameter = 13mm Density = 1.38g/cm³ Impact Strength = 9.8kJ/m² Tensile Strength = 118 MPa Flammability Rating = UL 94 V-0 Suitability = Food & Semiconductor
- Chemical / Polymer System Type: Polyimide (PI)
- Overall Width / O.D.: 0.5118 inch
- Tensile Strength (Break): 17114 psi
-
Supplier: RS Components, Ltd.
Description: retardant. Good radiation. Easily machined to close tolerances Colour = Brown Length = 250mm Material = Polyimide Form = Rod Rod Diameter = 6.35mm Density = 1.38g/cm³ Impact Strength = 9.8kJ/m² Tensile Strength = 118 MPa Flammability Rating = UL 94 V-0 Elongation = 6.1%
- Chemical / Polymer System Type: Polyimide (PI)
- Elongation: 6.1 %
- Overall Width / O.D.: 0.2500 inch
- Tensile Strength (Break): 17114 psi
-
Supplier: RS Components, Ltd.
Description: retardant. Good radiation. Easily machined to close tolerances Colour = Brown Length = 250mm Material = Polyimide Form = Rod Rod Diameter = 25.4mm Density = 1.38g/cm³ Impact Strength = 9.8kJ/m² Tensile Strength = 118 MPa Flammability Rating = UL 94 V-0 Thermal Conductivity = 0.22W/mK
- Chemical / Polymer System Type: Polyimide (PI)
- Overall Width / O.D.: 1 inch
- Tensile Strength (Break): 17114 psi
- Thermal Conductivity: 0.2200 W/m-K
-
Supplier: MCA - Advanced Materials Division
Description: Duratron® D7015G PI Polyimide is a bearing grade PI that exhibits superior temperature and wear resistance qualities, while offering a low coefficient of friction. Not only does Duratron® D7015G PI maintain its performance abilities with or without lubrication, but with 15% graphite
- Chemical / Polymer System Type: Polyimide (PI)
- Industry: Other
- Tensile Modulus: 650 ksi
- Tensile Strength (Break): 11000 psi
-
Supplier: Ensinger, Inc.
Description: . Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,53 g/cm3 Main Features very high thermal and oxidative resistance very good slide and wear properties high thermal and mechanical capacity very
- Chemical / Polymer System Type: Polyimide (PI), Specialty / Other
- Elongation: 1 to 1.8 %
- Tensile Modulus: 885 to 957 ksi
- Tensile Strength (Break): 7977 psi
-
Supplier: Ensinger, Inc.
Description: lubricating. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,49 g/cm3 Main Features very high thermal and oxidative resistance very low water absorption very good slide and wear properties
- Chemical / Polymer System Type: Polyimide (PI), Specialty / Other
- Elongation: 3 to 3.4 %
- Tensile Modulus: 609 to 717 ksi
- Tensile Strength (Break): 13488 psi
-
Supplier: Ensinger, Inc.
Description: . Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,59 g/cm3 Main Features high thermal and mechanical capacity very good slide and wear properties very good thermal stability very high
- Chemical / Polymer System Type: Polyimide (PI), Specialty / Other
- Elongation: 1.8 to 2 %
- Tensile Modulus: 696 to 740 ksi
- Tensile Strength (Break): 7542 psi
-
Supplier: ASTM International
Description: 1.1 This specification is intended to be a means of calling out finished plastic parts ready for industrial or consumer use. 1.2 This specification covers finished parts and shapes from which parts are machined, made from a semi-crystalline polyimide (PI). 1.3 This specification is
-
Supplier: ASTM International
Description: 1.1 This specification is intended to be a means of calling out finished plastic parts ready for industrial or consumer use. 1.2 This specification covers finished parts and shapes from which parts are machined, made from a semi-crystalline polyimide (PI). 1.3 This specification is
-
Supplier: ASTM International
Description: 1.1 This specification is intended to be a means of calling out finished plastic parts ready for industrial and consumer use. 1.2 This specification covers finished parts and shapes from which parts are machined, made from a semi-crystalline polyimide (PI). 1.3 This specification
-
Supplier: Interstate Plastics, Inc.
Description: Dupont™ VESPEL® polyimide is an extremely high temperature, creep resistant material that is often used in high heat environments where thermoplastic materials would lose their mechanical properties.
- Chemical / Polymer System Type: Polyimide (PI)
- Form / Shape: Rod / Round Stock
- Industry: General Industrial
- Overall Width / O.D.: 0.2500 to 0.6250 inch
-
Supplier: Interstate Plastics, Inc.
Description: Dupont™ VESPEL® polyimide is an extremely high temperature, creep resistant material that is often used in high heat environments where thermoplastic materials would lose their mechanical properties.
- Chemical / Polymer System Type: Polyimide (PI)
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Overall Thickness: 0.2500 to 1.5 inch
-
Supplier: Ensinger, Inc.
Description: for applications in the semiconductor industry, electronics industry, cryogenics and also in mechanical engineering or in nuclear and vacuum technology. Furthermore, PI plastic is also resistant to high-energy radiation. TECASINT 5501 ESD light-brown is produced in the shape of
- Chemical / Polymer System Type: Polyimide (PI), Specialty / Other
- Elongation: 1.5 to 2.7 %
- Industry: Electronics
- Tensile Modulus: 1001 to 1015 ksi
-
Supplier: MCA - Advanced Materials Division
Description: Duratron® D7000 PI Polyimide shapes possess superior electrical and thermal insulation properties, and outstanding mechanical performance qualities for applications that demand higher temperature resistance. In addition to these characteristics, Duratron® D7000 PI offers great chemical
- Chemical / Polymer System Type: Polyimide (PI)
- Industry: Other
- Material Type / Grade: Thermally Insulating
- Tensile Modulus: 583 ksi
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady laser printable label comes packaged 10000 labels per package. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-652 laser printable label are: 0.25 in W x 1/4 in H. Supports laser printing. One of the important
- Backing / Base: Plastic / Film
- Features: Permanent
- Width: 0.2500 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady laser printable label comes packaged 10000 labels per package. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-652 laser printable label are: 0.375 in W x 3/8 in H. Supports laser printing. One of the important
- Backing / Base: Plastic / Film
- Features: Permanent
- Width: 0.3750 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady laser printable label comes packaged 2500 labels per package. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-652 laser printable label are: 3 in W x 3/8 in H. Supports laser printing. One of the important components
- Backing / Base: Plastic / Film
- Features: Permanent
- Width: 3 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady laser printable label comes packaged 10000 labels per package. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-652 laser printable label are: 0.2 in W x 0.2 in H. Supports laser printing. One of the important
- Backing / Base: Plastic / Film
- Features: Permanent
- Width: 0.2000 inches
Find Suppliers by Category Top
Featured Products Top
-
dialogue shaping the next-generation of polymer materials for the aerospace electrical systems. As power density increases and environments become more extreme, material limitations are being exposed. (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. Custom Roll Forming for Building Applications CONSTRUCTION PARTS are shapes often used in the building (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
?productivity environments where minimizing downtime is essential. #4 Versatility Stainless steel is a versatile material that can be cast, forged, machined, and welded into various shapes and sizes. It can also be finished in various (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
key components of awning assemblies. Crafted from heavy-duty 14-gauge steel, this roll formed angle delivers dependable performance in structural and support applications. With its classic 90-degree “L” shape, this angle is one of the most (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
requirements. Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light reflectors (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
A ball valve is made up of the valve’s body, body cap, stem, hollow ball, and spherical ball valve seat. We provide high-quality, certified, and FDA-approved PTFE balls to meet all your industry requirements and demands.
Our PTFE Balls are ideal for commercial applications that need a neutral, corrosion-resistant sphere with the cleanliness, relative density, and excellent t...
(read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
helps to distribute seating stress equally and is usually soft sufficient to adapt to the shape of the ball, resulting in a solid seal. Low friction, adequate ductility to produce a dependable seal, good stress rebound, high stiffness, and great wear resistance DCW PTFE Ball Valve (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
. Application Benefits: Perfect for polishing complex components with varying shapes and surfaces (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Experimental Studies on the Hydrodynamics of a Robotic Ostraciiform Tail Fin
Moreover the efficiency of the more flexing polyimide shape S3 PI is more than the delrin shape S3 DL.
-
Encyclopedia of Polymeric Nanomaterials
Vespel [13] and Upimol [14] are the polyimide shapes produced by sinter molding method of Kapton and Upilex- RN powders, respectively.
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
Hard to mold, polyimide shapes are formed by powder metallurgy and compression molding techniques.
-
Journal of Spacecraft and Rockets > Experimental Investigation of a Passive Deployable/Stowable Radiator
CFRP polyimide shape .
-
A Book of Abstracts for the 15th Target Fabrication Specialists Meeting
In addition, Luxel has successfully fabricated polyimide shapes such as spherical capsules, hemispheres, and cylinders.
-
Highly Thermal Stable Main‐Chain Nonlinear Optical Polyimide Based on Two‐Dimensional Carbazole Chromophores
To obtain a lambda- shaped polyimide , a functionalized 2D chromophore based on carbazole moiety must be synthe- sized.
-
Superior Nanoporous Polyimides via Supercritical CO 2 Drying of Jungle‐Gym‐Type Polyimide Gels
By heating the solution at 180 8C for 8 h, the oligomer was end-crosslinked with TAPB and imidized, and then the cylinder- shaped polyimide gel was obtained.
-
Innovations in Target Fabrication Techniques at the University of Michigan
CUSTOM- SHAPED POLYIMIDE .
-
Optically driven angular alignment of microcomponents made of in-plane
birefringent polyimide film based on optical angular momentum transfer
Fabrication process for specifically shaped polyimide microcomponents having in-plane birefringence.
-
Self-assembly of a functional electronic circuit directed by capillary interactions
At this point, a single piece of cross- shaped polyimide sheet bearing patterned Cu circuitry tracks was attached across the faces of each block using double-sided adhesive tape (Tesa, Farnell Ltd.).
Indicates content that may require registration and/or purchase.