-
Supplier: Accuris
Description: POLYURETHANE TO DISPERSION LACQUER
-
Supplier: Accuris
Description: PRIMER - POLYURETHANE ADHESIVE CAULK TO DISPERSION AND SOLUTION LACQUERS
-
Supplier: AGC Chemicals Americas, Inc.
Description: Polyether polyols are key components used in the production of polyurethanes. AGC produces three grades: low monol polyether polyol, polyurethane foam and copolymer of polyether polyester. These polyols address major polyurethane applications for flexible and rigid
- Applications: Adhesives / Sealants, Coatings / Paint, Elastomers / Rubbers
- Form: Organic Chemical / Polymer, Colloid / Dispersion
- Function: Plasticizer
-
-
Description: ArmorSeal®EXPRESSPAT CH is a 100% solids, low odor, waterbased urethane slurry floor patch kit, to be applied at 3/16" minimum thickness (smooth) and broadcast to yield a 1/4" finished system (textured). ExpressPatch can be applied with a flat trowel. It is designed to repair and protect concrete
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking
- Features: Water Based / Latex Dispersion
- Industry: OEM / Industrial, Other
- Substrate / Material Compatibility: Concrete / Masonry
-
Supplier: Hapco, Inc.
Description: representative for more information. The Hapflex™ 1000 Series is colorless and will take pigments very well; however, because of its chemistry, only “MP” color dispersions should be used. These have been specially formulated for use with the 1000 series and can be found on
- Cure Type / Technology: Two Component System, Room Temperature Curing
- Industry: Electronics, OEM / Industrial, Tooling / Mold Material
- Viscosity: 2500 cP
-
Supplier: Coatings For Industry, Inc.
Description: Water based aliphatic polyurethane dispersion.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Protective
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: ASTM International
Description: This specification covers a liquid-applied solvent dispersed elastomeric coating used as a roofing membrane for spray polyurethane foam (SPF) insulation whose principal polymer in the dispersion contains more than 95 % silicone. The product, as manufactured, shall be in liquid form for
-
Supplier: ASTM International
Description: 1.1 This specification covers a liquid-applied solvent dispersed elastomeric coating used as a roofing membrane for spray polyurethane foam (SPF) insulation whose principal polymer in the dispersion contains more than 95 % silicone. 1.2 This specification does not provide guidance for
-
Supplier: ASTM International
Description: 1.1 This specification covers a liquid-applied solvent dispersed elastomeric coating used as a roofing membrane for spray polyurethane foam (SPF) insulation whose principal polymer in the dispersion contains more than 95 % silicone. 1.2 This specification does not provide guidance for
-
Supplier: ASTM International
Description: 1.1 This specification covers a liquid-applied solvent dispersed elastomeric coating used as a roofing membrane for spray polyurethane foam (SPF) insulation whose principal polymer in the dispersion contains more than 95 % silicone. 1.2 This specification does not provide guidance
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaPanel? Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes are 10.1
- Chemical / Polymer System Type: Specialty / Other
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
- Dissimilar Substrates: Yes
- Features: Flexible / Dampening, Water Based / Latex Dispersion
-
Mold Releases and Release Agents - Mold Release & Mandrel Lubricant for Hose & Belts -- McLube 1733HSupplier: McGee Industries, Inc. / McLube Division
Description: McLube 1733H is a solvent dispersion of PTFE that dries in seconds and leaves a durable, colorless coating with excellent release and anti-stick characteristics. The coating is flexible and particularly suited for use on nonmetallic molds such as epoxy, polyester, and silicone. This product
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: Aerosol / Spray
- Operating / Use Temperature: 550 F
- Type: Micro-dispersion, Solid / Dry Film Release
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-1193 is an aqueous solution that will not settle on standing. It provides a durable, semi-permanent release coating that will not transfer to molded parts. MAC-1193 is particularly effective with polyurethane foam release.
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Mold Release / Release Agent
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Water & Oil Emulsion: Yes
-
Description: 3M™ Fastbond™ Contact Adhesive 2000NF Blue is a water-dispersed, high solids, activated adhesive. Provides immediate bonding and handling strength bonds flexible polyurethane and latex foams, plastic laminate, wood, plywood, without forced drying equipment.
- Chemical / Polymer System Type: Rubber Based / Elastomeric
- Features: Water Based / Latex Dispersion
- Industry / Applications: Aerospace, OEM / Industrial
- Substrate / Material Compatibility: Metal, Plastic, Porous Surfaces, Wood / Wood Product
-
Supplier: Techsil Limited
Description: BJB 6840 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right
- Color / Appearance: Black
- Type: Pigment
-
Supplier: Techsil Limited
Description: BJB 6831 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right
- Color / Appearance: Yellow
- Type: Pigment
-
Supplier: Techsil Limited
Description: BJB 6826 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right
- Color / Appearance: Red
- Type: Pigment
-
Supplier: Techsil Limited
Description: BJB 6823 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right
- Color / Appearance: Orange
- Type: Pigment
-
Supplier: Esprix Technologies
Description: (high film strength) Urethane High print densities with K3/UltraChrome Water soluble Non-ionic polyurethane dispersion CATIONIC POLYMERS PULSET JK-173: High solids Polyamine type PPC Weakly acidic
- Industry: Identification / Marking
-
Description: structure such as short L/D and low power while having equivalent kneading and dispersion performance and contributing to rationalization of manufacturing process and cost reduction. Especially KRC Kneader offers several advantages over batch mixing. If required longer residence time and
- Application / Industry Use: Chemical Processing, Paint / Coating Processing
- Media Type: Powders or Granules
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Kneader
-
Supplier: Custom Milling & Consulting, Inc.
Description: CMC Supermill PLUS – horizontal media mill is the latest adaptation of a proven design that dates back to the late 1970’s. The need for finer particle size reduction and higher quality dispersions has created many challenges for today’s manufacturer. CMC has met those
- Equipment Types: Ball / Media Mill
-
Supplier: RS Components, Ltd.
Description: surface to help prevent buildup of dust or liquids. Protected against chemicals. User-friendly and long lasting materials. Diffuser made from high grade polymethylmathacryla te (PMMA) with internal prisim system for high light output and broad light dispersion with minimal glare. Stainless
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures
- Light Fixture Voltage: 230 volts
-
Supplier: RS Components, Ltd.
Description: surface to help prevent buildup of dust or liquids. Protected against chemicals. User-friendly and long lasting materials. Diffuser made from high grade polymethylmathacryla te (PMMA) with internal prisim system for high light output and broad light dispersion with minimal glare. Stainless
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures
- Light Fixture Voltage: 230 volts
-
Supplier: RS Components, Ltd.
Description: surface to help prevent buildup of dust or liquids. Protected against chemicals. User-friendly and long lasting materials. Diffuser made from high grade polymethylmathacryla te (PMMA) with internal prisim system for high light output and broad light dispersion with minimal glare. Stainless
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures
- Light Fixture Voltage: 230 volts
-
Supplier: RS Components, Ltd.
Description: surface to help prevent buildup of dust or liquids. Protected against chemicals. User-friendly and long lasting materials. Diffuser made from high grade polymethylmathacryla te (PMMA) with internal prisim system for high light output and broad light dispersion with minimal glare. Stainless
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures
- Light Fixture Voltage: 230 volts
-
Supplier: Eriez
Description: a bubble dispersion that resembles fine smoke. Cavitation and the shearing of additional gas ensure the generation of fine bubbles suitable for the recovery of both ultra-fine and coarser particles.| CavTubes are offered in a variety of materials-of-constru ction to provide a long wear
Find Suppliers by Category Top
More Information Top
-
Waterborne Coatings Based on Renewable Oil Resources: an Overview
Abstract Polyurethane dispersions are gaining in importance due to their environmentally friendly coating system, versatile coating properties and ease of application.
-
Organic Coatings: Science and Technology
Polyurethane Dispersions / 261 .
-
Automotive Paints and Coatings
7.4 Polyurethane Dispersions in Coating Materials for the Automotive Industry 231 .
-
Urethane Surface Coatings
In 2008, Bayer built a plant with capacity to make 20 thousand metric tons of polyurethane dispersions (PUDs) annually at its integrated facility in Caojing, China.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46494/401726031-MIT.pdf?sequence=2
While some researchers have developed soybean-oil- or fatty-acid-derivative- based polyurethane thermosets and castor-oil and rapeseed-oil based waterborne polyurethane dispersions , Lu and Larock have reinforced a corn oil based block- copolymer with modified Montmorillonite [22].
-
Adhesive bonding
Polyurethane dispersions .