Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sentry Air Systems, Inc.
Description: The 12? Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying
- Fume Hood Type: Cleanroom
- Required Airflow: 65 SCFM
-
Supplier: Sentry Air Systems, Inc.
Description: The 18? Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying
- Fume Hood Type: Cleanroom
- Required Airflow: 350 SCFM
-
Supplier: Sentry Air Systems, Inc.
Description: The 30? Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying
- Fume Hood Type: Cleanroom
- Required Airflow: 350 SCFM
-
-
Supplier: Sentry Air Systems, Inc.
Description: The 24? Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying
- Fume Hood Type: Cleanroom
- Required Airflow: 350 SCFM
-
Supplier: DigiKey
Description: SENSOR POSITIVE PRESSURE
-
Supplier: Cole-Parmer
Description: . Change in capacitance is converted to a linear DC electrical signal through the transducer''s circuit.| Transducers are designed for HVAC, air volume and fan control, static duct and clean-room pressures, and environmental pollution control.
- Electrical Output: Analog Voltage
- Pressure Reading: Differential
-
Supplier: Cole-Parmer
Description: . Change in capacitance is converted to a linear DC electrical signal through the transducer''s circuit.| Transducers are designed for HVAC, air volume and fan control, static duct and clean-room pressures, and environmental pollution control.
- Electrical Output: Analog Voltage
- Pressure Reading: Differential
-
Supplier: Cole-Parmer
Description: . Change in capacitance is converted to a linear DC electrical signal through the transducer''s circuit.| Transducers are designed for HVAC, air volume and fan control, static duct and clean-room pressures, and environmental pollution control.
- Electrical Output: Analog Voltage
- Pressure Reading: Differential
-
Supplier: Cole-Parmer
Description: . Change in capacitance is converted to a linear DC electrical signal through the transducer''s circuit.| Transducers are designed for HVAC, air volume and fan control, static duct and clean-room pressures, and environmental pollution control.
- Electrical Output: Analog Current
- Pressure Reading: Differential
-
Supplier: AirClean Systems
Description: Positive pressure HEPA filtered clean air Specially designed hanging shelves Safety Features Minimizes endoscopy contact with airborne contaminates through positive pressure HEPA filtered air
-
Description: Whether your application requires high pressure or high temperature, the FW-H universal temperature pump will meet your needs! High purity and exceptional performance are central to the design mission of these pumps - in fact, the pumps are manufactured in a class 10,000 clean
- Discharge Size: 1 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 75 psi
- Maximum Discharge Flow: 11.4 GPM
-
Description: pumps are manufactured in a class 10,000 clean room environment. The PTFE bellows and PFA valves and tubing are welded, ensuring the greatest possible resistance to contamination. The Intake/Output fittings are integral to the fluid path - there are no ridges where particulates can
- Discharge Size: 0.7500 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 5.8 GPM
- Media Temperature: 48 to 356 F
-
Supplier: Trebor International
Description: Operation In Various Applications Because Of Patented Non-Stall Air Logic Design Safe, Pneumatic Operation With Clean, Dry Air Or Nitrogen Non-Penetrated, Double Layer PTFE Diaphragms High Suction Capability Because Of Patented Floating PTFE Check Valves User Serviceable Clean
- Housing Material: Plastic
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 15 GPM
- Media Temperature: 212 F
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new eco-DUO450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement
- Application: Chemical (Corrosive / Solvent), Clean Room / Laboratory, Medical / Pharmaceutical, Other
- Container Type: Barrel / Syringe
- Dispense Rate: 2.00E-4 to 0.0120 L/min
- Dispensing Type: Bead, Dot
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new eco-DUO600 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow® eco-DUO is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement
- Application: Chemical (Corrosive / Solvent), Clean Room / Laboratory, Medical / Pharmaceutical, Other
- Container Type: Barrel / Syringe
- Dispense Rate: 6.00E-4 to 0.0320 L/min
- Dispensing Type: Bead, Dot
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new eco-PEN450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Clean Room / Laboratory, Coatings / Paint, Colorant / Dies, Lubricants, Other
- Container Type: Barrel / Syringe
- Dispense Rate: 5.00E-4 to 0.0060 L/min
- Dispensing Type: Bead, Dot
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new eco-PEN600 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Clean Room / Laboratory, Coatings / Paint, Colorant / Dies, Lubricants, Other
- Container Type: Barrel / Syringe
- Dispense Rate: 0.0014 to 0.0160 L/min
- Dispensing Type: Bead, Dot
-
Supplier: GEA Process Engineering Inc.
Description: Aseptic features sterile feed atomization and air filtering systems. These dryers are used where any form of powder contamination must be avoided. They are fabricated to special standards of finish and operate under a slight positive pressure. Fully automatic cleaning and
-
Supplier: Terra Universal, Inc.
Description: 24”W x 24”D x 24”H can safely be installed in the 0.25”-thick glass wall panel, allowing controlled transfer of materials into the critical space. The room effectively holds positive pressure, but narrow seams between the glass panels and steel frame may be closed with plastic
- Cleanliness Class: Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- ESD Control: Low Outgassing
- Fabrication: Modular Hardwall, Mini Environment
- Gowning Area: Yes
-
Supplier: International Polymer Solutions Inc.
Description: Our IPS Ball Valve features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Polytetrafluoroethyl ene (PTFE), commonly known by its popular E.I. DuPont trade name TEFLON®, is also well suited to clean
- Actuation: Pneumatic
- Media Temperature: 32 to 320 F
- Pressure Rating: 120 psi
- Primary Material of Construction: PTFE - Teflon®
-
Supplier: Terra Universal, Inc.
Description: embedded steel bar at floor level that maintains internal positive or negative pressure up to 2”WC; mounting holes allow attachment to floors, if desired. Select Fan/Filter Units, LED strip lights, access door, exhust vents, and other options below. These models can also be configured
- Cleanliness Class: Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- ESD Control: Low Outgassing
- Fabrication: Modular Softwall, Mini Environment
- Panel / Wall Material: Vinyl
-
Supplier: Custom Processing Services, Inc.
Description: area's features include: •FDA-approved surfaces for efficient clean-down •Containment tank for proper disposal of wastewater •Positive pressure air controls with HEPA filtered air •Dedicated laboratory for product quality testing •Secure
- Certifications / Standards Compliance: ISO
- Chemicals: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pigments / Dyes, Specialty / Other
- Form: Bulk Solids / Granules
- Location: North America, United States Only, Northeast US Only
-
Supplier: HDT Global
Description: . Air ducts attached to both the input and output air supply allow the heater to be run with 100% recirculation mode with a 400-cfm CBRN filtration system.The MTH150 heater can be used with HDT’s FFA400-326 (Link needs updated), a compact, all-weather, portable, positive-pressure CBRN
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric, Diesel / Fuel Oil / Gasoline / Kerosene, Other
- Heater Type: Space Heater, Air Heater, Forced Air Heater
-
Supplier: Alfa Laval Inc.
Description: ultra-clean processes where low energy consumption is of concern. LKH is also available in a wide rang of other configurations for food, beverage, high-pressure applications etc. Ultraclean The LKH UltraPure has three design finesses that contribute to an ultraclean process
- Horsepower: 1.5 to 25 HP
- Maximum Discharge Pressure: 87.02 psi
-
Supplier: Chase Doors
Description: When fire rated doors and frames are required, Fib-R-Dor has the solution. Fib-R-Dor fire rated door systems meet and exceed both neutral and positive pressure fire rated labels. Available with 20, 30, 45, 60 and 90 minute labels. Fib-R-Dor utilizes a combination of unique
- Application: Commercial, Industrial
- Material: Fiberglass
- Special Features: Window(s), Fire Rated
-
Supplier: Gear Motions, Inc.
Description: Gear Pump High Pressure Gear Pumps Industrial Gear Pumps Military Applications Gas and Oil Field Pump Equipment Clean Room Vacuum Pumps Water Pumps for Fire Trucks Automatic Transmission Pump Gears Oil Pump Gears Fluid Metering Pump Gears
- Gear Type: Other
-
Supplier: NuAire, Inc.
Description: you safe, constant airflow protection. HEPEX Zero Leak Airflow System The HEPEX™ Zero Leak Airflow System provides quiet, uniform velocities throughout the entire sterile work zone. All positive pressure chambers and ducts are surrounded by a vacuum or negative air pressure
- Inflow Velocity: 105 SFPM
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Terrain Loaders feature a rugged, durable rubber track that is lightweight and pliable, yet reinforced with high tensile strength cords. The undercarriage provides low ground pressure, allowing the machine to operate over sensitive surfaces and in soft underfoot conditions. The elevated
- Horsepower: 84 HP
- Operating Weight: 9958 lbs
- Travel Speed: 5.6 miles/hr
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Terrain Loaders feature a rugged, durable rubber track that is lightweight and pliable, yet reinforced with high tensile strength cords. The undercarriage provides low ground pressure, allowing the machine to operate over sensitive surfaces and in soft underfoot conditions. The elevated
- Horsepower: 84 HP
- Operating Weight: 9495 lbs
- Travel Speed: 5.6 miles/hr
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Terrain Loaders feature a rugged, durable rubber track that is lightweight and pliable, yet reinforced with high tensile strength cords. The undercarriage provides low ground pressure, allowing the machine to operate over sensitive surfaces and in soft underfoot conditions. The elevated
- Horsepower: 94 HP
- Operating Weight: 10139 lbs
- Travel Speed: 5.6 miles/hr
- Type: Other
-
Supplier: Titebond
Description: thickness (320 sq. ft. per mixed gallon unit. Apply with a 3/8" nap roller immediately after mixing. Pour a "wet-line" approximately 3" wide the length of the room and spread with a roller. The product may be used from a pan also. Avoid excessive pressure on the roller so that an
- Substrate / Surface: Concrete / Masonry
- Surface Location / Orientation: Floor
-
Supplier: NuAire, Inc.
Description: -free environment through the use of slightly positive pressure, preventing contaminated room air from entering the growth chamber. Also, both gas and air are continuously passed through the unit's 99.99 percent efficient HEPA filters to ensure a contaminant-free growth chamber.
- Carbon Dioxide Range: 0.1000 to 20 (%)
- Chamber Capacity: 5.65 cubic feet
- Computer Interface Options: Serial Interface
- Jacket Type: Water Jacket
-
Supplier: Titebond
Description: Commercial Warranty Cure time is approximately 4-6 hours at 70°F Adhesion promoter Low odor Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive
- Substrate / Surface: Concrete / Masonry
- Surface Location / Orientation: Floor
-
Supplier: Plansee SE
Description: temperatures. The mechanical properties of molybdenum and tungsten depend on their level of cold working, their purity and their level of recrystallization. Stability at room temperature is below that of tempered hot working steels. At 650 °C, stability is comparable to that of hot working
- Metal / Alloy Types: Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Fabricated Parts / Shapes, Other
Find Suppliers by Category Top
Featured Products Top
-
ISO 7, Class 10,000 Clean Room Die Cutting for the medical, aerospace, automotive and electronic markets. Our clean room manufacturing facilities include a Delta ModTech precision rotary die cutting machine fitted with an inline inkjet printer capable of variable data and barcode printing (read more)
Browse Die Cutting Services Datasheets for Custom Fabricating & Supplies -
VELGRID Accessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more... The VelGrid is an accessory especially designed for use in the measurement of general (read more)
Browse Datasheets for Shortridge Instruments, Inc. -
VELGRID Accessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more... The VelGrid is an accessory especially designed for use in the measurement of general (read more)
Browse Datasheets for Shortridge Instruments, Inc. -
. We are experts in PSAs and as a 3M Preferred Converter we have access to their full line of products and technical expertise. The addition of clean room die cutting and packaging means even the most (read more)
Browse Die Cutting Services Datasheets for Custom Fabricating & Supplies -
, aggressive or toxic gases; with vertical or horizontal flow; in negative pressure, positive pressure or vacuum modes. They can be used anywhere in the world where gas needs to be conveyed and compressed, and anywhere where reliable availability, energy efficiency and oil-free supply are the decisive (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Pharmaceutical Testing Biologics & Cell Culture Fluidized Beds Food Storage / Packaging Clean Rooms & Data Centers (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
10 ms. Furthermore, the MFS 05 display an ultra-sensitive measurement in differential pressure applications, which measures with a noise free resolution of 5 mPa. The MFS 05 sensor is integrated in positive pressure ventilation systems (clean rooms, hospitals), filter monitoring, flow (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Negative and Positive Pressure Rooms 101 | Hospital Infection Control
Effective positive and negative pressure rooms are an important part of industrial climate control systems. In medical settings, these rooms prevent the spread of infectious contaminants and maintain sterile or restricted spaces. Negative or positive pressure rooms are a necessary part of a wide
-
What to Expect at Interphex 2007
needs. Cashco offers a full line of sanitary regulators and control valves solutions for pharmaceutical applications. ( Dwyer Instruments, Inc. is featuring its new Digihelic II Differential Pressure Controller, which is suited for monitoring pressures in clean rooms or containment zones
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/68886/773362946-MIT.pdf?sequence=2
Water samples for time course stable isotope uptake experiments and toxicity experiments were collected using a trace-metal clean diaphragm pump that fed into a fifty-liter carboy in a positive pressure clean room environment made of laminar flow hoods and plastic …
-
Brief communication: DNA from early Holocene American dog
The laboratory is a positive pressure clean room isolated from the modern genetics lab.
-
Amino acids in the Tagish Lake meteorite
Several small meteorite fragments (1.1 g total mass) were crushed to a fine powder using a mortar and pestle in a positive pressure clean room .
-
News
is said to ensure that all surface imperfections are removed and all moulds are pro- cessed in a positive pressure clean room environment to prevent sur- face contamination before coating.
-
Corrosion News and Views
All will be applied in a positive pressure clean room facility which has been installed alongside the pre- treatment line.
-
NEWS
All will be applied in a positive pressure clean room facility which has been installed alongside the pretreatment line.
-
Frequency converter design and manufacturing considerations for the National Ignition Facility
The system is housed in a positive pressure clean room enclosure to maintain temperature, acoustic and particulate control.
-
Characterizing the production and retention of dissolved iron as Fe(II) across a natural gradient in chlorophyll concentrations in the Southern Drake Passage -...
All solutions were prepared in a positive pressure clean room using a laminar flow hood.
-
Homogeneously doped silica matrices for trace element standards in neutron activation analysis
To avoid contamination problems all procedures were performed in laminar flow clean hoods located inside a positive pressure clean room .
-
The Force Sensing Bio-Microscope: An Efficient Tool for Cells Mechanotransduction Studies
The whole system including the FSBM is placed in a positive pressure clean room to protect the biological environment.